- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Approvals | Base Product Number | Coil nominal voltage | Coil Voltage-Nom | CoilResistance | Connections | Contact Materials | Content | Dim | ElectricalLife | Fall time | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. pick-up voltage | Max. switching capacity | Max. temperature | Mfr | Min. pick-up voltage | Min. temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Resistance (coil) | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Voltage Rating (AC) | Operating Temperature | Series | JESD-609 Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Durability | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Terminal Length | Height | Length | Width | Body Height | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2150-1C-110DE American Zettler | 7 |
| - | - | Through Hole | - | - | - | 25 g | 6 | Silver Cadmium Oxide | - | - | - | - | 110 V | 13.45 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2150-1C-110DE | - | - | - | - | American Zettler | - | - | 100 °C | -55 °C | Box | Active | Active | - | 2.25 | - | Yes | - | - | - | - | -55°C ~ 85°C | AZ2150 | e3 | - | EAR99 | - | Tin | - | - | - | - | - | compliant | - | UL; VDE | PC Pin | 31.8 mm | 26.9 mm | 31.8mm x 26.9mm x 19.1mm | 20 mΩ | 1000000000 Ω | - | EPOXY | - | - | SOLDER | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 12 ms | 110VDC | Non Latching | 300VAC, 30VDC - Max | 8.2 mA | 5 ms | - | 82.5 VDC | 40 A | - | 11 VDC | - | AC/DC | LATCHED | - | DC | 6 | Sealed - Fully | 1500 Vrms | Random | Class B | 2500 Vrms | - | - | SPDT | 163.2 V | - | 1 FORM C | 82.5 V | - | - | 0.0033 inch | - | - | - | 19.1 mm | - | ||
![]() AZ8-1CH-5DE American Zettler | 13 |
| - | - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 8 g | 5 | Silver Nickel | - | - | - | - | 5 V | 56 Ohms | - | Silver Nickel (AgNi) | - | - | 300000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ8-1CH-5DE | - | - | - | - | American Zettler | - | - | 90 °C | -55 °C | Box | Active | Active | - | 5.62 | - | Yes | - | - | - | - | -55°C ~ 90°C | AZ8 | - | - | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | compliant | - | UL | PC Pin | 21.3 mm | 16.18 mm | 21.3mm x 16.18mm x 14.35mm | 100 mΩ | 1000000000 Ω | 3 A | EPOXY TERMINAL SEALED | 150 V | - | SOLDER | - | - | - | - | SPDT (1 Form C) | General Purpose | 3 A | - | 5 ms | 5VDC | Non Latching | 300VAC, 150VDC - Max | 89.3 mA | 2 ms | - | 3.75 VDC | 6 A | 445 mW | 0.25 VDC | 300 V | AC/DC | MOMENTARY | - | DC | 5 | Sealed - Fully | 750 Vrms | Random | Class B | 2500 Vrms | - | - | SPDT | 5 V | 0.089 A | 1 FORM C | 3.75 V | - | - | 0.0035 inch | - | - | - | 14.35 mm | - | ||
![]() AZ832-2C-12DE American Zettler | 6200 |
| - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 5 g | 8 | Silver | GOLD | - | - | 12V DC | 12 V | 720 Ω | Solder pins | - | 1pc(s) | (L x W x H) 20.2 x 10 x 10.65 mm | 100000 Cycle(s) | 2ms | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ832-2C-12DE | - | - | 60W | +85°C | American Zettler | - | -40°C | 85 °C | -40 °C | Box | Active | Active | 720Ω | 5.62 | - | Yes | Yes | 3A | 220V DC,250V AC | - | - | * | - | - | EAR99 | AZ832-2C-12DE | - | - | - | LOW PROFILE | 8536.49.00.50 | - | compliant | - | FCC; UL | - | 20.2 mm | 10 mm | 20.2mm x 10mm x 10.65mm | 50 mΩ | 1000000000 Ω | 3 A | EPOXY TERMINAL SEALED | 250 V | - | SOLDER | - | 2 x 10E7 | - | - | - | POWER/SIGNAL RELAY | 3 A | - | 6 ms | - | - | - | - | 5 ms | - | - | - | 204 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | 8 | - | 1000 Vrms | Random | - | 1500 Vrms | - | - | DPDT | 12 V | 0.017 A | 2 FORM C | 9.6 V | - | - | 0.003 inch | 10.65mm | 20.2mm | 10mm | 10.65 mm | - | ||
![]() AZ8461-12 American Zettler | In Stock | - | - | PCB, Through Hole | - | - | - | 8 | - | - | - | - | CSA, UL | - | - | - | 1.028 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 250 V | - | - | - | Solder | - | - | - | 95 °C | -40 °C | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | 250 V | - | 2 A | - | DPDT | 220 V | - | - | - | - | - | - | - | - | 11.67 mA | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 965 µm | 1.5 mm | 737 µm | - | Lead Free | ||
![]() AZ2150-1C-12DE American Zettler | 30240 |
| - | - | Through Hole | - | - | - | 25 g | 6 | Silver Cadmium Oxide | - | - | - | - | 12 V | 155 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2150-1C-12DE | AZ2150 | - | - | - | American Zettler | - | - | 100 °C | -55 °C | Box | Active | Active | - | 2.26 | - | Yes | - | - | - | - | -55°C ~ 85°C | AZ2150 | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | UL; VDE | PC Pin | 31.8 mm | 26.9 mm | 31.8mm x 26.9mm x 19.1mm | 20 mΩ | 1000000000 Ω | - | EPOXY | - | - | SOLDER | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 12 ms | 12VDC | Non Latching | 300VAC, 30VDC - Max | 77.4 mA | 5 ms | - | 9 VDC | 40 A | - | 1.2 VDC | - | AC/DC | LATCHED | - | DC | 6 | Sealed - Fully | 1500 Vrms | Random | Class B | 2500 Vrms | - | - | SPDT | 17.5 V | - | 1 FORM C | 9 V | - | - | 0.0033 inch | - | - | - | 19.1 mm | - | ||
![]() AZ762-1C-24D American Zettler | 618 | - | - | - | - | - | - | - | 14 g | 8 | Silver Cadmium Oxide | - | - | - | - | 24 V | 1440 Ω | - | - | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ762-1C-24D | - | - | - | - | - | - | - | 100 °C | -40 °C | - | Active | - | - | 1.66 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | UL; VDE | - | 29.5 mm | 13.2 mm | 29.5mm x 13.2mm x 16.2mm | 50 mΩ | 1000000000 Ω | 16 A | - | 150 V | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 16 A | - | 7 ms | - | - | - | - | 3 ms | - | - | - | - | - | 440 V | AC/DC | LATCHED | - | DC | 8 | - | 1000 Vrms | Random | - | 5000 Vrms | - | - | SPDT | 49.4 V | - | 1 FORM C | 16.8 V | - | - | 0.0041 inch | - | - | - | 16.2 mm | - | ||
![]() AZ8222-2C-5DSE American Zettler | 1439 |
| - | PCB, Through Hole | - | - | - | 8 | 5 g | 8 | Silver Nickel | GOLD | UL | - | - | 5 V | 125 Ω | - | Gold, Silver | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ8222-2C-5DSE | AZ8222 | - | - | - | American Zettler | - | - | 80 °C | -40 °C | Box | Active | Active | - | 2.26 | Compliant | Yes | - | - | - | 240 V | - | * | - | PC Pin | EAR99 | - | - | 80 °C | -40 °C | - | - | - | compliant | 2 A | UL | - | 20.2 mm | 10 mm | 20.2mm x 10mm x 11.5mm | 100 mΩ | 1000000000 Ω | 2 A | EPOXY | 120 V | 240 V | SOLDER | 2 A | - | DPDT | 120 V | - | POWER/SIGNAL RELAY | 2 A | - | 6 ms | - | - | - | 40 mA | 4 ms | - | - | - | - | - | 240 V | AC/DC | LATCHED | 5 V | DC | 8 | - | 1000 Vrms | Random | - | 1500 Vrms | - | - | DPDT | 10 V | - | 2 FORM C | 3.8 V | - | - | 0.003 inch | - | - | - | 11.5 mm | Lead Free | ||
![]() AZ743-2C-12D American Zettler | In Stock | - | - | - | - | - | - | - | 16 g | 8 | Silver Cadmium Oxide | - | - | - | - | 12 V | 360 Ω | - | - | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ743-2C-12D | AZ743 | - | - | - | - | - | - | 100 °C | -40 °C | - | Active | - | - | 5.65 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | UL; VDE | - | 29.5 mm | 13.2 mm | 29.5mm x 13.2mm x 16.2mm | 50 mΩ | 1000000000 Ω | 10 A | - | 150 V | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 10 A | - | 7 ms | - | - | - | - | 4 ms | - | - | - | - | - | 400 V | AC/DC | LATCHED | - | DC | 8 | - | 1000 Vrms | Random | - | 5000 Vrms | - | - | DPDT | 24.7 V | - | 2 FORM C | 8.4 V | - | - | 0.0041 inch | - | - | - | 16.2 mm | - | ||
![]() AZ943-1CH-5DE American Zettler | 2076 |
| - | - | Through Hole | - | - | - | 10 g | 5 | Silver Tin Oxide | - | - | - | 5V DC | 5 V | 70 Ohms | Solder pins | Silver Tin Oxide (AgSnO) | 1pc(s) | (L x W x H) 19 x 15.3 x 15.7 mm | 100000 Cycle(s) | 5ms | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ943-1CH-5DE | AZ943 | - | 300W | +70°C | American Zettler | - | -40°C | 90 °C | -40 °C | Box | Active | Active | 70Ω | 1.64 | - | Yes | Yes | 15A | 30V DC,300V AC | - | -40°C ~ 90°C | - | e3 | - | EAR99 | AZ943-1CH-5DE | Tin (Sn) | - | - | - | - | - | compliant | - | TUV; UL | PC Pin | 19.25 mm | 15.49 mm | 19.25mm x 15.49mm x 15.95mm | 100 mΩ | 100000000 Ω | 10 A | EPOXY | 30 V | - | SOLDER | - | 1 x 10E6 | - | - | SPDT (1 Form C) | General Purpose | 10 A | - | 10 ms | 5VDC | Non Latching | 277VAC, 30VDC - Max | 71.4 mA | 5 ms | - | 3.8 VDC | 10 A | - | 0.5 VDC | 277 V | AC/DC | LATCHED | - | DC | 5 | Sealed - Fully | 750 Vrms | Random | Class B | 1500 Vrms | - | - | SPDT | 6.5 V | - | 1 FORM C | 3.8 V | - | - | 0.0035 inch | 15.7mm | 19mm | 15.3mm | 15.95 mm | - | ||
![]() AZ832-2C-5DE American Zettler | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 5 g | 8 | Silver | GOLD | - | - | 5V DC | 5 V | 125 Ω | - | - | 1pc(s) | (L x W x H) 20.20 x 10.00 x 10.65 mm | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ832-2C-5DE | - | 10.6V DC | 60W | +85°C | American Zettler | 4V DC | -40°C | 85 °C | -40 °C | Box | Active | Active | 125Ω | 2.22 | - | Yes | - | 3 | 220V DC | - | - | * | - | - | EAR99 | AZ832-2C-5DE | - | - | - | LOW PROFILE | 8536.49.00.50 | - | compliant | - | FCC; UL | - | 20.2 mm | 10 mm | 20.2mm x 10mm x 10.65mm | 50 mΩ | 1000000000 Ω | 3 A | EPOXY TERMINAL SEALED | 250 V | - | SOLDER | - | 2 x 10E7 | - | - | - | POWER/SIGNAL RELAY | 3 A | - | 6 ms | - | - | - | - | 5 ms | - | - | - | 200 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | 8 | - | 1000 Vrms | Random | - | 1500 Vrms | - | - | DPDT | 5 V | 0.04 A | 2 FORM C | 4 V | - | - | 0.003 inch | 10.65mm | 20.20mm | 10.00mm | 10.65 mm | - | ||
![]() AZ2800-2C-12DE American Zettler | 175 |
| - | - | Chassis Mount | - | - | - | 86 g | 8 | Silver Cadmium Oxide | - | - | AZ2800 | - | 12 V | 86 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2800-2C-12DE | AZ2800 | - | - | - | American Zettler | - | - | 85 °C | -40 °C | Tray | Active | Active | - | 2.24 | - | Yes | - | - | - | - | -40°C ~ 85°C | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | UL; VDE | Quick Connect - 0.187/0.250 | 68.4 mm | 34.5 mm | 68.4mm x 34.5mm x 26.4mm | 50 mΩ | 1000000000 Ω | 3 A | EPOXY | 30 V | - | QUICK CONNECT | - | - | - | - | DPDT (2 Form C) | EV Charging, Solar | 3 A | - | 25 ms | 12VDC | Non Latching | 600VAC, 30VDC - Max | 140 mA | 25 ms | - | 9 VDC | 3 A | - | 1.2 VDC | 600 V | AC/DC | LATCHED | - | DC | - | Sealed - Fully | 1500 Vrms | Random | Class F | 4000 Vrms | - | - | DPDT | 20.7 V | - | 2 FORM C | 9 V | - | - | 0.011 inch | - | - | - | 26.4 mm | - | ||
![]() AZ2800-2A-12DE American Zettler | 129 |
| - | Socket | Chassis Mount | - | - | - | 86 g | 6 | Silver Cadmium Oxide | - | UL | AZ2800 | - | 12 V | 86 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2800-2A-12DE | AZ2800 | - | - | - | American Zettler | - | - | 85 °C | -40 °C | Tray | Active | Active | - | 5.67 | Compliant | Yes | - | - | - | 600 V | -40°C ~ 85°C | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | 30 A | UL; VDE | Quick Connect - 0.187/0.250 | 68.4 mm | 34.5 mm | 68.4mm x 34.5mm x 26.4mm | 50 mΩ | 1000000000 Ω | 3 A | EPOXY | 30 V | - | QUICK CONNECT | - | - | DPDT | - | DPST-NO (2 Form A) | EV Charging, Solar | 3 A | - | 25 ms | 12VDC | Non Latching | 600VAC, 30VDC - Max | 140 mA | 25 ms | - | 9 VDC | 40 A | - | 1.2 VDC | 600 V | AC/DC | LATCHED | - | DC | - | Sealed - Fully | 1500 Vrms | Random | Class F | 4000 Vrms | - | - | DPST | 20.7 V | - | 2 FORM A | 9 V | - | - | 0.011 inch | - | - | - | 26.4 mm | - | ||
![]() AZ2150-1C-24DE American Zettler | 571 |
| - | - | Through Hole | - | - | - | 25 g | 6 | Silver Cadmium Oxide | - | - | - | - | 24 V | 660 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2150-1C-24DE | - | - | - | - | American Zettler | - | - | 100 °C | -55 °C | Box | Active | Active | - | 2.2 | - | Yes | - | - | - | - | -55°C ~ 85°C | AZ2150 | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | UL; VDE | PC Pin | 31.8 mm | 26.9 mm | 31.8mm x 26.9mm x 19.1mm | 20 mΩ | 1000000000 Ω | - | EPOXY | - | - | SOLDER | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 12 ms | 24VDC | Non Latching | 300VAC, 30VDC - Max | 36.4 mA | 5 ms | - | 18 VDC | 40 A | - | 2.4 VDC | - | AC/DC | LATCHED | - | DC | 6 | Sealed - Fully | 1500 Vrms | Random | Class B | 2500 Vrms | - | - | SPDT | 36.1 V | - | 1 FORM C | 18 V | - | - | 0.0033 inch | - | - | - | 19.1 mm | - | ||
![]() AZ2100-1C-12DE American Zettler | 29 |
| - | - | Through Hole | - | - | - | 43 g | 5 | Silver Cadmium Oxide | - | - | - | - | 12 V | 155 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2100-1C-12DE | - | - | - | - | American Zettler | - | - | 85 °C | -55 °C | Box | Active | Active | - | 1.65 | - | Yes | - | - | - | - | -55°C ~ 85°C | AZ2100 | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | UL; VDE | PC Pin, Quick Connect - 0.250 (6.3mm) | 32.23 mm | 27.4 mm | 32.23mm x 27.4mm x 27.92mm | 20 mΩ | 1000000000 Ω | 40 A | EPOXY | 30 V | - | SOLDER | - | - | - | - | SPDT (1 Form C) | General Purpose | 40 A | - | 15 ms | 12VDC | Non Latching | 300VAC, 30VDC - Max | 77.4 mA | 10 ms | - | 9 VDC | 40 A | - | 1.2 VDC | 300 V | AC/DC | LATCHED | - | DC | - | Sealed - Fully | 1500 Vrms | Random | Class B | 2500 Vrms | - | - | SPDT | 17.5 V | - | 1 FORM C | 9 V | - | - | - | - | - | - | 27.92 mm | - | ||
![]() AZ954Y-1C-5DE American Zettler | In Stock | - | - | - | - | - | - | - | 3.5 g | 6 | Silver Nickel | GOLD | - | - | - | 5 V | 56 Ω | - | - | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ954Y-1C-5DE | - | - | - | - | - | - | - | 75 °C | -25 °C | - | Obsolete | - | - | 5.82 | - | Yes | - | - | - | - | - | - | e3 | - | EAR99 | - | Tin | - | - | - | - | - | compliant | - | CUR; UL | - | 15.75 mm | 10.75 mm | 15.75mm x 10.75mm x 11.81mm | 100 mΩ | 100000000 Ω | 2 A | EPOXY | 150 V | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 2 A | - | 5 ms | - | - | - | - | 1 ms | - | - | - | 450 mW | - | 300 V | AC/DC | LATCHED | - | DC | 6 | - | 750 Vrms | Random | - | 1250 Vrms | - | - | SPDT | 7.5 V | - | 1 FORM C | 3.75 V | - | - | 0.0032 inch | - | - | - | 11.81 mm | - | ||
![]() AZ2150-1A-24DE American Zettler | 960 |
| - | - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 25 g | 6 | Silver Cadmium Oxide | - | - | - | - | 24 V | 660 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2150-1A-24DE | - | - | - | - | American Zettler | - | - | 100 °C | -55 °C | Box | Active | Active | - | 2.23 | - | Yes | - | - | - | - | -55°C ~ 85°C | AZ2150 | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | CUL; UL; VDE | PC Pin | 31.8 mm | 26.9 mm | 31.8mm x 26.9mm x 19.1mm | 20 mΩ | 1000000000 Ω | 40 A | EPOXY TERMINAL SEALED | 30 V | - | SOLDER | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 40 A | - | 12 ms | 24VDC | Non Latching | 300VAC, 30VDC - Max | 36.4 mA | 5 ms | - | 18 VDC | 40 A | 872 mW | 2.4 VDC | 300 V | AC/DC | MOMENTARY | - | DC | 6 | Sealed - Fully | 1500 Vrms | Random | Class B | 2500 Vrms | - | - | SPST | 24 V | 0.036 A | 1 FORM A | 18 V | 2.4 V | - | 0.0033 inch | - | - | - | 19.1 mm | - | ||
![]() AZ8-1CH-12DSE American Zettler | 943 | - | - | PCB, Through Hole | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | 5 | 8 g | 5 | Silver Nickel | - | UL | - | - | 12 V | 440 Ohms | - | Silver Nickel (AgNi) | - | - | 180000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ8-1CH-12DSE | - | - | - | - | American Zettler | - | - | 90 °C | -55 °C | Box | Active | Active | - | 5.63 | Compliant | Yes | - | - | - | 300 V | -55°C ~ 90°C | AZ8 | - | PCB | - | - | - | 90 °C | -55 °C | - | - | 180 W | compliant | 6 A | CUR; UL | PC Pin | 21.3 mm | 16.18 mm | 21.3mm x 16.18mm x 14.35mm | 100 mΩ | 1000000000 Ω | 6 A | EPOXY | 150 V | 300 V | SOLDER | 6 A | - | SPDT | 150 V | SPDT (1 Form C) | General Purpose | 6 A | - | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 27.3 mA | 2 ms | - | 9 VDC | 6 A | 175 mW | 0.6 VDC | 300 V | AC/DC | LATCHED | 12 V | DC | 5 | Sealed - Fully | 750 Vrms | Random | Class B | 2500 Vrms | - | - | SPDT | 30 V | 0.0146 A | 1 FORM C | 9 V | 0.6 V | - | 0.0035 inch | 14.4 mm | 21.3 mm | 16.2 mm | 14.35 mm | Lead Free | ||
![]() AZ770-1C-5D American Zettler | In Stock | - | - | - | - | - | - | - | 4.6 g | 5 | Silver Nickel | - | - | - | - | 5 V | 55 Ω | - | - | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ770-1C-5D | AZ770 | - | - | - | - | - | - | 85 °C | -40 °C | - | Active | - | - | 5.63 | - | Yes | - | - | - | - | - | - | e3 | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | compliant | - | UL; VDE | - | 17.85 mm | 10.35 mm | 17.85mm x 10.35mm x 12.95mm | 100 mΩ | 1000000000 Ω | 5 A | - | 30 V | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 5 A | - | 8 ms | - | - | - | - | 4 ms | - | - | - | - | - | 250 V | AC/DC | LATCHED | - | DC | 5 | - | 1000 Vrms | Random | - | 5000 Vrms | - | - | SPDT | 6.6 V | - | 1 FORM C | 3.75 V | - | - | 0.157 inch | - | - | - | 12.95 mm | - | ||
![]() AZ832-2C-5DSE American Zettler | 46 |
| - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 5 g | 8 | Silver | GOLD | - | - | - | 5 V | 167 Ω | - | - | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ832-2C-5DSE | - | - | - | - | American Zettler | - | - | 85 °C | -40 °C | Box | Active | Active | - | 2.2 | - | Yes | - | - | - | - | - | * | - | - | EAR99 | - | - | - | - | LOW PROFILE | 8536.49.00.50 | - | compliant | - | FCC; UL | - | 20.2 mm | 10 mm | 20.2mm x 10mm x 10.65mm | 50 mΩ | 1000000000 Ω | 3 A | EPOXY TERMINAL SEALED | 250 V | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 3 A | - | 6 ms | - | - | - | - | 5 ms | - | - | - | 150 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | 8 | - | 1000 Vrms | Random | - | 1500 Vrms | - | - | DPDT | 5 V | 0.03 A | 2 FORM C | 4 V | - | - | 0.003 inch | - | - | - | 10.65 mm | - | ||
![]() AZ850-12 American Zettler | 6200 | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 1.5 g | 10 | Silver Palladium | GOLD | - | - | - | 12 V | 1028 Ω | - | - | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ850-12 | - | - | - | - | American Zettler | - | - | 70 °C | -40 °C | Box | Active | Active | - | 2.2 | - | Yes | - | - | - | - | - | * | - | - | EAR99 | - | - | - | - | SOCKET MOUNTABLE | - | - | compliant | - | CUL; UL | - | 14 mm | 9 mm | 14mm x 9mm x 5mm | 50 mΩ | 1000000000 Ω | 1 A | EPOXY TERMINAL SEALED | 220 V | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 1 A | - | 2 ms | - | - | - | - | 1 ms | - | - | - | 81 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | 10 | - | 1000 Vrms | Random | - | 1000 Vrms | - | - | DPDT | 12 V | 0.009 A | 2 FORM C | 9 V | - | - | 0.0035 inch | - | - | - | 5 mm | - |