- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Approvals | Base Product Number | Coil nominal voltage | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Connections | Contact Materials | Content | Dim | ElectricalLife | Fall time | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. pick-up voltage | Max. switching capacity | Max. temperature | Mfr | Min. pick-up voltage | Min. temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Resistance (coil) | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Voltage Rating (AC) | Operating Temperature | Series | JESD-609 Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Durability | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Features | Terminal Length | Coil Operate Voltage(AC) | Height | Length | Width | Body Height | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ8-1C-24DE American Zettler | In Stock | - | - | PCB, Through Hole | Through Hole | - | - | 5 | 8 g | 5 | Silver | - | UL | - | - | - | 24 V | 1.28 kOhms | - | Silver (Ag) | - | - | 300000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ8-1C-24DE | AZ8 | - | - | - | American Zettler | - | - | 90 °C | -55 °C | Box | Active | Active | - | 5.62 | Compliant | Yes | - | - | - | 300 V | -55°C ~ 90°C | AZ8 | - | PC Pin | - | - | - | 90 °C | -55 °C | - | - | 180 W | compliant | 3 A | UL | PC Pin | 21.3 mm | 16.18 mm | 21.3mm x 16.18mm x 14.35mm | 100 mΩ | 1000000000 Ω | 3 A | EPOXY | 150 V | 300 V | SOLDER | 3 A | - | SPDT | 150 V | SPDT (1 Form C) | General Purpose | 3 A | - | 5 ms | 24VDC | Non Latching | 300VAC, 150VDC - Max | 18.8 mA | 2 ms | - | 18 VDC | 3 A | - | 1.2 VDC | 300 V | AC/DC | LATCHED | 24 V | DC | 5 | Sealed - Fully | 750 Vrms | Random | Class B | 2500 Vrms | - | - | SPDT | 50 V | - | 1 FORM C | 18 V | - | - | - | - | 0.0035 inch | - | 14.4 mm | 21.3 mm | 16.2 mm | 14.35 mm | Lead Free | ||
![]() AZ832-2C-24DE American Zettler | 26 |
| - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 5 g | 8 | Silver | GOLD | - | - | 24V DC | - | 24 V | 2880 Ω | Solder pins | - | 1pc(s) | (L x W x H) 20.2 x 10 x 10.65 mm | 100000 Cycle(s) | 2ms | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ832-2C-24DE | - | - | 60W | +85°C | American Zettler | - | -40°C | 85 °C | -40 °C | Box | Active | Active | 2880Ω | 5.65 | - | Yes | Yes | 3A | 220V DC,250V AC | - | - | * | - | - | EAR99 | AZ832-2C-24DE | - | - | - | LOW PROFILE | 8536.49.00.50 | - | compliant | - | FCC; UL | - | 20.2 mm | 10 mm | 20.2mm x 10mm x 10.65mm | 50 mΩ | 1000000000 Ω | 3 A | EPOXY TERMINAL SEALED | 250 V | - | SOLDER | - | 2 x 10E7 | - | - | - | POWER/SIGNAL RELAY | 3 A | - | 6 ms | - | - | - | - | 5 ms | - | - | - | 192 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | 8 | - | 1000 Vrms | Random | - | 1500 Vrms | - | - | DPDT | 24 V | 0.008 A | 2 FORM C | 19.2 V | - | - | - | - | 0.003 inch | - | 10.65mm | 20.2mm | 10mm | 10.65 mm | - | ||
![]() AZ943-1CH-24DE American Zettler | 79480 |
| - | - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 10 g | 5 | Silver Tin Oxide | - | - | AZ943 | - | - | 24 V | 1.6 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ943-1CH-24DE | - | - | - | - | American Zettler | - | - | 90 °C | -40 °C | Tube | Active | Active | - | 1.64 | - | Yes | - | - | - | - | -40°C ~ 90°C | - | e3 | - | EAR99 | - | Tin (Sn) | - | - | - | 8536.41.00.20 | - | compliant | - | CUL; TUV; UL | PC Pin | 19.25 mm | 15.49 mm | 19.25mm x 15.49mm x 15.95mm | 100 mΩ | 100000000 Ω | 7 A | EPOXY TERMINAL SEALED | 30 V | - | SOLDER | - | - | - | - | SPDT (1 Form C) | General Purpose | 15 A | - | 10 ms | 24VDC | Non Latching | 277VAC, 30VDC - Max | 15 mA | 5 ms | - | 18 VDC | 10 A | 360 mW | 2.4 VDC | 300 V | AC/DC | MOMENTARY | - | DC | 5 | Sealed - Fully | 750 Vrms | Random | Class B | 1500 Vrms | - | - | SPDT | 24 V | 0.015 A | 1 FORM C | 18 V | - | - | - | - | 0.0035 inch | - | - | - | - | 15.95 mm | - | ||
![]() AZ943-1AH-5DE American Zettler | 409 |
| - | - | Through Hole | - | - | - | 10 g | 5 | Silver Tin Oxide | - | - | - | 5V DC | - | 5 V | 70 Ohms | - | Silver Tin Oxide (AgSnO) | 1pc(s) | (L x W x H) 19.00 x 15.30 x 15.70 mm | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ943-1AH-5DE | AZ943 | 11.2V DC | 300W | +70°C | American Zettler | 3.8V DC | -40°C | 90 °C | -40 °C | Tray | Active | Active | 70Ω | 2.25 | - | Yes | Yes | 15 | 30V DC | - | -40°C ~ 90°C | - | e3 | - | EAR99 | AZ943-1AH-5DE | Tin (Sn) | - | - | - | - | - | compliant | - | TUV; UL | PC Pin | 19.25 mm | 15.49 mm | 19.25mm x 15.49mm x 15.95mm | 100 mΩ | 100000000 Ω | 15 A | EPOXY | 30 V | - | SOLDER | - | 1 x 10E6 | - | - | SPST-NO (1 Form A) | General Purpose | 15 A | - | 10 ms | 5VDC | Non Latching | 277VAC, 30VDC - Max | 71.4 mA | 5 ms | - | 3.8 VDC | 15 A | - | 0.5 VDC | 277 V | AC/DC | LATCHED | - | DC | 5 | Sealed - Fully | 750 Vrms | Random | Class B | 1500 Vrms | - | - | SPST | 6.5 V | - | 1 FORM A | 3.8 V | - | - | - | - | 0.0035 inch | - | 15.70mm | 19.00mm | 15.30mm | 15.95 mm | - | ||
![]() AZ954Y-1C-24DE American Zettler | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ830-2C-48DE American Zettler | In Stock | - | - | - | - | - | - | - | 5 g | 8 | Silver Alloy | GOLD | - | - | - | - | 48 V | 5760 Ω | - | - | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ830-2C-48DE | - | - | - | - | - | - | - | 70 °C | -40 °C | - | Not Recommended | - | - | 5.65 | - | Yes | - | - | - | - | - | - | e3 | - | - | - | Tin (Sn) | - | - | - | - | - | compliant | - | UL | - | 20 mm | 9.9 mm | 20mm x 9.9mm x 9.8mm | 50 mΩ | 1000000000 Ω | 2 A | EPOXY | 250 V | - | SOLDER | - | - | - | - | - | - | 2 A | - | 3 ms | - | - | - | - | 2 ms | - | - | - | - | - | 300 V | AC/DC | LATCHED | - | DC | 8 | - | 1000 Vrms | Random | - | 1500 Vrms | - | - | DPDT | 72 V | - | 2 FORM C | 33.6 V | - | - | - | - | 0.0035 inch | - | - | - | - | 9.8 mm | - | ||
![]() AZ8-1CH-24DSE American Zettler | In Stock | - | - | PCB, Through Hole | Through Hole | - | - | 5 | 8 g | 5 | Silver Nickel | - | UL | - | - | - | 24 V | 1.78 kOhms | - | Silver Nickel (AgNi) | - | - | 180000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ8-1CH-24DSE | AZ8 | - | - | - | American Zettler | - | - | 90 °C | -55 °C | Box | Active | Active | - | 2.21 | Compliant | Yes | - | - | - | 300 V | -55°C ~ 90°C | AZ8 | - | PC Pin | - | - | - | 90 °C | -55 °C | - | - | 180 W | compliant | 6 A | UL | PC Pin | 21.3 mm | 16.18 mm | 21.3mm x 16.18mm x 14.35mm | 100 mΩ | 1000000000 Ω | 6 A | EPOXY | 150 V | 300 V | SOLDER | 6 A | - | SPDT | 150 V | SPDT (1 Form C) | General Purpose | 6 A | - | 5 ms | 24VDC | Non Latching | 300VAC, 150VDC - Max | 13.5 mA | 2 ms | - | 18 VDC | 6 A | - | 1.2 VDC | 300 V | AC/DC | LATCHED | 24 V | DC | 5 | Sealed - Fully | 750 Vrms | Random | Class B | 2500 Vrms | - | - | SPDT | 60 V | - | 1 FORM C | 18 V | - | - | - | - | 0.0035 inch | - | 14.4 mm | 21.3 mm | 16.2 mm | 14.35 mm | Lead Free | ||
![]() AZ2110-1C-24D American Zettler | In Stock | - | - | - | - | - | - | - | 40 g | 6 | Silver Cadmium Oxide | - | - | - | - | - | 24 V | 660 Ω | - | - | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2110-1C-24D | - | - | - | - | - | - | - | 100 °C | -55 °C | - | Active | - | - | 5.65 | - | Yes | - | - | - | - | - | - | e3 | - | EAR99 | - | Tin | - | - | - | - | - | compliant | - | UL; VDE | - | 30.5 mm | 24.65 mm | 30.5mm x 24.65mm x 15.7mm | 20 mΩ | 1000000000 Ω | 40 A | - | 30 V | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 40 A | - | 12 ms | - | - | - | - | 5 ms | - | - | - | - | - | 300 V | AC/DC | LATCHED | - | DC | 6 | - | 1500 Vrms | Random | - | 2500 Vrms | - | - | SPDT | 36.1 V | - | 1 FORM C | 18 V | - | - | - | - | 0.0035 inch | - | - | - | - | 15.7 mm | - | ||
![]() AZ743-2C-24D American Zettler | 18 |
| - | - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 16 g | 8 | Silver Cadmium Oxide | - | - | - | - | - | 24 V | 1.44 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ743-2C-24D | - | - | - | - | American Zettler | - | - | 100 °C | -40 °C | Box | Active | Active | - | 5.4 | - | Yes | - | - | - | - | -40°C ~ 100°C | AZ743 | e3 | - | EAR99 | - | Tin (Sn) | - | - | SOCKET MOUNTABLE | 8536.49.00.50 | - | compliant | - | UL; VDE | PC Pin | 29.5 mm | 13.2 mm | 29.5mm x 13.2mm x 16.2mm | 50 mΩ | 1000000000 Ω | 10 A | - | 150 V | - | SOLDER | - | - | - | - | DPDT (2 Form C) | General Purpose | 10 A | - | 7 ms | 24VDC | Non Latching | 400VAC, 150VDC - Max | 16.7 mA | 4 ms | - | 16.8 VDC | 10 A | 408 mW | 2.4 VDC | 400 V | AC/DC | MOMENTARY | - | DC | 8 | - | 1000 Vrms | Random | Class B | 5000 Vrms | - | - | DPDT | 24 V | 0.017 A | 2 FORM C | 16.8 V | - | - | - | - | 0.0041 inch | - | - | - | - | 16.2 mm | - | ||
![]() AZ830-4C-12DSEA American Zettler | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ830-4C-12DSEA | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ954Y-1C-12DE American Zettler | In Stock | - | - | - | - | - | - | - | 3.5 g | 6 | Silver Nickel | GOLD | - | - | - | - | 12 V | 320 Ω | - | - | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ954Y-1C-12DE | - | - | - | - | - | - | - | 75 °C | -25 °C | - | Obsolete | - | - | 5.78 | - | Yes | - | - | - | - | - | - | e3 | - | EAR99 | - | Tin | - | - | - | - | - | compliant | - | CUR; UL | - | 15.75 mm | 10.75 mm | 15.75mm x 10.75mm x 11.81mm | 100 mΩ | 100000000 Ω | 2 A | EPOXY | 150 V | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 2 A | - | 5 ms | - | - | - | - | 1 ms | - | - | - | 450 mW | - | 300 V | AC/DC | LATCHED | - | DC | 6 | - | 750 Vrms | Random | - | 1250 Vrms | - | - | SPDT | 17.8 V | - | 1 FORM C | 9 V | - | - | - | - | 0.0032 inch | - | - | - | - | 11.81 mm | - | ||
![]() AZ830-2C-5DSE American Zettler | 3200 | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 5 g | 8 | Silver Alloy | GOLD | - | - | - | - | 5 V | 125 Ω | - | - | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ830-2C-5DSE | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Not Recommended | - | - | 8.45 | - | Yes | - | - | - | - | - | - | e3 | - | - | - | Tin | - | - | SOCKET MOUNTABLE | - | - | compliant | - | UL | - | 20 mm | 9.9 mm | 20mm x 9.9mm x 9.8mm | 50 mΩ | 1000000000 Ω | 2 A | EPOXY TERMINAL SEALED | 250 V | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 2 A | - | 3 ms | - | - | - | - | 2 ms | - | - | - | 200 mW | - | 300 V | AC/DC | MOMENTARY | - | DC | 8 | - | 1000 Vrms | Random | - | 1500 Vrms | - | - | DPDT | 5 V | 0.04 A | 2 FORM C | 3.5 V | 0.5 V | - | - | - | 0.0035 inch | - | - | - | - | 9.8 mm | - | ||
![]() AZ830-2C-24DSE American Zettler | 3200 | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 5 g | 8 | Silver Alloy | GOLD | - | - | - | - | 24 V | 2880 Ω | - | - | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ830-2C-24DSE | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Not Recommended | - | - | 7.86 | - | Yes | - | - | - | - | - | - | e3 | - | EAR99 | - | Tin (Sn) | - | - | LOW PROFILE, SOCKET MOUNTABLE | 8536.49.00.50 | - | compliant | - | CSA; UL | - | 20 mm | 9.9 mm | 20mm x 9.9mm x 9.8mm | 50 mΩ | 1000000000 Ω | 2 A | EPOXY TERMINAL SEALED | 250 V | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 2 A | - | 5.5 ms | - | - | - | - | 4.5 ms | - | - | - | 192 mW | - | 300 V | AC/DC | MOMENTARY | - | DC | 8 | - | 1000 Vrms | Random | - | 1500 Vrms | - | - | SPDT | 24 V | 0.008 A | 2 FORM C | 16.8 V | - | - | - | - | 0.0035 inch | - | - | - | - | 9.8 mm | - | ||
![]() AZ830-2C-24DE American Zettler | 12642 | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 5 g | 8 | Silver Alloy | GOLD | - | - | - | - | 24 V | 1440 Ω | - | - | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ830-2C-24DE | - | - | - | - | - | - | - | 70 °C | -40 °C | - | Not Recommended | - | - | 5.63 | - | Yes | - | - | - | - | - | - | e3 | - | - | - | Tin | - | - | SOCKET MOUNTABLE | - | - | compliant | - | UL | - | 20 mm | 9.9 mm | 20mm x 9.9mm x 9.8mm | 50 mΩ | 1000000000 Ω | 2 A | EPOXY TERMINAL SEALED | 250 V | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 2 A | - | 3 ms | - | - | - | - | 2 ms | - | - | - | 410 mW | - | 300 V | AC/DC | MOMENTARY | - | DC | 8 | - | 1000 Vrms | Random | - | 1500 Vrms | - | - | DPDT | 24 V | 0.017 A | 2 FORM C | 16.8 V | 2.4 V | - | - | - | 0.0035 inch | - | - | - | - | 9.8 mm | - | ||
![]() AZ8-1C-5DE American Zettler | 27 |
| - | PCB, Through Hole | Through Hole | - | - | 5 | 8 g | 5 | Silver | - | UL | - | - | - | 5 V | 56 Ohms | - | Silver (Ag) | - | - | 300000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ8-1C-5DE | AZ8 | - | - | - | American Zettler | - | - | 90 °C | -55 °C | Box | Active | Active | - | 2.25 | Compliant | Yes | - | - | - | 300 V | -55°C ~ 90°C | AZ8 | - | PC Pin | - | - | - | 90 °C | -55 °C | - | - | 180 W | compliant | 3 A | UL | PC Pin | 21.3 mm | 16.18 mm | 21.3mm x 16.18mm x 14.35mm | 100 mΩ | 1000000000 Ω | 3 A | EPOXY | 150 V | 300 V | SOLDER | 3 A | - | SPDT | 150 V | SPDT (1 Form C) | General Purpose | 3 A | - | 5 ms | 5VDC | Non Latching | 300VAC, 150VDC - Max | 89.3 mA | 2 ms | - | 3.75 VDC | 3 A | - | 0.25 VDC | 300 V | AC/DC | LATCHED | 5 V | DC | 5 | Sealed - Fully | 750 Vrms | Random | Class B | 2500 Vrms | - | - | SPDT | 10.6 V | - | 1 FORM C | 3.75 V | - | - | - | - | 0.0035 inch | - | 14.4 mm | 21.3 mm | 16.2 mm | 14.35 mm | Lead Free | ||
![]() AZ2280-1C-120AF American Zettler | 30 |
| - | Flanges, Socket | Chassis Mount | - | - | 5 | 36 g | 5 | Silver Cadmium Oxide | - | UL | - | - | 120 V | 120 V | 2.5 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2280-1C-120AF | - | - | - | - | American Zettler | - | - | 85 °C | -55 °C | Box | Active | Active | - | 1.65 | Compliant | Yes | - | - | - | 277 V | -55°C ~ 60°C | AZ2280 | - | Quick Connect | EAR99 | - | - | 85 °C | -55 °C | - | - | - | compliant | 30 A | UL; VDE | Quick Connect - 0.187/0.250 | 50.2 mm | 27.5 mm | 50.2mm x 27.5mm x 27.8mm | 50 mΩ | 1000000000 Ω | - | - | - | 277 V | QUICK CONNECT | - | - | SPDT | 28 V | SPDT (1 Form C) | General Purpose | - | - | 15 ms | 120VAC | Non Latching | 277VAC, 28VDC - Max | 48 mA | 10 ms | - | 102 VAC | 20 A | - | 24 VAC | - | AC/DC | LATCHED | - | AC | - | - | 1500 Vrms | - | Class F | 2500 Vrms | - | - | SPDT | - | - | 1 FORM C | - | - | - | 138 V | - | - | 102 V | - | - | - | 27.8 mm | Lead Free | ||
![]() AZ8-1CH-5DSE American Zettler | 35 |
| - | - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 8 g | 5 | Silver Nickel | - | - | - | - | - | 5 V | 80 Ohms | - | Silver Nickel (AgNi) | - | - | 180000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ8-1CH-5DSE | - | - | - | - | American Zettler | - | - | 90 °C | -55 °C | Box | Active | Active | - | 2.23 | - | Yes | - | - | - | - | -55°C ~ 90°C | AZ8 | - | - | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | compliant | - | UL; VDE | PC Pin | 21.3 mm | 16.18 mm | 21.3mm x 16.18mm x 14.35mm | 100 mΩ | 1000000000 Ω | 6 A | EPOXY TERMINAL SEALED | 150 V | - | SOLDER | - | - | - | - | SPDT (1 Form C) | General Purpose | 6 A | - | 5 ms | 5VDC | Non Latching | 300VAC, 150VDC - Max | 62.5 mA | 2 ms | - | 3.75 VDC | 6 A | 175 mW | 0.25 VDC | 300 V | AC/DC | MOMENTARY | - | AC/DC | 5 | Sealed - Fully | 750 Vrms | Random | Class B | 2500 Vrms | - | - | SPDT | 5 V | 0.0625 A | 1 FORM C | 3.75 V | - | 6 A | 120 V | - | 0.0035 inch | - | - | - | - | 14.35 mm | - | ||
![]() AZ2150-1A-18DE American Zettler | 42 |
| - | - | Through Hole | - | - | - | 25 g | 6 | Silver Cadmium Oxide | - | - | - | - | - | 18 V | 380 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2150-1A-18DE | AZ2150 | - | - | - | American Zettler | - | - | 100 °C | -55 °C | Box | Active | Active | - | 2.25 | - | Yes | - | - | - | - | -55°C ~ 85°C | AZ2150 | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | UL; VDE | PC Pin | 31.8 mm | 26.9 mm | 31.8mm x 26.9mm x 19.1mm | 20 mΩ | 1000000000 Ω | 40 A | EPOXY | 30 V | - | SOLDER | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 40 A | - | 12 ms | 18VDC | Non Latching | 300VAC, 30VDC - Max | 47.4 mA | 5 ms | - | 13.5 VDC | 40 A | - | 1.8 VDC | 300 V | AC/DC | LATCHED | - | DC | 6 | Sealed - Fully | 1500 Vrms | Random | Class B | 2500 Vrms | - | - | SPST | 27.4 V | - | 1 FORM A | 13.5 V | - | - | - | - | 0.0033 inch | - | - | - | - | 19.1 mm | - | ||
![]() AZ954X-1C-12DE American Zettler | In Stock | - | - | PCB, Through Hole | - | - | - | 5 | 3.5 g | 5 | Silver Nickel | GOLD | UL | - | - | - | 12 V | 320 Ω | - | Gold, Silver | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ954X-1C-12DE | - | - | - | - | - | - | - | 75 °C | -25 °C | - | Obsolete | - | - | 5.79 | Compliant | Yes | - | - | - | 300 V | - | - | e3 | PC Pin | - | - | Tin | 75 °C | -25 °C | - | - | - | compliant | 2 A | CUR; UL | - | 15.75 mm | 10.75 mm | 15.75mm x 10.75mm x 11.81mm | 100 mΩ | 100000000 Ω | 2 A | EPOXY | 150 V | 300 V | SOLDER | 2 A | - | SPDT | 150 V | - | POWER/SIGNAL RELAY | 2 A | - | 5 ms | - | - | - | 37.5 mA | 1 ms | - | - | - | 450 mW | - | 300 V | AC/DC | LATCHED | 12 V | DC | 5 | - | 750 Vrms | Random | - | 1250 Vrms | - | - | SPDT | 17.8 V | - | 1 FORM C | 9 V | - | - | - | - | 0.0032 inch | - | 11.8 mm | 15.7 mm | 10.7 mm | 11.81 mm | Lead Free | ||
![]() AZ830-4C-5DSEA American Zettler | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ830-4C-5DSEA | AZ830 | - | - | - | - | - | - | - | - | - | Obsolete | - | - | 5.79 | Compliant | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free |