- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Dielectric Material | Weight | Number of Terminals | Shell Material, Finish | End Contact Material | Base Product Number | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Finish Mating | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Reference Standard | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Physical Dimension | Failure Rate | Contact Resistance | Wire Gauge | Current - Supply (Disable) (Max) | Insulation Resistance | Flange Feature | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Memory Size | Connector Style | Throw Configuration | Max Voltage Rating (DC) | Spread Spectrum Bandwidth | Reset | Access Time | Memory Format | Memory Interface | Voltage - Threshold | Number of Voltages Monitored | Contact Form | Shell Size, Connector Layout | Reset Timeout | Relay Type | Write Cycle Time - Word, Page | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Backset Spacing | PCB Hole Count | Absolute Pull Range (APR) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Coil Voltage(AC)-Max | Features | Terminal Length | Coil Operate Voltage(AC) | Memory Organization | Height Seated (Max) | Contact Finish Thickness | Body Height | Material Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2150W-1AE-12DEF ZETTLER | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ952-1CH-12DSE ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | Glenair | - | - | Retail Package | - | - | Active | - | - | - | - | -25°C ~ 75°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | - | 5 ms | 12VDC | Non Latching | 220VAC, 60VDC - Max | - | 1 ms | - | - | 5 A | - | 1.2 VDC | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ673-1A-12DA ZETTLER | In Stock | - | - | - | - | 1210 (3225 Metric) | - | - | - | - | 1210 | - | - | - | - | - | SG73P2 | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -55°C ~ 155°C | SG73P-RT | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±2% | - | 2 | - | - | ±200ppm/°C | - | - | 2.2 MOhms | - | - | - | - | Thick Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | - | - | - | 0.028 (0.70mm) | - | - | - | - | AEC-Q200 | ||
![]() AZ22801-1A-24DEF ZETTLER | 25 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 640 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | KYOCERA AVX | - | - | Bulk | - | - | Active | - | - | - | - | -55°C ~ 130°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | - | - | 15 ms | 24VDC | Non Latching | 300VAC, 110VDC - Max | 38 mA | 10 ms | - | 18 VDC | 40 A | - | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9481-1AT-6D ZETTLER | 25 |
| - | - | Surface Mount | 4-SMD, Flat Leads | - | - | - | - | SNT-4A | - | - | - | - | - | S-80134 | - | - | 180 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | ABLIC Inc. | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | S-801 | - | - | - | - | - | - | - | - | Voltage Detector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | - | - | 3.4V | 1 | SPST-NO (1 Form A) | - | 32.5ms Minimum | General Purpose | - | - | - | 10 ms | 6VDC | Non Latching | 250VAC, 30VDC - Max | 33.3 mA | 5 ms | - | 4.8 VDC | 16 A | - | 0.6 VDC | - | - | - | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2150-1C-18DF ZETTLER | In Stock | - | - | - | Panel Mount, Through Hole | - | - | Flange | - | Aluminum | - | - | - | - | - | - | - | - | - | 380 Ohms | Gold | Copper Alloy | - | - | - | - | - | Glenair | - | - | Retail Package | - | Metal | Active | - | - | - | - | -65°C ~ 175°C | 806 | - | - | - | - | Solder | - | - | Plug, Male Pins | - | - | - | - | - | - | - | Black | - | - | Threaded | - | - | - | - | F | - | - | - | - | - | - | Black Zinc Nickel | - | 27-28 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | - | 12 ms | 18VDC | Non Latching | 300VAC, 30VDC - Max | 47.4 mA | 5 ms | - | 13.5 VDC | 40 A | - | 1.8 VDC | - | - | - | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ743-2A-230AEF ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.5 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | Knowles Syfer | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 100°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | - | - | General Purpose | - | - | - | 7 ms | 230VAC | Non Latching | 400VAC, 150VDC - Max | 3.2 mA | 4 ms | - | 172.5 VAC | 10 A | - | 34.5 VAC | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ743-2CB-60DE ZETTLER | 25 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 kOhms | - | Silver Nickel (AgNi) | - | - | - | - | - | EDAC Inc. | - | - | Bulk | - | - | Active | - | - | - | - | -40°C ~ 100°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | General Purpose | - | - | - | 7 ms | 60VDC | Non Latching | 400VAC, 150VDC - Max | 8 mA | 4 ms | - | 42 VDC | 10 A | - | 6 VDC | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9481-1CE-6DE ZETTLER | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | 90 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | EPSON | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 4.64 MHz | ±15ppm | CMOS | - | - | - | - | PC Pin | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | - | 10 ms | 6VDC | Non Latching | 250VAC, 30VDC - Max | 66.7 mA | 5 ms | - | 4.8 VDC | 10 A | - | 0.6 VDC | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | - | ||
![]() AZ165-3C-6A ZETTLER | 25 |
| - | - | Socketable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5 Ohms | - | Silver Cerium (AgCe) | - | - | - | - | - | Reliance North America | - | - | Tape & Box (TB) | - | - | Active | - | - | - | - | -55°C ~ 70°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT (3 Form C) | - | - | General Purpose | - | - | - | 25 ms | 6VAC | Non Latching | 250VAC, 30VDC - Max | 200 mA | 25 ms | - | 4.8 VAC | 5 A | - | 1.8 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ770-1C-5DEK ZETTLER | 25 |
| - | - | Surface Mount | 64-LBGA | - | - | - | - | 64-FBGA (13x11) | - | - | - | - | - | S29GL064 | - | - | 55 Ohms | - | Silver Nickel (AgNi) | - | - | - | - | Non-Volatile | Infineon Technologies | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | GL-N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH - NOR | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64Mbit | - | - | - | - | - | 90 ns | FLASH | Parallel | - | - | SPDT (1 Form C) | - | - | General Purpose | 90ns | - | - | 8 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 90.9 mA | 4 ms | - | 3.75 VDC | 5 A | - | 0.25 VDC | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | 8M x 8, 4M x 16 | - | - | - | - | - | - | ||
![]() AZ762-1CE-48DE ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.76 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | Glenair | - | - | Retail Package | - | - | Active | - | - | - | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | - | 15 ms | 48VDC | Non Latching | 440VAC, 125VDC - Max | 8.3 mA | 8 ms | - | 33.6 VDC | 20 A | - | 4.8 VDC | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ697-1C-48DEF ZETTLER | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Steel, Yellow Chromate Plated Cadmium | - | GDB11 | - | - | 4.17 kOhms | - | Copper Alloy | - | - | - | - | - | ITT Cannon, LLC | - | - | Bulk | - | - | Active | - | - | - | - | -65°C ~ 150°C | GD | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal | 5A | - | - | - | - | - | - | - | - | - | - | - | - | Gold | PC Pin | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 8 ms | 48VDC | Non Latching | 277VAC, 150VDC - Max | 11.5 mA | 5 ms | - | 36 VDC | 10 A | - | 4.8 VDC | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | Grommet | - | - | - | - | - | - | - | - | - | ||
![]() AZ761-1A-60DEK ZETTLER | 7 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 kOhms | - | - | - | - | - | - | - | American Zettler | - | - | Box | - | - | Active | - | - | - | - | -40°C ~ 85°C | AZ761 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | - | - | 15 ms | 60VDC | Non Latching | 440VAC, 125VDC - Max | 8 mA | 8 ms | - | 42 VDC | 12 A | - | 6 VDC | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ762H-1AB-60DE ZETTLER | 7 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 kOhms | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | American Zettler | - | - | Box | - | - | Active | - | - | - | - | -40°C ~ 105°C | AZ762H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | - | - | 7 ms | 60VDC | Non Latching | 440VAC, 125VDC - Max | 8 mA | 3 ms | - | 42 VDC | 16 A | - | 6 VDC | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ22801-1A-120AF ZETTLER | 8 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.04 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | American Zettler | - | - | Box | - | - | Active | - | - | - | - | -55°C ~ 130°C | AZ22801 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | - | - | 15 ms | 120VAC | Non Latching | 300VAC, 110VDC - Max | 39.5 mA | 10 ms | - | 90 VAC | 40 A | - | 36 VAC | - | - | - | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2702-1A-24A American Zettler | 6 |
| - | Plug-In | Socketable | - | - | - | 4 | - | - | - | 120 g | 4 | - | Silver Cadmium Oxide | - | 24 V | 24 V | 300 Ohms | - | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2702-1A-24A | - | American Zettler | 85 °C | -40 °C | Box | Active | - | Active | 2.26 | Non-Compliant | Yes | - | -40°C ~ 85°C | * | - | - | e3 | - | - | EAR99 | - | - | - | - | - | Tin | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | TUV; UL | - | - | Plug In, Quick Connect - 0.250" (6.3mm) | - | - | - | 51.5 mm | 34.9 mm | 51.5mm x 34.9mm x 36.8mm | - | 100 mΩ | - | - | 1000000000 Ω | - | 30 A | - | 150 V | 400 V | QUICK CONNECT | 30 A | - | - | SPST | 150 V | - | - | - | - | - | - | - | SPST-NO (DM) (1 Form X) | - | - | General Purpose | - | 30 A | - | 30 ms | 24VAC | Non Latching | 400VAC, 150VDC - Max | 80 mA | 30 ms | - | 19.2 VAC | 30 A | - | 3.6 VAC | 400 V | AC/DC | - | - | AC | - | - | - | - | 2000 Vrms | - | Class B | 4000 Vrms | - | - | SPST | - | - | 1 FORM X | - | - | 26.4 V | - | 0.011 inch | 19.2 V | - | - | - | 36.8 mm | - | - | - | ||
![]() AZ2151-1C-12DE American Zettler | 6 |
| - | - | Through Hole | - | - | - | - | - | - | - | 25 g | 6 | - | Silver Cadmium Oxide | - | - | 12 V | 155 Ohms | - | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2151-1C-12DE | - | American Zettler | 100 °C | -55 °C | Box | Active | - | Active | 2.24 | - | Yes | - | -55°C ~ 85°C | AZ2150 | - | - | e3 | - | - | EAR99 | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | UL; VDE | - | - | PC Pin | - | - | - | 31.8 mm | 26.9 mm | 31.8mm x 26.9mm x 19.1mm | - | 20 mΩ | - | - | 1000000000 Ω | - | - | EPOXY | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | - | 12 ms | 12VDC | Non Latching | 300VAC, 30VDC - Max | 77.4 mA | 5 ms | - | 9 VDC | 40 A | - | 1.2 VDC | - | AC/DC | LATCHED | - | DC | - | 6 | - | Sealed - Fully | 1500 Vrms | Random | Class B | 2500 Vrms | - | - | SPDT | 17.5 V | - | 1 FORM C | 9 V | - | - | - | 0.0033 inch | - | - | - | - | 19.1 mm | - | - | - | ||
![]() AZ767-1A-24DE American Zettler | 6 |
| - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 6 g | 5 | - | Silver Cadmium Oxide | - | - | 24 V | 1.28 kOhms | - | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ767-1A-24DE | - | American Zettler | 90 °C | -40 °C | Box | Active | - | Active | 2.28 | - | Yes | - | -40°C ~ 90°C | * | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | CUR; UL; VDE | - | - | PC Pin | - | - | - | 18.8 mm | 10.59 mm | 18.8mm x 10.59mm x 15.59mm | - | 100 mΩ | - | - | 1000000000 Ω | - | 5 A | EPOXY | 150 V | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | 10 A | - | 8 ms | 24VDC | Non Latching | 380VAC, 150VDC - Max | 18.8 mA | 5 ms | - | 18 VDC | 3 A | 253 mW | 1.2 VDC | 380 V | AC/DC | LATCHED | - | DC | - | 5 | - | Sealed - Fully | 1000 Vrms | Random | Class B | 2500 Vrms | - | - | SPST | 40 V | 0.0105 A | 1 FORM A | 18 V | 1.2 V | - | - | 0.0037 inch | - | - | - | - | 15.59 mm | - | - | - | ||
![]() AZ8A-1CH-24DE American Zettler | 6 |
| - | Through Hole | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 5 | - | - | - | 8 g | 5 | - | Silver Alloy | - | - | 24 V | 1.28 kOhms | - | Silver Alloy | 100000 Cycle(s) | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ8A-1CH-24DE | - | American Zettler | 90 °C | -55 °C | Box | Active | - | Active | 5.66 | Compliant | Yes | - | -55°C ~ 90°C | AZ8A | - | - | - | - | PCB | EAR99 | - | - | - | - | - | - | 90 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | compliant | 6 A | - | - | - | - | CUR; UL | - | - | PC Pin | - | - | - | 21.3 mm | 16.2 mm | 21.3mm x 16.2mm x 14.4mm | - | 100 mΩ | - | - | 1000000000 Ω | - | 10 A | EPOXY | 150 V | 300 V | SOLDER | 10 A | - | - | SPDT | 150 V | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | 10 A | - | 5 ms | 24VDC | Non Latching | 300VAC, 150VDC - Max | 18.8 mA | 2 ms | - | 18 VDC | 10 A | - | 1.2 VDC | 300 V | AC/DC | MOMENTARY | 24 V | DC | - | 5 | - | Sealed - Fully | 750 Vrms | Random | Class B | 2500 Vrms | - | - | SPDT | 50 V | - | 1 FORM C | 18 V | - | - | - | 0.0034 inch | - | - | - | - | 14.4 mm | - | Lead Free | - |