- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Terminals | End Contact Material | Approvals | Base Product Number | Coil nominal voltage | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | Content | Dim | Dropout Volt | ElectricalLife | Ihs Manufacturer | Insulation Materials | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. pick-up voltage | Max. switching capacity | Max. temperature | Mfr | Min. pick-up voltage | Min. temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Resistance (coil) | Risk Rank | RoHS | Rohs Code | Seal | Switching current (max.) | Switching voltage (max.) | Voltage Rating (VDC) | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Power Rating | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Failure Rate | Contact Resistance | Wire Gauge | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Durability | Throw Configuration | Max Voltage Rating (DC) | Jacket Color | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Stranding | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Outer Diameter | Relay Form | Coil Operate Voltage(DC) | Conductor Type | Coil Voltage(AC)-Max | Features | Terminal Length | Coil Suppression Diode | Coil Operate Voltage(AC) | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Body Height | Insulation Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ7709T-1AE-24DSEF American Zettler | 114 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | 24V DC | - | - | 2.8 kOhms | Silver Tin Oxide (AgSnO) | 1pc(s) | (L x W x H) 18.90 x 10.70 x 15.70 mm | - | - | - | - | - | - | - | - | 31.2V DC | 300W | +85°C | American Zettler | 18V DC | -40°C | - | - | - | - | Tray | - | - | - | Active | - | - | 2800Ω | - | - | - | - | 10 | 30V DC | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | AZ7709T-1AE-24DSEF | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E7 | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 8 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | 8.6 mA | 4 ms | - | 18 VDC | 10 A | 1.2 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.70mm | - | 18.90mm | 10.70mm | - | - | - | ||
![]() AZ9322-1AH-12D American Zettler | 492 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ733W-2AE-12DE American Zettler | 1026 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 180 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 10 ms | 12VDC | Non Latching | 277VAC, 250VDC - Max | 66.7 mA | 4 ms | - | 9 VDC | 12 A | 1.2 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2705-2A-120A ZETTLER | 46 |
| - | - | Flanges | - | 1210 (3225 Metric) | 6 | 1210 | - | - | - | - | - | - | 120 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | Non-Compliant | - | - | - | - | - | - | -55°C ~ 155°C | SG73S-RT | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±2% | 2 | - | - | ±200ppm/°C | - | 91 Ohms | 85 °C | -40 °C | Thick Film | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 V | - | 30 A | - | DPST | 150 V | - | - | - | - | - | - | - | - | - | - | 23 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | - | - | - | - | 0.028 (0.70mm) | - | - | - | - | - | ||
![]() AZ21501-1CET-48DE ZETTLER | 49 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 1.536 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | Non-Compliant | - | - | - | - | - | - | -55°C ~ 100°C | AZ21501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15 ms | 48VDC | Non Latching | 300VAC, 110VDC - Max | 19 mA | 10 ms | - | 36 VDC | 50 A | 4.8 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ7335-2C-9DSKE ZETTLER | 16 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 155 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 20 ms | 9VDC | Non Latching | 250VAC, 30VDC - Max | 58.1 mA | 8 ms | - | 6.75 VDC | 8 A | 0.9 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ888-1AB-5DE ZETTLER | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZSR1200-1AE-12D American Zettler | 53 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | AZSR1200 | - | - | - | 48 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | EV Charging, Solar | - | - | 40 ms | 12VDC | Non Latching | 920VAC - Max | 250 mA | 15 ms | - | 9 VDC | 200 A | 0.6 VDC | - | - | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ943-1CH-18D ZETTLER | 120 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 900 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | Miscellaneous | 4835-209-87275 | - | - | - | - | American Zettler | - | - | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 90°C | AZ943 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 10 ms | 18VDC | Non Latching | 277VAC, 30VDC - Max | 20 mA | 5 ms | - | 13.5 VDC | 10 A | 1.8 VDC | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2100-1AE-18DE ZETTLER | 269 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 380 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | AZ2100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15 ms | 18VDC | Non Latching | 300VAC, 30VDC - Max | 47.4 mA | 10 ms | - | 13.5 VDC | 40 A | 1.8 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2200-1AE-48DF ZETTLER | 40 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 2.56 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | Hubbell | REKSJ40 | - | - | - | - | American Zettler | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | AZ2200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15 ms | 48VDC | Non Latching | 277VAC, 28VDC - Max | 19 mA | 10 ms | - | 36 VDC | 30 A | 4.8 VDC | - | - | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ942-1CH-12DEF ZETTLER | 40 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 400 Ohms | Silver Cerium (AgCe) | - | - | - | - | - | - | - | Murrelektronik | 7700-A5A11-UBD0150 | - | - | - | - | American Zettler | - | - | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | AZ942 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 10 ms | 12VDC | Non Latching | 300VAC, 30VDC - Max | 30 mA | 5 ms | - | 9.6 VDC | 10 A | 1.2 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2150-1C-18DEF ZETTLER | 40 |
| - | - | - | Through Hole | - | - | - | 25 g | 6 | Silver Cadmium Oxide | UL | - | - | - | 18 V | 380 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | 100000 Cycle(s) | AMERICAN ZETTLER INC | Teflon | - | Olympic Wire and Cable | 308-YELLOW-CX-1000 | AZ2150 | - | - | - | American Zettler | - | - | - | - | 125 °C | -55 °C | Box | Active | - | - | Active | - | - | - | 2.26 | - | Yes | - | - | - | - | 600 Volts AC | -55°C ~ 105°C | AZ2150 | - | - | - | - | EAR99 | - | - | - | - | - | - | Hook-Up Wire | - | - | compliant | - | UL; VDE | PC Pin | 31.8 mm | 26.9 mm | 31.8mm x 26.9mm x 19.1mm | - | 20 mΩ | 22 AWG | 1000000000 Ω | - | EPOXY | - | - | SOLDER | - | - | - | - | Yellow | - | SPDT (1 Form C) | General Purpose | - | - | 12 ms | 18VDC | Non Latching | 300VAC, 30VDC - Max | 47.4 mA | 5 ms | - | 13.5 VDC | 40 A | 1.8 VDC | - | AC/DC | LATCHED | - | DC | 6 | Sealed - Fully | 7/30 | 1500 Vrms | Random | Class F | 2500 Vrms | - | - | SPDT | - | 27.4 V | 0.05 Inches | 1 FORM C | 13.5 V | Stranded | - | - | 0.0033 inch | - | - | - | - | - | 1,000 Feet | - | 19.1 mm | 0.01 Inches | - | ||
![]() AZ2800-2C-120A American Zettler | 132 |
| - | - | Flanges | Chassis Mount | - | 8 | - | 86 g | 8 | Silver Cadmium Oxide | - | - | - | 120 V | 120 V | 830 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | 100000 Cycle(s) | AMERICAN ZETTLER INC | - | - | American ZETTLER Inc | AZ2800-2C-120A | - | - | - | - | American Zettler | - | - | - | - | 65 °C | -40 °C | Box | Active | - | - | Active | - | - | - | 2.22 | Non-Compliant | Yes | - | - | - | - | - | -40°C ~ 65°C | AZ2800 | - | - | - | Quick Connect | EAR99 | - | - | - | 65 °C | -40 °C | - | - | - | - | compliant | - | UL; VDE | Quick Connect - 0.250" (6.3mm) | 68.4 mm | 34.5 mm | 68.4mm x 34.5mm x 26.4mm | - | 50 mΩ | - | 1000000000 Ω | 3 A | - | 30 V | 600 V | QUICK CONNECT | - | - | DPDT | 30 V | - | - | DPDT (2 Form C) | General Purpose | 3 A | - | 25 ms | 120VAC | Non Latching | 600VAC, 30VDC - Max | 33.3 mA | 25 ms | - | 96 VAC | 40 A | 24 VAC | 600 V | AC/DC | LATCHED | - | AC | - | - | - | 1500 Vrms | - | Class F | 4000 Vrms | - | - | DPDT | - | - | - | 2 FORM C | - | - | 156 V | - | 0.011 inch | - | 96 V | - | - | - | - | - | 26.4 mm | - | - | ||
![]() AZ2150-1CE-12D ZETTLER | 47 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 155 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | AZ2150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 12 ms | 12VDC | Non Latching | 300VAC, 30VDC - Max | 77.4 mA | 5 ms | - | 9 VDC | 40 A | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ762H-1ABE-5DE ZETTLER | 10 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 62 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 150 V | -40°C ~ 105°C | AZ762H | - | 1 % | - | - | - | 50 ppm/°C | - | 26.4 kΩ | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 7 ms | 5VDC | Non Latching | 440VAC, 125VDC - Max | 80.6 mA | 3 ms | - | 3.5 VDC | 16 A | 0.5 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() AZ2704-1A-24ATWF ZETTLER | 40 |
| - | - | - | Socketable | - | - | - | - | - | - | - | - | - | - | - | 300 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | AZ2704 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.110 (2.8mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 30 ms | 24VAC | Non Latching | 400VAC, 150VDC - Max | 80 mA | 30 ms | - | 19.2 VAC | 30 A | 3.6 VAC | - | - | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9721-1C-24DC2 American Zettler | In Stock | - | Datasheet | - | Brackets | - | Dust Cover | 5 | - | 40 g | 5 | Silver Alloy | - | - | - | - | 24 V | 320(ohm) | Silver | - | - | >2.4VDC | 100000 Cycle(s) | AMERICAN ZETTLER INC | - | No | American ZETTLER Inc | AZ9721-1C-24DC2 | - | - | - | - | - | - | - | Bracket | -55C to 70C | 70 °C | -55 °C | - | Obsolete | 17VDC | 31.8(mm) | - | No | Non-Latching | - | 8.62 | Non-Compliant | Yes | Unsealed | - | - | 75(V) | - | - | - | - | - | - | Quick Connect | EAR99 | - | Automotive Relay | - | 70 °C | -55 °C | - | - | - | - | unknown | 5 | - | Quick Connect | 31.8 mm | 28 mm | - | - | 50 mΩ | - | 100000000 Ω | - | - | - | - | QUICK CONNECT | - | - | SPDT | 75 V | - | 40(NO)/30(NC)(A) | 1 Form C | POWER/SIGNAL RELAY | - | - | 10(ms) | - | - | - | 75(mA) | 10 ms | - | - | - | - | - | DC | - | 24 | DC | - | - | - | 750 Vrms | Random | - | 750 Vrms | - | - | SPDT | SPDT | 36 V | - | 1 FORM C | 17 V | - | - | - | 0.011 inch | No | - | 28(mm) | - | - | - | - | - | - | - | ||
![]() AZ7709T-1AE-3DS ZETTLER | 12 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 45 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | AZ7709T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 8 ms | 3VDC | Non Latching | 250VAC, 30VDC - Max | 66.7 mA | 4 ms | - | 2.25 VDC | 10 A | 0.15 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ762T-1AE-60DE ZETTLER | 12 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 7.5 kOhms | Silver Tin Oxide (AgSnO), Tungsten (W) | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15 ms | 60VDC | Non Latching | 440VAC, 125VDC - Max | 8 mA | 10 ms | - | 42 VDC | 16 A | 6 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |