- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Cable entry | Coil nominal voltage | Coil Voltage-Nom | CoilResistance | Connections | Contact Materials | Content | Degree of protection (IP), front side | Dim | ElectricalLife | Fall time | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. pick-up voltage | Max. switching capacity | Max. temperature | Mfr | Min. pick-up voltage | Min. temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Rated permanent current Iu | Resistance (coil) | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Type of control element | Type of electrical connection of main circuit | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Durability | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Voltage(AC)-Max | Features | Terminal Length | Coil Operate Voltage(AC) | Height | Length | Width | Body Height | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ770-1C-24DEK ZETTLER | 36 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | 24V DC | - | 1.28 kOhms | Solder pins | AgNi | 1pc(s) | - | (L x W x H) 17.85 x 10.35 x 12.95 mm | - | 4ms | - | - | - | - | - | 90W | +85°C | American Zettler | - | -40°C | - | - | Box | - | Active | - | 1280Ω | - | - | - | Yes | 5A | 30V DC,400V AC | - | - | -40°C ~ 85°C | * | - | - | - | - | AZ770-1C-24DEK | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E6 | - | - | SPDT (1 Form C) | General Purpose | - | - | 8 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | 18.8 mA | 4 ms | - | 18 VDC | 5 A | - | 1.2 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | 12.95mm | 17.85mm | 10.35mm | - | - | ||
![]() AZ921-1A-12DEF ZETTLER | In Stock | - | - | - | - | - | - | - | 3 g | 4 | Silver Nickel | - | - | 12V DC | 12 V | 1200 Ω | - | AgNi | 1pc(s) | - | (L x W x H) 20.30 x 5.30 x 12.80 mm | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ921-1A-12DEF | AZ921 | 39.8V DC | 150W | +85°C | - | 8.4V DC | -40°C | 120 °C | -40 °C | - | Active | - | - | 1200Ω | 5.67 | - | Yes | - | 5 | 150V DC | - | - | - | - | e3 | - | - | EAR99 | AZ921-1A-12DEF | Tin (Sn) | - | - | - | compliant | TUV; UL | - | 20.3 mm | 5.3 mm | 20.3mm x 5.3mm x 12.8mm | 50 mΩ | 1000000000 Ω | 5 A | EPOXY | 150 V | - | SOLDER | - | 2 x 10E7 | - | - | - | POWER/SIGNAL RELAY | 5 A | - | 10 ms | - | - | - | - | 5 ms | - | - | - | - | - | 250 V | AC/DC | LATCHED | - | DC | 4 | - | 1000 Vrms | Random | - | 3000 Vrms | - | - | SPST | 39.8 V | - | 1 FORM A | 8.4 V | - | - | 0.0035 inch | - | 12.80mm | 20.30mm | 5.30mm | 12.8 mm | - | ||
![]() AZ762-1AB-12DEF ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 12V DC | - | - | - | AgNi | 1pc(s) | - | (L x W x H) 29.00 x 12.70 x 15.70 mm | - | - | - | - | - | - | 24.7V DC | 480W | +85°C | - | 8.4V DC | -40°C | - | - | - | - | - | - | 360Ω | - | - | - | Yes | 16 | 125V DC | - | - | - | - | - | - | - | - | AZ762-1AB-12DEF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.70mm | 29.00mm | 12.70mm | - | - | ||
![]() AZ6962-1AE-12DE ZETTLER | 6 |
| - | Through Hole | - | - | - | 4 | 8 g | 5 | Silver Tin Oxide | - | - | 12V DC | 12 V | 620 Ω | - | AgSnO<sub>2</sub> | 1pc(s) | - | (L x W x H) 28.50 x 10.10 x 12.50 mm | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ6962-1AE-12DE | - | 27.2V DC | 300W | +85°C | American Zettler | 8.4V DC | -40°C | 100 °C | -40 °C | Box | Obsolete | Active | - | 620Ω | 8.63 | Compliant | Yes | - | 10 | 240V DC | - | - | - | * | - | - | PC Pin | EAR99 | AZ6962-1AE-12DE | - | 85 °C | -40 °C | - | compliant | UL; VDE | - | 28.5 mm | 10.1 mm | 28.5mm x 10.1mm x 12.5mm | 100 mΩ | 1000000000 Ω | 10 A | EPOXY | 240 V | 440 V | SOLDER | 10 A | 1 x 10E7 | SPST | 240 V | - | POWER/SIGNAL RELAY | 10 A | - | 7 ms | - | - | - | 19.35 mA | 3 ms | - | - | - | - | - | 440 V | AC/DC | LATCHED | 12 V | DC | 5 | - | 1000 Vrms | Random | - | 5000 Vrms | - | - | SPST | 27.2 V | - | 1 FORM A | 8.4 V | - | - | 0.0035 inch | - | 12.50mm | 28.50mm | 10.10mm | 12.5 mm | Lead Free | ||
![]() AZ963-1AE-24DE ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | - | AgSnO<sub>2</sub> | 1pc(s) | - | (L x W x H) 20.30 x 10.20 x 10.70 mm | - | - | - | - | - | - | 52.8V DC | 144W | +85°C | - | 18V DC | -40°C | - | - | - | - | - | - | 2880Ω | - | - | - | - | 6 | 220V DC | - | - | - | - | - | - | - | - | AZ963-1AE-24DE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.70mm | 20.30mm | 10.20mm | - | - | ||
![]() AZ764-1CE-24D ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | - | AgSnO<sub>2</sub> | 1pc(s) | - | (L x W x H) 29.00 x 12.70 x 15.70 mm | - | - | - | - | - | - | 61.2V DC | 480W | +85°C | - | 16.8V DC | -40°C | - | - | - | - | - | - | 1440Ω | - | - | - | Yes | 16 | 300V DC | - | - | - | - | - | - | - | - | AZ764-1CE-24D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 x 10E7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.70mm | 29.00mm | 12.70mm | - | - | ||
![]() AZ6960-1AE-24DE ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | Solder pins | AgSnO<sub>2</sub> | 1pc(s) | - | (L x W x H) 28.5 x 10.1 x 12.5 mm | - | 5ms | - | - | - | - | - | 240W | +85°C | - | - | -40°C | - | - | - | - | - | - | 2300Ω | - | - | - | - | 10A | 24V DC,250V AC | - | - | - | - | - | - | - | - | AZ6960-1AE-24DE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.5mm | 28.5mm | 10.1mm | - | - | ||
![]() AZ9571-1C-5DSE ZETTLER | 8850 | - | - | - | - | - | - | - | 2.2 g | 6 | Silver | GOLD | - | 5V DC | 5 V | 167 Ω | - | AgNi+Au | 1pc(s) | - | (L x W x H) 12.50 x 7.50 x 10.00 mm | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ9571-1C-5DSE | - | 10V DC | 30W | +70°C | - | 4V DC | -30°C | 70 °C | -40 °C | - | Active | - | - | 167Ω | 5.68 | - | Yes | Yes | 1 | 60V DC | - | - | - | - | e3 | - | - | - | AZ9571-1C-5DSE | Tin | - | - | - | compliant | UL | - | 12.8 mm | 7.8 mm | 12.8mm x 7.8mm x 10.8mm | 100 mΩ | 100000000 Ω | 1 A | EPOXY | 60 V | - | SOLDER | - | 5 x 10E6 | - | - | - | POWER/SIGNAL RELAY | 1 A | - | 5 ms | - | - | - | - | 5 ms | - | - | - | - | - | 125 V | AC/DC | - | - | DC | 6 | - | 400 Vrms | Random | - | 1000 Vrms | - | - | SPDT | 10 V | - | 1 FORM C | 4 V | - | - | 0.0035 inch | - | 10.00mm | 12.50mm | 7.50mm | 10.8 mm | - | ||
![]() 507422 ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 3V DC | - | - | Solder pins | AgPd alloy, gold plated | 1pc(s) | - | (L x W x H) 20 x 9.8 x 12 mm | - | - | - | - | - | - | 6.5V DC | 60W,125VA | +90°C | - | 2.1V DC | -55°C | - | - | - | - | - | - | 45Ω | - | - | - | Yes | 2A | 220V DC,250V AC | - | - | - | - | - | - | - | - | AZ822-2C-3DE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12mm | 20mm | 9.8mm | - | - | ||
![]() AZ770-1C-24DE ZETTLER | 396 |
| - | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | Solder pins | AgNi | 1pc(s) | - | (L x W x H) 17.85 x 10.35 x 12.95 mm | - | 4ms | - | - | - | - | - | 90W | +85°C | American Zettler | - | -40°C | - | - | Box | - | Active | - | 1280Ω | - | - | - | Yes | 5A | 30V DC,400V AC | - | - | - | * | - | - | - | - | AZ770-1C-24DE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.95mm | 17.85mm | 10.35mm | - | - | ||
![]() AZ952-1CM-12DE American Zettler | 36 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 320 Ohms | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | -25°C ~ 55°C | AZ952 | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 5 ms | 12VDC | Non Latching | 220VAC, 60VDC - Max | 37.5 mA | 1 ms | - | 9 VDC | 3 A | - | 1.2 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9481-1CE-5D American Zettler | In Stock | - | - | - | Through Hole | - | - | - | 8 g | 5 | Silver Cadmium Oxide | - | - | - | 5 V | 63 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ9481-1CE-5D | - | - | - | - | American Zettler | - | - | 85 °C | -40 °C | Box | Active | Active | - | - | 5.66 | - | Yes | - | - | - | - | - | -40°C ~ 85°C | AZ9481 | e3 | - | - | EAR99 | - | Tin | - | - | - | compliant | - | PC Pin | 22.5 mm | 16.5 mm | 22.5mm x 16.5mm x 11.4mm | 100 mΩ | 100000000 Ω | 10 A | - | 30 V | - | SOLDER | - | - | - | - | SPDT (1 Form C) | General Purpose | 10 A | - | 10 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 79.4 mA | 5 ms | - | 4 VDC | 10 A | - | 0.5 VDC | 250 V | AC/DC | LATCHED | - | DC | 5 | - | 1000 Vrms | Random | Class F | 2500 Vrms | - | - | SPDT | 9.5 V | - | 1 FORM C | 4 V | - | - | 0.0037 inch | - | - | - | - | 11.4 mm | - | ||
![]() AZ851-24 ZETTLER | 6 | - | - | Surface Mount | - | - | - | 10 | 1.5 g | 10 | Silver Palladium | GOLD | - | 24V DC | 24 V | 2.88 kΩ | - | AgPd + Au | 1pc(s) | - | (L x W x H) 14.20 x 11.50 x 6.20 mm | 200000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ851-24 | AZ851 | 48V DC | 30W | +85°C | American Zettler | 18V DC | -40°C | 85 °C | -40 °C | Box | Active | Active | - | 2880Ω | 5.69 | Compliant | Yes | - | 1 | 220V DC | - | - | - | * | - | - | Gull Wing | EAR99 | AZ851-24 | - | 85 °C | -40 °C | - | compliant | CUR; UL | - | 14.2 mm | 9.3 mm | 14.2mm x 9.3mm x 6.2mm | 50 mΩ | 1000000000 Ω | 1 A | EPOXY | 220 V | 250 V | SOLDER | 1 A | 1 x 10E8 | DPDT | 220 V | - | POWER/SIGNAL RELAY | 1 A | - | 2 ms | - | - | - | 8.33 mA | 1 ms | - | - | - | - | - | 250 V | AC/DC | LATCHED | 24 V | DC | - | - | 1000 Vrms | Random | - | 1000 Vrms | - | - | DPDT | 48 V | - | 2 FORM C | 18 V | - | - | - | - | 6.20mm | 14.20mm | 11.50mm | 6.2 mm | Lead Free | ||
![]() AZ2700-2A-24D American Zettler | In Stock | - | - | - | Chassis Mount | NO | PANEL MOUNT | - | 120 g | 6 | Silver Cadmium Oxide | - | - | - | 24 V | 300 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2700-2A-24D | - | - | - | - | American Zettler | - | - | 85 °C | -40 °C | Box | Active | Active | - | - | 2.23 | - | Yes | - | - | - | - | - | -40°C ~ 85°C | AZ2700 | e3 | Yes | - | EAR99 | - | Tin (Sn) | - | - | 8536.49.00.75 | compliant | TUV; UL | Quick Connect - 0.250" (6.3mm) | 50.5 mm | 33.5 mm | 50.5mm x 33.5mm x 36mm | 100 mΩ | 1000000000 Ω | 30 A | - | 150 V | - | QUICK CONNECT | - | - | - | - | DPST-NO (2 Form A) | General Purpose | 30 A | - | 30 ms | 24VDC | Non Latching | 400VAC, 150VDC - Max | 80 mA | 30 ms | - | 18 VDC | 30 A | 1920 mW | 1.2 VDC | 400 V | AC/DC | MOMENTARY | - | DC | - | - | 2000 Vrms | Random | Class B | 4000 Vrms | - | - | DPST | 24 V | 0.08 A | 2 FORM X | 18 V | - | - | - | - | - | - | - | 36 mm | - | ||
![]() AZ2702-1A-240A American Zettler | 20 |
| - | - | Socketable | - | - | - | 120 g | 4 | Silver Cadmium Oxide | - | - | - | 240 V | 26.667 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2702-1A-240A | - | - | - | - | American Zettler | - | - | 85 °C | -40 °C | Box | Active | Active | - | - | 2.26 | - | Yes | - | - | - | - | - | -40°C ~ 85°C | * | e3 | - | - | EAR99 | - | Tin | - | - | - | compliant | TUV; UL | Plug In, Quick Connect - 0.250" (6.3mm) | 51.5 mm | 34.9 mm | 51.5mm x 34.9mm x 36.8mm | 100 mΩ | 1000000000 Ω | 30 A | - | 150 V | - | QUICK CONNECT | - | - | - | - | SPST-NO (DM) (1 Form X) | General Purpose | 30 A | - | 30 ms | 240VAC | Non Latching | 400VAC, 150VDC - Max | 9 mA | 30 ms | - | 192 VAC | 30 A | - | 36 VAC | 400 V | AC/DC | - | - | AC | - | - | 2000 Vrms | - | Class B | 4000 Vrms | - | - | SPST | - | - | 1 FORM X | - | 264 V | - | 0.011 inch | 192 V | - | - | - | 36.8 mm | - | ||
![]() AZ763-1C-5DE ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 5V DC | - | - | Solder pins | AgNi | 1pc(s) | - | (L x W x H) 29 x 12.7 x 15.7 mm | - | 3ms | - | - | - | - | - | 360W | +85°C | - | - | -40°C | - | - | - | - | - | - | 60Ω | - | - | - | Yes | 12A | 300V DC,400V AC | - | - | - | - | - | - | - | - | AZ763-1C-5DE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 x 10E7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | 29mm | 12.7mm | - | - | ||
![]() AZ762-1AE-48DE ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 48V DC | - | 5.76 kOhms | Solder pins | AgSnO | 1pc(s) | - | (L x W x H) 29.3 x 13 x 16 mm | - | - | - | - | - | - | 98V DC | 480W,4432VA | +100°C | American Zettler | 33.6V DC | -40°C | - | - | Box | - | Active | - | 5760Ω | - | - | - | Yes | 16A | 150V DC,440V AC | - | - | -40°C ~ 85°C | AZ762 | - | - | - | - | AZ762-1AE-48DE | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15 ms | 48VDC | Non Latching | 440VAC, 125VDC - Max | 8.3 mA | 8 ms | - | 33.6 VDC | 20 A | - | 4.8 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | 29.3mm | 13mm | - | - | ||
![]() AZ2200-1CE-12DF ZETTLER | 19 |
| - | - | Through Hole | - | - | - | - | - | - | - | Side | - | - | 155 Ohms | - | Silver Tin Oxide (AgSnO) | - | IP40 | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | Box | - | Active | 160 | - | - | - | - | - | - | - | Long turning handle | Screw connection | -55°C ~ 85°C | AZ2200 | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77 mA | 10 ms | - | 9.01 VDC | 30 A | - | 1.2 VDC | - | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ762-1A-24DE American Zettler | 6200 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 1.44 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ762-1A-24DE | - | - | - | - | American Zettler | - | - | - | - | Box | Active | Active | - | - | 5.66 | - | Yes | - | - | - | - | - | -40°C ~ 100°C | AZ762 | - | - | - | EAR99 | - | - | - | - | - | compliant | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 7 ms | 24VDC | Non Latching | 440VAC, 150VDC - Max | 16.7 mA | 3 ms | - | 16.8 VDC | 16 A | - | 2.4 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2151-1A-110DE American Zettler | In Stock | - | - | - | Through Hole | - | - | - | 25 g | 6 | Silver Cadmium Oxide | - | - | - | 110 V | 13.45 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2151-1A-110DE | - | - | - | - | American Zettler | - | - | 100 °C | -55 °C | Box | Active | Active | - | - | 2.24 | - | Yes | - | - | - | - | - | -55°C ~ 85°C | AZ2151 | e3 | - | - | EAR99 | - | Tin | - | - | - | compliant | UL; VDE | PC Pin | 31.8 mm | 26.9 mm | 31.8mm x 26.9mm x 19.1mm | 20 mΩ | 1000000000 Ω | 40 A | EPOXY | 30 V | - | SOLDER | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 40 A | - | 12 ms | 110VDC | Non Latching | 300VAC, 30VDC - Max | 8.2 mA | 5 ms | - | 82.5 VDC | 40 A | - | 11 VDC | 300 V | AC/DC | LATCHED | - | DC | 6 | Sealed - Fully | 1500 Vrms | Random | Class B | 2500 Vrms | - | - | SPST | 163.2 V | - | 1 FORM A | 82.5 V | - | - | 0.0033 inch | - | - | - | - | 19.1 mm | - |