- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Base Product Number | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Operating Temperature | Series | JESD-609 Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Contact (AC) Max Rating I Load | Coil Voltage(AC)-Max | Features | Terminal Length | Coil Operate Voltage(AC) | Contact (AC) Max Power Rating M Load | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2850-2C-24DE American Zettler | 174 |
| - | Through Hole | Through Hole | 8 | 86 g | 16 | Silver Cadmium Oxide | - | AZ2850 | 24 V | 350 Ohms | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2850-2C-24DE | - | American Zettler | 85 °C | -40 °C | Tray | Active | Active | 5.69 | Non-Compliant | Yes | -40°C ~ 85°C | - | e3 | EAR99 | Tin | 85 °C | -40 °C | compliant | UL; VDE | PC Pin | 52.6 mm | 34.8 mm | 52.6mm x 34.8mm x 26.4mm | 50 mΩ | 1000000000 Ω | - | EPOXY | - | 600 V | SOLDER | DPDT | 30 V | DPDT (2 Form C) | Solar | - | - | 25 ms | 24VDC | Non Latching | 600VAC, 30VDC - Max | 68.5 mA | 25 ms | - | 18 VDC | 3 A | - | 2.4 VDC | - | AC/DC | LATCHED | 24 V | DC | 16 | Sealed - Fully | 1500 Vrms | Random | Class F | 4000 Vrms | 8310VA | - | DPDT | 41.8 V | 2 FORM C | 18 V | - | - | - | - | 0.0084 inch | - | - | 26.4 mm | ||
![]() AZ2850-2C-24AE American Zettler | 48 |
| - | - | Through Hole | - | - | - | - | - | - | - | 35.7 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | American Zettler | - | - | Tray | - | Active | - | - | - | -40°C ~ 65°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 15 ms | 24VAC | Non Latching | 600VAC, 30VDC - Max | 672.3 mA | 10 ms | - | 19.2 VAC | 40 A | - | 4.8 VAC | - | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2850-2C-277AE American Zettler | 46 |
| - | - | Through Hole | - | 86 g | 16 | Silver Cadmium Oxide | - | - | 277 V | 4.7 kOhms | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2850-2C-277AE | - | American Zettler | 65 °C | -40 °C | Tray | Active | Active | 5.69 | - | Yes | -40°C ~ 65°C | - | e3 | EAR99 | Tin | - | - | compliant | UL; VDE | PC Pin | 52.6 mm | 34.8 mm | 52.6mm x 34.8mm x 26.4mm | 50 mΩ | 1000000000 Ω | - | EPOXY | - | - | SOLDER | - | - | DPDT (2 Form C) | General Purpose | - | - | 15 ms | 277VAC | Non Latching | 600VAC, 30VDC - Max | 58.9 mA | 10 ms | - | 221.6 VAC | 40 A | - | 55.4 VAC | - | AC/DC | LATCHED | - | AC | 16 | Sealed - Fully | 1500 Vrms | - | Class F | 4000 Vrms | - | - | DPDT | - | 2 FORM C | - | - | - | 360 V | - | 0.0084 inch | 221.6 V | - | 26.4 mm | ||
![]() AZ943-1AH-24DEF American Zettler | 1102 |
| - | - | Through Hole | - | 10 g | 5 | Silver Tin Oxide | - | - | 24 V | 1.6 kOhms | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ943-1AH-24DEF | - | American Zettler | 110 °C | -40 °C | Tray | Active | Active | 5.57 | - | Yes | -40°C ~ 110°C | - | e3 | - | Tin (Sn) | - | - | compliant | TUV; UL | PC Pin | 19.25 mm | 15.49 mm | 19.25mm x 15.49mm x 15.95mm | 100 mΩ | 100000000 Ω | 15 A | EPOXY | 30 V | - | SOLDER | - | - | SPST-NO (1 Form A) | General Purpose | 15 A | - | 10 ms | 24VDC | Non Latching | 277VAC, 30VDC - Max | 15 mA | 5 ms | - | 18 VDC | 15 A | - | 2.4 VDC | 277 V | AC/DC | LATCHED | - | DC | 5 | Sealed - Fully | 750 Vrms | Random | Class F | 1500 Vrms | C | - | SPST | 31.2 V | 1 FORM A | 18 V | - | - | - | - | 0.0035 inch | - | - | 15.95 mm | ||
![]() AZ852S1-6 American Zettler | In Stock | - | - | - | - | - | 0.8 g | 8 | Silver Alloy | GOLD | - | 6 V | 257 Ω | - | 200000 Cycle(s) | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ852S1-6 | - | - | 85 °C | -40 °C | - | Active | - | 5.65 | - | Yes | - | - | e3 | - | Tin | - | - | compliant | CSA; UL | - | 10.6 mm | 7.2 mm | 10.6mm x 7.2mm x 5.25mm | 75 mΩ | 1000000000 Ω | 2 A | - | 220 V | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 2 A | - | 3 ms | - | - | - | - | 3 ms | - | - | - | - | - | 250 V | AC/DC | - | - | DC | - | - | 1500 Vrms | Random | - | 2500 Vrms | - | - | DPDT | 9 V | 2 FORM C | 4.5 V | - | - | - | - | - | - | - | 5.25 mm | ||
![]() AZ2850-2C-120AE American Zettler | 52 |
| - | - | Through Hole | - | 86 g | 16 | Silver Cadmium Oxide | - | - | 120 V | 830 Ohms | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2850-2C-120AE | - | American Zettler | 65 °C | -40 °C | Tray | Active | Active | 5.69 | - | Yes | -40°C ~ 65°C | - | e3 | EAR99 | Tin | - | - | compliant | UL; VDE | PC Pin | 52.6 mm | 34.8 mm | 52.6mm x 34.8mm x 26.4mm | 50 mΩ | 1000000000 Ω | - | EPOXY | - | - | SOLDER | - | - | DPDT (2 Form C) | General Purpose | - | - | 15 ms | 120VAC | Non Latching | 600VAC, 30VDC - Max | 144.6 mA | 10 ms | - | 96 VAC | 40 A | - | 24 VAC | - | AC/DC | LATCHED | - | AC | 16 | Sealed - Fully | 1500 Vrms | - | Class F | 4000 Vrms | - | - | DPDT | - | 2 FORM C | - | - | - | 156 V | - | 0.0084 inch | 96 V | - | 26.4 mm | ||
![]() AZ2850-2A-277AE American Zettler | 18 |
| - | - | Through Hole | - | 86 g | 16 | Silver Cadmium Oxide | - | - | 277 V | 4.7 kOhms | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2850-2A-277AE | - | American Zettler | 65 °C | -40 °C | Tray | Active | Active | 5.69 | - | Yes | -40°C ~ 65°C | - | e3 | EAR99 | Tin | - | - | compliant | UL; VDE | PC Pin | 52.6 mm | 34.8 mm | 52.6mm x 34.8mm x 26.4mm | 50 mΩ | 1000000000 Ω | - | EPOXY | - | - | SOLDER | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 15 ms | 277VAC | Non Latching | 600VAC, 30VDC - Max | 58.9 mA | 10 ms | - | 221.6 VAC | 40 A | - | 55.4 VAC | - | AC/DC | LATCHED | - | AC | 16 | Sealed - Fully | 1500 Vrms | - | Class F | 4000 Vrms | - | - | DPST | - | 2 FORM A | - | - | - | 360 V | - | 0.0084 inch | 221.6 V | - | 26.4 mm | ||
![]() AZ2850-2C-240AE American Zettler | 170 |
| - | - | Through Hole | - | 86 g | 16 | Silver Cadmium Oxide | - | - | 240 V | 3.8 kOhms | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2850-2C-240AE | - | American Zettler | 65 °C | -40 °C | Tray | Active | Active | 5.69 | - | Yes | -40°C ~ 65°C | - | e3 | EAR99 | Tin | - | - | compliant | UL; VDE | PC Pin | 52.6 mm | 34.8 mm | 52.6mm x 34.8mm x 26.4mm | 50 mΩ | 1000000000 Ω | - | EPOXY | - | - | SOLDER | - | - | DPDT (2 Form C) | General Purpose | - | - | 15 ms | 240VAC | Non Latching | 600VAC, 30VDC - Max | 63.2 mA | 10 ms | - | 192 VAC | 40 A | - | 48 VAC | - | AC/DC | LATCHED | - | AC | 16 | Sealed - Fully | 1500 Vrms | - | Class F | 4000 Vrms | - | - | DPDT | - | 2 FORM C | - | - | - | 312 V | - | 0.0084 inch | 192 V | - | 26.4 mm | ||
![]() AZ2100-1C-12DEF American Zettler | 2618 |
| - | - | Through Hole | - | - | - | - | - | AZ2100 | - | 155 Ohms | Silver Cadmium Oxide (AgCdO) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2100-1C-12DEF | - | American Zettler | - | - | Tray | Active | Active | 5.66 | - | Yes | -55°C ~ 85°C | - | - | EAR99 | - | - | - | compliant | - | PC Pin, Quick Connect - 0.250" (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15 ms | 12VDC | Non Latching | 277VAC, 30VDC - Max | 77.4 mA | 10 ms | - | 9 VDC | 15 A | - | 1.2 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ576-1C-12DE American Zettler | 3295 |
| - | - | Through Hole | - | 12 g | 8 | Silver Tin Oxide | - | AZ576 | 12 V | 360 Ohms | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ576-1C-12DE | - | American Zettler | 105 °C | -40 °C | Tray | Active | Active | 5.69 | Non-Compliant | Yes | -40°C ~ 105°C | - | e3 | - | Tin (Sn) | - | - | compliant | TUV; UL | PC Pin | 29.4 mm | 12.7 mm | 29.4mm x 12.7mm x 15.2mm | 100 mΩ | 1000000000 Ω | 20 A | EPOXY | 30 V | - | SOLDER | - | - | SPDT (1 Form C) | General Purpose | 20 A | - | 15 ms | 12VDC | Non Latching | 480VAC, 30VDC - Max | 33.3 mA | 8 ms | - | 9 VDC | 20 A | - | 1.2 VDC | 277 V | AC/DC | LATCHED | - | DC | 8 | Sealed - Fully | 1000 Vrms | Random | Class F | 5000 Vrms | - | - | SPDT | 18 V | 1 FORM C | 9 V | - | - | - | - | 0.0041 inch | - | - | 15.2 mm | ||
![]() AZ2280-1C-240AEF American Zettler | 4316 |
| - | - | Chassis Mount | - | 36 g | 5 | Silver Cadmium Oxide | - | AZ2280 | 240 V | 13.49 kOhms | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2280-1C-240AEF | - | American Zettler | 85 °C | -55 °C | Tray | Active | Active | 2.29 | - | Yes | -55°C ~ 60°C | - | - | EAR99 | - | - | - | compliant | UL; VDE | Quick Connect - 0.187"/0.250" | 50.2 mm | 27.5 mm | 50.2mm x 27.5mm x 27.8mm | 50 mΩ | 1000000000 Ω | - | EPOXY | - | - | QUICK CONNECT | - | - | SPDT (1 Form C) | General Purpose | - | - | 15 ms | 240VAC | Non Latching | 277VAC, 28VDC - Max | 17.8 mA | 10 ms | - | 187 VAC | 20 A | - | 48 VAC | - | AC/DC | LATCHED | - | AC | - | Sealed - Fully | 1500 Vrms | - | Class F | 2500 Vrms | - | - | SPDT | - | 1 FORM C | - | - | - | 276 V | - | - | 187 V | - | 27.8 mm | ||
![]() AZ2800-2C-277AE American Zettler | 139 |
| - | - | Chassis Mount | - | 86 g | 8 | Silver Cadmium Oxide | - | AZ2800 | 277 V | 5.96 kOhms | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2800-2C-277AE | AZ2800 | American Zettler | 65 °C | -40 °C | Tray | Active | Active | 5.67 | - | Yes | -40°C ~ 65°C | - | - | EAR99 | - | - | - | compliant | UL; VDE | Quick Connect - 0.187"/0.250" | 68.4 mm | 34.5 mm | 68.4mm x 34.5mm x 26.4mm | 50 mΩ | 1000000000 Ω | 3 A | EPOXY | 30 V | - | QUICK CONNECT | - | - | DPDT (2 Form C) | EV Charging, Solar | 3 A | - | 25 ms | 277VAC | Non Latching | 600VAC, 30VDC - Max | 14.4 mA | 25 ms | - | 221.6 VAC | 3 A | - | 55.4 VAC | 600 V | AC/DC | LATCHED | - | AC | - | Sealed - Fully | 1500 Vrms | - | Class F | 4000 Vrms | - | - | DPDT | - | 2 FORM C | - | - | - | 360 V | - | 0.011 inch | 221.6 V | - | 26.4 mm | ||
![]() AZ733-2AE-12DE American Zettler | 293 |
| - | - | Through Hole | - | - | - | - | - | - | - | 275 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 8 ms | 12VDC | Non Latching | 380VAC, 150VDC - Max | 43.6 mA | 5 ms | - | 8.4 VDC | 12 A | - | 1.2 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2150-1A-12DE American Zettler | 6200 |
| - | - | Through Hole | - | 25 g | 6 | Silver Cadmium Oxide | - | - | 12 V | 155 Ohms | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2150-1A-12DE | AZ2150 | American Zettler | 100 °C | -55 °C | Box | Active | Active | 1.65 | - | Yes | -55°C ~ 85°C | AZ2150 | - | EAR99 | - | - | - | compliant | UL; VDE | PC Pin | 31.8 mm | 26.9 mm | 31.8mm x 26.9mm x 19.1mm | 20 mΩ | 1000000000 Ω | 40 A | EPOXY | 30 V | - | SOLDER | - | - | SPST-NO (1 Form A) | General Purpose | 40 A | - | 12 ms | 12VDC | Non Latching | 300VAC, 30VDC - Max | 77.4 mA | 5 ms | - | 9 VDC | 40 A | 500 mW | 1.2 VDC | 300 V | AC/DC | LATCHED | - | DC | 6 | Sealed - Fully | 1500 Vrms | Random | Class B | 2500 Vrms | - | - | SPST | 17.5 V | 1 FORM A | 9 V | - | - | - | - | 0.0033 inch | - | - | 19.1 mm | ||
![]() AZ943-1CH-12DEF American Zettler | 7190 |
| - | - | Through Hole | - | 10 g | 5 | Silver Tin Oxide | - | - | 12 V | 400 Ohms | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ943-1CH-12DEF | - | American Zettler | 110 °C | -40 °C | Tray | Active | Active | 5.53 | - | Yes | -40°C ~ 110°C | - | e3 | - | Tin (Sn) | - | - | compliant | TUV; UL | PC Pin | 19.25 mm | 15.49 mm | 19.25mm x 15.49mm x 15.95mm | 100 mΩ | 100000000 Ω | 10 A | EPOXY | 30 V | - | SOLDER | - | - | SPDT (1 Form C) | General Purpose | 10 A | - | 10 ms | 12VDC | Non Latching | 277VAC, 30VDC - Max | 30 mA | 5 ms | - | 9 VDC | 10 A | - | 1.2 VDC | 277 V | AC/DC | LATCHED | - | DC | 5 | Sealed - Fully | 750 Vrms | Random | Class F | 1500 Vrms | - | - | SPDT | 15.6 V | 1 FORM C | 9 V | - | - | - | - | 0.0035 inch | - | - | 15.95 mm | ||
![]() AZ2100-1C-24DEF American Zettler | 313 |
| - | - | Through Hole | - | 43 g | 5 | Silver Cadmium Oxide | - | AZ2100 | 24 V | 660 Ohms | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2100-1C-24DEF | AZ2100 | American Zettler | 125 °C | -55 °C | Tray | Active | Active | 2.25 | - | Yes | -55°C ~ 85°C | - | - | EAR99 | - | - | - | compliant | UL; VDE | PC Pin, Quick Connect - 0.250" (6.3mm) | 32.23 mm | 27.4 mm | 32.23mm x 27.4mm x 27.92mm | 20 mΩ | 100000000 Ω | 20 A | EPOXY | 30 V | - | SOLDER | - | - | SPDT (1 Form C) | General Purpose | 40 A | - | 15 ms | 24VDC | Non Latching | 277VAC, 30VDC - Max | 36.4 mA | 10 ms | - | 18 VDC | 15 A | 500 mW | 2.4 VDC | 250 V | AC/DC | LATCHED | - | DC | 5 | Sealed - Fully | 1500 Vrms | Random | Class F | 2500 Vrms | - | - | SPDT | 36.1 V | 1 FORM C | 18 V | 2.4 V | - | - | - | 0.004 inch | - | - | 27.92 mm | ||
![]() AZ9375-1A-12DEF American Zettler | 391 |
| - | - | Through Hole | - | 4 g | 4 | Silver Nickel | - | - | 12 V | 720 Ohms | Silver Nickel (AgNi) | 100000 Cycle(s) | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ9375-1A-12DEF | - | American Zettler | 90 °C | -40 °C | Tray | Active | Active | 5.67 | - | Yes | -40°C ~ 90°C | - | e3 | EAR99 | Tin | - | - | compliant | CUR; UL | PC Pin | 20.4 mm | 7 mm | 20.4mm x 7mm x 15mm | 100 mΩ | 1000000000 Ω | 10 A | EPOXY | 30 V | - | SOLDER | - | - | SPST-NO (1 Form A) | General Purpose | 10 A | - | 10 ms | 12VDC | Non Latching | 277VAC, 30VDC - Max | 16.7 mA | 4 ms | - | 9 VDC | 10 A | - | 1.2 VDC | 277 V | AC/DC | LATCHED | - | DC | 4 | Sealed - Fully | 750 Vrms | Random | Class F | 4000 Vrms | - | - | SPST | 15.6 V | 1 FORM A | 9 V | - | - | - | - | 0.0032 inch | - | - | 15 mm | ||
![]() AZ9375-1A-24DEF American Zettler | 752 |
| - | - | Through Hole | - | 4 g | 4 | Silver Nickel | - | - | 24 V | 2.8 kOhms | Silver Nickel (AgNi) | 100000 Cycle(s) | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ9375-1A-24DEF | - | American Zettler | 90 °C | -40 °C | Tray | Active | Active | 5.57 | - | Yes | -40°C ~ 90°C | - | - | - | - | - | - | compliant | CUR; UL | PC Pin | 20.4 mm | 7 mm | 20.4mm x 7mm x 15mm | 100 mΩ | 1000000000 Ω | 10 A | EPOXY | 30 V | - | SOLDER | - | - | SPST-NO (1 Form A) | General Purpose | 10 A | - | 10 ms | 24VDC | Non Latching | 277VAC, 30VDC - Max | 8.6 mA | 4 ms | - | 18 VDC | 10 A | - | 2.4 VDC | 277 V | AC/DC | LATCHED | - | DC | 4 | Sealed - Fully | 750 Vrms | Random | Class F | 4000 Vrms | - | - | SPST | 31.2 V | 1 FORM A | 18 V | - | - | - | - | 0.0032 inch | - | - | 15 mm | ||
![]() AZ8-1C-5DSE American Zettler | 15 |
| - | - | Through Hole | - | 8 g | 5 | Silver | - | - | 5 V | 80 Ohms | Silver (Ag) | 300000 Cycle(s) | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ8-1C-5DSE | - | American Zettler | 90 °C | -55 °C | Box | Active | Active | 2.25 | - | Yes | -55°C ~ 90°C | AZ8 | e3 | - | Tin | - | - | compliant | UL | PC Pin | 21.3 mm | 16.18 mm | 21.3mm x 16.18mm x 14.35mm | 100 mΩ | 1000000000 Ω | 3 A | EPOXY | 150 V | - | SOLDER | - | - | SPDT (1 Form C) | General Purpose | 3 A | - | 5 ms | 5VDC | Non Latching | 300VAC, 150VDC - Max | 62.5 mA | 2 ms | - | 3.75 VDC | 3 A | - | 0.25 VDC | 300 V | AC/DC | LATCHED | - | DC | 5 | Sealed - Fully | 750 Vrms | Random | Class B | 2500 Vrms | - | - | SPDT | 12.6 V | 1 FORM C | 3.75 V | - | - | - | - | 0.0035 inch | - | - | 14.35 mm | ||
![]() AZ2150-1C-12DEF American Zettler | 1121 |
| - | - | Through Hole | - | 25 g | 6 | Silver Cadmium Oxide | - | AZ2150 | 12 V | 155 Ohms | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2150-1C-12DEF | - | American Zettler | 125 °C | -55 °C | Tray | Active | Active | 5.67 | - | Yes | -55°C ~ 85°C | - | e3 | EAR99 | Tin | - | - | compliant | UL; VDE | PC Pin | 31.8 mm | 26.9 mm | 31.8mm x 26.9mm x 19.1mm | 20 mΩ | 1000000000 Ω | - | EPOXY | - | - | SOLDER | - | - | SPDT (1 Form C) | General Purpose | - | - | 12 ms | 12VDC | Non Latching | 300VAC, 30VDC - Max | 77.4 mA | 5 ms | - | 9 VDC | 30 A | - | 1.2 VDC | - | AC/DC | LATCHED | - | DC | 6 | Sealed - Fully | 1500 Vrms | Random | Class F | 2500 Vrms | - | - | SPDT | 17.5 V | 1 FORM C | 9 V | - | - | - | - | 0.0033 inch | - | - | 19.1 mm |