- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2280-1AE-70DE ZETTLER | 49 |
| - | Chassis Mount | - | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2280 | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 70VDC | Non Latching | 277VAC, 28VDC - Max | - | 10 ms | - | 40 A | 7 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2800-2C-120A5 ZETTLER | 73 |
| - | Chassis Mount | 830 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 65°C | AZ2800 | Quick Connect - 0.250 (6.3mm) | DPDT (2 Form C) | General Purpose | 25 ms | 120VAC | Non Latching | 600VAC, 30VDC - Max | 33.3 mA | 25 ms | 96 VAC | 40 A | 24 VAC | - | Class F | - | ||
![]() AZSR190T-1A-24D ZETTLER | In Stock | - | - | Through Hole | 300 Ohms | Silver Nickel (AgNi) | American Zettler | Tube | Active | -40°C ~ 85°C | * | PC Pin | SPST-NO (1 Form A) | General Purpose | 40 ms | 24VDC | Non Latching | 800VAC - Max | 80 mA | 10 ms | 18 VDC | 100 A | 2.4 VDC | - | Class F | - | ||
![]() AZ2100-1AE-24D ZETTLER | In Stock | - | - | Through Hole | 660 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2100 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Non Latching | 300VAC, 30VDC - Max | 36.4 mA | 10 ms | 18 VDC | 40 A | 2.4 VDC | - | Class B | - | ||
![]() AZ21501P-1A-24DE ZETTLER | In Stock | - | - | Through Hole | 384 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | * | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Latching, Single Coil | 277VAC, 110VDC - Max | 62.5 mA | 15 ms | 19.2 VDC | 50 A | - | Sealed - Fully | Class F | - | ||
![]() AZ697-1AE-48DE ZETTLER | 7 |
| - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2701-1A-24ATWF ZETTLER | 24 |
| - | Socketable | 300 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2701 | Plug In, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 24VAC | Non Latching | 400VAC, 150VDC - Max | 80 mA | 30 ms | 19.2 VAC | 30 A | 3.6 VAC | - | Class F | - | ||
![]() AZ2270-1C-70DE ZETTLER | In Stock | - | - | Through Hole | 5.5 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2270 | PC Pin, Quick Connect | SPDT (1 Form C) | General Purpose | 15 ms | 70VDC | Non Latching | 277VAC, 28VDC - Max | 27 mA | 10 ms | 52 VDC | 30 A | 7 VDC | Sealed - Fully | Class F | - | ||
![]() AZ761-1C-48DEK ZETTLER | In Stock | - | - | Through Hole | 5.76 kOhms | - | American Zettler | Box | Active | -40°C ~ 85°C | AZ761 | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 48VDC | Non Latching | 440VAC, 125VDC - Max | 8.3 mA | 8 ms | 33.6 VDC | 12 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2704-1A-48ATF ZETTLER | 24 |
| - | Socketable | 1.2 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2704 | Plug In, Quick Connect - 0.110 (2.8mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 48VAC | Non Latching | 400VAC, 150VDC - Max | 40 mA | 30 ms | 38.4 VAC | 30 A | 7.2 VAC | - | Class F | - | ||
![]() AZ2270-1AET-220A ZETTLER | In Stock | - | - | Through Hole | 13.49 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2270 | PC Pin, Quick Connect | SPST-NO (1 Form A) | General Purpose | 15 ms | 220VAC | Non Latching | 277VAC, 28VDC - Max | 16.3 mA | 10 ms | 187 VAC | 30 A | 44 VAC | - | Class F | - | ||
![]() AZ8A-1AH-5DSEF ZETTLER | 23 |
| - | Through Hole | 80 Ohms | Silver Alloy | American Zettler | Box | Active | - | AZ8A | PC Pin | SPST-NO (1 Form A) | General Purpose | 5 ms | 5VDC | Non Latching | 300VAC, 150VDC - Max | 62.5 mA | 2 ms | 3.75 VDC | 10 A | 0.25 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2250-1A-48DF ZETTLER | 8 |
| - | Through Hole | 2.56 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 48VDC | Non Latching | 277VAC, 28VDC - Max | 18.8 mA | 10 ms | 36 VDC | 40 A | 4.8 VDC | - | Class F | - | ||
![]() AZ2800-2C-24A5E ZETTLER | 24 |
| - | Chassis Mount | 35.7 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 65°C | AZ2800 | Quick Connect - 0.250 (6.3mm) | DPDT (2 Form C) | General Purpose | 25 ms | 24VAC | Non Latching | 600VAC, 30VDC - Max | 166 mA | 25 ms | 19.2 VAC | 40 A | 4.8 VAC | Sealed - Fully | Class F | - | ||
![]() AZ832P2-2C-9DSE ZETTLER | 45 |
| - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9321-1A-18DE ZETTLER | 27 |
| - | Through Hole | 900 Ohms | Silver Nickel (AgNi) | American Zettler | Box | Active | -40°C ~ 95°C | AZ9321 | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 18VDC | Non Latching | 277VAC, 30VDC - Max | 20 mA | 5 ms | 13.5 VDC | 16 A | 1.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2704-1A-12DW ZETTLER | 32 |
| - | Socketable | 75 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2704 | Plug In, Quick Connect - 0.110 (2.8mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 12VDC | Non Latching | 400VAC, 150VDC - Max | 160 mA | 30 ms | 9 VDC | 30 A | 0.6 VDC | - | Class B | - | ||
![]() AZ2800-2A-120AF ZETTLER | In Stock | - | - | Chassis Mount | 830 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 65°C | AZ2800 | Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 25 ms | 120VAC | Non Latching | 600VAC, 30VDC - Max | 33.3 mA | 25 ms | 96 VAC | 40 A | 24 VAC | - | Class F | - | ||
![]() AZSR190T-1AE-24DL ZETTLER | 8 |
| - | - | - | - | American Zettler | Tube | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZEV200-2AE-12D ZETTLER | 1500 |
| - | Socketable | 55.4 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Tube | Active | -40°C ~ 95°C | AZEV200 | Plug In | DPST-NO (2 Form A) | General Purpose | 30 ms | 12VDC | Non Latching | 480VAC - Max | 216 mA | 10 ms | 9 VDC | 40 A | 0.6 VDC | - | Class F | - |