- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | CoilResistance | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Current - Supply (Disable) (Max) | Shell Size, MIL | Spread Spectrum Bandwidth | Cable Opening | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Absolute Pull Range (APR) | Seal Rating | Coil Insulation | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ21501-1AH-12DE ZETTLER | 32 |
| - | Through Hole | - | - | - | - | - | - | - | 160 Ohms | - | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | - | Active | - | -55°C ~ 100°C | AZ21501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Non Latching | 300VAC, 110VDC - Max | 75 mA | 10 ms | 9 VDC | 30 A | 1.2 VDC | - | Sealed - Fully | Class B | - | - | - | - | - | ||
![]() AZ762H-1ABE-12DEF ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 360 Ohms | - | Silver Nickel (AgNi), Gold (Au) | American Zettler | Box | - | Active | - | -40°C ~ 105°C | AZ762H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 7 ms | 12VDC | Non Latching | 440VAC, 125VDC - Max | 33.3 mA | 3 ms | 8.4 VDC | 16 A | 1.2 VDC | - | Sealed - Fully | Class F | - | - | - | - | - | ||
![]() AZ2704-1A-12DW ZETTLER | 32 |
| - | Socketable | - | - | - | - | - | - | - | 75 Ohms | - | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | - | Active | - | -40°C ~ 85°C | AZ2704 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.110 (2.8mm) | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 30 ms | 12VDC | Non Latching | 400VAC, 150VDC - Max | 160 mA | 30 ms | 9 VDC | 30 A | 0.6 VDC | - | - | Class B | - | - | - | - | - | ||
![]() AZ2800-2A-120AF ZETTLER | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | 830 Ohms | - | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | - | Active | - | -40°C ~ 65°C | AZ2800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | 25 ms | 120VAC | Non Latching | 600VAC, 30VDC - Max | 33.3 mA | 25 ms | 96 VAC | 40 A | 24 VAC | - | - | Class F | - | - | - | - | - | ||
![]() AZ761-1CB-24DEK ZETTLER | 46 |
| - | Through Hole | - | - | - | - | - | - | - | 1.44 kOhms | - | Silver Nickel (AgNi) | American Zettler | Box | - | Active | - | -40°C ~ 85°C | AZ761 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 15 ms | 24VDC | Non Latching | 440VAC, 125VDC - Max | 16.7 mA | 8 ms | 16.8 VDC | 12 A | 2.4 VDC | - | Sealed - Fully | Class F | - | - | - | - | - | ||
![]() AZ7709T-1AE-6DE ZETTLER | 24 |
| - | Through Hole | - | - | - | - | - | - | - | 80 Ohms | - | Silver Tin Oxide (AgSnO) | American Zettler | Box | - | Active | - | -40°C ~ 85°C | AZ7709T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 8 ms | 6VDC | Non Latching | 250VAC, 30VDC - Max | 75 mA | 4 ms | 4.2 VDC | 10 A | 0.3 VDC | - | Sealed - Fully | - | - | - | - | - | - | ||
![]() AZ9321-1AE-12DEF ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 400 Ohms | - | Silver Tin Oxide (AgSnO) | American Zettler | Box | - | Active | - | -40°C ~ 95°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10 ms | 12VDC | Non Latching | 277VAC, 30VDC - Max | 30 mA | 5 ms | 9 VDC | 16 A | 1.2 VDC | - | Sealed - Fully | Class F | - | - | - | - | - | ||
![]() AZ762-1A-110DE ZETTLER | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | 25.2 kOhms | - | Silver Cadmium Oxide (AgCdO) | Renesas Electronics America Inc | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | XL | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 33 MHz | ±50ppm | LVCMOS | - | - | PC Pin | Enable/Disable | Crystal | 35mA | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 7 ms | 110VDC | Non Latching | 440VAC, 150VDC - Max | 4.4 mA | 3 ms | 77 VDC | 16 A | 11 VDC | - | Sealed - Fully | Class B | - | 0.057 (1.45mm) | - | - | - | ||
![]() AZ2200-1CE-24DEF ZETTLER | 30 |
| - | Through Hole | 1206 (3216 Metric) | - | - | 1206 | - | - | RK73B2B | 660 Ohms | - | Silver Tin Oxide (AgSnO) | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -55°C ~ 155°C | RK73B | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±2% | 2 | - | ±200ppm/°C | - | - | 2.2 MOhms | - | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36 mA | 10 ms | 18 VDC | 30 A | 2.4 VDC | - | Sealed - Fully | Class F | Automotive AEC-Q200 | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() AZ2280-1A-24DTF ZETTLER | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | 660 Ohms | - | Silver Cadmium Oxide (AgCdO) | PEI-Genesis | Bulk | - | Active | - | -55°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36 mA | 10 ms | 18 VDC | 40 A | 2.4 VDC | - | - | Class F | - | - | - | - | - | ||
![]() AZ2280-1CE-240AF ZETTLER | 470 |
| - | Free Hanging (In-Line) | - | - | Aluminum | - | - | - | D38999/26FJ | 13.49 kOhms | Gold | Copper Alloy | Amphenol Aerospace Operations | Bulk | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 19 | - | Silver | Aviation, Marine, Military | - | Threaded | - | - | C | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 25-19 | Quick Connect - 0.187/0.250 | - | - | - | - | - | J | - | - | SPDT (1 Form C) | General Purpose | 15 ms | 240VAC | Non Latching | 277VAC, 28VDC - Max | 17.8 mA | 10 ms | 187 VAC | 20 A | 48 VAC | - | - | Class F | Coupling Nut, Self Locking | - | 100.0µin (2.54µm) | - | - | ||
![]() AZSR180-1AE-24D American Zettler | 410 |
| - | Through Hole | - | - | - | - | - | - | - | 1.2 kOhms | - | Silver Tin Oxide (AgSnO) | American Zettler | Tray | - | Active | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 40 ms | 24VDC | Non Latching | 440VAC, 150VDC - Max | 20 mA | 5 ms | 18 VDC | 80 A | 2.4 VDC | - | - | Class F | - | - | - | - | - | ||
![]() AZ9422-1CE-5DF American Zettler | 114 |
| - | Through Hole | - | - | - | - | - | - | - | 70 Ohms | - | Silver Tin Oxide (AgSnO) | American Zettler | Tray | - | Active | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 10 ms | 5VDC | Non Latching | 277VAC, 30VDC - Max | 71.4 mA | 5 ms | 3.8 VDC | 20 A | 0.5 VDC | - | Sealed - Flux Protection | Class F | - | - | - | - | - | ||
![]() AZ9403-1C-5DE American Zettler | 905 |
| - | Through Hole | - | - | - | - | - | - | - | 55 Ohms | - | Silver Tin Oxide (AgSnO) | American Zettler | Tray | - | Active | - | -40°C ~ 110°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 8 ms | 5VDC | Non Latching | 400VAC, 150VDC - Max | 90.9 mA | 5 ms | 3.8 VDC | 10 A | 0.25 VDC | - | Sealed - Fully | Class F | - | - | - | - | - | ||
![]() AZ7555-1C-12DSKE American Zettler | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 270 Ohms | - | Silver Tin Oxide (AgSnO) | American Zettler | Tray | - | Active | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 20 ms | 12VDC | Non Latching | 277VAC, 30VDC - Max | 44.4 mA | 8 ms | 9 VDC | 20 A | 1.2 VDC | - | Sealed - Fully | - | - | - | - | - | - | ||
![]() AZ7555-1C-24DSKE American Zettler | 1068 |
| - | Through Hole | - | - | - | - | - | - | - | 1.1 kOhms | - | Silver Tin Oxide (AgSnO) | American Zettler | Tray | - | Active | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 20 ms | 24VDC | Non Latching | 277VAC, 30VDC - Max | 21.8 mA | 8 ms | 18 VDC | 20 A | 2.4 VDC | - | Sealed - Fully | - | - | - | - | - | - | ||
![]() AZDC6-2AE-5D American Zettler | 203 |
| - | Through Hole | - | - | - | - | - | - | - | 18 Ohms | - | Silver Tin Oxide (AgSnO) | American Zettler | Tray | - | Active | - | -40°C ~ 90°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | 30 ms | 5VDC | Non Latching | 600VDC - Max | 277.8 mA | 10 ms | 3.75 VDC | 12.5 A | 0.25 VDC | - | Sealed - Fully | Class F | - | - | - | - | - | ||
![]() AZ733W-2AE-9DE American Zettler | 873 |
| - | Through Hole | - | - | - | - | - | - | - | 101 Ohms | - | Silver Tin Oxide (AgSnO) | American Zettler | Tray | - | Active | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | 10 ms | 9VDC | Non Latching | 277VAC, 250VDC - Max | 89.1 mA | 4 ms | 6.8 VDC | 12 A | 0.9 VDC | - | Sealed - Fully | Class B | - | - | - | - | - | ||
![]() AZ9322-1BH-5D American Zettler | 728 |
| - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ733-2AE-5DE American Zettler | 318 |
| - | Through Hole | - | - | - | - | - | - | - | 47 Ohms | - | Silver Tin Oxide (AgSnO) | American Zettler | Tray | - | Active | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | 8 ms | 5VDC | Non Latching | 380VAC, 150VDC - Max | 106.4 mA | 5 ms | 3.5 VDC | 12 A | 0.5 VDC | - | Sealed - Fully | Class B | - | - | - | - | - |