- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Coil nominal voltage | Coil Voltage-Nom | CoilResistance | Connections | Contact Materials | Content | Dim | Dropout Volt | ElectricalLife | Fall time | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. pick-up voltage | Max. switching capacity | Max. temperature | Maximum Power Rating | Mfr | Min. pick-up voltage | Min. temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Resistance (coil) | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Seal | Switching current (max.) | Switching voltage (max.) | Voltage Rating (VDC) | Operating Temperature | Packaging | Series | JESD-609 Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Durability | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Features | Terminal Length | Coil Suppression Diode | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2100-1AE-12DEF American Zettler | 1677 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | 155 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250" (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15 ms | 12VDC | Non Latching | 300VAC, 30VDC - Max | 77.4 mA | 10 ms | - | 9 VDC | 40 A | 1.2 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ957-1C-24DSE ZETTLER | 36 |
| - | Through Hole | Through Hole | DIP | 6 | 2.2 g | 6 | Silver | GOLD | 24V DC | 24 V | 3840(ohm) | Solder pins | AgPd + Au | 1pc(s) | (L x W x H) 12.8 x 7.8 x 10.3 mm | >2.4VDC | 100000 Cycle(s) | 1ms | AMERICAN ZETTLER INC | No | American ZETTLER Inc | AZ957-1C-24DSE | - | - | 30W | +80°C | 30W/62.5VA | American Zettler | - | -40°C | Through Hole | -40C to 80C | 80 °C | -40 °C | Box | Active | 19.2VDC | 7.8(mm) | Active | No | Non-Latching | 3840Ω | 2.26 | Non-Compliant | Yes | - | Sealed | 1A | 60V DC,125V AC | 60(V) | -40°C ~ 70°C | Bag | * | e3 | PC Pin | EAR99 | AZ957-1C-24DSE | Tin | 80 °C | -40 °C | compliant | 6 | UL | PC Pin | 12.8 mm | 7.8 mm | 12.8mm x 7.8mm x 10.3mm | 100 mΩ | 100000000 Ω | 1 A | EPOXY | 60 V | 125 V | SOLDER | 1 A | 1 x 10E6 | SPDT | 60 V | 1(A) | 1 Form C | General Purpose | 1 A | - | 5(ms) | 24VDC | Non Latching | 125VAC, 60VDC - Max | 6.25(mA) | 1 ms | - | 19.2 VDC | 1 A | 2.4 VDC | 125 V | AC/DC | LATCHED | 24 | DC | 6 | Sealed - Fully | 400 Vrms | Random | - | 1250 Vrms | - | - | SPDT | SPDT | 43.8 V | 1 FORM C | 19.2 V | - | 0.0035 inch | No | 125(V) | 12.8(mm) | 10.3mm | 12.8mm | 7.8mm | 10.3 mm | 10.3(mm) | - | ||
![]() AZ8521S-5TR ZETTLER | 36 |
| - | - | - | - | - | - | - | - | - | 5V DC | - | - | SMT | AgNi+Au | 1pc(s) | (L x W x H) 10 x 7.5 x 5.65 mm | - | - | 3ms | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ8521S-5TR | - | - | 60W | +85°C | - | American Zettler | - | -40°C | - | - | - | - | Tape & Reel (TR) | Active | - | - | Active | - | - | 178Ω | 5.68 | - | Yes | Yes | - | 2A | 220V DC,250V AC | - | - | - | * | - | - | EAR99 | AZ8521S-5TR | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E6 | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.65mm | 10mm | 7.5mm | - | - | - | ||
![]() AZ943-1CH-24DEFGW ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | Solder pins | AgSnO<sub>2</sub> | 1pc(s) | (L x W x H) 19 x 15.3 x 15.7 mm | - | - | 5ms | - | - | - | - | - | - | 300W | +85°C | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | 1600Ω | - | - | - | Yes | - | 15A | 30V DC,300V AC | - | - | - | - | - | - | - | AZ943-1CH-24DEFGW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | 19mm | 15.3mm | - | - | - | ||
![]() AZ851-12 ZETTLER | 46 |
| - | Surface Mount | - | - | 10 | 1.5 g | 10 | Silver Palladium | GOLD | 12V DC | 12 V | 1.028 kΩ | - | AgPd + Au | 1pc(s) | (L x W x H) 14.20 x 11.50 x 6.20 mm | - | 200000 Cycle(s) | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ851-12 | AZ851 | 30V DC | 30W | +85°C | - | American Zettler | 9V DC | -40°C | - | - | 85 °C | -40 °C | Box | Active | - | - | Active | - | - | 1028Ω | 5.4 | Compliant | Yes | - | - | 1 | 220V DC | - | - | - | * | - | Gull Wing | EAR99 | AZ851-12 | - | 85 °C | -40 °C | compliant | - | CUR; UL | - | 14.2 mm | 9.3 mm | 14.2mm x 9.3mm x 6.2mm | 50 mΩ | 1000000000 Ω | 1 A | EPOXY | 220 V | 250 V | SOLDER | 1 A | 1 x 10E8 | DPDT | 220 V | - | - | POWER/SIGNAL RELAY | 1 A | - | 2 ms | - | - | - | 11.7 mA | 1 ms | - | - | - | - | 250 V | AC/DC | LATCHED | 12 V | DC | - | - | 1000 Vrms | Random | - | 1000 Vrms | - | - | DPDT | - | 30 V | 2 FORM C | 9 V | - | - | - | - | - | 6.20mm | 14.20mm | 11.50mm | 6.2 mm | - | Lead Free | ||
![]() AZ6991-1C-24DA ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | - | AgNi+Au | 1pc(s) | (L x W x H) 28.00 x 5.00 x 15.00 mm | - | - | - | - | - | - | - | - | 36V DC | 180W | +85°C | - | - | 18V DC | -40°C | - | - | - | - | - | - | - | - | - | - | - | 3390Ω | - | - | - | - | - | 8 | 125V DC | - | - | - | - | - | - | - | AZ6991-1C-24DA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.00mm | 28.00mm | 5.00mm | - | - | - | ||
![]() AZ762-1AB-24DEF ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | - | AgNi | 1pc(s) | (L x W x H) 29.00 x 12.70 x 15.70 mm | - | - | - | - | - | - | - | - | 49.4V DC | 480W | +85°C | - | - | 16.8V DC | -40°C | - | - | - | - | - | - | - | - | - | - | - | 1440Ω | - | - | - | Yes | - | 16 | 125V DC | - | - | - | - | - | - | - | AZ762-1AB-24DEF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.70mm | 29.00mm | 12.70mm | - | - | - | ||
![]() AZ6991-1CE-12DE ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | 12V DC | - | 848 Ohms | - | AgSnO<sub>2</sub> | 1pc(s) | (L x W x H) 28.00 x 5.00 x 15.00 mm | - | - | - | - | - | - | - | - | 18V DC | 180W | +85°C | - | American Zettler | 9V DC | -40°C | - | - | - | - | Box | - | - | - | Active | - | - | 848Ω | - | - | - | - | - | 8 | 125V DC | - | -40°C ~ 85°C | - | * | - | - | - | AZ6991-1CE-12DE | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E7 | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 8 ms | 12VDC | Non Latching | 400VAC, 125VDC - Max | 14.2 mA | 4 ms | - | 9 VDC | 8 A | 0.6 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.00mm | 28.00mm | 5.00mm | - | - | - | ||
![]() 2349916 ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | Pins | - | 1pc(s) | (L x W x H) 18.4 x 10.2 x 15.5 mm | - | - | - | - | - | - | - | - | 31.2V DC | 300W,2500W | 85°C | - | - | 16.8V DC | -40°C | - | - | - | - | - | - | - | - | - | - | - | 1280Ω | - | - | - | Yes | - | 10A | 250V AC | - | - | - | - | - | - | - | AZ7709T-1AE-24DEF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.5mm | 18.4mm | 10.2mm | - | - | - | ||
![]() AZ764-1C-12DE ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | 12V DC | - | - | Solder pins | AgNi | 1pc(s) | (L x W x H) 29 x 12.7 x 15.7 mm | - | - | 3ms | - | - | - | - | - | - | 480W | +85°C | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | 360Ω | - | - | - | Yes | - | 16A | 300V DC,400V AC | - | - | - | - | - | - | - | AZ764-1C-12DE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 x 10E7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | 29mm | 12.7mm | - | - | - | ||
![]() AZ6991-1A-12DE ZETTLER | 36 |
| - | Through Hole | Through Hole | - | 4 | - | - | - | - | 12V DC | - | 848 Ohms | Solder pins | AgNi | 1pc(s) | (L x W x H) 28 x 5 x 15 mm | - | - | 4ms | - | - | - | - | - | - | 180W | +85°C | - | American Zettler | - | -40°C | - | - | - | - | Box | - | - | - | Active | - | - | 848Ω | - | Non-Compliant | - | - | - | 8A | 125V DC,400V AC | - | -40°C ~ 85°C | - | * | - | - | - | AZ6991-1A-12DE | - | 85 °C | -40 °C | - | - | - | PC Pin | - | - | - | 100 mΩ | - | - | - | - | 400 V | - | 6 A | 1 x 10E7 | SPST | 150 V | - | SPST-NO (1 Form A) | General Purpose | - | - | 8 ms | 12VDC | Non Latching | 400VAC, 125VDC - Max | 14.2 mA | 4 ms | - | 9 VDC | 8 A | 0.6 VDC | - | - | - | 12 V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | 28mm | 5mm | - | - | - | ||
![]() AZ21501-1CET-12DF ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | 12V DC | - | - | - | AgSnO<sub>2</sub> | 1pc(s) | (L x W x H) 32.50 x 27.60 x 20.50 mm | - | - | - | - | - | - | - | - | 15.6V DC | 1500W | +85°C | - | - | 9V DC | -55°C | - | - | - | - | - | - | - | - | - | - | - | 96Ω | - | - | - | - | - | 50 | 30V DC | - | - | - | - | - | - | - | AZ21501-1CET-12DF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.50mm | 32.50mm | 27.60mm | - | - | - | ||
![]() 2349914 ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | 6V DC | - | - | Pins | AgSnO | 1pc(s) | (L x W x H) 18.4 x 10.2 x 15.5 mm | - | - | - | - | - | - | - | - | 7.8V DC | 300W,2500VA | 85°C | - | - | 4.2V DC | -40°C | - | - | - | - | - | - | - | - | - | - | - | 80Ω | - | - | - | Yes | - | 10A | 250V AC | - | - | - | - | - | - | - | AZ7709T-1AE-6DEF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.5mm | 18.4mm | 10.2mm | - | - | - | ||
![]() AZ764-1AT-24D ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | - | AgSnO<sub>2</sub> | 1pc(s) | (L x W x H) 29.00 x 12.70 x 15.70 mm | - | - | - | - | - | - | - | - | 61.2V DC | 480W | +85°C | - | - | 16.8V DC | -40°C | - | - | - | - | - | - | - | - | - | - | - | 1440Ω | - | - | - | Yes | - | 20 | 300V DC | - | - | - | - | - | - | - | AZ764-1AT-24D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 x 10E7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.70mm | 29.00mm | 12.70mm | - | - | - | ||
![]() AZ2501P2-1A-24DW American Zettler | In Stock | - | - | Through Hole | - | - | 5 | 32 g | 5 | Silver Tin Oxide | - | - | 24 V | 192 Ω | - | - | - | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | - | - | AZ2501P2-1A-24DW | - | - | - | - | - | American Zettler | - | - | - | - | 70 °C | -40 °C | Box | Active | - | - | Active | - | - | - | 5.69 | Compliant | Yes | - | - | - | - | - | - | - | * | - | - | EAR99 | - | - | 70 °C | -40 °C | compliant | - | UL | - | 39.3 mm | 15.3 mm | 39.3mm x 15.3mm x 30.5mm | 50 mΩ | 1000000000 Ω | - | - | - | 440 V | SOLDER | 50 A | - | SPST | - | - | - | POWER/SIGNAL RELAY | 50 A | - | 15 ms | - | - | - | 125 mA | 15 ms | - | - | - | - | 440 V | AC | - | 24 V | DC | 5 | - | 1500 Vrms | Random | - | 4000 Vrms | - | - | SPST | - | 31.2 V | 1 FORM A | 19.2 V | - | 0.0052 inch | - | - | - | - | - | - | 30.5 mm | - | Lead Free | ||
![]() AZ762H-1ABE-12DSF ZETTLER | 38 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | 576 Ohms | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | AZ762H | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 7 ms | 12VDC | Non Latching | 440VAC, 125VDC - Max | 20.8 mA | 3 ms | - | 9 VDC | 10 A | 1.2 VDC | - | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZSR1160-1AE-12D ZETTLER | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ7709-1AE-9DSF ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 400 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | AZ7709 | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 8 ms | 9VDC | Non Latching | 250VAC, 30VDC - Max | 22.5 mA | 4 ms | - | 6.75 VDC | 5 A | 0.45 VDC | - | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2150-1CE-22D ZETTLER | 46 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | AZ2150 | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 12 ms | 22VDC | Non Latching | 300VAC, 30VDC - Max | - | 5 ms | - | - | 40 A | 2.2 VDC | - | - | - | - | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ7709T-1AE-24D ZETTLER | 45 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | 1.28 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | AZ7709T | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 8 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | 18.8 mA | 4 ms | - | 16.8 VDC | 10 A | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |