- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Number of Terminals | Surface Mount Land Size | End Contact Material | End Contact Plating | Base Product Number | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Capacitance | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Features | Terminal Length | Height Seated (Max) | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2100-1CE-6D ZETTLER | 11 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 40 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | - | -55°C ~ 85°C | AZ2100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15 ms | 6VDC | Non Latching | 300VAC, 30VDC - Max | 150 mA | 10 ms | - | 4.5 VDC | 40 A | 0.6 VDC | - | - | - | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ761-1AE-60DEK ZETTLER | 24 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 7.5 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | - | -40°C ~ 85°C | AZ761 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15 ms | 60VDC | Non Latching | 440VAC, 125VDC - Max | 8 mA | 8 ms | - | 42 VDC | 12 A | 6 VDC | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2150-1AE-110DE ZETTLER | 23 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 13.45 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | - | -55°C ~ 85°C | AZ2150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 12 ms | 110VDC | Non Latching | 300VAC, 30VDC - Max | 8.2 mA | 5 ms | - | 82.5 VDC | 40 A | 11 VDC | - | - | - | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8-1AH-48DE ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 3.8 kOhms | Silver Nickel (AgNi) | - | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | - | -55°C ~ 90°C | AZ8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 5 ms | 48VDC | Non Latching | 300VAC, 150VDC - Max | 12.6 mA | 2 ms | - | 36 VDC | 6 A | 2.4 VDC | - | - | - | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ770-1A-24DE ZETTLER | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2270-1C-12DE ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 155 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | - | -55°C ~ 85°C | AZ2270 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77 mA | 10 ms | - | 9 VDC | 30 A | 1.2 VDC | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9422-1AE-48DF ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Tube | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ940-1AB-24DSE ZETTLER | 7 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 2.8 kOhms | Silver Nickel (AgNi) | - | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | - | -40°C ~ 90°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 8 ms | 24VDC | Non Latching | 400VAC, 150VDC - Max | 8.6 mA | 5 ms | - | 18 VDC | 10 A | 1.2 VDC | - | - | - | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ22801-1C-277A ZETTLER | 11 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | 20.3 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | - | -55°C ~ 100°C | AZ22801 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15 ms | 277VAC | Non Latching | 300VAC, 110VDC - Max | 13.6 mA | 10 ms | - | 207.75 VAC | 40 A | 83.1 VAC | - | - | - | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2250-1AE-24DTF ZETTLER | 12 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 660 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | - | -40°C ~ 85°C | AZ2250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36.4 mA | 10 ms | - | 18 VDC | 40 A | 2.4 VDC | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2280-1CE-24AF ZETTLER | 326 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | 100 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | - | -55°C ~ 60°C | AZ2280 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15 ms | 24VAC | Non Latching | 277VAC, 28VDC - Max | 240 mA | 10 ms | - | 20.4 VAC | 20 A | 4.8 VAC | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ762T-1AE-60DE ZETTLER | 12 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 7.5 kOhms | Silver Tin Oxide (AgSnO), Tungsten (W) | - | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15 ms | 60VDC | Non Latching | 440VAC, 125VDC - Max | 8 mA | 10 ms | - | 42 VDC | 16 A | 6 VDC | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZSR190T-1A-6D ZETTLER | 16 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 18.8 Ohms | Silver Nickel (AgNi) | - | - | - | - | - | - | American Zettler | - | - | Tube | - | Active | - | - | - | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 40 ms | 6VDC | Non Latching | 800VAC - Max | 319.1 mA | 10 ms | - | 4.5 VDC | 100 A | 0.6 VDC | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ22801-1C-120A ZETTLER | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.169 L x 0.189 W (4.30mm x 4.80mm) | - | - | - | - | 3.04 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | 3000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Non-Compliant | - | 16 V | -55°C ~ 105°C | ATB | 0.157 Dia (4.00mm) | ±20% | - | - | - | - | - | - | - | - | Bypass, Decoupling | - | 10 µF | - | - | Quick Connect - 0.187/0.250 | - | - | - | 26.53Ohm @ 120Hz | - | - | - | - | - | - | - | - | Polar | 1.93 Ohms | 63 mA @ 120 Hz | 90 mA @ 100 kHz | SPDT (1 Form C) | General Purpose | - | - | 15 ms | 120VAC | Non Latching | 300VAC, 110VDC - Max | 39.5 mA | 10 ms | - | 90 VAC | 40 A | 36 VAC | - | - | - | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | 0.236 (6.00mm) | - | - | ||
![]() AZ940-1C-24DEF ZETTLER | 25 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 1.28 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | Texas Instruments | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 110°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 8 ms | 24VDC | Non Latching | 400VAC, 150VDC - Max | 18.8 mA | 5 ms | - | 18 VDC | 10 A | 1.2 VDC | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ734-2A-24DE ZETTLER | 25 |
| - | - | 1206 (3216 Metric) | 1206 | 13 g | 6 | - | Silver Cadmium Oxide | - | RS73F2BRT | 24 V | 1080 Ω | - | 100000 Cycle(s) | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ734-2A-24DE | AZ734 | KOA Speer Electronics, Inc. | 85 °C | -40 °C | Tape & Reel (TR) | Active | Active | 5.66 | - | Yes | - | -55°C ~ 155°C | RS73-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | 2 | EAR99 | ±25ppm/°C | - | 4.02 kOhms | - | Thick Film | - | 0.333W, 1/3W | - | compliant | UL | - | 24.8 mm | 12.8 mm | 24.8mm x 12.8mm x 24.8mm | - | - | - | 50 mΩ | 1000000000 Ω | 5 A | EPOXY | 150 V | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 5 A | - | 15 ms | - | - | - | - | 10 ms | - | - | - | - | 380 V | AC/DC | LATCHED | DC | 6 | - | 1000 Vrms | Random | - | 4000 Vrms | - | - | DPST | 40.2 V | 2 FORM A | 18 V | Automotive AEC-Q200 | 0.004 inch | 0.028 (0.70mm) | 24.8 mm | AEC-Q200 | ||
![]() AZ951-1CH-5DE ZETTLER | 25 |
| - | Through Hole | - | - | 3.5 g | 5 | - | Silver Nickel | GOLD | - | 5 V | 56 Ohms | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ951-1CH-5DE | AZ951 | 3M | 55 °C | -25 °C | Box | Active | Active | 2.26 | - | Yes | - | -25°C ~ 55°C | - | - | - | e3 | - | EAR99 | - | Retainer | - | Tin (Sn) | - | - | - | - | compliant | UL | PC Pin | 15.75 mm | 10.75 mm | 15.75mm x 10.75mm x 11.81mm | - | - | - | 50 mΩ | 100000000 Ω | 5 A | EPOXY | 150 V | SOLDER | - | - | - | - | SPDT (1 Form C) | General Purpose | 5 A | - | 5 ms | 5VDC | Non Latching | 220VAC, 60VDC - Max | 89.3 mA | 1 ms | - | 3.75 VDC | 5 A | 0.5 VDC | 300 V | AC/DC | LATCHED | DC | 5 | Sealed - Fully | 500 Vrms | Random | - | 1000 Vrms | - | - | SPDT | 6.7 V | 1 FORM C | 3.75 V | - | 0.0032 inch | - | 11.81 mm | - | ||
![]() AZ762-1AB-12DE ZETTLER | 25 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 360 Ohms | Silver Nickel (AgNi) | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ762-1AB-12DE | - | Knowles Voltronics | - | - | Bulk | Active | Active | 5.69 | - | Yes | - | -40°C ~ 85°C | * | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | compliant | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15 ms | 12VDC | Non Latching | 440VAC, 125VDC - Max | 33.3 mA | 8 ms | - | 8.4 VDC | 20 A | 1.2 VDC | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2151-1A-24DEF ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 660 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | Active | - | - | - | - | -55°C ~ 105°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 12 ms | 24VDC | Non Latching | 300VAC, 30VDC - Max | 36.4 mA | 5 ms | - | 18 VDC | 40 A | 2.4 VDC | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2280-1A-48DF ZETTLER | 17 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | 2.56 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | Active | - | - | - | - | -55°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15 ms | 48VDC | Non Latching | 277VAC, 28VDC - Max | 19 mA | 10 ms | - | 36 VDC | 40 A | 4.8 VDC | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - |