Filters
  • Mfr
  • Series
  • Package
  • Product Status
  • Contact Materials
  • Operate Time
  • Relay Type
  • Release Time
  • Mounting Type
  • Features
  • Termination Style
  • Contact Form

Attribute column

Manufacturer

ZETTLER Power Relays, Over 2 Amps

View Mode:
2636 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

CoilResistance

Contact Materials

Mfr

Package

Product Status

Operating Temperature

Series

Termination Style

Contact Form

Relay Type

Operate Time

Coil Voltage

Coil Type

Switching Voltage

Coil Current

Release Time

Must Operate Voltage

Contact Rating (Current)

Must Release Voltage

Seal Rating

Coil Insulation

Features

In Stock

-

-

Through Hole

62 Ohms

Silver Nickel (AgNi)

American Zettler

Box

Active

-40°C ~ 125°C

*

PC Pin, Quick Connect - 0.250 (6.3mm)

DPST-NO/NC (1 Form A, 1 Form B)

General Purpose

7 ms

5VDC

Non Latching

440VAC, 150VDC - Max

80.6 mA

3 ms

3.5 VDC

20 A

0.5 VDC

-

Class F

-

16
-

Socketable

75 Ohms

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-40°C ~ 85°C

AZ2701

Plug In, Quick Connect - 0.250 (6.3mm)

DPST-NO (2 Form A)

General Purpose

30 ms

12VDC

Non Latching

400VAC, 150VDC - Max

160 mA

30 ms

9 VDC

30 A

0.6 VDC

-

Class B

-

16
-

Through Hole

6.4 kOhms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 95°C

AZ9321

PC Pin

SPDT (1 Form C)

General Purpose

10 ms

48VDC

Non Latching

277VAC, 30VDC - Max

7.5 mA

5 ms

36 VDC

16 A

4.8 VDC

Sealed - Fully

Class F

-

40
-

Through Hole

900 Ohms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 95°C

AZ9321

PC Pin

SPDT (1 Form C)

General Purpose

10 ms

18VDC

Non Latching

277VAC, 30VDC - Max

20 mA

5 ms

13.5 VDC

16 A

1.8 VDC

Sealed - Fully

Class F

-

34
-

Through Hole

83 Ohms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 85°C

*

PC Pin

DPST-NO/NC (1 Form A, 1 Form B)

General Purpose

5 ms

5VDC

Latching, Dual Coil

-

60.2 mA

3 ms

4 VDC

8 A

0.5 VDC

Sealed - Fully

Class F

-

41
-

-

-

-

American Zettler

Box

Active

-

*

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

In Stock

-

-

Chassis Mount

2.36 kOhms

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-55°C ~ 100°C

AZ22801

Quick Connect - 0.187/0.250

SPDT (1 Form C)

General Purpose

15 ms

110VAC

Non Latching

300VAC, 110VDC - Max

46.6 mA

10 ms

82.5 VAC

40 A

33 VAC

-

Class B

-

46
-

Through Hole

1.28 kOhms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 105°C

AZ7709

PC Pin

SPST-NO (1 Form A)

General Purpose

8 ms

24VDC

Non Latching

250VAC, 30VDC - Max

18.8 mA

4 ms

16.8 VDC

5 A

1.2 VDC

-

Class F

-

1125
-

Through Hole

5.12 kOhms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 105°C

AZ7709T

PC Pin

SPST-NO (1 Form A)

General Purpose

8 ms

48VDC

Non Latching

250VAC, 30VDC - Max

9.4 mA

4 ms

33.6 VDC

10 A

2.4 VDC

Sealed - Fully

Class F

-

12
-

Socketable

75 Ohms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 105°C

AZ2701

Plug In, Quick Connect - 0.250 (6.3mm)

DPST-NO (2 Form A)

General Purpose

30 ms

12VAC

Non Latching

400VAC, 150VDC - Max

160 mA

30 ms

9.6 VAC

30 A

1.8 VAC

-

Class F

-

33
-

Chassis Mount

1.2 kOhms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 105°C

AZ2700

Quick Connect - 0.250 (6.3mm)

SPST-NO (1 Form A)

General Purpose

30 ms

48VDC

Non Latching

400VAC, 150VDC - Max

40 mA

30 ms

36 VDC

30 A

2.4 VDC

-

Class F

-

12
-

Through Hole

5.12 kOhms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 105°C

AZ7709

PC Pin

SPST-NO (1 Form A)

General Purpose

8 ms

48VDC

Non Latching

250VAC, 30VDC - Max

9.4 mA

4 ms

33.6 VDC

5 A

2.4 VDC

-

Class F

-

12
-

Through Hole

155 Ohms

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-40°C ~ 85°C

AZ2250

PC Pin

SPDT (1 Form C)

General Purpose

15 ms

12VDC

Non Latching

277VAC, 28VDC - Max

77.4 mA

10 ms

9 VDC

30 A

1.2 VDC

Sealed - Fully

Class F

-

39
-

Through Hole

97 Ohms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-55°C ~ 85°C

AZ2200

PC Pin, Quick Connect - 0.250 (6.3mm)

SPDT (1 Form C)

General Purpose

15 ms

9VDC

Non Latching

277VAC, 28VDC - Max

93 mA

10 ms

6.75 VDC

30 A

0.9 VDC

Sealed - Fully

Class F

-

12
-

Through Hole

-

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 85°C

AZ2250

PC Pin

SPDT (1 Form C)

General Purpose

15 ms

28VDC

Non Latching

277VAC, 28VDC - Max

-

10 ms

-

30 A

2.8 VDC

-

Class F

-

33
-

Through Hole

-

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 85°C

AZ2250

PC Pin

SPDT (1 Form C)

General Purpose

15 ms

70VDC

Non Latching

277VAC, 28VDC - Max

-

10 ms

-

30 A

7 VDC

Sealed - Fully

Class F

-

33
-

Through Hole

48.5 Ohms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 85°C

*

PC Pin

SPDT (1 Form C)

General Purpose

20 ms

5VDC

Non Latching

277VAC, 30VDC - Max

103.1 mA

8 ms

3.75 VDC

20 A

0.5 VDC

Sealed - Fully

Class F

-

17
-

-

-

-

American Zettler

Box

Active

-

*

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

186
-

Socketable

221.5 Ohms

Silver Tin Oxide (AgSnO); Silver Nickel (AgNi), Gold (Au)

American Zettler

Tube

Active

-40°C ~ 95°C

AZEV200

Plug In

3PST-2NO/1NC (2 Form A, 1 Form B)

General Purpose

30 ms

24VDC

Non Latching

480VAC - Max

108 mA

10 ms

18 VDC

40 A

1.2 VDC

-

Class F

-

40
-

Chassis Mount

40 Ohms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-55°C ~ 85°C

AZ2280

Quick Connect - 0.187/0.250

SPDT (1 Form C)

General Purpose

15 ms

6VDC

Non Latching

277VAC, 28VDC - Max

150 mA

10 ms

4.5 VDC

20 A

0.6 VDC

-

Class F

-