- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | CoilResistance | Contact Materials | Mfr | Model | Package | Product Status | RoHS | Operating Temperature | Series | Depth | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2250-1CT-24DTF ZETTLER | In Stock | - | - | Through Hole | - | 660 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | - | Box | Active | - | -40°C ~ 85°C | AZ2250 | - | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36.4 mA | 10 ms | 18 VDC | 30 A | 2.4 VDC | - | Class F | - | - | - | ||
![]() AZ2160-1AE-15DEF ZETTLER | In Stock | - | - | Socketable | - | 256 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | - | Box | Active | - | -55°C ~ 125°C | * | - | Plug In, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 12 ms | 15VDC | Non Latching | 300VAC, 30VDC - Max | 58.6 mA | 5 ms | 10.5 VDC | 40 A | 1.5 VDC | Sealed - Fully | Class F | - | - | - | ||
![]() AZ2100-1AE-110DE ZETTLER | 38 |
| - | Through Hole | Plastic | 13.45 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Base front/back | Box | Active | - | -55°C ~ 85°C | AZ2100 | 310 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 15 ms | 110VDC | Non Latching | 300VAC, 30VDC - Max | 8.2 mA | 10 ms | 82.5 VDC | 40 A | 11 VDC | Sealed - Fully | Class B | - | 200 | 785 | ||
![]() AZ2701-1A-24DW ZETTLER | In Stock | - | - | Socketable | - | 300 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | - | Box | Active | Yes | -40°C ~ 85°C | AZ2701 | - | Plug In, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 24VDC | Non Latching | 400VAC, 150VDC - Max | 80 mA | 30 ms | 18 VDC | 30 A | 1.2 VDC | - | Class B | - | - | - | ||
![]() AZ2150W-1AE-6DF ZETTLER | In Stock | - | - | - | - | - | - | American Zettler | - | Box | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ762H-1ABE-12DE ZETTLER | 40 |
| - | Through Hole | - | 360 Ohms | Silver Nickel (AgNi), Gold (Au) | American Zettler | - | Box | Active | - | -40°C ~ 105°C | AZ762H | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 7 ms | 12VDC | Non Latching | 440VAC, 125VDC - Max | 33.3 mA | 3 ms | 8.4 VDC | 16 A | 1.2 VDC | Sealed - Fully | Class F | - | - | - | ||
![]() AZ21501-1CH-48DEF ZETTLER | 6 |
| - | Through Hole | - | 2.56 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | - | Box | Active | - | -55°C ~ 125°C | AZ21501 | - | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 48VDC | Non Latching | 300VAC, 110VDC - Max | 19 mA | 10 ms | 36 VDC | 30 A | 4.8 VDC | Sealed - Fully | Class F | - | - | - | ||
![]() AZ2250-1A-24DEF ZETTLER | 5 |
| - | Through Hole | - | 660 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | - | Box | Active | - | -40°C ~ 85°C | AZ2250 | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36.4 mA | 10 ms | 18 VDC | 40 A | 2.4 VDC | Sealed - Fully | Class F | - | - | - | ||
![]() AZ7709T-1AE-3DEF ZETTLER | In Stock | - | - | Through Hole | - | 20 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | - | Box | Active | - | -40°C ~ 105°C | AZ7709T | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 3VDC | Non Latching | 250VAC, 30VDC - Max | 150 mA | 4 ms | 2.1 VDC | 10 A | 0.15 VDC | Sealed - Fully | Class F | - | - | - | ||
![]() AZ22801-1A-277AE ZETTLER | In Stock | - | - | Chassis Mount | - | 20.3 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | - | Box | Active | - | -55°C ~ 100°C | AZ22801 | - | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 277VAC | Non Latching | 300VAC, 110VDC - Max | 13.6 mA | 10 ms | 207.75 VAC | 40 A | 83.1 VAC | - | Class B | - | - | - | ||
![]() AZ8-1CH-48DEF ZETTLER | 41 |
| - | Through Hole | - | 3.8 kOhms | Silver Nickel (AgNi) | American Zettler | - | Box | Active | - | - | AZ8 | - | PC Pin | SPDT (1 Form C) | General Purpose | 5 ms | 48VDC | Non Latching | 300VAC, 150VDC - Max | 12.6 mA | 2 ms | 36 VDC | 6 A | 2.4 VDC | Sealed - Fully | Class F | - | - | - | ||
![]() AZ2700-2A-12DTF ZETTLER | 40 |
| - | Chassis Mount | - | 75 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | - | Box | Active | - | -40°C ~ 105°C | AZ2700 | - | Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 30 ms | 12VDC | Non Latching | 400VAC, 150VDC - Max | 160 mA | 30 ms | 9 VDC | 30 A | 0.6 VDC | - | Class F | - | - | - | ||
![]() AZ2800-2A-22D ZETTLER | 36 |
| - | Chassis Mount | - | - | Silver Cadmium Oxide (AgCdO) | American Zettler | - | Box | Active | - | -40°C ~ 85°C | AZ2800 | - | Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 25 ms | 22VDC | Non Latching | 600VAC, 30VDC - Max | - | 25 ms | - | 40 A | 2.2 VDC | - | Class F | - | - | - | ||
![]() AZ2150-1AE-12DE ZETTLER | 32 |
| - | Through Hole | - | 155 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | - | Box | Active | - | -55°C ~ 85°C | AZ2150 | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 12 ms | 12VDC | Non Latching | 300VAC, 30VDC - Max | 77.4 mA | 5 ms | 9 VDC | 40 A | 1.2 VDC | Sealed - Fully | Class B | - | - | - | ||
![]() AZ21501-1AET-48DEF ZETTLER | 13 |
| - | Through Hole | - | 1.536 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | - | Box | Active | - | -55°C ~ 125°C | AZ21501 | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 48VDC | Non Latching | 300VAC, 110VDC - Max | 19 mA | 10 ms | 36 VDC | 50 A | 4.8 VDC | Sealed - Fully | Class F | - | - | - | ||
![]() AZ8-1CH-12DSEF ZETTLER | In Stock | - | - | Through Hole | - | 440 Ohms | Silver Nickel (AgNi) | American Zettler | - | Box | Active | - | - | AZ8 | - | PC Pin | SPDT (1 Form C) | General Purpose | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 27.3 mA | 2 ms | 9 VDC | 6 A | 0.6 VDC | Sealed - Fully | Class F | - | - | - | ||
![]() AZ7555-1A-24DSSK ZETTLER | 36 |
| - | Through Hole | - | 4.8 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | - | Box | Active | - | -40°C ~ 85°C | AZ7555 | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 20 ms | 24VDC | Non Latching | 277VAC, 30VDC - Max | 5 mA | 8 ms | 18 VDC | 20 A | 2.4 VDC | - | - | - | - | - | ||
![]() AZ2150-1CE-12DE ZETTLER | In Stock | - | - | Through Hole | - | 155 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | - | Box | Active | - | -55°C ~ 85°C | AZ2150 | - | PC Pin | SPDT (1 Form C) | General Purpose | 12 ms | 12VDC | Non Latching | 300VAC, 30VDC - Max | 77.4 mA | 5 ms | 9 VDC | 40 A | 1.2 VDC | Sealed - Fully | Class B | - | - | - | ||
![]() AZ2701-1A-3DW ZETTLER | 40 |
| - | Socketable | - | 5 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | - | Box | Active | - | -40°C ~ 85°C | AZ2701 | - | Plug In, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 3VDC | Non Latching | 400VAC, 150VDC - Max | 600 mA | 30 ms | 2.25 VDC | 30 A | 0.15 VDC | - | Class B | - | - | - | ||
![]() AZ940-1A-36DSE ZETTLER | 30 |
| - | Through Hole | - | - | Silver Cadmium Oxide (AgCdO) | PEI-Genesis | - | Bulk | Active | - | -40°C ~ 90°C | * | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 36VDC | Non Latching | 400VAC, 150VDC - Max | - | 5 ms | - | 10 A | 1.8 VDC | Sealed - Fully | Class B | - | - | - |