- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ22801-1AE-220A ZETTLER | 14 |
| - | Chassis Mount | 13.49 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 100°C | AZ22801 | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 220VAC | Non Latching | 300VAC, 110VDC - Max | 16.3 mA | 10 ms | 165 VAC | 40 A | 66 VAC | - | Class B | - | ||
![]() AZ2150-1AE-110DE ZETTLER | 23 |
| - | Through Hole | 13.45 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2150 | PC Pin | SPST-NO (1 Form A) | General Purpose | 12 ms | 110VDC | Non Latching | 300VAC, 30VDC - Max | 8.2 mA | 5 ms | 82.5 VDC | 40 A | 11 VDC | Sealed - Fully | Class B | - | ||
![]() AZ762T-1AE-24DEF ZETTLER | In Stock | - | - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2200-1A-12DEF ZETTLER | 48 |
| - | Through Hole | 155 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2200 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77 mA | 10 ms | 9.01 VDC | 30 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2701-1A-24ATWF ZETTLER | 24 |
| - | Socketable | 300 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2701 | Plug In, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 24VAC | Non Latching | 400VAC, 150VDC - Max | 80 mA | 30 ms | 19.2 VAC | 30 A | 3.6 VAC | - | Class F | - | ||
![]() AZ2270-1C-70DE ZETTLER | In Stock | - | - | Through Hole | 5.5 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2270 | PC Pin, Quick Connect | SPDT (1 Form C) | General Purpose | 15 ms | 70VDC | Non Latching | 277VAC, 28VDC - Max | 27 mA | 10 ms | 52 VDC | 30 A | 7 VDC | Sealed - Fully | Class F | - | ||
![]() AZ761-1C-48DEK ZETTLER | In Stock | - | - | Through Hole | 5.76 kOhms | - | American Zettler | Box | Active | -40°C ~ 85°C | AZ761 | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 48VDC | Non Latching | 440VAC, 125VDC - Max | 8.3 mA | 8 ms | 33.6 VDC | 12 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZ888-1A-9DEA ZETTLER | 30 |
| - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ7335-2C-18DSKE ZETTLER | 5 |
| - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZEV200-2AE1B-12D ZETTLER | 1500 |
| - | Socketable | 55.4 Ohms | Silver Tin Oxide (AgSnO); Silver Nickel (AgNi), Gold (Au) | American Zettler | Tube | Active | -40°C ~ 95°C | AZEV200 | Plug In | 3PST-2NO/1NC (2 Form A, 1 Form B) | General Purpose | 30 ms | 12VDC | Non Latching | 480VAC - Max | 216 mA | 10 ms | 9 VDC | 40 A | 0.6 VDC | - | Class F | - | ||
![]() AZ762H-1ABE-48DSEF ZETTLER | 24 |
| - | Through Hole | 9.216 kOhms | Silver Nickel (AgNi), Gold (Au) | American Zettler | Box | Active | -40°C ~ 105°C | AZ762H | PC Pin | SPST-NO (1 Form A) | General Purpose | 7 ms | 48VDC | Non Latching | 440VAC, 125VDC - Max | 5.2 mA | 3 ms | 36 VDC | 10 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2704-1A-48ATF ZETTLER | 24 |
| - | Socketable | 1.2 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2704 | Plug In, Quick Connect - 0.110 (2.8mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 48VAC | Non Latching | 400VAC, 150VDC - Max | 40 mA | 30 ms | 38.4 VAC | 30 A | 7.2 VAC | - | Class F | - | ||
![]() AZ2270-1AET-220A ZETTLER | In Stock | - | - | Through Hole | 13.49 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2270 | PC Pin, Quick Connect | SPST-NO (1 Form A) | General Purpose | 15 ms | 220VAC | Non Latching | 277VAC, 28VDC - Max | 16.3 mA | 10 ms | 187 VAC | 30 A | 44 VAC | - | Class F | - | ||
![]() AZ22801-1C-277A ZETTLER | 11 |
| - | Chassis Mount | 20.3 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 100°C | AZ22801 | Quick Connect - 0.187/0.250 | SPDT (1 Form C) | General Purpose | 15 ms | 277VAC | Non Latching | 300VAC, 110VDC - Max | 13.6 mA | 10 ms | 207.75 VAC | 40 A | 83.1 VAC | - | Class B | - | ||
![]() AZ2100-1CE-6D ZETTLER | 11 |
| - | Through Hole | 40 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2100 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPDT (1 Form C) | General Purpose | 15 ms | 6VDC | Non Latching | 300VAC, 30VDC - Max | 150 mA | 10 ms | 4.5 VDC | 40 A | 0.6 VDC | - | Class B | - | ||
![]() AZ761-1AE-60DEK ZETTLER | 24 |
| - | Through Hole | 7.5 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ761 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 60VDC | Non Latching | 440VAC, 125VDC - Max | 8 mA | 8 ms | 42 VDC | 12 A | 6 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2250-1A-220AF ZETTLER | 24 |
| - | Through Hole | - | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 70°C | AZ2250 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 220VAC | Non Latching | 277VAC, 28VDC - Max | - | 10 ms | 176 VAC | 40 A | 44 VAC | - | Class F | - | ||
![]() AZ2250-1A-48DF ZETTLER | 8 |
| - | Through Hole | 2.56 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 48VDC | Non Latching | 277VAC, 28VDC - Max | 18.8 mA | 10 ms | 36 VDC | 40 A | 4.8 VDC | - | Class F | - | ||
![]() AZ832P2-2C-9DSE ZETTLER | 45 |
| - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2704-1A-24ATF ZETTLER | 20 |
| - | Socketable | 300 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2704 | Plug In, Quick Connect - 0.110 (2.8mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 24VAC | Non Latching | 400VAC, 150VDC - Max | 80 mA | 30 ms | 19.2 VAC | 30 A | 3.6 VAC | - | Class F | - |