- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Shape | Base Product Number | CoilResistance | Contact Materials | Content | Dim | Downforce | Factory colour | Material (details) | Material properties | Mfr | Package | Product Status | Operating Temperature | Series | Type | Termination Style | Contact Form | Size | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ8A-1CH-9DSEF ZETTLER | 49 |
| - | Through Hole | - | - | - | - | 250 Ohms | Silver Alloy | 1pc(s) | (L x W) 50 m x 50 mm | - | Silver | Polyethylene-coated fabric with rubber resin adhesive. | - | American Zettler | Box | Active | - | 389 | 389SI50 | PC Pin | SPDT (1 Form C) | - | General Purpose | 5 ms | 9VDC | Non Latching | 300VAC, 150VDC - Max | 36 mA | 2 ms | 6.75 VDC | 10 A | 0.45 VDC | Sealed - Fully | Class F | - | 50m | 50mm | 0.26mm | ||
![]() AZ7555-1C-9DKE ZETTLER | 36 |
| - | Through Hole | Tool steel | 17.6g | D 6.3 | - | 115 Ohms | Silver Tin Oxide (AgSnO) | 2pc(s) | - | Star socket | - | - | alloyed,hardened | American Zettler | Box | Active | -40°C ~ 85°C | * | - | PC Pin | SPDT (1 Form C) | T 40 | General Purpose | 15 ms | 9VDC | Non Latching | 277VAC, 30VDC - Max | 78.3 mA | 8 ms | 6.3 VDC | 20 A | 0.9 VDC | Sealed - Fully | - | - | 25mm | - | - | ||
![]() AZ2270-1C-5DE ZETTLER | 29 |
| - | Through Hole | - | - | - | - | 27 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | Vishay Vitramon | Bulk | Obsolete | -55°C ~ 85°C | * | - | PC Pin, Quick Connect | SPDT (1 Form C) | - | General Purpose | 15 ms | 5VDC | Non Latching | 277VAC, 28VDC - Max | 185 mA | 10 ms | 3.75 VDC | 30 A | 0.5 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ7695-1A-12DF ZETTLER | 29 |
| - | - | - | - | - | 221050 | - | - | - | - | - | - | - | - | Molex | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2800-2C-120A5 ZETTLER | 73 |
| - | Chassis Mount | - | - | - | - | 830 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | American Zettler | Box | Active | -40°C ~ 65°C | AZ2800 | - | Quick Connect - 0.250 (6.3mm) | DPDT (2 Form C) | - | General Purpose | 25 ms | 120VAC | Non Latching | 600VAC, 30VDC - Max | 33.3 mA | 25 ms | 96 VAC | 40 A | 24 VAC | - | Class F | - | - | - | - | ||
![]() AZSR190T-1A-24D ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | 300 Ohms | Silver Nickel (AgNi) | - | - | - | - | - | - | American Zettler | Tube | Active | -40°C ~ 85°C | * | - | PC Pin | SPST-NO (1 Form A) | - | General Purpose | 40 ms | 24VDC | Non Latching | 800VAC - Max | 80 mA | 10 ms | 18 VDC | 100 A | 2.4 VDC | - | Class F | - | - | - | - | ||
![]() AZ2200-1AE-70DE ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | Box | Active | -55°C ~ 85°C | AZ2200 | - | PC Pin, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | - | General Purpose | 15 ms | 70VDC | Non Latching | 277VAC, 28VDC - Max | - | 10 ms | - | 30 A | 7 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ22801-1CE-220A ZETTLER | 37 |
| - | Chassis Mount | - | - | - | - | 13.49 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | Box | Active | -55°C ~ 100°C | AZ22801 | - | Quick Connect - 0.187/0.250 | SPDT (1 Form C) | - | General Purpose | 15 ms | 220VAC | Non Latching | 300VAC, 110VDC - Max | 16.3 mA | 10 ms | 165 VAC | 40 A | 66 VAC | - | Class B | - | - | - | - | ||
![]() AZ7555-1C-48DSK ZETTLER | 40 |
| - | Through Hole | - | - | - | - | 4.4 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | Box | Active | -40°C ~ 85°C | AZ7555 | - | PC Pin | SPDT (1 Form C) | - | General Purpose | 20 ms | 48VDC | Non Latching | 277VAC, 30VDC - Max | 10.9 mA | 8 ms | 36 VDC | 20 A | 4.8 VDC | - | - | - | - | - | - | ||
![]() AZ2701-2A-120ATWF ZETTLER | In Stock | - | - | Socketable | - | - | - | - | 5.217 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | Box | Active | -40°C ~ 105°C | AZ2701 | - | Plug In, Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | - | General Purpose | 30 ms | 120VAC | Non Latching | 400VAC, 150VDC - Max | 23 mA | 30 ms | 96 VAC | 30 A | 18 VAC | - | Class F | - | - | - | - | ||
![]() AZ2200-1CE-12D ZETTLER | 40 |
| - | Through Hole | - | - | - | - | 155 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | Box | Active | -55°C ~ 85°C | AZ2200 | - | PC Pin, Quick Connect - 0.250 (6.3mm) | SPDT (1 Form C) | - | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77 mA | 10 ms | 9.01 VDC | 30 A | 1.2 VDC | - | Class F | - | - | - | - | ||
![]() AZ2270-1C-24DEF ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | 660 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | American Zettler | Box | Active | -55°C ~ 85°C | AZ2270 | - | PC Pin, Quick Connect | SPDT (1 Form C) | - | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36 mA | 10 ms | 18 VDC | 30 A | 2.4 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ770-1A-48DSE ZETTLER | 37 |
| - | Through Hole | - | - | - | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | American Zettler | Box | Active | -40°C ~ 85°C | * | - | PC Pin | SPST-NO (1 Form A) | - | General Purpose | 8 ms | 48VDC | Non Latching | 250VAC, 30VDC - Max | - | 4 ms | - | 5 A | 2.4 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ2150W-1AE-12DEFT ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2250-1AET-110DEF ZETTLER | 36 |
| - | Through Hole | - | - | - | - | 13.45 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | - | PC Pin | SPST-NO (1 Form A) | - | General Purpose | 15 ms | 110VDC | Non Latching | 277VAC, 28VDC - Max | 8.2 mA | 10 ms | 82.5 VDC | 40 A | 11 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ940-1AB-12DE ZETTLER | 49 |
| - | Through Hole | - | - | - | - | 320 Ohms | Silver Nickel (AgNi) | - | - | - | - | - | - | American Zettler | Box | Active | -40°C ~ 90°C | * | - | PC Pin | SPST-NO (1 Form A) | - | General Purpose | 8 ms | 12VDC | Non Latching | 400VAC, 150VDC - Max | 37.5 mA | 5 ms | 9 VDC | 10 A | 0.6 VDC | Sealed - Fully | Class B | - | - | - | - | ||
![]() AZ2280-1AE-22D ZETTLER | 49 |
| - | Chassis Mount | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | Box | Active | -55°C ~ 85°C | AZ2280 | - | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | - | General Purpose | 15 ms | 22VDC | Non Latching | 277VAC, 28VDC - Max | - | 10 ms | - | 40 A | 2.2 VDC | - | Class F | - | - | - | - | ||
![]() AZ942-1CT-24D ZETTLER | 5 |
| - | Through Hole | - | - | - | - | 1.6 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | Tube | Active | -40°C ~ 100°C | AZ942 | - | PC Pin | SPDT (1 Form C) | - | General Purpose | 10 ms | 24VDC | Non Latching | 300VAC, 30VDC - Max | 15 mA | 5 ms | 19.2 VDC | 16 A | 2.4 VDC | - | Class B | - | - | - | - | ||
![]() AZ21501-1AE-48AE ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | Box | Active | -55°C ~ 100°C | AZ21501 | - | PC Pin | SPST-NO (1 Form A) | - | General Purpose | 15 ms | 48VAC | Non Latching | 300VAC, 110VDC - Max | - | 10 ms | - | 50 A | 14.4 VAC | Sealed - Fully | Class B | - | - | - | - | ||
![]() AZ2280-1AE-12DF ZETTLER | 14 |
| - | Chassis Mount | - | - | - | - | 155 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | Box | Active | -55°C ~ 85°C | AZ2280 | - | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | - | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77 mA | 10 ms | 9 VDC | 40 A | 1.2 VDC | - | Class F | - | - | - | - |