- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Number of Terminals | End Contact Material | Approvals | Cable entry | Coil nominal voltage | Coil Voltage-Nom | CoilResistance | Connections | Contact Materials | Content | Degree of protection (IP), front side | Dim | ElectricalLife | Fall time | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. pick-up voltage | Max. switching capacity | Max. temperature | Mfr | Min. pick-up voltage | Min. temperature | Operating Temperature-Max | Operating Temperature-Min | Operation | Package | Part Life Cycle Code | Product Status | Rated permanent current Iu | Resistance (coil) | Risk Rank | Rohs Code | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Type of control element | Type of electrical connection of main circuit | Operating Temperature | Series | ECCN Code | Type | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Durability | Contact Form | Relay Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Depth Behind Panel | Relay Action | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Lamp Type | Features | Terminal Length | Contacts | IP Rating | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 507444 ZETTLER | In Stock | - | - | - | - | - | - | - | - | 12V DC | - | - | Solder pins | AgPd alloy, gold plated | 1pc(s) | - | (L x W x H) 14 x 9 x 5 mm | - | - | - | - | - | - | 24V DC | 30W,62.5VA | +70°C | - | 9V DC | -40°C | - | - | - | - | - | - | - | 720Ω | - | - | Yes | 1A | 220V DC,250V AC | - | - | - | - | - | AZ850P2-12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 14mm | 9mm | - | ||
![]() AZ9371-1A-24DE ZETTLER | 6 |
| - | Through Hole | - | - | - | - | - | 24V DC | - | 2.88 kOhms | Solder pins | AgNi | 1pc(s) | - | (L x W x H) 20.5 x 7.2 x 15.3 mm | - | 3ms | - | - | - | - | - | 150W | +105°C | American Zettler | - | -40°C | - | - | - | Box | - | Active | - | 2880Ω | - | - | - | 5A | 30V DC,277V AC | - | - | -40°C ~ 105°C | * | - | AZ9371-1A-24DE | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 5 x 10E6 | SPST-NO (1 Form A) | General Purpose | - | - | - | 6 ms | 24VDC | Non Latching | 277VAC, 30VDC - Max | 8.3 mA | 3 ms | - | 18 VDC | 5 A | 1.2 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | 15.3mm | 20.5mm | 7.2mm | - | ||
![]() AZ6991-1C-5DE ZETTLER | 36 |
| - | Through Hole | 5.4 g | 5 | Silver Nickel | - | - | 5V DC | 5 V | 147 Ohms | Solder pins | AgNi | 1pc(s) | - | (L x W x H) 28 x 5 x 15 mm | 30000 Cycle(s) | 4ms | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ6991-1C-5DE | AZ6991 | - | 180W | +85°C | American Zettler | - | -40°C | 85 °C | -40 °C | - | Box | Active | Active | - | 147Ω | 5.65 | Yes | Yes | 8A | 125V DC,400V AC | - | - | -40°C ~ 85°C | * | EAR99 | AZ6991-1C-5DE | compliant | UL; VDE | PC Pin | 28 mm | 5 mm | 28mm x 5mm x 15mm | 50 mΩ | 100000000 Ω | 6 A | EPOXY | 150 V | SOLDER | 1 x 10E7 | SPDT (1 Form C) | General Purpose | - | 6 A | - | 8 ms | 5VDC | Non Latching | 400VAC, 125VDC - Max | 34 mA | 4 ms | - | 3.75 VDC | 8 A | 0.25 VDC | 400 V | AC/DC | - | LATCHED | DC | 5 | Sealed - Fully | 1000 Vrms | Random | - | 4000 Vrms | - | - | SPDT | 11.5 V | 1 FORM C | 3.75 V | - | - | 0.0035 inch | - | - | 15mm | 28mm | 5mm | 15 mm | ||
![]() AZ9405-1A-5DSEF ZETTLER | 36 |
| - | - | - | - | - | - | - | 5V DC | - | - | Solder pins | AgSnO<sub>2</sub> | 1pc(s) | - | (L x W x H) 20 x 10 x 15.2 mm | - | 5ms | - | - | - | - | - | 150W | +85°C | American Zettler | - | -40°C | - | - | - | Box | - | Active | - | 125Ω | - | - | - | 10A | 30V DC,277V AC | - | - | - | * | - | AZ9405-1A-5DSEF | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.2mm | 20mm | 10mm | - | ||
![]() AZSR190T-1A-12DL ZETTLER | In Stock | - | - | - | - | - | - | - | - | 12V DC | - | - | Solder pins | AgNi | 1pc(s) | - | (L x W x H) 38 x 33 x 41.5 mm | - | 10ms | - | - | - | - | - | - | +85°C | American Zettler | - | -40°C | - | - | - | Tube | - | Active | - | 75Ω | - | - | Yes | 100A | 800V AC | - | - | - | * | - | AZSR190T-1A-12DL | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41.5mm | 38mm | 33mm | - | ||
![]() AZ9405-1C-12DEF ZETTLER | 36 |
| - | - | - | - | - | - | - | 12V DC | - | - | Solder pins | AgSnO<sub>2</sub> | 1pc(s) | - | (L x W x H) 20 x 10 x 15.2 mm | - | 5ms | - | - | - | - | - | 150W | +85°C | American Zettler | - | -40°C | - | - | - | Box | - | Active | - | 360Ω | - | - | - | 5A | 30V DC,277V AC | - | - | - | * | - | AZ9405-1C-12DEF | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.2mm | 20mm | 10mm | - | ||
![]() AZ8521-5 ZETTLER | In Stock | - | - | - | - | - | - | - | - | 5V DC | - | - | Solder pins | AgNi+Au | 1pc(s) | - | (L x W x H) 10 x 6.5 x 5.4 mm | - | 3ms | - | - | - | - | - | 60W | +85°C | American Zettler | - | -40°C | - | - | - | Box | - | Active | - | 178Ω | - | - | Yes | 2A | 220V DC,250V AC | - | - | - | * | - | AZ8521-5 | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | 10mm | 6.5mm | - | ||
![]() AZ763-1C-12D ZETTLER | In Stock | - | - | - | - | - | - | - | - | 12V DC | - | - | - | AgNi | 1pc(s) | - | (L x W x H) 29.00 x 12.70 x 15.70 mm | - | - | - | - | - | - | 30.6V DC | 360W | +85°C | - | 8.4V DC | -40°C | - | - | - | - | - | - | - | 360Ω | - | - | Yes | 12 | 300V DC | - | - | - | - | - | AZ763-1C-12D | - | - | - | - | - | - | - | - | - | - | - | - | 3 x 10E7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.70mm | 29.00mm | 12.70mm | - | ||
![]() AZ888-1A-24DE ZETTLER | In Stock | - | - | - | - | - | - | - | - | 24V DC | - | - | - | AgSnO<sub>2</sub> | 1pc(s) | - | (L x W x H) 20.20 x 11.30 x 10.50 mm | - | - | - | - | - | - | 31.2V DC | 150W | +85°C | - | 19.2V DC | -40°C | - | - | - | - | - | - | - | 1920Ω | - | - | - | 8 | 240V DC | - | - | - | - | - | AZ888-1A-24DE | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.50mm | 20.20mm | 11.30mm | - | ||
![]() AZ943-1AH-24DEGW ZETTLER | In Stock | - | - | - | - | - | - | - | - | 24V DC | - | - | - | AgSnO<sub>2</sub> | 1pc(s) | - | (L x W x H) 19.00 x 15.30 x 15.70 mm | - | - | - | - | - | - | 53.4V DC | 300W | +70°C | - | 18V DC | -40°C | - | - | - | - | - | - | - | 1600Ω | - | - | Yes | 15 | 30V DC | - | - | - | - | - | AZ943-1AH-24DEGW | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.70mm | 19.00mm | 15.30mm | - | ||
![]() AZ7709-1AE-24DSEF ZETTLER | 6 |
| - | Through Hole | - | - | - | - | - | 24V DC | - | 2.8 kOhms | - | AgSnO<sub>2</sub> | 1pc(s) | - | (L x W x H) 18.90 x 10.70 x 15.70 mm | - | - | - | - | - | - | 31.2V DC | 150W | +85°C | American Zettler | 18V DC | -40°C | - | - | - | Box | - | Active | - | 2800Ω | - | - | Yes | 5A | 30V DC | - | - | -40°C ~ 105°C | AZ7709 | - | AZ7709-1AE-24DSEF | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 1 x 10E7 | SPST-NO (1 Form A) | General Purpose | - | - | - | 8 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | 8.6 mA | 4 ms | - | 18 VDC | 5 A | 1.2 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | 15.70mm | 18.90mm | 10.70mm | - | ||
![]() AZ943-1AH-24DEFGW ZETTLER | In Stock | - | - | - | - | - | - | - | - | 24V DC | - | - | - | AgSnO<sub>2</sub> | 1pc(s) | - | (L x W x H) 19.00 x 15.30 x 15.70 mm | - | - | - | - | - | - | 53.4V DC | 300W | +85°C | - | 18V DC | -40°C | - | - | - | - | - | - | - | 1600Ω | - | - | - | 15 | 30V DC | - | - | - | - | - | AZ943-1AH-24DEFGW | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.70mm | 19.00mm | 15.30mm | - | ||
![]() AZ763-1A-12D ZETTLER | In Stock | - | - | - | - | - | - | - | - | 12V DC | - | - | - | AgNi | 1pc(s) | - | (L x W x H) 29.00 x 12.70 x 15.70 mm | - | - | - | - | - | - | 30.6V DC | 360W | +85°C | - | 8.4V DC | -40°C | - | - | - | - | - | - | - | 360Ω | - | - | - | 12 | 300V DC | - | - | - | - | - | AZ763-1A-12D | - | - | - | - | - | - | - | - | - | - | - | - | 3 x 10E7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.70mm | 29.00mm | 12.70mm | - | ||
![]() AZ963-1AE-5DE ZETTLER | In Stock | - | - | - | - | - | - | - | - | 5V DC | - | - | - | AgSnO<sub>2</sub> | 1pc(s) | - | (L x W x H) 20.30 x 10.20 x 10.70 mm | - | - | - | - | - | - | 11V DC | 144W | +85°C | - | 3.75V DC | -40°C | - | - | - | - | - | - | - | 125Ω | - | - | - | 6 | 220V DC | - | - | - | - | - | AZ963-1AE-5DE | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.70mm | 20.30mm | 10.20mm | - | ||
![]() 2349917 ZETTLER | In Stock | - | - | - | - | - | - | - | - | 12V DC | - | - | Pins | - | 1pc(s) | - | (L x W x H) 20.5 x 10.2 x 15.3 mm | - | - | - | - | - | - | 15.6V DC | 150W,2770VA | 90°C | - | 9V DC | -40°C | - | - | - | - | - | - | - | 320Ω | - | - | Yes | 5A | 277V AC | - | - | - | - | - | AZ9403-1C-12DE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.3mm | 20.5mm | 10.2mm | - | ||
![]() AZ733-2CE-6DE ZETTLER | In Stock | - | - | - | - | - | - | - | - | 6V DC | - | - | Solder pins | AgSnO | 1pc(s) | - | (L x W x H) 29 x 13 x 25.9 mm | - | - | - | - | - | - | 11.4V DC | 300W,2500VA | +85°C | - | 4.2V DC | -40°C | - | - | - | - | - | - | - | 68Ω | - | - | Yes | 12A | 150V DC,380V AC | - | - | - | - | - | AZ733-2CE-6DE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.9mm | 29mm | 13mm | - | ||
![]() AZ2200-1CE-12DF ZETTLER | 19 |
| - | Through Hole | - | - | - | - | Side | - | - | 155 Ohms | - | Silver Tin Oxide (AgSnO) | - | IP40 | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | Box | - | Active | 160 | - | - | - | - | - | - | Long turning handle | Screw connection | -55°C ~ 85°C | AZ2200 | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77 mA | 10 ms | - | 9.01 VDC | 30 A | 1.2 VDC | - | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ7709-1AE-6DSE ZETTLER | 44 |
| - | Through Hole | - | - | - | CE, CSA, UL | - | - | - | 180 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | ABB | MPMT4-21R02F1 | - | - | - | - | American Zettler | - | - | - | - | Push Lock-Twist Release | Box | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | AZ7709 | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | Fingersafe Screw | - | - | 8 ms | 6VDC | Non Latching | 250VAC, 30VDC - Max | 33.3 mA | 4 ms | - | 4.5 VDC | 5 A | 0.3 VDC | - | - | 1.91 | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | Incandescent | - | - | 2NC | IP66 | - | - | - | - | ||
![]() AZ7709-1AE-5DSEF ZETTLER | 1112 |
| - | Through Hole | - | - | - | - | - | - | - | 125 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | AZ7709 | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 8 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 40 mA | 4 ms | - | 3.75 VDC | 5 A | 0.25 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ21501P-1A-12D ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 96 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | Crouse-Hinds Industrial Products | CGB:17122B | - | - | - | - | American Zettler | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | * | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 15 ms | 12VDC | Latching, Single Coil | 277VAC, 110VDC - Max | 125 mA | 15 ms | - | 9.6 VDC | 50 A | - | - | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |