- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Brand | Case Code - in | Case Code - mm | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Surge Energy Rating | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Capacitance | Subcategory | Technology | Termination Style | Clamping Voltage | Contact Form | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Varistor Voltage | Seal Rating | Coil Insulation | Product | Features | Peak Surge Current | Product Category | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2280-1AE-12D ZETTLER | 47 |
| - | Chassis Mount | - | - | - | 155 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | - | -55°C ~ 85°C | - | AZ2280 | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | SPST-NO (1 Form A) | General Purpose | - | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77 mA | 10 ms | 9 VDC | 40 A | 1.2 VDC | - | - | Class F | - | - | - | - | - | ||
![]() AZ761-1A-24AE ZETTLER | 48 |
| - | Through Hole | - | - | - | 350 Ohms | - | - | - | - | American Zettler | - | - | Box | - | Active | Non-Compliant | - | - | - | -40°C ~ 70°C | - | AZ761 | - | - | - | - | - | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | - | 10 ms | 24VAC | Non Latching | 440VAC, 125VDC - Max | 31.6 mA | 8 ms | 18 VAC | 12 A | 3.6 VAC | - | Sealed - Fully | Class F | - | - | - | - | - | ||
![]() AZ21501-1AE-220AE ZETTLER | In Stock | - | - | Through Hole | - | - | - | 13.49 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | - | -55°C ~ 100°C | - | AZ21501 | - | - | - | - | - | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | - | 15 ms | 220VAC | Non Latching | 300VAC, 110VDC - Max | 16.3 mA | 10 ms | 165 VAC | 50 A | 66 VAC | - | Sealed - Fully | Class B | - | - | - | - | - | ||
![]() AZ2100-1CE-22DF ZETTLER | 31 |
| - | Through Hole | Welwyn Components / TT Electronics | 1206 | 3216 | - | Silver Tin Oxide (AgSnO) | 3000 | TT Electronics | - | American Zettler | - | PCB Mount | Box | - | Active | Details | - | 0.000571 oz | - | -55°C ~ 105°C | Reel | HVC | 1 % | 100 PPM / C | 32.4 kOhms | - | Resistors | Thick Film | PC Pin, Quick Connect - 0.250 (6.3mm) | - | SPDT (1 Form C) | General Purpose | Thick Film Resistors | 15 ms | 22VDC | Non Latching | 300VAC, 30VDC - Max | - | 10 ms | - | 40 A | 2.2 VDC | - | - | Class F | - | - | - | Thick Film Resistors - SMD | - | ||
![]() AZ2280-1CE-48DF ZETTLER | In Stock | - | - | Chassis Mount | ITT Cannon | - | - | 2.56 kOhms | Silver Tin Oxide (AgSnO) | 1 | ITT Cannon | - | American Zettler | - | - | Box | 096513-0218 | Active | - | - | - | - | -55°C ~ 85°C | - | KPT | - | - | - | - | D-Sub Connectors | - | Quick Connect - 0.187/0.250 | - | SPDT (1 Form C) | General Purpose | D-Sub Connectors - Standard Density | 15 ms | 48VDC | Non Latching | 277VAC, 28VDC - Max | 19 mA | 10 ms | 36 VDC | 20 A | 4.8 VDC | - | - | Class F | - | - | - | D-Sub Standard Connectors | - | ||
![]() AZ832P1-2C-9DE ZETTLER | 32 |
| - | - | YAGEO | - | - | - | - | 100 | YAGEO | + 85 C | American Zettler | - 40 C | PCB Mount | Box | - | Active | Details | 350 J | - | 385 VDC | - | Bulk | 20M | 10 % | - | - | 850 pF | Varistors | - | Through Hole | 775 V | - | - | - | - | - | - | - | - | - | - | - | - | 470 V | - | - | MOV | - | 10 kA | Varistors | 20 mm | ||
![]() AZ21501P-1C-12DE ZETTLER | 48 |
| - | Through Hole | - | - | - | 96 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | - | -40°C ~ 85°C | - | * | - | - | - | - | - | - | PC Pin | - | SPDT (1 Form C) | General Purpose | - | 15 ms | 12VDC | Latching, Single Coil | 277VAC, 110VDC - Max | 125 mA | 15 ms | 9.6 VDC | 50 A | - | - | Sealed - Fully | Class F | - | - | - | - | - | ||
![]() AZ2250-1A-6DE ZETTLER | In Stock | - | - | Through Hole | Advanced Energy | - | - | 40 Ohms | Silver Cadmium Oxide (AgCdO) | 1 | Advanced Energy | - | American Zettler | - | - | Box | - | Active | - | - | - | - | -40°C ~ 85°C | - | AZ2250 | - | - | - | - | DC-DC Converter | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | Non-Isolated DC-DC Converters | 15 ms | 6VDC | Non Latching | 277VAC, 28VDC - Max | 150 mA | 10 ms | 4.5 VDC | 40 A | 0.6 VDC | - | Sealed - Fully | Class F | - | - | - | Non-Isolated DC/DC Converters | - | ||
![]() AZ2701-2A-120AW ZETTLER | In Stock | - | - | Socketable | Panjit | - | - | 5.217 kOhms | Silver Cadmium Oxide (AgCdO) | 5000 | Panjit | - | American Zettler | - | - | Box | - | Active | Details | - | 0.011852 oz | - | -40°C ~ 85°C | Ammo Pack | AZ2701 | - | - | - | - | Diodes & Rectifiers | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | DPST-NO (2 Form A) | General Purpose | Zener Diodes | 30 ms | 120VAC | Non Latching | 400VAC, 150VDC - Max | 23 mA | 30 ms | 96 VAC | 30 A | 18 VAC | - | - | Class B | - | - | - | Zener Diodes | - | ||
![]() AZ2280-1AT-277AT ZETTLER | In Stock | - | - | Chassis Mount | Advanced Energy | - | - | 15 kOhms | Silver Cadmium Oxide (AgCdO) | 1 | Advanced Energy | - | American Zettler | - | - | Box | - | Active | - | - | - | - | -55°C ~ 60°C | - | AZ2280 | - | - | - | - | DC-DC Converter | - | Quick Connect - 0.187/0.250 | - | SPST-NO (1 Form A) | General Purpose | Non-Isolated DC-DC Converters | 15 ms | 277VAC | Non Latching | 277VAC, 28VDC - Max | 18.5 mA | 10 ms | 235.4 VAC | 40 A | 55.4 VAC | - | - | Class F | Non-Isolated / POL | - | - | Non-Isolated DC/DC Converters | - | ||
![]() AZ762T-1AE-110DE ZETTLER | 33 |
| - | Through Hole | TE Connectivity / Raychem | - | - | 25.2 kOhms | Silver Tin Oxide (AgSnO), Tungsten (W) | 1 | TE Connectivity | - | American Zettler | - | - | Box | - | Active | Details | - | - | - | -40°C ~ 85°C | - | * | - | - | - | - | Circular Connectors | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | Circular MIL Spec Connector | 15 ms | 110VDC | Non Latching | 440VAC, 125VDC - Max | 4.4 mA | 10 ms | 77 VDC | 16 A | 11 VDC | - | Sealed - Fully | Class F | - | - | - | Circular MIL Spec Connector | - | ||
![]() AZ940-1CB-5DE ZETTLER | In Stock | - | - | Through Hole | TE Connectivity / Raychem | - | - | 55 Ohms | Silver Nickel (AgNi) | 1 | TE Connectivity | - | American Zettler | - | - | Box | - | Active | Details | - | - | - | -40°C ~ 90°C | - | AZ940 | - | - | - | - | Circular Connectors | - | PC Pin | - | SPDT (1 Form C) | General Purpose | Circular MIL Spec Connector | 8 ms | 5VDC | Non Latching | 400VAC, 150VDC - Max | 90.9 mA | 5 ms | 3.8 VDC | 10 A | 0.25 VDC | - | Sealed - Fully | Class B | - | - | - | Circular MIL Spec Connector | - | ||
![]() AZEV132-1AE1BG-5D ZETTLER | In Stock | - | - | - | CTS Electronic Components | - | - | - | - | 300 | CTS | - | American Zettler | - | - | Tray | 228B-MVARGFJ2WAR | Active | Details | - | - | - | - | Reel | 228B | - | - | - | - | Switches | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | ||
![]() AZ2270-1AE-5DE ZETTLER | 33 |
| - | Through Hole | TE Connectivity / AMP | - | - | 27 Ohms | Silver Tin Oxide (AgSnO) | 3000 | TE Connectivity | - | American Zettler | - | - | Box | - | Active | Details | - | - | - | -55°C ~ 85°C | - | AZ2270 | - | - | - | - | Headers & Wire Housings | - | PC Pin, Quick Connect | - | SPST-NO (1 Form A) | General Purpose | Headers & Wire Housings | 15 ms | 5VDC | Non Latching | 277VAC, 28VDC - Max | 185 mA | 10 ms | 3.75 VDC | 30 A | 0.5 VDC | - | Sealed - Fully | Class F | - | - | - | Headers & Wire Housings | - | ||
![]() AZ22801-1AE-277A ZETTLER | 42 |
| - | Chassis Mount | - | - | - | 20.3 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | - | -55°C ~ 100°C | - | AZ22801 | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | SPST-NO (1 Form A) | General Purpose | - | 15 ms | 277VAC | Non Latching | 300VAC, 110VDC - Max | 13.6 mA | 10 ms | 207.75 VAC | 40 A | 83.1 VAC | - | - | Class B | - | - | - | - | - | ||
![]() AZ7555-1C-12DKEF ZETTLER | In Stock | - | - | Through Hole | - | - | - | 200 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | - | -40°C ~ 85°C | - | AZ7555 | - | - | - | - | - | - | PC Pin | - | SPDT (1 Form C) | General Purpose | - | 15 ms | 12VDC | Non Latching | 277VAC, 30VDC - Max | 60 mA | 8 ms | 8.4 VDC | 20 A | 1.2 VDC | - | Sealed - Fully | Class F | - | - | - | - | - | ||
![]() AZ940-1CE-48DE ZETTLER | In Stock | - | - | Through Hole | TE Connectivity / AMP | - | - | - | Silver Tin Oxide (AgSnO) | 1000 | TE Connectivity | - | American Zettler | - | - | Box | - | Active | - | - | - | - | -40°C ~ 90°C | - | AZ940 | - | - | - | - | Wire & Cable Management | - | PC Pin | - | SPDT (1 Form C) | General Purpose | Wire Labels & Markers | 8 ms | 48VDC | Non Latching | 400VAC, 150VDC - Max | - | 5 ms | - | 10 A | 2.4 VDC | - | Sealed - Fully | Class B | - | - | - | Wire Labels & Markers | - | ||
![]() AZ2850-2CE-24A ZETTLER | 33 |
| - | Through Hole | TE Connectivity / AMP | - | - | 35.7 Ohms | Silver Tin Oxide (AgSnO) | 1000 | TE Connectivity | - | American Zettler | - | - | Box | - | Active | - | - | - | - | -40°C ~ 65°C | - | AZ2850 | - | - | - | - | Wire & Cable Management | - | PC Pin | - | DPDT (2 Form C) | General Purpose | Wire Labels & Markers | 25 ms | 24VAC | Non Latching | 600VAC, 30VDC - Max | 166 mA | 25 ms | 19.2 VAC | 40 A | 4.8 VAC | - | - | Class F | - | - | - | Wire Labels & Markers | - | ||
![]() AZ2200-1CE-24DF ZETTLER | 31 |
| - | Through Hole | - | - | - | 660 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | - | -55°C ~ 85°C | - | AZ2200 | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | SPDT (1 Form C) | General Purpose | - | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36 mA | 10 ms | 18 VDC | 30 A | 2.4 VDC | - | - | Class F | - | - | - | - | - | ||
![]() AZ7709T-1AE-5D ZETTLER | 46 |
| - | Through Hole | - | - | - | 55 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | - | -40°C ~ 105°C | - | AZ7709T | - | - | - | - | - | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | - | 8 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 90.9 mA | 4 ms | 3.5 VDC | 10 A | 0.25 VDC | - | Sealed - Fully | Class F | - | - | - | - | - |