Filters
  • Mfr
  • Series
  • Package
  • Product Status
  • Contact Materials
  • Operate Time
  • Relay Type
  • Release Time
  • Mounting Type
  • Features
  • Termination Style
  • Contact Form

Attribute column

Manufacturer

ZETTLER Power Relays, Over 2 Amps

View Mode:
2636 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

CoilResistance

Contact Materials

Mfr

Package

Product Status

Operating Temperature

Series

Termination Style

Contact Form

Relay Type

Operate Time

Coil Voltage

Coil Type

Switching Voltage

Coil Current

Release Time

Must Operate Voltage

Contact Rating (Current)

Must Release Voltage

Seal Rating

Coil Insulation

Features

46
-

Through Hole

9.216 kOhms

Silver Nickel (AgNi), Gold (Au)

American Zettler

Box

Active

-40°C ~ 105°C

AZ762H

PC Pin

SPST-NO (1 Form A)

General Purpose

7 ms

48VDC

Non Latching

440VAC, 125VDC - Max

5.2 mA

3 ms

36 VDC

10 A

4.8 VDC

Sealed - Fully

Class F

-

46
-

Through Hole

360 Ohms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 85°C

AZ761

PC Pin

SPST-NO (1 Form A)

General Purpose

15 ms

12VDC

Non Latching

440VAC, 125VDC - Max

33.3 mA

8 ms

8.4 VDC

12 A

1.2 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Chassis Mount

5.217 kOhms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 105°C

AZ2700

Quick Connect - 0.250 (6.3mm)

SPST-NO (1 Form A)

General Purpose

30 ms

120VAC

Non Latching

400VAC, 150VDC - Max

23 mA

30 ms

96 VAC

30 A

18 VAC

-

Class F

-

In Stock

-

-

Through Hole

-

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-40°C ~ 85°C

AZ2250

PC Pin

SPST-NO (1 Form A)

General Purpose

15 ms

70VDC

Non Latching

277VAC, 28VDC - Max

-

10 ms

-

40 A

7 VDC

Sealed - Fully

Class F

-

46
-

Through Hole

13.45 kOhms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-55°C ~ 85°C

AZ2270

PC Pin, Quick Connect

SPST-NO (1 Form A)

General Purpose

15 ms

110VDC

Non Latching

277VAC, 28VDC - Max

20 mA

10 ms

82.5 VDC

30 A

11 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Chassis Mount

2.87 kOhms

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-40°C ~ 65°C

AZ2800

Quick Connect - 0.250 (6.3mm)

DPST-NO (2 Form A)

General Purpose

25 ms

220VAC

Non Latching

600VAC, 30VDC - Max

18.2 mA

25 ms

176 VAC

40 A

44 VAC

-

Class F

-

In Stock

-

-

-

-

-

American Zettler

Box

Active

-

*

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

In Stock

-

-

Through Hole

40 Ohms

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-55°C ~ 85°C

AZ2270

PC Pin, Quick Connect

SPDT (1 Form C)

General Purpose

15 ms

6VDC

Non Latching

277VAC, 28VDC - Max

150 mA

10 ms

4.5 VDC

30 A

0.6 VDC

-

Class F

-

12
-

Socketable

6.3 kOhms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 105°C

AZ2701

Plug In, Quick Connect - 0.250 (6.3mm)

DPST-NO (2 Form A)

General Purpose

30 ms

110VDC

Non Latching

400VAC, 150VDC - Max

17.5 mA

30 ms

82.5 VDC

30 A

5.5 VDC

-

Class F

-

29
-

Through Hole

360 Ohms

Silver Nickel (AgNi), Gold (Au)

American Zettler

Box

Active

-40°C ~ 105°C

AZ762H

PC Pin

SPDT (1 Form C)

General Purpose

7 ms

12VDC

Non Latching

440VAC, 125VDC - Max

33.3 mA

3 ms

8.4 VDC

16 A

1.2 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Chassis Mount

2.5 kOhms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-55°C ~ 60°C

AZ2280

Quick Connect - 0.187/0.250

SPDT (1 Form C)

General Purpose

15 ms

120VAC

Non Latching

277VAC, 28VDC - Max

48 mA

10 ms

102 VAC

20 A

24 VAC

-

Class F

-

33
-

Through Hole

-

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 85°C

AZ2250

PC Pin

SPDT (1 Form C)

General Purpose

15 ms

70VDC

Non Latching

277VAC, 28VDC - Max

-

10 ms

-

30 A

7 VDC

Sealed - Fully

Class F

-

33
-

Through Hole

80 Ohms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 105°C

AZ7709

PC Pin

SPST-NO (1 Form A)

General Purpose

8 ms

6VDC

Non Latching

250VAC, 30VDC - Max

75 mA

4 ms

4.2 VDC

5 A

0.3 VDC

-

Class F

-

12
-

Socketable

75 Ohms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 105°C

AZ2701

Plug In, Quick Connect - 0.250 (6.3mm)

DPST-NO (2 Form A)

General Purpose

30 ms

12VAC

Non Latching

400VAC, 150VDC - Max

160 mA

30 ms

9.6 VAC

30 A

1.8 VAC

-

Class F

-

214
-

Through Hole

68.5 Ohms

Silver Tin Oxide (AgSnO)

American Zettler

Tray

Active

-40°C ~ 85°C

AZEV140

PC Pin, Quick Connect - 0.187 (4.7mm)

SPST-NO (1 Form A)

General Purpose

30 ms

12VDC

Non Latching

440VAC - Max

175.2 mA

10 ms

9 VDC

50 A

0.6 VDC

-

Class F

-

12
-

Through Hole

45 Ohms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 85°C

AZ7709T

PC Pin

SPST-NO (1 Form A)

General Purpose

8 ms

3VDC

Non Latching

250VAC, 30VDC - Max

66.7 mA

4 ms

2.25 VDC

10 A

0.15 VDC

-

-

-

16
-

Chassis Mount

-

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-40°C ~ 65°C

AZ2800

Quick Connect - 0.250 (6.3mm)

DPST-NO (2 Form A)

General Purpose

25 ms

208VAC

Non Latching

600VAC, 30VDC - Max

-

25 ms

-

40 A

41.6 VAC

-

Class F

-

16
-

Socketable

75 Ohms

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-40°C ~ 85°C

AZ2701

Plug In, Quick Connect - 0.250 (6.3mm)

DPST-NO (2 Form A)

General Purpose

30 ms

12VDC

Non Latching

400VAC, 150VDC - Max

160 mA

30 ms

9 VDC

30 A

0.6 VDC

-

Class B

-

16
-

Through Hole

18.8 Ohms

Silver Nickel (AgNi)

American Zettler

Tube

Active

-40°C ~ 85°C

*

PC Pin

SPST-NO (1 Form A)

General Purpose

40 ms

6VDC

Non Latching

800VAC - Max

319.1 mA

10 ms

4.5 VDC

100 A

0.6 VDC

-

Class F

-

16
-

Through Hole

6.4 kOhms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 95°C

AZ9321

PC Pin

SPDT (1 Form C)

General Purpose

10 ms

48VDC

Non Latching

277VAC, 30VDC - Max

7.5 mA

5 ms

36 VDC

16 A

4.8 VDC

Sealed - Fully

Class F

-