- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2280-1AE-6DF ZETTLER | 24 |
| - | Chassis Mount | 40 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2280 | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 6VDC | Non Latching | 277VAC, 28VDC - Max | 150 mA | 10 ms | 4.5 VDC | 40 A | 0.6 VDC | - | Class F | - | ||
![]() AZ2100-1CE-36DE ZETTLER | In Stock | - | - | Through Hole | - | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2100 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPDT (1 Form C) | General Purpose | 15 ms | 36VDC | Non Latching | 300VAC, 30VDC - Max | - | 10 ms | - | 40 A | 3.6 VDC | Sealed - Fully | Class B | - | ||
![]() AZ2250-1AT-24DF ZETTLER | 49 |
| - | Through Hole | 660 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36.4 mA | 10 ms | 18 VDC | 40 A | 2.4 VDC | - | Class F | - | ||
![]() AZ7335W-2A-24DSE ZETTLER | 34 |
| - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZEV140-1AE-12D ZETTLER | 214 |
| - | Through Hole | 68.5 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Tray | Active | -40°C ~ 85°C | AZEV140 | PC Pin, Quick Connect - 0.187 (4.7mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 12VDC | Non Latching | 440VAC - Max | 175.2 mA | 10 ms | 9 VDC | 50 A | 0.6 VDC | - | Class F | - | ||
![]() AZ762H-1CBE-48DSEF ZETTLER | In Stock | - | - | Through Hole | 9.216 kOhms | Silver Nickel (AgNi), Gold (Au) | American Zettler | Box | Active | -40°C ~ 105°C | AZ762H | PC Pin | SPDT (1 Form C) | General Purpose | 7 ms | 48VDC | Non Latching | 440VAC, 125VDC - Max | 5.2 mA | 3 ms | 36 VDC | 10 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZ9403-1A-24DS ZETTLER | In Stock | - | - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2704-2A-220ATF ZETTLER | In Stock | - | - | Socketable | 22 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2704 | Plug In, Quick Connect - 0.110 (2.8mm) | DPST-NO (2 Form A) | General Purpose | 30 ms | 220VAC | Non Latching | 400VAC, 150VDC - Max | 10 mA | 30 ms | 176 VAC | 30 A | 33 VAC | - | Class F | - | ||
![]() AZ576-1A-24D ZETTLER | In Stock | - | - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ762T-1AE-6DE ZETTLER | 36 |
| - | Through Hole | 90 Ohms | Silver Tin Oxide (AgSnO), Tungsten (W) | American Zettler | Box | Active | -40°C ~ 85°C | * | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 6VDC | Non Latching | 440VAC, 125VDC - Max | 66.7 mA | 10 ms | 4.2 VDC | 16 A | 0.6 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2800-2C-240A6EK ZETTLER | 20 |
| - | Chassis Mount | 3.8 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 65°C | AZ2800 | Quick Connect - 0.187 (4.7mm) | DPDT (2 Form C) | General Purpose | 25 ms | 240VAC | Non Latching | 600VAC, 30VDC - Max | 16.7 mA | 25 ms | 192 VAC | 40 A | 48 VAC | Sealed - Fully | Class F | - | ||
![]() AZ8A-1AH-12DE ZETTLER | In Stock | - | - | Through Hole | 320 Ohms | Silver Alloy | American Zettler | Box | Active | -55°C ~ 90°C | AZ8A | PC Pin | SPST-NO (1 Form A) | General Purpose | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 37.5 mA | 2 ms | 9 VDC | 10 A | 0.6 VDC | Sealed - Fully | Class B | - | ||
![]() AZ2704-2A-24AW ZETTLER | 26 |
| - | Socketable | 300 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2704 | Plug In, Quick Connect - 0.110 (2.8mm) | DPST-NO (2 Form A) | General Purpose | 30 ms | 24VAC | Non Latching | 400VAC, 150VDC - Max | 80 mA | 30 ms | 19.2 VAC | 30 A | 3.6 VAC | - | Class B | - | ||
![]() AZ762H-1ABE-60DSE ZETTLER | 32 |
| - | Through Hole | 12.857 kOhms | Silver Nickel (AgNi), Gold (Au) | American Zettler | Box | Active | -40°C ~ 105°C | AZ762H | PC Pin | SPST-NO (1 Form A) | General Purpose | 7 ms | 60VDC | Non Latching | 440VAC, 125VDC - Max | 4.7 mA | 3 ms | 45 VDC | 10 A | 6 VDC | Sealed - Fully | Class F | - | ||
![]() AZ7555-1A-18DSKF ZETTLER | 5 |
| - | Through Hole | 600 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ7555 | PC Pin | SPST-NO (1 Form A) | General Purpose | 20 ms | 18VDC | Non Latching | 277VAC, 30VDC - Max | 30 mA | 8 ms | 13.5 VDC | 20 A | 1.8 VDC | - | Class F | - | ||
![]() AZ2280-1A-120AKF ZETTLER | 5 |
| - | Chassis Mount | 2.5 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 60°C | AZ2280 | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 120VAC | Non Latching | 277VAC, 28VDC - Max | 48 mA | 10 ms | 102 VAC | 40 A | 24 VAC | - | Class F | - | ||
![]() AZ7335W-2A-12DSE ZETTLER | 46 |
| - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2250-1AE-70DE ZETTLER | 25 |
| - | Through Hole | - | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 70VDC | Non Latching | 277VAC, 28VDC - Max | - | 10 ms | - | 40 A | 7 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2800-2A-220A6 ZETTLER | 38 |
| - | Chassis Mount | 2.87 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 65°C | AZ2800 | Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 25 ms | 220VAC | Non Latching | 600VAC, 30VDC - Max | 18.2 mA | 25 ms | 176 VAC | 40 A | 44 VAC | - | Class F | - | ||
![]() AZ2270-1A-5D ZETTLER | 24 |
| - | Through Hole | 27 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2270 | PC Pin, Quick Connect | SPST-NO (1 Form A) | General Purpose | 15 ms | 5VDC | Non Latching | 277VAC, 28VDC - Max | 185 mA | 10 ms | 3.75 VDC | 30 A | 0.5 VDC | - | Class F | - |