- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Number of Pins | Material | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Part # Aliases | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Subcategory | Power Rating | Orientation | Termination Style | Number of Contacts | Contact Form | Relay Type | Product Type | Wire/Cable Diameter | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features | Product Category | Height | Length | Width | Thickness | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ22801-1C-110A ZETTLER | In Stock | - | - | - | - | Chassis Mount | - | - | - | 2.36 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | American Zettler | Box | - | Active | - | - | -55°C ~ 100°C | - | AZ22801 | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | SPDT (1 Form C) | General Purpose | - | - | 15 ms | 110VAC | Non Latching | 300VAC, 110VDC - Max | 46.6 mA | 10 ms | 82.5 VAC | 40 A | 33 VAC | - | Class B | - | - | - | - | - | - | - | - | ||
![]() AZ2100-1A-110DEF ZETTLER | In Stock | - | - | - | - | Through Hole | - | - | - | 13.45 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | American Zettler | Box | - | Active | - | - | -55°C ~ 105°C | - | AZ2100 | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | SPST-NO (1 Form A) | General Purpose | - | - | 15 ms | 110VDC | Non Latching | 300VAC, 30VDC - Max | 8.2 mA | 10 ms | 82.5 VDC | 40 A | 11 VDC | Sealed - Fully | Class F | - | - | - | - | - | - | - | - | ||
![]() AZ7335W-2A-5DSE ZETTLER | 41 |
| - | - | - | - | - | - | - | - | - | - | - | American Zettler | Box | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ7335W-2A-24DSE ZETTLER | 34 |
| - | - | - | - | - | - | - | - | - | - | - | American Zettler | Box | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ888P2-1AB-5DE ZETTLER | 34 |
| - | - | - | Through Hole | - | - | - | 83 Ohms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | Box | - | Active | - | - | -40°C ~ 85°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | - | 5 ms | 5VDC | Latching, Dual Coil | - | 60.2 mA | 3 ms | 4 VDC | 8 A | 0.5 VDC | Sealed - Fully | Class F | - | - | - | - | - | - | - | - | ||
![]() AZ2701-2A-24ATWF ZETTLER | 34 |
| - | - | - | Socketable | - | - | - | 300 Ohms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | Box | - | Active | - | - | -40°C ~ 105°C | - | AZ2701 | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | DPST-NO (2 Form A) | General Purpose | - | - | 30 ms | 24VAC | Non Latching | 400VAC, 150VDC - Max | 80 mA | 30 ms | 19.2 VAC | 30 A | 3.6 VAC | - | Class F | - | - | - | - | - | - | - | - | ||
![]() AZ2501P1-1C-48D ZETTLER | In Stock | - | - | - | - | Through Hole | - | - | - | 1.536 kOhms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | Box | - | Active | - | - | -40°C ~ 70°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | SPDT (1 Form C) | General Purpose | - | - | 15 ms | 48VDC | Latching, Single Coil | 440VAC - Max | 31.3 mA | 15 ms | 38.4 VDC | 50 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ21501-1AEH-24DEF ZETTLER | 35 |
| - | - | - | Through Hole | - | - | - | 640 Ohms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | Box | - | Active | - | - | -55°C ~ 125°C | - | AZ21501 | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | - | - | 15 ms | 24VDC | Non Latching | 300VAC, 110VDC - Max | 38 mA | 10 ms | 18 VDC | 30 A | 2.4 VDC | Sealed - Fully | Class F | - | - | - | - | - | - | - | - | ||
![]() AZEV140-1AE-5D ZETTLER | 46 |
| - | - | - | Through Hole | - | - | - | 11.8 Ohms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | Tray | - | Active | - | - | -40°C ~ 85°C | - | AZEV140 | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.187 (4.7mm) | - | SPST-NO (1 Form A) | General Purpose | - | - | 30 ms | 5VDC | Non Latching | 440VAC - Max | 423.7 mA | 10 ms | 3.75 VDC | 50 A | 0.25 VDC | - | Class F | - | - | - | - | - | - | - | - | ||
![]() AZ2100-1CE-36DE ZETTLER | In Stock | - | - | - | - | Through Hole | - | - | - | - | Silver Tin Oxide (AgSnO) | - | - | American Zettler | Box | - | Active | - | - | -55°C ~ 85°C | - | AZ2100 | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | SPDT (1 Form C) | General Purpose | - | - | 15 ms | 36VDC | Non Latching | 300VAC, 30VDC - Max | - | 10 ms | - | 40 A | 3.6 VDC | Sealed - Fully | Class B | - | - | - | - | - | - | - | - | ||
![]() AZ7621P-1C-12D ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | Box | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2250-1A-12D ZETTLER | 14 |
| - | - | - | Through Hole | - | - | TE Connectivity / DEUTSCH | 155 Ohms | Silver Cadmium Oxide (AgCdO) | 1 | TE Connectivity | American Zettler | Box | AFD56-24-61SZ-1A [V004] | Active | Details | - | -40°C ~ 85°C | Bulk | AZ2250 | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | Circular MIL Spec Connector | - | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77.4 mA | 10 ms | 9 VDC | 40 A | 1.2 VDC | - | Class F | - | Circular MIL Spec Connector | - | - | - | - | - | - | ||
![]() AZ832P2-2C-9DE ZETTLER | 25 |
| - | - | - | - | - | - | - | - | - | - | - | American Zettler | Box | - | Active | Compliant | - | - | - | * | - | - | - | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() AZ7555-1C-12DSSEK ZETTLER | 22 |
| - | - | - | Through Hole | - | - | - | 1.2 kOhms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | Box | - | Active | - | - | -40°C ~ 85°C | - | AZ7555 | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | SPDT (1 Form C) | General Purpose | - | - | 20 ms | 12VDC | Non Latching | 277VAC, 30VDC - Max | 10 mA | 8 ms | 9 VDC | 20 A | 1.2 VDC | Sealed - Fully | - | - | - | - | - | - | - | - | - | ||
![]() AZ2280-1A-6D ZETTLER | 22 |
| - | - | - | Chassis Mount | - | - | - | 40 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | American Zettler | Box | - | Active | - | - | -55°C ~ 85°C | - | AZ2280 | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | SPST-NO (1 Form A) | General Purpose | - | - | 15 ms | 6VDC | Non Latching | 277VAC, 28VDC - Max | 150 mA | 10 ms | 4.5 VDC | 40 A | 0.6 VDC | - | Class F | - | - | - | - | - | - | - | - | ||
![]() AZ2250-1AT-24DETF ZETTLER | In Stock | - | - | - | - | Through Hole | - | - | - | 660 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | American Zettler | Box | - | Active | - | 150 V | -40°C ~ 85°C | - | AZ2250 | 0.25 % | - | 100 ppm/°C | 113 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 500 mW | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | - | - | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36.4 mA | 10 ms | 18 VDC | 40 A | 2.4 VDC | Sealed - Fully | Class F | - | - | 650 µm | - | - | - | - | - | ||
![]() AZ2100-1CE-9DE ZETTLER | 22 |
| - | - | Box | Through Hole | - | - | - | 97 Ohms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | Box | - | Active | Compliant | - | -55°C ~ 85°C | Bulk | AZ2100 | - | Crimp | - | - | - | - | - | - | Female | - | - | Straight | PC Pin, Quick Connect - 0.250 (6.3mm) | 29 | SPDT (1 Form C) | General Purpose | - | - | 15 ms | 9VDC | Non Latching | 300VAC, 30VDC - Max | 92.8 mA | 10 ms | 6.75 VDC | 40 A | 0.9 VDC | Sealed - Fully | Class B | - | - | - | - | - | - | No | - | ||
![]() AZ2150-1CE-18DE ZETTLER | In Stock | - | - | - | - | Through Hole | - | - | - | 380 Ohms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | Box | - | Active | Non-Compliant | - | -55°C ~ 85°C | - | AZ2150 | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | SPDT (1 Form C) | General Purpose | - | - | 12 ms | 18VDC | Non Latching | 300VAC, 30VDC - Max | 47.4 mA | 5 ms | 13.5 VDC | 40 A | 1.8 VDC | Sealed - Fully | Class B | - | - | - | - | - | - | - | - | ||
![]() AZ22801-1AE-110AEF ZETTLER | 20 |
| - | Production (Last Updated: 1 week ago) | - | Chassis Mount | - | Aluminium | - | 2.36 kOhms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | Box | - | Active | Non-Compliant | - | -55°C ~ 130°C | - | AZ22801 | - | - | - | - | 175 °C | -65 °C | - | Black | - | - | - | - | Quick Connect - 0.187/0.250 | - | SPST-NO (1 Form A) | General Purpose | - | 7.6 mm | 15 ms | 110VAC | Non Latching | 300VAC, 110VDC - Max | 46.6 mA | 10 ms | 82.5 VAC | 40 A | 33 VAC | - | Class F | - | - | - | - | - | - | - | - | ||
![]() AZ888-1AB-5DEA ZETTLER | In Stock | - | - | - | - | Through Hole | 14 | - | - | 83 Ohms | Silver Tin Oxide (AgSnO), Gold (Au) | - | - | American Zettler | Box | - | Active | Non-Compliant | - | -40°C ~ 85°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | - | 5 ms | 5VDC | Non Latching | - | 60.2 mA | 3 ms | 4 VDC | 8 A | 0.5 VDC | Sealed - Fully | Class F | - | - | - | 5 mm | 4.4 mm | 1 mm | - | Lead Free |