- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Base Product Number | Brand | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Integrable in the engineering software o.t autom.system | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Voltage-Channel 1 | Package | Product Status | RoHS | Supporting protocol for CAN | Supporting protocol for MODBUS | Tradename | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage type of supply voltage | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Subcategory | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Number of Outputs | Actuator Type | Circuit | Failure Rate | Switch Function | Lead Spacing | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Lead Style | Output Power | Mechanical Life | Contact Form | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Actuator Marking | Seal Rating | Coil Insulation | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2200-1CE-6DE ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | 40 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | American Zettler | - | - | - | Box | Active | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | AZ2200 | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 15 ms | 6VDC | Non Latching | 277VAC, 28VDC - Max | 150 mA | 10 ms | 4.5 VDC | 30 A | 0.6 VDC | - | Sealed - Fully | Class F | - | - | - | - | - | - | - | - | - | ||
![]() AZ2150-1AE-22DF ZETTLER | 41 |
| - | Through Hole | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | American Zettler | - | - | - | Box | Active | - | - | - | - | - | - | - | - | -55°C ~ 105°C | - | AZ2150 | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 12 ms | 22VDC | Non Latching | 300VAC, 30VDC - Max | - | 5 ms | - | 40 A | 2.2 VDC | - | - | Class F | - | - | - | - | - | - | - | - | - | ||
![]() AZ2200-1C-70DE ZETTLER | 41 |
| - | Through Hole | - | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | American Zettler | - | - | - | Box | Active | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | AZ2200 | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 15 ms | 70VDC | Non Latching | 277VAC, 28VDC - Max | - | 10 ms | - | 30 A | 7 VDC | - | Sealed - Fully | Class F | - | - | - | - | - | - | - | - | - | ||
![]() AZ832-2C-15DE ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | Box | Active | - | No | Yes | - | - | - | - | AC | - | - | * | - | - | - | - | - | Power quality | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | 800 | - | - | ||
![]() AZ888P2-2A-5DE ZETTLER | 41 |
| - | Through Hole | - | - | - | - | 83 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | American Zettler | - | - | - | Box | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | * | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | - | 5 ms | 5VDC | Latching, Dual Coil | - | 60.2 mA | 3 ms | 4 VDC | 5 A | 0.5 VDC | - | Sealed - Fully | Class F | - | - | - | - | - | - | - | - | - | ||
![]() AZ7709-1AE-48DS ZETTLER | 41 |
| - | Through Hole | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | Yes | - | - | American Zettler | - | - | - | Box | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | AZ7709 | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 8 ms | 48VDC | Non Latching | 250VAC, 30VDC - Max | - | 4 ms | - | 5 A | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ762H-1CBE-24DEF ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | 1.44 kOhms | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | American Zettler | - | - | - | Box | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | AZ762H | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 7 ms | 24VDC | Non Latching | 440VAC, 125VDC - Max | 16.7 mA | 3 ms | 16.8 VDC | 16 A | 2.4 VDC | - | Sealed - Fully | Class F | - | - | - | - | - | - | - | - | - | ||
![]() AZ2280-1AET-220AEF ZETTLER | In Stock | - | - | Chassis Mount | - | - | - | - | 13.49 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | American Zettler | - | - | - | Box | Active | - | - | - | - | - | - | - | - | -55°C ~ 60°C | - | AZ2280 | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 15 ms | 220VAC | Non Latching | 277VAC, 28VDC - Max | 16.3 mA | 10 ms | 187 VAC | 40 A | 44 VAC | - | Sealed - Fully | Class F | - | - | - | - | - | - | - | - | - | ||
![]() AZ2700-1A-12DTF ZETTLER | In Stock | - | - | Chassis Mount | - | - | - | - | 75 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | American Zettler | - | - | - | Box | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | AZ2700 | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 30 ms | 12VDC | Non Latching | 400VAC, 150VDC - Max | 160 mA | 30 ms | 9 VDC | 30 A | 0.6 VDC | - | - | Class F | - | - | - | - | - | - | - | - | - | ||
![]() AZ22801-1C-220AE ZETTLER | 36 |
| - | Chassis Mount | - | - | - | - | 13.49 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | American Zettler | - | - | - | Box | Active | - | - | - | - | - | - | - | - | -55°C ~ 100°C | - | AZ22801 | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 15 ms | 220VAC | Non Latching | 300VAC, 110VDC - Max | 16.3 mA | 10 ms | 165 VAC | 40 A | 66 VAC | - | - | Class B | - | - | - | - | - | - | - | - | - | ||
![]() AZ165-3C-240A ZETTLER | 36 |
| - | Socketable | - | - | - | - | 22 kOhms | Silver Cerium (AgCe) | - | - | - | - | - | - | - | American Zettler | - | - | - | Box | Active | - | - | - | - | - | - | - | - | -55°C ~ 70°C | - | * | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT (3 Form C) | General Purpose | - | 25 ms | 240VAC | Non Latching | 250VAC, 30VDC - Max | 5 mA | 25 ms | 192 VAC | 5 A | 72 VAC | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2800-2AE-120A ZETTLER | 97 |
| - | Chassis Mount | - | Steel | - | - | 830 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | American Zettler | - | - | - | Box | Active | - | - | - | - | - | - | - | - | -40°C ~ 65°C | - | AZ2800 | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | - | 25 ms | 120VAC | Non Latching | 600VAC, 30VDC - Max | 33.3 mA | 25 ms | 96 VAC | 40 A | 24 VAC | - | - | Class F | - | - | - | - | - | - | - | - | - | ||
![]() AZ2270-1C-24DE ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | 660 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | American Zettler | - | - | - | Box | Active | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | AZ2270 | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36 mA | 10 ms | 18 VDC | 30 A | 2.4 VDC | - | Sealed - Fully | Class F | - | - | - | - | - | - | - | - | - | ||
![]() AZ762H-1ABE-24DSF ZETTLER | 7 |
| - | Through Hole | - | - | - | - | 2.3 kOhms | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | American Zettler | - | - | - | Box | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | AZ762H | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 7 ms | 24VDC | Non Latching | 440VAC, 125VDC - Max | 10.4 mA | 3 ms | 18 VDC | 10 A | 2.4 VDC | - | - | Class F | - | - | - | - | - | - | - | - | - | ||
![]() AZ7709-1AE-5DS ZETTLER | 18 |
| - | Through Hole | - | - | - | Vishay / BC Components | 125 Ohms | Silver Tin Oxide (AgSnO) | - | 1500 | - | - | - | Vishay | - | American Zettler | - | - | - | Box | Active | Details | - | - | - | - | - | - | - | -40°C ~ 85°C | MouseReel | NTCLE100E3 | - | - | - | - | - | - | - | Thermistors | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | NTC Thermistors | 8 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 40 mA | 4 ms | 3.75 VDC | 5 A | 0.25 VDC | - | - | - | - | - | NTC Thermistors | - | - | - | - | - | - | ||
![]() AZ2151-1AE-48DE ZETTLER | 35 |
| - | Through Hole | - | - | - | - | 2.56 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | American Zettler | - | - | - | Box | Active | Non-Compliant | - | - | - | - | - | - | - | -55°C ~ 85°C | - | AZ2151 | - | - | - | - | 20 kΩ | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 12 ms | 48VDC | Non Latching | 300VAC, 30VDC - Max | 18.8 mA | 5 ms | 36 VDC | 40 A | 4.8 VDC | - | Sealed - Fully | Class B | - | - | - | - | - | - | - | - | - | ||
![]() AZ2800-2AE-12DE ZETTLER | In Stock | - | - | Chassis Mount | - | - | - | - | 86 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | * | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | - | 25 ms | 12VDC | Non Latching | 600VAC, 30VDC - Max | 140 mA | 25 ms | 9 VDC | 40 A | 1.2 VDC | - | Sealed - Fully | Class F | - | - | - | - | - | - | - | - | - | ||
![]() AZ7709T-1AE-48DE ZETTLER | 18 |
| - | Panel Mount, Front | - | - | A22NN | - | 5.12 kOhms | Silver Tin Oxide (AgSnO) | 500,000 Cycles | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | Bulk | Active | - | - | - | - | - | 120 V | 24 V | - | -25°C ~ 70°C | - | A22NN | - | - | - | Standard | - | - | - | - | 10A (AC), 8A (DC) | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Round, Button | SPST-NO | - | Off-On | - | Circular - 22.30mm Dia | Black | - | - | - | - | 500,000 Cycles | SPST-NO (1 Form A) | General Purpose | - | 8 ms | 48VDC | Non Latching | 250VAC, 30VDC - Max | 9.4 mA | 4 ms | 33.6 VDC | 10 A | 2.4 VDC | No Marking | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2150-1AE-5DE ZETTLER | 91 |
| - | Through Hole | - | - | - | Advanced Energy | 27 Ohms | Silver Tin Oxide (AgSnO) | - | 1 | 30 V | 23 V | - | Advanced Energy | + 45 C | American Zettler | - 10 C | Chassis Mount | 0 V to 6 kV | Box | Active | - | - | - | Ultravolt | - | - | - | - | -55°C ~ 85°C | - | AZ2150 | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | PC Pin | 1 Output | - | - | - | - | - | - | - | - | - | - | 20 W | - | SPST-NO (1 Form A) | General Purpose | Non-Isolated DC-DC Converters | 12 ms | 5VDC | Non Latching | 300VAC, 30VDC - Max | 185.2 mA | 5 ms | 3.75 VDC | 40 A | 0.5 VDC | - | Sealed - Fully | Class B | Non-Isolated / POL | - | Non-Isolated DC/DC Converters | 38.15 mm | - | 152.4 mm | 96.77 mm | - | - | ||
![]() AZ22801-1AE-277AEF ZETTLER | 35 |
| - | Surface Mount, MLCC | 1825 (4564 Metric) | - | - | - | 20.3 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 1500V (1.5kV) | - | - | - | -55°C ~ 125°C | - | - | 0.177 L x 0.252 W (4.50mm x 6.40mm) | ±10% | X7R | - | - | General Purpose | 4700 pF | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 15 ms | 277VAC | Non Latching | 300VAC, 110VDC - Max | 13.6 mA | 10 ms | 207.75 VAC | 40 A | 83.1 VAC | - | - | Class F | - | High Voltage | - | - | - | - | - | 0.100 (2.54mm) | - |