Filters
  • Mfr
  • Series
  • Package
  • Product Status
  • Contact Materials
  • Operate Time
  • Relay Type
  • Release Time
  • Mounting Type
  • Features
  • Termination Style
  • Contact Form

Attribute column

Manufacturer

ZETTLER Power Relays, Over 2 Amps

View Mode:
2636 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

CoilResistance

Contact Materials

Mfr

Package

Product Status

Operating Temperature

Series

Termination Style

Contact Form

Relay Type

Operate Time

Coil Voltage

Coil Type

Switching Voltage

Coil Current

Release Time

Must Operate Voltage

Contact Rating (Current)

Must Release Voltage

Seal Rating

Coil Insulation

Features

50
-

Socketable

155 Ohms

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-55°C ~ 125°C

*

Plug In, Quick Connect - 0.250 (6.3mm)

SPST-NO (1 Form A)

General Purpose

12 ms

12VDC

Non Latching

300VAC, 30VDC - Max

77.4 mA

5 ms

9 VDC

40 A

1.2 VDC

Sealed - Fully

Class F

-

38
-

Through Hole

27 Ohms

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-40°C ~ 85°C

AZ2250

PC Pin

SPDT (1 Form C)

General Purpose

15 ms

5VDC

Non Latching

277VAC, 28VDC - Max

185.2 mA

10 ms

3.75 VDC

30 A

0.5 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

12.857 kOhms

Silver Nickel (AgNi), Gold (Au)

American Zettler

Box

Active

-40°C ~ 105°C

AZ762H

PC Pin

SPDT (1 Form C)

General Purpose

7 ms

60VDC

Non Latching

440VAC, 125VDC - Max

4.7 mA

3 ms

45 VDC

10 A

6 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Chassis Mount

-

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-55°C ~ 85°C

AZ2280

Quick Connect - 0.187/0.250

SPST-NO (1 Form A)

General Purpose

15 ms

70VDC

Non Latching

277VAC, 28VDC - Max

-

10 ms

-

40 A

7 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

-

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-55°C ~ 85°C

AZ2200

PC Pin, Quick Connect - 0.250 (6.3mm)

SPST-NO (1 Form A)

General Purpose

15 ms

70VDC

Non Latching

277VAC, 28VDC - Max

-

10 ms

-

30 A

7 VDC

Sealed - Fully

Class F

-

33
-

Socketable

300 Ohms

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-40°C ~ 85°C

AZ2704

Plug In, Quick Connect - 0.110 (2.8mm)

DPST-NO (2 Form A)

General Purpose

30 ms

24VAC

Non Latching

400VAC, 150VDC - Max

80 mA

30 ms

19.2 VAC

30 A

3.6 VAC

-

Class B

-

7
-

Through Hole

2.56 kOhms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-55°C ~ 85°C

AZ2200

PC Pin, Quick Connect - 0.250 (6.3mm)

SPDT (1 Form C)

General Purpose

15 ms

48VDC

Non Latching

277VAC, 28VDC - Max

19 mA

10 ms

36 VDC

30 A

4.8 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Chassis Mount

75 Ohms

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-40°C ~ 85°C

AZ2700

Quick Connect - 0.250 (6.3mm)

DPST-NO (2 Form A)

General Purpose

30 ms

12VDC

Non Latching

400VAC, 150VDC - Max

160 mA

30 ms

9 VDC

30 A

0.6 VDC

-

Class B

-

7
-

Through Hole

2.56 kOhms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-55°C ~ 125°C

AZ21501

PC Pin

SPST-NO (1 Form A)

General Purpose

15 ms

48VDC

Non Latching

300VAC, 110VDC - Max

19 mA

10 ms

36 VDC

30 A

4.8 VDC

Sealed - Fully

Class F

-

41
-

Through Hole

180 Ohms

Silver Nickel (AgNi)

American Zettler

Box

Active

-55°C ~ 90°C

AZ8

PC Pin

SPST-NO (1 Form A)

General Purpose

5 ms

9VDC

Non Latching

300VAC, 150VDC - Max

50 mA

2 ms

6.75 VDC

6 A

0.45 VDC

Sealed - Fully

Class B

-

5
-

Socketable

75 Ohms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 105°C

AZ2704

Plug In, Quick Connect - 0.110 (2.8mm)

DPST-NO (2 Form A)

General Purpose

30 ms

12VDC

Non Latching

400VAC, 150VDC - Max

160 mA

30 ms

9 VDC

30 A

0.6 VDC

-

Class F

-

849
-

Through Hole

180 Ohms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 105°C

AZ7709T

PC Pin

SPST-NO (1 Form A)

General Purpose

8 ms

9VDC

Non Latching

250VAC, 30VDC - Max

50 mA

4 ms

6.3 VDC

10 A

0.45 VDC

Sealed - Fully

Class F

-

13
-

Through Hole

1.536 kOhms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-55°C ~ 125°C

AZ21501

PC Pin

SPST-NO (1 Form A)

General Purpose

15 ms

48VDC

Non Latching

300VAC, 110VDC - Max

19 mA

10 ms

36 VDC

50 A

4.8 VDC

Sealed - Fully

Class F

-

13
-

Through Hole

660 Ohms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-55°C ~ 85°C

AZ2151

PC Pin

SPDT (1 Form C)

General Purpose

12 ms

24VDC

Non Latching

300VAC, 30VDC - Max

36.4 mA

5 ms

18 VDC

40 A

2.4 VDC

Sealed - Fully

Class B

-

In Stock

-

-

Socketable

5.217 kOhms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 105°C

AZ2704

Plug In, Quick Connect - 0.110 (2.8mm)

DPST-NO (2 Form A)

General Purpose

30 ms

120VAC

Non Latching

400VAC, 150VDC - Max

23 mA

30 ms

96 VAC

30 A

18 VAC

-

Class F

-

In Stock

-

-

Socketable

75 Ohms

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-40°C ~ 85°C

*

Plug In, Quick Connect - 0.110 (2.8mm)

DPST-NO (2 Form A)

General Purpose

30 ms

12VDC

Non Latching

400VAC, 150VDC - Max

160 mA

30 ms

9 VDC

30 A

0.6 VDC

-

Class B

-

20
-

Through Hole

100 Ohms

Silver Nickel (AgNi), Gold (Au)

American Zettler

Box

Active

-40°C ~ 105°C

AZ762H

PC Pin

SPST-NO (1 Form A)

General Purpose

7 ms

5VDC

Non Latching

440VAC, 125VDC - Max

50 mA

3 ms

3.75 VDC

10 A

0.5 VDC

Sealed - Fully

Class F

-

5
-

Chassis Mount

2.5 kOhms

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-55°C ~ 60°C

AZ2280

Quick Connect - 0.187/0.250

SPST-NO (1 Form A)

General Purpose

15 ms

120VAC

Non Latching

277VAC, 28VDC - Max

48 mA

10 ms

102 VAC

40 A

24 VAC

-

Class F

-

6
-

Through Hole

2.56 kOhms

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-55°C ~ 125°C

AZ21501

PC Pin

SPDT (1 Form C)

General Purpose

15 ms

48VDC

Non Latching

300VAC, 110VDC - Max

19 mA

10 ms

36 VDC

30 A

4.8 VDC

Sealed - Fully

Class F

-

5
-

Through Hole

660 Ohms

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-40°C ~ 85°C

AZ2250

PC Pin

SPST-NO (1 Form A)

General Purpose

15 ms

24VDC

Non Latching

277VAC, 28VDC - Max

36.4 mA

10 ms

18 VDC

40 A

2.4 VDC

Sealed - Fully

Class F

-