- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ7555-1A-18DSKF ZETTLER | 5 |
| - | Through Hole | - | 600 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ7555 | PC Pin | SPST-NO (1 Form A) | General Purpose | 20 ms | 18VDC | Non Latching | 277VAC, 30VDC - Max | 30 mA | 8 ms | 13.5 VDC | 20 A | 1.8 VDC | - | Class F | - | ||
![]() AZ762H-1ABE-60DSE ZETTLER | 32 |
| - | Through Hole | - | 12.857 kOhms | Silver Nickel (AgNi), Gold (Au) | American Zettler | Box | Active | -40°C ~ 105°C | AZ762H | PC Pin | SPST-NO (1 Form A) | General Purpose | 7 ms | 60VDC | Non Latching | 440VAC, 125VDC - Max | 4.7 mA | 3 ms | 45 VDC | 10 A | 6 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2150-1AE-12DE ZETTLER | 32 |
| - | Through Hole | - | 155 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2150 | PC Pin | SPST-NO (1 Form A) | General Purpose | 12 ms | 12VDC | Non Latching | 300VAC, 30VDC - Max | 77.4 mA | 5 ms | 9 VDC | 40 A | 1.2 VDC | Sealed - Fully | Class B | - | ||
![]() AZ2800-2C-24AK ZETTLER | 32 |
| - | Chassis Mount | - | 35.7 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 65°C | AZ2800 | Quick Connect - 0.187 (4.7mm) | DPDT (2 Form C) | General Purpose | 25 ms | 24VAC | Non Latching | 600VAC, 30VDC - Max | 166 mA | 25 ms | 19.2 VAC | 40 A | 4.8 VAC | - | Class F | - | ||
![]() AZ21501-1AH-12DE ZETTLER | 32 |
| - | Through Hole | - | 160 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 100°C | AZ21501 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Non Latching | 300VAC, 110VDC - Max | 75 mA | 10 ms | 9 VDC | 30 A | 1.2 VDC | Sealed - Fully | Class B | - | ||
![]() AZ762H-1ABE-12DEF ZETTLER | In Stock | - | - | Through Hole | - | 360 Ohms | Silver Nickel (AgNi), Gold (Au) | American Zettler | Box | Active | -40°C ~ 105°C | AZ762H | PC Pin | SPST-NO (1 Form A) | General Purpose | 7 ms | 12VDC | Non Latching | 440VAC, 125VDC - Max | 33.3 mA | 3 ms | 8.4 VDC | 16 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2704-1A-12DW ZETTLER | 32 |
| - | Socketable | - | 75 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2704 | Plug In, Quick Connect - 0.110 (2.8mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 12VDC | Non Latching | 400VAC, 150VDC - Max | 160 mA | 30 ms | 9 VDC | 30 A | 0.6 VDC | - | Class B | - | ||
![]() AZ697-1CE-48DEF ZETTLER | 40 |
| - | Through Hole | - | 4.17 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 110°C | * | PC Pin | SPDT (1 Form C) | General Purpose | 8 ms | 48VDC | Non Latching | 277VAC, 150VDC - Max | 11.5 mA | 5 ms | 36 VDC | 10 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZEV200-2AE1B-24D ZETTLER | 186 |
| - | Socketable | - | 221.5 Ohms | Silver Tin Oxide (AgSnO); Silver Nickel (AgNi), Gold (Au) | American Zettler | Tube | Active | -40°C ~ 95°C | AZEV200 | Plug In | 3PST-2NO/1NC (2 Form A, 1 Form B) | General Purpose | 30 ms | 24VDC | Non Latching | 480VAC - Max | 108 mA | 10 ms | 18 VDC | 40 A | 1.2 VDC | - | Class F | - | ||
![]() AZ8-1CH-48DEF ZETTLER | 41 |
| - | Through Hole | - | 3.8 kOhms | Silver Nickel (AgNi) | American Zettler | Box | Active | - | AZ8 | PC Pin | SPDT (1 Form C) | General Purpose | 5 ms | 48VDC | Non Latching | 300VAC, 150VDC - Max | 12.6 mA | 2 ms | 36 VDC | 6 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
![]() AZSR190T-1AE-24DL ZETTLER | 8 |
| - | - | - | - | - | American Zettler | Tube | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2704-2A-24AW ZETTLER | 26 |
| - | Socketable | - | 300 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2704 | Plug In, Quick Connect - 0.110 (2.8mm) | DPST-NO (2 Form A) | General Purpose | 30 ms | 24VAC | Non Latching | 400VAC, 150VDC - Max | 80 mA | 30 ms | 19.2 VAC | 30 A | 3.6 VAC | - | Class B | - | ||
![]() AZ2200-1C-22D ZETTLER | In Stock | - | - | Through Hole | - | - | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2200 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPDT (1 Form C) | General Purpose | 15 ms | 22VDC | Non Latching | 277VAC, 28VDC - Max | - | 10 ms | - | 30 A | 2.2 VDC | - | Class F | - | ||
![]() AZ2280-1C-48DE ZETTLER | 48 |
| - | Chassis Mount | - | 2.56 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2280 | Quick Connect - 0.187/0.250 | SPDT (1 Form C) | General Purpose | 15 ms | 48VDC | Non Latching | 277VAC, 28VDC - Max | 19 mA | 10 ms | 36 VDC | 20 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2151-1CE-18DE ZETTLER | 48 |
| - | Through Hole | - | 380 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2151 | PC Pin | SPDT (1 Form C) | General Purpose | 12 ms | 18VDC | Non Latching | 300VAC, 30VDC - Max | 47.4 mA | 5 ms | 13.5 VDC | 40 A | 1.8 VDC | Sealed - Fully | Class B | - | ||
![]() AZ2280-1CT-24D ZETTLER | In Stock | - | - | Chassis Mount | - | 660 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2280 | Quick Connect - 0.187/0.250 | SPDT (1 Form C) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36 mA | 10 ms | 18 VDC | 20 A | 2.4 VDC | - | Class F | - | ||
![]() AZ9481-1AE-48DE ZETTLER | 26 |
| - | Through Hole | - | 11.52 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | * | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 48VDC | Non Latching | 250VAC, 30VDC - Max | 4.2 mA | 5 ms | 38.4 VDC | 10 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZ7709-1AE-48D ZETTLER | 26 |
| - | Through Hole | - | 5.12 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ7709 | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 48VDC | Non Latching | 250VAC, 30VDC - Max | 9.4 mA | 4 ms | 33.6 VDC | 5 A | 2.4 VDC | - | - | - | ||
![]() AZ7695-1A-12DF ZETTLER | 29 |
| - | - | 221050 | - | - | Molex | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2270-1C-5DE ZETTLER | 29 |
| - | Through Hole | - | 27 Ohms | Silver Cadmium Oxide (AgCdO) | Vishay Vitramon | Bulk | Obsolete | -55°C ~ 85°C | * | PC Pin, Quick Connect | SPDT (1 Form C) | General Purpose | 15 ms | 5VDC | Non Latching | 277VAC, 28VDC - Max | 185 mA | 10 ms | 3.75 VDC | 30 A | 0.5 VDC | Sealed - Fully | Class F | - |