Filters
  • Mfr
  • Series
  • Package
  • Product Status
  • Contact Materials
  • Operate Time
  • Relay Type
  • Release Time
  • Mounting Type
  • Features
  • Termination Style
  • Contact Form

Attribute column

Manufacturer

ZETTLER Power Relays, Over 2 Amps

View Mode:
2636 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

CoilResistance

Contact Materials

Mfr

Package

Product Status

Operating Temperature

Series

Termination Style

Contact Form

Relay Type

Operate Time

Coil Voltage

Coil Type

Switching Voltage

Coil Current

Release Time

Must Operate Voltage

Contact Rating (Current)

Must Release Voltage

Seal Rating

Coil Insulation

Features

44
-

Through Hole

2.56 kOhms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-55°C ~ 85°C

AZ2270

PC Pin, Quick Connect

SPST-NO (1 Form A)

General Purpose

15 ms

48VDC

Non Latching

277VAC, 28VDC - Max

19 mA

10 ms

36 VDC

30 A

4.8 VDC

Sealed - Fully

Class F

-

44
-

Through Hole

256 Ohms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-55°C ~ 85°C

AZ2150

PC Pin

SPST-NO (1 Form A)

General Purpose

12 ms

15VDC

Non Latching

300VAC, 30VDC - Max

58.6 mA

5 ms

11.25 VDC

40 A

1.5 VDC

Sealed - Fully

Class B

-

In Stock

-

-

Chassis Mount

3.8 kOhms

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-40°C ~ 65°C

AZ2800

Quick Connect - 0.250 (6.3mm)

DPST-NO (2 Form A)

General Purpose

25 ms

240VAC

Non Latching

600VAC, 30VDC - Max

16.7 mA

25 ms

192 VAC

40 A

48 VAC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

1.536 kOhms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 70°C

*

PC Pin

SPDT (1 Form C)

General Purpose

15 ms

48VDC

Latching, Single Coil

440VAC - Max

31.3 mA

15 ms

38.4 VDC

50 A

-

-

-

-

In Stock

-

-

Through Hole

660 Ohms

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-55°C ~ 85°C

AZ2200

PC Pin, Quick Connect - 0.250 (6.3mm)

SPST-NO (1 Form A)

General Purpose

15 ms

24VDC

Non Latching

277VAC, 28VDC - Max

36 mA

10 ms

18 VDC

30 A

2.4 VDC

Sealed - Fully

Class F

-

7
-

Through Hole

380 Ohms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-55°C ~ 85°C

AZ2100

PC Pin, Quick Connect - 0.250 (6.3mm)

SPDT (1 Form C)

General Purpose

15 ms

18VDC

Non Latching

300VAC, 30VDC - Max

47.4 mA

10 ms

13.5 VDC

40 A

1.8 VDC

Sealed - Fully

Class B

-

7
-

Through Hole

380 Ohms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-55°C ~ 105°C

AZ2150

PC Pin

SPDT (1 Form C)

General Purpose

12 ms

18VDC

Non Latching

300VAC, 30VDC - Max

47.4 mA

5 ms

13.5 VDC

40 A

1.8 VDC

-

Class F

-

17
-

Chassis Mount

18.809 Ohms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 105°C

AZ2700

Quick Connect - 0.250 (6.3mm)

SPST-NO (1 Form A)

General Purpose

30 ms

6VAC

Non Latching

400VAC, 150VDC - Max

319 mA

30 ms

4.8 VAC

30 A

0.9 VAC

-

Class F

-

34
-

Through Hole

7.12 kOhms

Silver (Ag)

American Zettler

Box

Active

-55°C ~ 90°C

AZ8

PC Pin

SPDT (1 Form C)

General Purpose

5 ms

48VDC

Non Latching

300VAC, 150VDC - Max

6.7 mA

2 ms

36 VDC

3 A

2.4 VDC

Sealed - Fully

Class B

-

In Stock

-

-

Through Hole

7.5 kOhms

Silver Nickel (AgNi), Gold (Au)

American Zettler

Box

Active

-40°C ~ 105°C

AZ762H

PC Pin

SPDT (1 Form C)

General Purpose

7 ms

60VDC

Non Latching

440VAC, 125VDC - Max

8 mA

3 ms

42 VDC

16 A

6 VDC

Sealed - Fully

Class F

-

7
-

Through Hole

720 Ohms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 85°C

AZ7709

PC Pin

SPST-NO (1 Form A)

General Purpose

8 ms

12VDC

Non Latching

250VAC, 30VDC - Max

16.7 mA

4 ms

9 VDC

5 A

0.6 VDC

-

-

-

In Stock

-

-

Through Hole

147 Ohms

-

American Zettler

Box

Active

-40°C ~ 85°C

*

PC Pin

SPDT (1 Form C)

General Purpose

8 ms

5VDC

Non Latching

400VAC, 125VDC - Max

34 mA

4 ms

3.75 VDC

8 A

0.25 VDC

-

-

-

In Stock

-

-

Chassis Mount

-

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-55°C ~ 85°C

AZ2280

Quick Connect - 0.187/0.250

SPST-NO (1 Form A)

General Purpose

15 ms

70VDC

Non Latching

277VAC, 28VDC - Max

-

10 ms

-

40 A

7 VDC

Sealed - Fully

Class F

-

50
-

Socketable

155 Ohms

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-55°C ~ 125°C

*

Plug In, Quick Connect - 0.250 (6.3mm)

SPST-NO (1 Form A)

General Purpose

12 ms

12VDC

Non Latching

300VAC, 30VDC - Max

77.4 mA

5 ms

9 VDC

40 A

1.2 VDC

Sealed - Fully

Class F

-

8
-

Chassis Mount

6.3 kOhms

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-40°C ~ 85°C

AZ2700

Quick Connect - 0.250 (6.3mm)

DPST-NO (2 Form A)

General Purpose

30 ms

110VDC

Non Latching

400VAC, 150VDC - Max

17.5 mA

30 ms

82.5 VDC

30 A

5.5 VDC

-

Class B

-

In Stock

-

-

Socketable

55.4 Ohms

Silver Tin Oxide (AgSnO)

American Zettler

Tube

Active

-40°C ~ 95°C

AZEV200

Plug In

DPST-NO (2 Form A)

General Purpose

30 ms

9VDC

Non Latching

480VAC - Max

216 mA

10 ms

6.7 VDC

40 A

0.45 VDC

-

Class F

-

38
-

Through Hole

27 Ohms

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-40°C ~ 85°C

AZ2250

PC Pin

SPDT (1 Form C)

General Purpose

15 ms

5VDC

Non Latching

277VAC, 28VDC - Max

185.2 mA

10 ms

3.75 VDC

30 A

0.5 VDC

Sealed - Fully

Class F

-

42
-

Through Hole

5.76 kOhms

Silver Nickel (AgNi)

American Zettler

Box

Active

-40°C ~ 125°C

*

PC Pin, Quick Connect - 0.250 (6.3mm)

DPST-NO/NC (1 Form A, 1 Form B)

General Purpose

7 ms

48VDC

Non Latching

440VAC, 150VDC - Max

8.3 mA

3 ms

33.6 VDC

20 A

4.8 VDC

-

Class F

-

8
-

Chassis Mount

120 Ohms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-55°C ~ 100°C

AZ22801

Quick Connect - 0.187/0.250

SPDT (1 Form C)

General Purpose

15 ms

24VAC

Non Latching

300VAC, 110VDC - Max

200 mA

10 ms

18 VAC

40 A

7.2 VAC

-

Class B

-

8
-

Through Hole

97 Ohms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-55°C ~ 85°C

AZ2151

PC Pin

SPDT (1 Form C)

General Purpose

12 ms

9VDC

Non Latching

300VAC, 30VDC - Max

92.8 mA

5 ms

6.75 VDC

40 A

0.9 VDC

Sealed - Fully

Class B

-