- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2700-2A-24DW ZETTLER | In Stock | - | - | Chassis Mount | 300 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2700 | Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 30 ms | 24VDC | Non Latching | 400VAC, 150VDC - Max | 80 mA | 30 ms | 18 VDC | 30 A | 1.2 VDC | - | Class B | - | ||
![]() AZ6962-1A-12DE ZETTLER | 46 |
| - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ21501-1AE-220AEF ZETTLER | In Stock | - | - | Through Hole | 13.49 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 125°C | AZ21501 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 220VAC | Non Latching | 300VAC, 110VDC - Max | 16.3 mA | 10 ms | 165 VAC | 50 A | 66 VAC | Sealed - Fully | Class F | - | ||
![]() AZ2200-1CE-24DE ZETTLER | 8 |
| - | Through Hole | 660 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2200 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPDT (1 Form C) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36 mA | 10 ms | 18 VDC | 30 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2250-1C-22D ZETTLER | 24 |
| - | Through Hole | - | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 22VDC | Non Latching | 277VAC, 28VDC - Max | - | 10 ms | - | 30 A | 2.2 VDC | - | Class F | - | ||
![]() AZ2100-1AE-18D ZETTLER | In Stock | - | - | Through Hole | 380 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2100 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 15 ms | 18VDC | Non Latching | 300VAC, 30VDC - Max | 47.4 mA | 10 ms | 13.5 VDC | 40 A | 1.8 VDC | - | Class B | - | ||
![]() AZ7335-2C-12DSKE ZETTLER | 17 |
| - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9321-1CE-9DEF ZETTLER | In Stock | - | - | Through Hole | 225 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 95°C | * | PC Pin | SPDT (1 Form C) | General Purpose | 10 ms | 9VDC | Non Latching | 277VAC, 30VDC - Max | 40 mA | 5 ms | 6.8 VDC | 16 A | 0.9 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2280-1AE-110DE ZETTLER | In Stock | - | - | Chassis Mount | 13.45 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2280 | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 110VDC | Non Latching | 277VAC, 28VDC - Max | 8.2 mA | 10 ms | 82.5 VDC | 40 A | 11 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2200-1A-6D ZETTLER | In Stock | - | - | Through Hole | 40 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2200 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 15 ms | 6VDC | Non Latching | 277VAC, 28VDC - Max | 150 mA | 10 ms | 4.5 VDC | 30 A | 0.6 VDC | - | Class F | - | ||
![]() AZ2800-2A-12A5 ZETTLER | In Stock | - | - | Chassis Mount | 8 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 65°C | AZ2800 | Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 25 ms | 12VAC | Non Latching | 600VAC, 30VDC - Max | 340 mA | 25 ms | 9.6 VAC | 40 A | 2.4 VAC | - | Class F | - | ||
![]() AZ2270-1AT-12DTF ZETTLER | In Stock | - | - | Through Hole | 155 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2270 | PC Pin, Quick Connect | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77 mA | 10 ms | 9 VDC | 30 A | 1.2 VDC | - | Class F | - | ||
![]() AZ940-1CB-24DE ZETTLER | In Stock | - | - | Through Hole | 1.28 kOhms | Silver Nickel (AgNi) | American Zettler | Box | Active | -40°C ~ 90°C | * | PC Pin | SPDT (1 Form C) | General Purpose | 8 ms | 24VDC | Non Latching | 400VAC, 150VDC - Max | 18.8 mA | 5 ms | 18 VDC | 10 A | 1.2 VDC | Sealed - Fully | Class B | - | ||
![]() AZ2100-1AE-48D ZETTLER | 46 |
| - | Through Hole | 2.56 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2100 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 15 ms | 48VDC | Non Latching | 300VAC, 30VDC - Max | 18.8 mA | 10 ms | 36 VDC | 40 A | 4.8 VDC | - | Class B | - | ||
![]() AZ733WC-2CE-6DE ZETTLER | 46 |
| - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2701-2A-24ATF ZETTLER | 41 |
| - | Socketable | 300 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2701 | Plug In, Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 30 ms | 24VAC | Non Latching | 400VAC, 150VDC - Max | 80 mA | 30 ms | 19.2 VAC | 30 A | 3.6 VAC | - | Class F | - | ||
![]() AZ2250-1AE-18DE ZETTLER | 41 |
| - | Through Hole | 380 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 18VDC | Non Latching | 277VAC, 28VDC - Max | 47.4 mA | 10 ms | 13.5 VDC | 40 A | 1.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZ940-1AE-12DSF ZETTLER | 41 |
| - | Through Hole | 720 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 110°C | * | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 12VDC | Non Latching | 400VAC, 150VDC - Max | 16.7 mA | 5 ms | 9 VDC | 10 A | 0.6 VDC | - | Class F | - | ||
![]() AZ2200-1A-12DF ZETTLER | In Stock | - | - | Through Hole | 155 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2200 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77 mA | 10 ms | 9.01 VDC | 30 A | 1.2 VDC | - | Class F | - | ||
![]() AZ2150-1CE-22DF ZETTLER | 20 |
| - | Through Hole | - | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 105°C | AZ2150 | PC Pin | SPDT (1 Form C) | General Purpose | 12 ms | 22VDC | Non Latching | 300VAC, 30VDC - Max | - | 5 ms | - | 40 A | 2.2 VDC | - | Class F | - |