- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2250-1CE-24DTF ZETTLER | 44 |
| - | Through Hole | 660 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36.4 mA | 10 ms | 18 VDC | 30 A | 2.4 VDC | - | Class F | - | ||
![]() AZ2151-1CE-110DE ZETTLER | 27 |
| - | Through Hole | 13.45 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2151 | PC Pin | SPDT (1 Form C) | General Purpose | 12 ms | 110VDC | Non Latching | 300VAC, 30VDC - Max | 8.2 mA | 5 ms | 82.5 VDC | 40 A | 11 VDC | Sealed - Fully | Class B | - | ||
![]() AZ2270-1AE-24DEF ZETTLER | 44 |
| - | Through Hole | 660 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2270 | PC Pin, Quick Connect | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36 mA | 10 ms | 18 VDC | 30 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
![]() AZ9321-1CE-9DEF ZETTLER | In Stock | - | - | Through Hole | 225 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 95°C | * | PC Pin | SPDT (1 Form C) | General Purpose | 10 ms | 9VDC | Non Latching | 277VAC, 30VDC - Max | 40 mA | 5 ms | 6.8 VDC | 16 A | 0.9 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2280-1AE-110DE ZETTLER | In Stock | - | - | Chassis Mount | 13.45 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2280 | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 110VDC | Non Latching | 277VAC, 28VDC - Max | 8.2 mA | 10 ms | 82.5 VDC | 40 A | 11 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2280-1AT-12DEF ZETTLER | 46 |
| - | Chassis Mount | 155 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2280 | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77 mA | 10 ms | 9 VDC | 40 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2701-2A-24ATF ZETTLER | 41 |
| - | Socketable | 300 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2701 | Plug In, Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 30 ms | 24VAC | Non Latching | 400VAC, 150VDC - Max | 80 mA | 30 ms | 19.2 VAC | 30 A | 3.6 VAC | - | Class F | - | ||
![]() AZ2250-1AE-18DE ZETTLER | 41 |
| - | Through Hole | 380 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 18VDC | Non Latching | 277VAC, 28VDC - Max | 47.4 mA | 10 ms | 13.5 VDC | 40 A | 1.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2800-2AE-24D ZETTLER | 135 |
| - | Chassis Mount | 350 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2800 | Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 25 ms | 24VDC | Non Latching | 600VAC, 30VDC - Max | 68.5 mA | 25 ms | 18 VDC | 40 A | 2.4 VDC | - | Class F | - | ||
![]() AZ2200-1A-12DF ZETTLER | In Stock | - | - | Through Hole | 155 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2200 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77 mA | 10 ms | 9.01 VDC | 30 A | 1.2 VDC | - | Class F | - | ||
![]() AZ2150-1CE-22DF ZETTLER | 20 |
| - | Through Hole | - | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 105°C | AZ2150 | PC Pin | SPDT (1 Form C) | General Purpose | 12 ms | 22VDC | Non Latching | 300VAC, 30VDC - Max | - | 5 ms | - | 40 A | 2.2 VDC | - | Class F | - | ||
![]() AZ940-1AE-12DSF ZETTLER | 41 |
| - | Through Hole | 720 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 110°C | * | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 12VDC | Non Latching | 400VAC, 150VDC - Max | 16.7 mA | 5 ms | 9 VDC | 10 A | 0.6 VDC | - | Class F | - | ||
![]() AZ7709T-1AE-18DF ZETTLER | In Stock | - | - | Through Hole | 720 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ7709T | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 18VDC | Non Latching | 250VAC, 30VDC - Max | 25 mA | 4 ms | 12.6 VDC | 10 A | 0.9 VDC | - | Class F | - | ||
![]() AZ2501P2-1A-12DET ZETTLER | In Stock | - | - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2151-1AE-9DE ZETTLER | 12 |
| - | Through Hole | 97 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2151 | PC Pin | SPST-NO (1 Form A) | General Purpose | 12 ms | 9VDC | Non Latching | 300VAC, 30VDC - Max | 92.8 mA | 5 ms | 6.75 VDC | 40 A | 0.9 VDC | Sealed - Fully | Class B | - | ||
![]() AZ2800-2A-36D ZETTLER | 33 |
| - | Chassis Mount | - | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2800 | Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 25 ms | 36VDC | Non Latching | 600VAC, 30VDC - Max | - | 25 ms | - | 40 A | 3.6 VDC | - | Class F | - | ||
![]() AZ2160-1AE-110DE ZETTLER | In Stock | - | - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ755-1A-48DEF ZETTLER | In Stock | - | - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ7335W-2A-6DSE ZETTLER | 19 |
| - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2200-1AE-6DE ZETTLER | In Stock | - | - | Through Hole | 40 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2200 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 15 ms | 6VDC | Non Latching | 277VAC, 28VDC - Max | 150 mA | 10 ms | 4.5 VDC | 30 A | 0.6 VDC | Sealed - Fully | Class F | - |