- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2280-1CE-6D ZETTLER | 40 |
| - | Chassis Mount | 40 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2280 | Quick Connect - 0.187/0.250 | SPDT (1 Form C) | General Purpose | 15 ms | 6VDC | Non Latching | 277VAC, 28VDC - Max | 150 mA | 10 ms | 4.5 VDC | 20 A | 0.6 VDC | - | Class F | - | ||
![]() AZ9321-1CE-18DEF ZETTLER | 40 |
| - | Through Hole | 900 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 95°C | AZ9321 | PC Pin | SPDT (1 Form C) | General Purpose | 10 ms | 18VDC | Non Latching | 277VAC, 30VDC - Max | 20 mA | 5 ms | 13.5 VDC | 16 A | 1.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2701-2A-12DTF ZETTLER | 40 |
| - | Socketable | 75 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2701 | Plug In, Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 30 ms | 12VDC | Non Latching | 400VAC, 150VDC - Max | 160 mA | 30 ms | 9 VDC | 30 A | 0.6 VDC | - | Class F | - | ||
![]() AZ697-1CE-48DEF ZETTLER | 40 |
| - | Through Hole | 4.17 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 110°C | * | PC Pin | SPDT (1 Form C) | General Purpose | 8 ms | 48VDC | Non Latching | 277VAC, 150VDC - Max | 11.5 mA | 5 ms | 36 VDC | 10 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZEV200-2AE1B-24D ZETTLER | 186 |
| - | Socketable | 221.5 Ohms | Silver Tin Oxide (AgSnO); Silver Nickel (AgNi), Gold (Au) | American Zettler | Tube | Active | -40°C ~ 95°C | AZEV200 | Plug In | 3PST-2NO/1NC (2 Form A, 1 Form B) | General Purpose | 30 ms | 24VDC | Non Latching | 480VAC - Max | 108 mA | 10 ms | 18 VDC | 40 A | 1.2 VDC | - | Class F | - | ||
![]() AZ762H-1ABE-60DSE ZETTLER | 32 |
| - | Through Hole | 12.857 kOhms | Silver Nickel (AgNi), Gold (Au) | American Zettler | Box | Active | -40°C ~ 105°C | AZ762H | PC Pin | SPST-NO (1 Form A) | General Purpose | 7 ms | 60VDC | Non Latching | 440VAC, 125VDC - Max | 4.7 mA | 3 ms | 45 VDC | 10 A | 6 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2150-1AE-12DE ZETTLER | 32 |
| - | Through Hole | 155 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2150 | PC Pin | SPST-NO (1 Form A) | General Purpose | 12 ms | 12VDC | Non Latching | 300VAC, 30VDC - Max | 77.4 mA | 5 ms | 9 VDC | 40 A | 1.2 VDC | Sealed - Fully | Class B | - | ||
![]() AZ2800-2C-24AK ZETTLER | 32 |
| - | Chassis Mount | 35.7 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 65°C | AZ2800 | Quick Connect - 0.187 (4.7mm) | DPDT (2 Form C) | General Purpose | 25 ms | 24VAC | Non Latching | 600VAC, 30VDC - Max | 166 mA | 25 ms | 19.2 VAC | 40 A | 4.8 VAC | - | Class F | - | ||
![]() AZ21501-1AH-12DE ZETTLER | 32 |
| - | Through Hole | 160 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 100°C | AZ21501 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Non Latching | 300VAC, 110VDC - Max | 75 mA | 10 ms | 9 VDC | 30 A | 1.2 VDC | Sealed - Fully | Class B | - | ||
![]() AZ762H-1ABE-12DEF ZETTLER | In Stock | - | - | Through Hole | 360 Ohms | Silver Nickel (AgNi), Gold (Au) | American Zettler | Box | Active | -40°C ~ 105°C | AZ762H | PC Pin | SPST-NO (1 Form A) | General Purpose | 7 ms | 12VDC | Non Latching | 440VAC, 125VDC - Max | 33.3 mA | 3 ms | 8.4 VDC | 16 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2704-1A-12DW ZETTLER | 32 |
| - | Socketable | 75 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2704 | Plug In, Quick Connect - 0.110 (2.8mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 12VDC | Non Latching | 400VAC, 150VDC - Max | 160 mA | 30 ms | 9 VDC | 30 A | 0.6 VDC | - | Class B | - | ||
![]() AZ7709T-1AE-9DEF ZETTLER | 849 |
| - | Through Hole | 180 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ7709T | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 9VDC | Non Latching | 250VAC, 30VDC - Max | 50 mA | 4 ms | 6.3 VDC | 10 A | 0.45 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2250-1A-24DE ZETTLER | In Stock | - | - | Through Hole | 660 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36.4 mA | 10 ms | 18 VDC | 40 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2250-1AE-70DE ZETTLER | 25 |
| - | Through Hole | - | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 70VDC | Non Latching | 277VAC, 28VDC - Max | - | 10 ms | - | 40 A | 7 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2280-1A-120AKF ZETTLER | 5 |
| - | Chassis Mount | 2.5 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 60°C | AZ2280 | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 120VAC | Non Latching | 277VAC, 28VDC - Max | 48 mA | 10 ms | 102 VAC | 40 A | 24 VAC | - | Class F | - | ||
![]() AZ21501-1CH-48DEF ZETTLER | 6 |
| - | Through Hole | 2.56 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 125°C | AZ21501 | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 48VDC | Non Latching | 300VAC, 110VDC - Max | 19 mA | 10 ms | 36 VDC | 30 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2250-1A-24DEF ZETTLER | 5 |
| - | Through Hole | 660 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36.4 mA | 10 ms | 18 VDC | 40 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
![]() AZ7555-1A-18DSKF ZETTLER | 5 |
| - | Through Hole | 600 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ7555 | PC Pin | SPST-NO (1 Form A) | General Purpose | 20 ms | 18VDC | Non Latching | 277VAC, 30VDC - Max | 30 mA | 8 ms | 13.5 VDC | 20 A | 1.8 VDC | - | Class F | - | ||
![]() AZ2280-1CE-28D ZETTLER | In Stock | - | - | Chassis Mount | - | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2280 | Quick Connect - 0.187/0.250 | SPDT (1 Form C) | General Purpose | 15 ms | 28VDC | Non Latching | 277VAC, 28VDC - Max | - | 10 ms | - | 20 A | 2.8 VDC | - | Class F | - | ||
![]() AZ2280-1AE-12DF ZETTLER | 14 |
| - | Chassis Mount | 155 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2280 | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77 mA | 10 ms | 9 VDC | 40 A | 1.2 VDC | - | Class F | - |