- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ7709T-1AE-48DSE ZETTLER | 5 |
| - | Through Hole | - | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ7709T | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 48VDC | Non Latching | 250VAC, 30VDC - Max | - | 4 ms | - | 10 A | 2.4 VDC | Sealed - Fully | - | - | ||
![]() AZ7709T-1AE-3DEF ZETTLER | In Stock | - | - | Through Hole | 20 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ7709T | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 3VDC | Non Latching | 250VAC, 30VDC - Max | 150 mA | 4 ms | 2.1 VDC | 10 A | 0.15 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2280-1CT-24D ZETTLER | In Stock | - | - | Chassis Mount | 660 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2280 | Quick Connect - 0.187/0.250 | SPDT (1 Form C) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36 mA | 10 ms | 18 VDC | 20 A | 2.4 VDC | - | Class F | - | ||
![]() AZ762H-1CBE-60DSEF ZETTLER | In Stock | - | - | Through Hole | 12.857 kOhms | Silver Nickel (AgNi), Gold (Au) | American Zettler | Box | Active | -40°C ~ 105°C | AZ762H | PC Pin | SPDT (1 Form C) | General Purpose | 7 ms | 60VDC | Non Latching | 440VAC, 125VDC - Max | 4.7 mA | 3 ms | 45 VDC | 10 A | 6 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2280-1A-70DE ZETTLER | In Stock | - | - | Chassis Mount | - | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2280 | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 70VDC | Non Latching | 277VAC, 28VDC - Max | - | 10 ms | - | 40 A | 7 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2160-1AE-12DEF ZETTLER | 50 |
| - | Socketable | 155 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 125°C | * | Plug In, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 12 ms | 12VDC | Non Latching | 300VAC, 30VDC - Max | 77.4 mA | 5 ms | 9 VDC | 40 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2250-1C-5DE ZETTLER | 38 |
| - | Through Hole | 27 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 5VDC | Non Latching | 277VAC, 28VDC - Max | 185.2 mA | 10 ms | 3.75 VDC | 30 A | 0.5 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2200-1AE-70DE ZETTLER | In Stock | - | - | Through Hole | - | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2200 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 15 ms | 70VDC | Non Latching | 277VAC, 28VDC - Max | - | 10 ms | - | 30 A | 7 VDC | Sealed - Fully | Class F | - | ||
![]() AZ762FV-1AB-48DF ZETTLER | 42 |
| - | Through Hole | 5.76 kOhms | Silver Nickel (AgNi) | American Zettler | Box | Active | -40°C ~ 125°C | * | PC Pin, Quick Connect - 0.250 (6.3mm) | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 7 ms | 48VDC | Non Latching | 440VAC, 150VDC - Max | 8.3 mA | 3 ms | 33.6 VDC | 20 A | 4.8 VDC | - | Class F | - | ||
![]() AZ2704-2A-24A ZETTLER | 33 |
| - | Socketable | 300 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2704 | Plug In, Quick Connect - 0.110 (2.8mm) | DPST-NO (2 Form A) | General Purpose | 30 ms | 24VAC | Non Latching | 400VAC, 150VDC - Max | 80 mA | 30 ms | 19.2 VAC | 30 A | 3.6 VAC | - | Class B | - | ||
![]() AZ2200-1C-22D ZETTLER | In Stock | - | - | Through Hole | - | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2200 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPDT (1 Form C) | General Purpose | 15 ms | 22VDC | Non Latching | 277VAC, 28VDC - Max | - | 10 ms | - | 30 A | 2.2 VDC | - | Class F | - | ||
![]() AZ2280-1C-48DE ZETTLER | 48 |
| - | Chassis Mount | 2.56 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2280 | Quick Connect - 0.187/0.250 | SPDT (1 Form C) | General Purpose | 15 ms | 48VDC | Non Latching | 277VAC, 28VDC - Max | 19 mA | 10 ms | 36 VDC | 20 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2151-1CE-18DE ZETTLER | 48 |
| - | Through Hole | 380 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2151 | PC Pin | SPDT (1 Form C) | General Purpose | 12 ms | 18VDC | Non Latching | 300VAC, 30VDC - Max | 47.4 mA | 5 ms | 13.5 VDC | 40 A | 1.8 VDC | Sealed - Fully | Class B | - | ||
![]() AZ7709-1AE-48D ZETTLER | 26 |
| - | Through Hole | 5.12 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ7709 | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 48VDC | Non Latching | 250VAC, 30VDC - Max | 9.4 mA | 4 ms | 33.6 VDC | 5 A | 2.4 VDC | - | - | - | ||
![]() AZ832P2-2C-9DSE ZETTLER | 45 |
| - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2704-1A-24ATF ZETTLER | 20 |
| - | Socketable | 300 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2704 | Plug In, Quick Connect - 0.110 (2.8mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 24VAC | Non Latching | 400VAC, 150VDC - Max | 80 mA | 30 ms | 19.2 VAC | 30 A | 3.6 VAC | - | Class F | - | ||
![]() AZ2270-1C-70DE ZETTLER | In Stock | - | - | Through Hole | 5.5 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2270 | PC Pin, Quick Connect | SPDT (1 Form C) | General Purpose | 15 ms | 70VDC | Non Latching | 277VAC, 28VDC - Max | 27 mA | 10 ms | 52 VDC | 30 A | 7 VDC | Sealed - Fully | Class F | - | ||
![]() AZ761-1C-48DEK ZETTLER | In Stock | - | - | Through Hole | 5.76 kOhms | - | American Zettler | Box | Active | -40°C ~ 85°C | AZ761 | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 48VDC | Non Latching | 440VAC, 125VDC - Max | 8.3 mA | 8 ms | 33.6 VDC | 12 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZ761-1AE-60DEK ZETTLER | 24 |
| - | Through Hole | 7.5 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ761 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 60VDC | Non Latching | 440VAC, 125VDC - Max | 8 mA | 8 ms | 42 VDC | 12 A | 6 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2150-1AE-110DE ZETTLER | 23 |
| - | Through Hole | 13.45 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2150 | PC Pin | SPST-NO (1 Form A) | General Purpose | 12 ms | 110VDC | Non Latching | 300VAC, 30VDC - Max | 8.2 mA | 5 ms | 82.5 VDC | 40 A | 11 VDC | Sealed - Fully | Class B | - |