- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2100-1CE-110D ZETTLER | In Stock | - | - | Through Hole | 13.45 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2100 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPDT (1 Form C) | General Purpose | 15 ms | 110VDC | Non Latching | 300VAC, 30VDC - Max | 8.2 mA | 10 ms | 82.5 VDC | 40 A | 11 VDC | - | Class B | - | ||
![]() AZ2280-1AE-5D ZETTLER | 42 |
| - | Chassis Mount | 27 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2280 | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 5VDC | Non Latching | 277VAC, 28VDC - Max | 185 mA | 10 ms | 3.75 VDC | 40 A | 0.5 VDC | - | Class F | - | ||
![]() AZ2280-1AT-120AF ZETTLER | 42 |
| - | Chassis Mount | 2.5 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 60°C | AZ2280 | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 120VAC | Non Latching | 277VAC, 28VDC - Max | 48 mA | 10 ms | 102 VAC | 40 A | 24 VAC | - | Class F | - | ||
![]() AZSR1180-1AE-12D ZETTLER | 42 |
| - | - | - | - | American Zettler | Tube | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2150-1CE-110DE ZETTLER | 26 |
| - | Through Hole | 13.45 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2150 | PC Pin | SPDT (1 Form C) | General Purpose | 12 ms | 110VDC | Non Latching | 300VAC, 30VDC - Max | 8.2 mA | 5 ms | 82.5 VDC | 40 A | 11 VDC | Sealed - Fully | Class B | - | ||
![]() AZ940-1AB-24DSE ZETTLER | 7 |
| - | Through Hole | 2.8 kOhms | Silver Nickel (AgNi) | American Zettler | Box | Active | -40°C ~ 90°C | * | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 24VDC | Non Latching | 400VAC, 150VDC - Max | 8.6 mA | 5 ms | 18 VDC | 10 A | 1.2 VDC | Sealed - Fully | Class B | - | ||
![]() AZ2850-2A-12DEF ZETTLER | In Stock | - | - | Through Hole | 86 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | * | PC Pin | DPST-NO (2 Form A) | General Purpose | 25 ms | 12VDC | Non Latching | 600VAC, 30VDC - Max | 140 mA | 25 ms | 9 VDC | 40 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
![]() AZ8-1AH-48DE ZETTLER | In Stock | - | - | Through Hole | 3.8 kOhms | Silver Nickel (AgNi) | American Zettler | Box | Active | -55°C ~ 90°C | AZ8 | PC Pin | SPST-NO (1 Form A) | General Purpose | 5 ms | 48VDC | Non Latching | 300VAC, 150VDC - Max | 12.6 mA | 2 ms | 36 VDC | 6 A | 2.4 VDC | Sealed - Fully | Class B | - | ||
![]() AZ9422-1AE-48DF ZETTLER | In Stock | - | - | - | - | - | American Zettler | Tube | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ761-1CB-60DEK ZETTLER | In Stock | - | - | Through Hole | 7.5 kOhms | Silver Nickel (AgNi) | American Zettler | Box | Active | -40°C ~ 85°C | AZ761 | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 60VDC | Non Latching | 440VAC, 125VDC - Max | 8 mA | 8 ms | 42 VDC | 12 A | 6 VDC | Sealed - Fully | Class F | - | ||
![]() AZ9481-1A-9D ZETTLER | In Stock | - | - | Through Hole | 405 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | * | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 9VDC | Non Latching | 250VAC, 30VDC - Max | 22.2 mA | 5 ms | 7.2 VDC | 10 A | 0.9 VDC | - | Class F | - | ||
![]() AZ2280-1CE-6DF ZETTLER | 18 |
| - | Chassis Mount | 40 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2280 | Quick Connect - 0.187/0.250 | SPDT (1 Form C) | General Purpose | 15 ms | 6VDC | Non Latching | 277VAC, 28VDC - Max | 150 mA | 10 ms | 4.5 VDC | 20 A | 0.6 VDC | - | Class F | - | ||
![]() AZ2270-1C-12DE ZETTLER | In Stock | - | - | Through Hole | 155 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2270 | PC Pin, Quick Connect | SPDT (1 Form C) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77 mA | 10 ms | 9 VDC | 30 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
![]() AZ770-1A-24DE ZETTLER | 39 |
| - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2700-1A-24ATWF ZETTLER | 23 |
| - | Chassis Mount | 300 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2700 | Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 24VAC | Non Latching | 400VAC, 150VDC - Max | 80 mA | 30 ms | 19.2 VAC | 30 A | 3.6 VAC | - | Class F | - | ||
![]() AZ2280-1C-28D ZETTLER | 23 |
| - | Chassis Mount | - | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2280 | Quick Connect - 0.187/0.250 | SPDT (1 Form C) | General Purpose | 15 ms | 28VDC | Non Latching | 277VAC, 28VDC - Max | - | 10 ms | - | 20 A | 2.8 VDC | - | Class F | - | ||
![]() AZ2200-1A-12DEF ZETTLER | 48 |
| - | Through Hole | 155 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2200 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77 mA | 10 ms | 9.01 VDC | 30 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2704-2A-24AW ZETTLER | 26 |
| - | Socketable | 300 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2704 | Plug In, Quick Connect - 0.110 (2.8mm) | DPST-NO (2 Form A) | General Purpose | 30 ms | 24VAC | Non Latching | 400VAC, 150VDC - Max | 80 mA | 30 ms | 19.2 VAC | 30 A | 3.6 VAC | - | Class B | - | ||
![]() AZ9481-1AE-48DE ZETTLER | 26 |
| - | Through Hole | 11.52 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | * | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 48VDC | Non Latching | 250VAC, 30VDC - Max | 4.2 mA | 5 ms | 38.4 VDC | 10 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZ8-1C-48DEF ZETTLER | 24 |
| - | Through Hole | 3.8 kOhms | Silver (Ag) | American Zettler | Box | Active | - | AZ8 | PC Pin | SPDT (1 Form C) | General Purpose | 5 ms | 48VDC | Non Latching | 300VAC, 150VDC - Max | 12.6 mA | 2 ms | 36 VDC | 3 A | 2.4 VDC | Sealed - Fully | Class F | - |