- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2701-1A-48ATWF ZETTLER | 19 |
| - | Socketable | 1.2 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2701 | Plug In, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 48VAC | Non Latching | 400VAC, 150VDC - Max | 40 mA | 30 ms | 38.4 VAC | 30 A | 7.2 VAC | - | Class F | - | ||
![]() AZ2250-1C-6DF ZETTLER | 14 |
| - | Through Hole | 40 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 6VDC | Non Latching | 277VAC, 28VDC - Max | 150 mA | 10 ms | 4.5 VDC | 30 A | 0.6 VDC | - | Class F | - | ||
![]() AZ2150-1AE-110DF ZETTLER | 14 |
| - | Through Hole | 13.45 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 105°C | AZ2150 | PC Pin | SPST-NO (1 Form A) | General Purpose | 12 ms | 110VDC | Non Latching | 300VAC, 30VDC - Max | 8.2 mA | 5 ms | 82.5 VDC | 40 A | 11 VDC | - | Class F | - | ||
![]() AZ2280-1AT-24DF ZETTLER | In Stock | - | - | Chassis Mount | 660 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2280 | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36 mA | 10 ms | 18 VDC | 40 A | 2.4 VDC | - | Class F | - | ||
![]() AZ2250-1A-9DE ZETTLER | 24 |
| - | Through Hole | 97 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 9VDC | Non Latching | 277VAC, 28VDC - Max | 92.8 mA | 10 ms | 6.75 VDC | 40 A | 0.9 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2100-1CE-48DE ZETTLER | 22 |
| - | Through Hole | 2.56 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2100 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPDT (1 Form C) | General Purpose | 15 ms | 48VDC | Non Latching | 300VAC, 30VDC - Max | 18.8 mA | 10 ms | 36 VDC | 40 A | 4.8 VDC | Sealed - Fully | Class B | - | ||
![]() AZ761-1CB-48DEK ZETTLER | 40 |
| - | Through Hole | 5.76 kOhms | Silver Nickel (AgNi) | American Zettler | Box | Active | -40°C ~ 85°C | AZ761 | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 48VDC | Non Latching | 440VAC, 125VDC - Max | 8.3 mA | 8 ms | 33.6 VDC | 12 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2270-1A-15DE ZETTLER | In Stock | - | - | Through Hole | 256 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2270 | PC Pin, Quick Connect | SPST-NO (1 Form A) | General Purpose | 15 ms | 15VDC | Non Latching | 277VAC, 28VDC - Max | 59 mA | 10 ms | 11.3 VDC | 30 A | 1.5 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2280-1AE-18DE ZETTLER | 22 |
| - | Chassis Mount | 380 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2280 | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 18VDC | Non Latching | 277VAC, 28VDC - Max | 47 mA | 10 ms | 13.5 VDC | 40 A | 1.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZ761-1C-110DEK ZETTLER | In Stock | - | - | Through Hole | 25.2 kOhms | - | American Zettler | Box | Active | -40°C ~ 85°C | AZ761 | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 110VDC | Non Latching | 440VAC, 125VDC - Max | 4.4 mA | 8 ms | 77 VDC | 12 A | 11 VDC | Sealed - Fully | Class F | - | ||
![]() AZ7709T-1AE-5DE ZETTLER | In Stock | - | - | Through Hole | 55 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ7709T | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 90.9 mA | 4 ms | 3.5 VDC | 10 A | 0.25 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2800-2AE-24A ZETTLER | 111 |
| - | Chassis Mount | 35.7 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 65°C | AZ2800 | Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 25 ms | 24VAC | Non Latching | 600VAC, 30VDC - Max | 166 mA | 25 ms | 19.2 VAC | 40 A | 4.8 VAC | - | Class F | - | ||
![]() AZ2704-2A-120ATF ZETTLER | In Stock | - | - | Socketable | 5.217 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2704 | Plug In, Quick Connect - 0.110 (2.8mm) | DPST-NO (2 Form A) | General Purpose | 30 ms | 120VAC | Non Latching | 400VAC, 150VDC - Max | 23 mA | 30 ms | 96 VAC | 30 A | 18 VAC | - | Class F | - | ||
![]() AZ770-1A-48DSEK ZETTLER | In Stock | - | - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2160-1AE-12DE ZETTLER | In Stock | - | - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2200-1A-9DE ZETTLER | 25 |
| - | Through Hole | 97 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2200 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 15 ms | 9VDC | Non Latching | 277VAC, 28VDC - Max | 93 mA | 10 ms | 6.75 VDC | 30 A | 0.9 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2280-1CE-110DE ZETTLER | 25 |
| - | Chassis Mount | 13.45 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2280 | Quick Connect - 0.187/0.250 | SPDT (1 Form C) | General Purpose | 15 ms | 110VDC | Non Latching | 277VAC, 28VDC - Max | 8.2 mA | 10 ms | 82.5 VDC | 20 A | 11 VDC | Sealed - Fully | Class F | - | ||
![]() AZ942-1AW-12DEF ZETTLER | In Stock | - | - | Through Hole | - | - | American Zettler | Tube | Active | - | * | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 12VDC | Non Latching | 300VAC, 30VDC - Max | - | 5 ms | - | - | 1.2 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2701-2A-110DTWF ZETTLER | In Stock | - | - | Socketable | 6.3 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2701 | Plug In, Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 30 ms | 110VDC | Non Latching | 400VAC, 150VDC - Max | 17.5 mA | 30 ms | 82.5 VDC | 30 A | 5.5 VDC | - | Class F | - | ||
![]() AZ9371-1A-5D ZETTLER Components Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |