- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2200-1C-24DF ZETTLER | In Stock | - | - | Through Hole | 660 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2200 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPDT (1 Form C) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36 mA | 10 ms | 18 VDC | 30 A | 2.4 VDC | - | Class F | - | ||
![]() AZ762H-1CBE-60DSE ZETTLER | In Stock | - | - | Through Hole | 12.857 kOhms | Silver Nickel (AgNi), Gold (Au) | American Zettler | Box | Active | -40°C ~ 105°C | AZ762H | PC Pin | SPDT (1 Form C) | General Purpose | 7 ms | 60VDC | Non Latching | 440VAC, 125VDC - Max | 4.7 mA | 3 ms | 45 VDC | 10 A | 6 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2501P2-1A-12DET ZETTLER | In Stock | - | - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2151-1AE-9DE ZETTLER | 12 |
| - | Through Hole | 97 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2151 | PC Pin | SPST-NO (1 Form A) | General Purpose | 12 ms | 9VDC | Non Latching | 300VAC, 30VDC - Max | 92.8 mA | 5 ms | 6.75 VDC | 40 A | 0.9 VDC | Sealed - Fully | Class B | - | ||
![]() AZ2800-2A-36D ZETTLER | 33 |
| - | Chassis Mount | - | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2800 | Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 25 ms | 36VDC | Non Latching | 600VAC, 30VDC - Max | - | 25 ms | - | 40 A | 3.6 VDC | - | Class F | - | ||
![]() AZ2160-1AE-110DE ZETTLER | In Stock | - | - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ755-1A-48DEF ZETTLER | In Stock | - | - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ7335W-2A-6DSE ZETTLER | 19 |
| - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2200-1AE-6DE ZETTLER | In Stock | - | - | Through Hole | 40 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2200 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 15 ms | 6VDC | Non Latching | 277VAC, 28VDC - Max | 150 mA | 10 ms | 4.5 VDC | 30 A | 0.6 VDC | Sealed - Fully | Class F | - | ||
![]() AZ21501-1CET-12DEF ZETTLER | 19 |
| - | Through Hole | 96 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 125°C | AZ21501 | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 12VDC | Non Latching | 300VAC, 110VDC - Max | 75 mA | 10 ms | 9 VDC | 50 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
![]() AZ940-1AB-48DE ZETTLER | In Stock | - | - | Through Hole | - | Silver Nickel (AgNi) | American Zettler | Box | Active | -40°C ~ 90°C | * | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 48VDC | Non Latching | 400VAC, 150VDC - Max | - | 5 ms | - | 10 A | 2.4 VDC | Sealed - Fully | Class B | - | ||
![]() AZSR190T-1AE-6D ZETTLER | 33 |
| - | - | - | - | American Zettler | Tube | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2850-2A-220A ZETTLER | 41 |
| - | Through Hole | 2.87 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 65°C | * | PC Pin | DPST-NO (2 Form A) | General Purpose | 25 ms | 220VAC | Non Latching | 600VAC, 30VDC - Max | 18.2 mA | 25 ms | 176 VAC | 40 A | 44 VAC | - | Class F | - | ||
![]() AZ2270-1A-110DE ZETTLER | In Stock | - | - | Through Hole | 13.45 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2270 | PC Pin, Quick Connect | SPST-NO (1 Form A) | General Purpose | 15 ms | 110VDC | Non Latching | 277VAC, 28VDC - Max | 20 mA | 10 ms | 82.5 VDC | 30 A | 11 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2270-1A-70DE ZETTLER | 8 |
| - | Through Hole | 5.5 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2270 | PC Pin, Quick Connect | SPST-NO (1 Form A) | General Purpose | 15 ms | 70VDC | Non Latching | 277VAC, 28VDC - Max | 27 mA | 10 ms | 52 VDC | 30 A | 7 VDC | Sealed - Fully | Class F | - | ||
![]() AZ762H-1ABE-48DEF ZETTLER | 8 |
| - | Through Hole | 5.76 kOhms | Silver Nickel (AgNi), Gold (Au) | American Zettler | Box | Active | -40°C ~ 105°C | AZ762H | PC Pin | SPST-NO (1 Form A) | General Purpose | 7 ms | 48VDC | Non Latching | 440VAC, 125VDC - Max | 8.3 mA | 3 ms | 33.6 VDC | 16 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2200-1C-9DE ZETTLER | 21 |
| - | Through Hole | 97 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2200 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPDT (1 Form C) | General Purpose | 15 ms | 9VDC | Non Latching | 277VAC, 28VDC - Max | 93 mA | 10 ms | 6.75 VDC | 30 A | 0.9 VDC | Sealed - Fully | Class F | - | ||
![]() AZ7709T-1AE-3DE ZETTLER | 21 |
| - | Through Hole | 20 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ7709T | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 3VDC | Non Latching | 250VAC, 30VDC - Max | 150 mA | 4 ms | 2.1 VDC | 10 A | 0.15 VDC | Sealed - Fully | - | - | ||
![]() AZ9481-1AE-6D ZETTLER | 14 |
| - | Through Hole | 180 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | * | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 6VDC | Non Latching | 250VAC, 30VDC - Max | 33.3 mA | 5 ms | 4.8 VDC | 10 A | 0.6 VDC | - | Class F | - | ||
![]() AZ2270-1CE-70DE ZETTLER | 14 |
| - | Through Hole | 5.5 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2270 | PC Pin, Quick Connect | SPDT (1 Form C) | General Purpose | 15 ms | 70VDC | Non Latching | 277VAC, 28VDC - Max | 27 mA | 10 ms | 52 VDC | 30 A | 7 VDC | Sealed - Fully | Class F | - |