- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Part # Aliases | Product Status | RoHS | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Applications | Capacitance | Subcategory | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Failure Rate | Switch Function | Lead Spacing | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Lead Style | Mechanical Life | Contact Form | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Actuator Marking | Seal Rating | Coil Insulation | Features | Product Category | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ7709T-1AE-48DE ZETTLER | 18 |
| - | Panel Mount, Front | - | A22NN | - | 5.12 kOhms | Silver Tin Oxide (AgSnO) | 500,000 Cycles | - | - | Omron Automation and Safety | Bulk | - | Active | - | - | 120 V | 24 V | -25°C ~ 70°C | - | A22NN | - | - | - | Standard | - | - | - | 10A (AC), 8A (DC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | Round, Button | SPST-NO | - | Off-On | - | Circular - 22.30mm Dia | Black | - | - | - | 500,000 Cycles | SPST-NO (1 Form A) | General Purpose | - | 8 ms | 48VDC | Non Latching | 250VAC, 30VDC - Max | 9.4 mA | 4 ms | 33.6 VDC | 10 A | 2.4 VDC | No Marking | Sealed - Fully | - | - | - | - | - | - | ||
![]() AZ22801-1AE-277AEF ZETTLER | 35 |
| - | Surface Mount, MLCC | 1825 (4564 Metric) | - | - | 20.3 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | KYOCERA AVX | Tape & Reel (TR) | - | Active | - | 1500V (1.5kV) | - | - | -55°C ~ 125°C | - | - | 0.177 L x 0.252 W (4.50mm x 6.40mm) | ±10% | X7R | - | General Purpose | 4700 pF | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 15 ms | 277VAC | Non Latching | 300VAC, 110VDC - Max | 13.6 mA | 10 ms | 207.75 VAC | 40 A | 83.1 VAC | - | - | Class F | High Voltage | - | - | 0.100 (2.54mm) | - | ||
![]() AZ2704-1A-220AW ZETTLER | 32 |
| - | Socketable | - | - | - | 22 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | - | American Zettler | Box | - | Active | - | - | - | - | -40°C ~ 85°C | - | AZ2704 | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.110 (2.8mm) | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 30 ms | 220VAC | Non Latching | 400VAC, 150VDC - Max | 10 mA | 30 ms | 176 VAC | 30 A | 33 VAC | - | - | Class B | - | - | - | - | - | ||
![]() AZ940-1CE-48DE ZETTLER | In Stock | - | - | Through Hole | - | - | TE Connectivity / AMP | - | Silver Tin Oxide (AgSnO) | - | 1000 | TE Connectivity | American Zettler | Box | - | Active | - | - | - | - | -40°C ~ 90°C | - | AZ940 | - | - | - | - | - | - | Wire & Cable Management | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | Wire Labels & Markers | 8 ms | 48VDC | Non Latching | 400VAC, 150VDC - Max | - | 5 ms | - | 10 A | 2.4 VDC | - | Sealed - Fully | Class B | - | Wire Labels & Markers | - | - | - | ||
![]() AZ2850-2CE-24A ZETTLER | 33 |
| - | Through Hole | - | - | TE Connectivity / AMP | 35.7 Ohms | Silver Tin Oxide (AgSnO) | - | 1000 | TE Connectivity | American Zettler | Box | - | Active | - | - | - | - | -40°C ~ 65°C | - | AZ2850 | - | - | - | - | - | - | Wire & Cable Management | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | Wire Labels & Markers | 25 ms | 24VAC | Non Latching | 600VAC, 30VDC - Max | 166 mA | 25 ms | 19.2 VAC | 40 A | 4.8 VAC | - | - | Class F | - | Wire Labels & Markers | - | - | - | ||
![]() AZ2270-1AE-5DE ZETTLER | 33 |
| - | Through Hole | - | - | TE Connectivity / AMP | 27 Ohms | Silver Tin Oxide (AgSnO) | - | 3000 | TE Connectivity | American Zettler | Box | - | Active | Details | - | - | - | -55°C ~ 85°C | - | AZ2270 | - | - | - | - | - | - | Headers & Wire Housings | - | - | PC Pin, Quick Connect | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | Headers & Wire Housings | 15 ms | 5VDC | Non Latching | 277VAC, 28VDC - Max | 185 mA | 10 ms | 3.75 VDC | 30 A | 0.5 VDC | - | Sealed - Fully | Class F | - | Headers & Wire Housings | - | - | - | ||
![]() AZ762T-1AE-110DE ZETTLER | 33 |
| - | Through Hole | - | - | TE Connectivity / Raychem | 25.2 kOhms | Silver Tin Oxide (AgSnO), Tungsten (W) | - | 1 | TE Connectivity | American Zettler | Box | - | Active | Details | - | - | - | -40°C ~ 85°C | - | * | - | - | - | - | - | - | Circular Connectors | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | Circular MIL Spec Connector | 15 ms | 110VDC | Non Latching | 440VAC, 125VDC - Max | 4.4 mA | 10 ms | 77 VDC | 16 A | 11 VDC | - | Sealed - Fully | Class F | - | Circular MIL Spec Connector | - | - | - | ||
![]() AZ940-1CB-5DE ZETTLER | In Stock | - | - | Through Hole | - | - | TE Connectivity / Raychem | 55 Ohms | Silver Nickel (AgNi) | - | 1 | TE Connectivity | American Zettler | Box | - | Active | Details | - | - | - | -40°C ~ 90°C | - | AZ940 | - | - | - | - | - | - | Circular Connectors | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | Circular MIL Spec Connector | 8 ms | 5VDC | Non Latching | 400VAC, 150VDC - Max | 90.9 mA | 5 ms | 3.8 VDC | 10 A | 0.25 VDC | - | Sealed - Fully | Class B | - | Circular MIL Spec Connector | - | - | - | ||
![]() AZEV132-1AE1BG-5D ZETTLER | In Stock | - | - | - | - | - | CTS Electronic Components | - | - | - | 300 | CTS | American Zettler | Tray | 228B-MVARGFJ2WAR | Active | Details | - | - | - | - | Reel | 228B | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | ||
![]() AZ8-1AT-9DEF ZETTLER | 44 |
| - | Through Hole | - | - | - | 180 Ohms | Silver (Ag) | - | - | - | American Zettler | Box | - | Active | Yes | - | - | - | - | - | AZ8 | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 5 ms | 9VDC | Non Latching | 300VAC, 150VDC - Max | 50 mA | 2 ms | 6.75 VDC | 3 A | 0.45 VDC | - | Sealed - Fully | Class F | - | - | - | - | - | ||
![]() AZ2200-1C-48DE ZETTLER | 37 |
| - | Through Hole | - | - | - | 2.56 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | - | American Zettler | Box | - | Active | Yes | - | - | - | -55°C ~ 85°C | - | AZ2200 | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 15 ms | 48VDC | Non Latching | 277VAC, 28VDC - Max | 19 mA | 10 ms | 36 VDC | 30 A | 4.8 VDC | - | Sealed - Fully | Class F | - | - | - | - | - | ||
![]() AZ9371-1AE-18DE ZETTLER | 44 |
| - | Through Hole | - | - | - | 1.62 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | Box | - | Active | Yes | - | - | - | -40°C ~ 105°C | - | * | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 6 ms | 18VDC | Non Latching | 277VAC, 30VDC - Max | 11.1 mA | 3 ms | 13.5 VDC | 5 A | 0.9 VDC | - | Sealed - Fully | Class F | - | - | - | - | - | ||
![]() AZ576P-1A-12DE ZETTLER | 31 |
| - | - | - | - | - | - | - | - | - | - | American Zettler | Box | - | Active | Non-Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2100-1AE-6D ZETTLER | 31 |
| - | Through Hole | - | - | - | 40 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | Box | - | Active | Non-Compliant | - | - | - | -55°C ~ 85°C | - | AZ2100 | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 15 ms | 6VDC | Non Latching | 300VAC, 30VDC - Max | 150 mA | 10 ms | 4.5 VDC | 40 A | 0.6 VDC | - | - | Class B | - | - | - | - | - | ||
![]() AZ2700-1A-120AW ZETTLER | In Stock | - | - | Chassis Mount | - | - | - | 5.217 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | - | American Zettler | Box | - | Active | - | - | - | - | -40°C ~ 85°C | - | AZ2700 | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 30 ms | 120VAC | Non Latching | 400VAC, 150VDC - Max | 23 mA | 30 ms | 96 VAC | 30 A | 18 VAC | - | - | Class B | - | - | - | - | - | ||
![]() AZ9405-1C-5DSSEF ZETTLER | In Stock | - | - | Through Hole | - | - | - | 166 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | Box | - | Active | - | - | - | - | -40°C ~ 105°C | - | * | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 15 ms | 5VDC | Non Latching | 277VAC, 30VDC - Max | 30.1 mA | 5 ms | 3.75 VDC | 10 A | - | - | Sealed - Fully | Class F | - | - | - | - | - | ||
![]() AZ21501P-1A-24DE ZETTLER | In Stock | - | - | Through Hole | - | - | - | 384 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | Box | - | Active | - | - | - | - | -40°C ~ 85°C | - | * | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 15 ms | 24VDC | Latching, Single Coil | 277VAC, 110VDC - Max | 62.5 mA | 15 ms | 19.2 VDC | 50 A | - | - | Sealed - Fully | Class F | - | - | - | - | - | ||
![]() AZ2100-1CE-48D ZETTLER | 31 |
| - | Through Hole | - | - | - | 2.56 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | Box | - | Active | - | - | - | - | -55°C ~ 85°C | - | AZ2100 | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 15 ms | 48VDC | Non Latching | 300VAC, 30VDC - Max | 18.8 mA | 10 ms | 36 VDC | 40 A | 4.8 VDC | - | - | Class B | - | - | - | - | - | ||
![]() AZ22801-1C-24A ZETTLER | 24 |
| - | Chassis Mount | - | - | - | 120 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | American Zettler | Box | - | Active | - | - | - | - | -55°C ~ 100°C | - | AZ22801 | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 15 ms | 24VAC | Non Latching | 300VAC, 110VDC - Max | 200 mA | 10 ms | 18 VAC | 40 A | 7.2 VAC | - | - | Class B | - | - | - | - | - | ||
![]() AZ9403-1C-5D ZETTLER | In Stock | - | - | Through Hole | - | - | - | 55 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | American Zettler | Box | - | Active | - | - | - | - | -40°C ~ 110°C | - | * | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 8 ms | 5VDC | Non Latching | 400VAC, 150VDC - Max | 90.9 mA | 5 ms | 3.8 VDC | 10 A | 0.25 VDC | - | - | Class F | - | - | - | - | - |