- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Material | Dielectric Material | Cable entry | CoilResistance | Contact Materials | Degree of protection (IP), front side | Integrable in the engineering software o.t autom.system | Mfr | Package | Product Status | Rated permanent current Iu | RoHS | Supporting protocol for CAN | Supporting protocol for MODBUS | Type of control element | Type of electrical connection of main circuit | Voltage Rating (DC) | Voltage type of supply voltage | Voltage, Rating | Operating Temperature | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Number of Rows | Capacitance | Power Rating | Pitch | Depth | Termination Style | Number of Contacts | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features | Height | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2200-1CE-6DF ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | 40 Ohms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | Box | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | AZ2200 | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | SPDT (1 Form C) | General Purpose | 15 ms | 6VDC | Non Latching | 277VAC, 28VDC - Max | 150 mA | 10 ms | 4.5 VDC | 30 A | 0.6 VDC | - | Class F | - | - | - | - | ||
![]() AZ2100-1AE-110D ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | 13.45 kOhms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | Box | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | AZ2100 | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 110VDC | Non Latching | 300VAC, 30VDC - Max | 8.2 mA | 10 ms | 82.5 VDC | 40 A | 11 VDC | - | Class B | - | - | - | - | ||
![]() AZ2250-1AE-24DF ZETTLER | 47 |
| - | - | Through Hole | Steel | - | - | 660 Ohms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | Box | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | AZ2250 | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36.4 mA | 10 ms | 18 VDC | 40 A | 2.4 VDC | - | Class F | - | - | - | - | ||
![]() AZ2270-1AE-5D ZETTLER | 47 |
| - | - | Through Hole | - | - | - | 27 Ohms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | Box | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | AZ2270 | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 5VDC | Non Latching | 277VAC, 28VDC - Max | 185 mA | 10 ms | 3.75 VDC | 30 A | 0.5 VDC | - | Class F | - | - | - | - | ||
![]() AZ2704-2A-24ATWF ZETTLER | 7 |
| - | Through Hole | Socketable | - | - | - | 300 Ohms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | Box | Active | - | Non-Compliant | - | - | - | - | - | - | - | -40°C ~ 105°C | AZ2704 | - | Press-Fit | - | - | - | - | - | - | 5 | - | - | 2 mm | - | Plug In, Quick Connect - 0.110 (2.8mm) | 150 | DPST-NO (2 Form A) | General Purpose | 30 ms | 24VAC | Non Latching | 400VAC, 150VDC - Max | 80 mA | 30 ms | 19.2 VAC | 30 A | 3.6 VAC | - | Class F | - | - | - | No | ||
![]() AZ2151-1AE-24DEF ZETTLER | 7 |
| - | - | Through Hole | - | Aluminium | - | 660 Ohms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | Box | Active | - | Compliant | - | - | - | - | 25 V | - | - | -55°C ~ 105°C | AZ2151 | 20 % | - | - | - | - | - | - | - | - | 470 µF | - | - | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 12 ms | 24VDC | Non Latching | 300VAC, 30VDC - Max | 36.4 mA | 5 ms | 18 VDC | 40 A | 2.4 VDC | Sealed - Fully | Class F | - | 16 mm | - | - | ||
![]() AZ2270-1AET-12DF ZETTLER | 15 |
| - | - | Through Hole | - | - | - | 155 Ohms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | Box | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | AZ2270 | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77 mA | 10 ms | 9 VDC | 30 A | 1.2 VDC | - | Class F | - | - | - | - | ||
![]() AZ940-1CE-12DE ZETTLER | 10 |
| - | - | Through Hole | - | - | - | 320 Ohms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | Box | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 90°C | AZ940 | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | SPDT (1 Form C) | General Purpose | 8 ms | 12VDC | Non Latching | 400VAC, 150VDC - Max | 37.5 mA | 5 ms | 9 VDC | 10 A | 0.6 VDC | Sealed - Fully | Class B | - | - | - | - | ||
![]() AZ762H-1ABE-5DE ZETTLER | 10 |
| - | - | Through Hole | - | - | - | 62 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | American Zettler | Box | Active | - | - | - | - | - | - | - | - | 150 V | -40°C ~ 105°C | AZ762H | 1 % | - | 50 ppm/°C | 26.4 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 500 mW | - | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 7 ms | 5VDC | Non Latching | 440VAC, 125VDC - Max | 80.6 mA | 3 ms | 3.5 VDC | 16 A | 0.5 VDC | Sealed - Fully | Class F | - | 650 µm | - | - | ||
![]() AZ2200-1CE-12DF ZETTLER | 19 |
| - | - | Through Hole | - | - | Side | 155 Ohms | Silver Tin Oxide (AgSnO) | IP40 | - | American Zettler | Box | Active | 160 | - | - | - | Long turning handle | Screw connection | - | - | - | -55°C ~ 85°C | AZ2200 | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | SPDT (1 Form C) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77 mA | 10 ms | 9.01 VDC | 30 A | 1.2 VDC | - | Class F | - | - | - | - | ||
![]() AZEV200-2AE-24D ZETTLER | In Stock | - | - | - | Socketable | - | - | - | 221.5 Ohms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | Tube | Active | - | Yes | - | - | - | - | - | - | - | -40°C ~ 95°C | AZEV200 | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | DPST-NO (2 Form A) | General Purpose | 30 ms | 24VDC | Non Latching | 480VAC - Max | 108 mA | 10 ms | 18 VDC | 40 A | 1.2 VDC | - | Class F | - | - | - | - | ||
![]() AZ165-4C-24D ZETTLER | 18 |
| - | - | Socketable | - | - | - | 650 Ohms | Silver Cerium (AgCe) | - | - | American Zettler | Box | Active | - | Yes | - | - | - | - | - | - | - | -55°C ~ 70°C | AZ165 | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | 4PDT (4 Form C) | General Purpose | 25 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | 36.9 mA | 25 ms | 19.2 VDC | 5 A | 2.4 VDC | - | - | - | - | - | - | ||
![]() AZ762-1CE-5DE ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | 62 Ohms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | Box | Active | - | Yes | - | - | - | - | - | - | - | -40°C ~ 85°C | AZ762 | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | SPDT (1 Form C) | General Purpose | 15 ms | 5VDC | Non Latching | 440VAC, 125VDC - Max | 80.6 mA | 8 ms | 3.5 VDC | 20 A | 0.5 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ2701-1A-24DW ZETTLER | In Stock | - | - | - | Socketable | - | - | - | 300 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | American Zettler | Box | Active | - | Yes | - | - | - | - | - | - | - | -40°C ~ 85°C | AZ2701 | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | SPST-NO (1 Form A) | General Purpose | 30 ms | 24VDC | Non Latching | 400VAC, 150VDC - Max | 80 mA | 30 ms | 18 VDC | 30 A | 1.2 VDC | - | Class B | - | - | - | - | ||
![]() AZ2150-1AE-22DF ZETTLER | 41 |
| - | - | Through Hole | - | - | - | - | Silver Tin Oxide (AgSnO) | - | - | American Zettler | Box | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 105°C | AZ2150 | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 12 ms | 22VDC | Non Latching | 300VAC, 30VDC - Max | - | 5 ms | - | 40 A | 2.2 VDC | - | Class F | - | - | - | - | ||
![]() AZ2200-1C-70DE ZETTLER | 41 |
| - | - | Through Hole | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | American Zettler | Box | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | AZ2200 | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | SPDT (1 Form C) | General Purpose | 15 ms | 70VDC | Non Latching | 277VAC, 28VDC - Max | - | 10 ms | - | 30 A | 7 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ832-2C-15DE ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | American Zettler | Box | Active | - | - | No | Yes | - | - | - | AC | - | - | * | - | - | - | - | - | - | - | Power quality | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | 800 | - | ||
![]() AZ888P2-2A-5DE ZETTLER | 41 |
| - | - | Through Hole | - | - | - | 83 Ohms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | Box | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | DPST-NO (2 Form A) | General Purpose | 5 ms | 5VDC | Latching, Dual Coil | - | 60.2 mA | 3 ms | 4 VDC | 5 A | 0.5 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ7709-1AE-48DS ZETTLER | 41 |
| - | - | Through Hole | - | - | - | - | Silver Tin Oxide (AgSnO) | - | Yes | American Zettler | Box | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | AZ7709 | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 8 ms | 48VDC | Non Latching | 250VAC, 30VDC - Max | - | 4 ms | - | 5 A | 2.4 VDC | - | - | - | - | - | - | ||
![]() AZ2200-1CE-6DE ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | 40 Ohms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | Box | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | AZ2200 | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | SPDT (1 Form C) | General Purpose | 15 ms | 6VDC | Non Latching | 277VAC, 28VDC - Max | 150 mA | 10 ms | 4.5 VDC | 30 A | 0.6 VDC | Sealed - Fully | Class F | - | - | - | - |