- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Load - Max Switching | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Reference Standard | Termination Style | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Features | Terminal Length | Coil Operate Voltage(AC) | Body Height | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ942-1AW-12DEF ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Tube | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10 ms | 12VDC | Non Latching | 300VAC, 30VDC - Max | - | 5 ms | - | - | - | - | 1.2 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2701-2A-110DTWF ZETTLER | In Stock | - | - | - | Socketable | - | - | - | - | - | - | - | - | 6.3 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | -40°C ~ 105°C | - | AZ2701 | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 30 ms | 110VDC | Non Latching | 400VAC, 150VDC - Max | 17.5 mA | 30 ms | - | 82.5 VDC | 30 A | - | 5.5 VDC | - | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8-1CH-32DSE American ZETTLER Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2150-1C-5DF American ZETTLER Inc | In Stock | - | Datasheet | - | - | - | - | - | - | 6 | Silver Cadmium Oxide | - | 5 V | 27 Ω | - | 100000 Cycle(s) | AMERICAN ZETTLER INC | - | - | - | - | - | 125 °C | -55 °C | - | Active | - | - | - | Yes | - | - | - | e3 | - | - | - | EAR99 | TIN | - | - | - | - | compliant | UL; VDE | - | - | 31.8 mm | 26.9 mm | 31.8mm x 26.9mm x 19.1mm | 20 mΩ | 1000000000 Ω | - | - | - | - | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | - | 12 ms | - | - | - | - | 5 ms | - | - | - | - | - | - | AC/DC | LATCHED | - | DC | - | - | - | Random | - | - | 10000VA@300VAC | 900W@30VDC | SPDT | 7.3 V | 1 FORM C | 3.75 V | - | - | - | - | 0.0032994665989331978 inch | - | 19.1 mm | - | ||
![]() AZ9371-1A-5D ZETTLER Components Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ164-2CT-110D American ZETTLER Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAN ZETTLER INC | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZDC007-1AE-24D American Zettler | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | - | 3250W | - | - | - | American Zettler | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | AZDC007 | - | - | Active | - | - | - | - | - | - | - | - | - | PC Pin | CQC | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 20 ms | 24VDC | Non Latching | 65VDC - Max | 66.7 mA | 10 ms | - | 18 VDC | 50 A | - | 1.2 VDC | - | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ733-2C-60DE American Zettler | 36 |
| - | Through Hole | Through Hole | - | - | 8 | 18 g | 8 | Silver Cadmium Oxide | - | 60 V | 7 kOhms | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ733-2C-60DE | AZ733 | American Zettler | 90 °C | -40 °C | Box | Active | Active | 2.27 | Compliant | Yes | -40°C ~ 85°C | - | * | - | - | - | PC Pin | EAR99 | - | 90 °C | -40 °C | - | - | compliant | TUV; UL | PC Pin | - | 29 mm | 13 mm | 29mm x 13mm x 25.9mm | 50 mΩ | 1000000000 Ω | 12 A | EPOXY | 150 V | 380 V | SOLDER | 12 A | DPDT | 150 V | DPDT (2 Form C) | General Purpose | 12 A | - | 15 ms | 60VDC | Non Latching | 400VAC, 250VDC - Max | 8.6 mA | 5 ms | - | 48 VDC | 12 A | - | 6 VDC | 380 V | AC/DC | LATCHED | 60 V | DC | 8 | Sealed - Fully | 1000 Vrms | Random | Class F | 5000 Vrms | - | - | DPDT | 115.3 V | 2 FORM C | 42 V | - | - | - | - | 0.0042 inch | - | 25.9 mm | Lead Free | ||
![]() AZ2501P1-1A-6D American Zettler | 4200 |
| - | - | Through Hole | - | - | - | 32 g | 5 | Silver Tin Oxide | - | 6 V | 24 Ohms | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ2501P1-1A-6D | - | American Zettler | 70 °C | -40 °C | Box | Active | Active | 5.68 | - | Yes | -40°C ~ 70°C | - | * | e3 | - | - | - | EAR99 | Tin | - | - | - | - | compliant | UL | PC Pin | - | 39.3 mm | 15.3 mm | 39.3mm x 15.3mm x 30.5mm | 50 mΩ | 1000000000 Ω | - | - | - | - | SOLDER | - | - | - | SPST-NO (1 Form A) | General Purpose | 50 A | - | 15 ms | 6VDC | Latching, Single Coil | 440VAC - Max | 250 mA | 15 ms | - | 4.8 VDC | 50 A | - | - | 440 V | AC | - | - | DC | 5 | - | 1500 Vrms | Random | - | 4000 Vrms | - | - | SPST | 7.8 V | 1 FORM A | 4.8 V | - | - | - | - | 0.0052 inch | - | 30.5 mm | - | ||
![]() AZ951-1CM-12DSE American Zettler | 36 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | 700 Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | Non-Compliant | - | -25°C ~ 75°C | - | AZ951 | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 5 ms | 12VDC | Non Latching | 220VAC, 60VDC - Max | 17.1 mA | 1 ms | - | 9 VDC | 3 A | - | 1.2 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2704-2A-12D American Zettler | 36 |
| - | - | Socketable | - | - | - | 120 g | 6 | Silver Cadmium Oxide | - | 12 V | 75 Ohms | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ2704-2A-12D | AZ2704 | American Zettler | 85 °C | -40 °C | Box | Active | Active | 2.24 | - | Yes | -40°C ~ 85°C | - | AZ2704 | e3 | - | - | - | EAR99 | Tin (Sn) | - | - | - | - | compliant | TUV; UL | Plug In, Quick Connect - 0.110" (2.8mm) | - | 50.5 mm | 33.5 mm | 50.5mm x 33.5mm x 36mm | 100 mΩ | 1000000000 Ω | 30 A | - | 150 V | - | SOLDER | - | - | - | DPST-NO (2 Form A) | General Purpose | 30 A | - | 30 ms | 12VDC | Non Latching | 400VAC, 150VDC - Max | 160 mA | 30 ms | - | 9 VDC | 30 A | - | 0.6 VDC | 400 V | AC/DC | - | - | DC | - | - | 2000 Vrms | Random | Class B | 4000 Vrms | - | - | DPST-NO-DM | 16.8 V | 2 FORM X | 9 V | 0.6 V | - | - | - | 0.011 inch | - | 36 mm | - | ||
![]() AZ8-1CH-12DA American Zettler | In Stock | - | - | - | Through Hole | - | - | - | 8 g | 5 | Silver Nickel | - | 12 V | 320 Ohms | Silver Nickel (AgNi) | 180000 Cycle(s) | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ8-1CH-12DA | - | American Zettler | 90 °C | -55 °C | Box | Active | Active | 2.27 | - | Yes | -55°C ~ 90°C | - | AZ8 | e3 | - | - | - | EAR99 | Tin | - | - | - | - | compliant | CUR; UL; VDE | PC Pin | - | 21.3 mm | 16.18 mm | 21.3mm x 16.18mm x 14.35mm | 100 mΩ | 1000000000 Ω | 6 A | - | 150 V | - | SOLDER | - | - | - | SPDT (1 Form C) | General Purpose | 6 A | - | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 37.5 mA | 2 ms | - | 9 VDC | 6 A | - | 0.6 VDC | 300 V | AC/DC | LATCHED | - | DC | 5 | - | 750 Vrms | Random | Class B | 2500 Vrms | - | - | SPDT | 25 V | 1 FORM C | 9 V | - | - | - | - | 0.0035 inch | - | 14.35 mm | - | ||
![]() AZ2280-1A-12DEF American Zettler | 36 |
| - | - | Chassis Mount | - | - | - | 36 g | 5 | Silver Cadmium Oxide | - | 12 V | 155 Ohms | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ2280-1A-12DEF | AZ2280 | American Zettler | 85 °C | -55 °C | Box | Active | Active | 5.64 | - | Yes | -55°C ~ 85°C | - | AZ2280 | - | - | - | - | EAR99 | - | - | - | - | - | compliant | UL; VDE | Quick Connect - 0.187"/0.250" | - | 50.2 mm | 27.5 mm | 50.2mm x 27.5mm x 27.8mm | 50 mΩ | 1000000000 Ω | 30 A | EPOXY | 28 V | - | QUICK CONNECT | - | - | - | SPST-NO (1 Form A) | General Purpose | 30 A | - | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77.4 mA | 10 ms | - | 9 VDC | 40 A | - | 1.2 VDC | 277 V | AC/DC | LATCHED | - | DC | - | Sealed - Fully | 1500 Vrms | Random | Class F | 2500 Vrms | - | - | SPST | 15.4 V | 1 FORM A | 9 V | - | - | - | - | - | - | 27.8 mm | - | ||
![]() AZ2100-1A-110D American Zettler | 36 |
| - | Through Hole | Through Hole | - | - | 4 | 43 g | 5 | Silver Cadmium Oxide | - | 110 V | 13.45 kOhms | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ2100-1A-110D | - | American Zettler | 85 °C | -55 °C | Box | Active | Active | 2.24 | Non-Compliant | Yes | -55°C ~ 85°C | - | AZ2100 | e3 | - | - | PC Pin | - | Tin | 100 °C | -55 °C | - | - | compliant | UL; VDE | PC Pin, Quick Connect - 0.250" (6.3mm) | - | 32.23 mm | 27.4 mm | 32.23mm x 27.4mm x 27.92mm | 20 mΩ | 1000000000 Ω | 40 A | - | 30 V | 300 V | SOLDER | 40 A | SPST | 30 V | SPST-NO (1 Form A) | General Purpose | 40 A | - | 15 ms | 110VDC | Non Latching | 300VAC, 30VDC - Max | 8.2 mA | 10 ms | - | 82.5 VDC | 40 A | - | 11 VDC | 300 V | AC/DC | LATCHED | 110 V | DC | - | - | 1500 Vrms | Random | Class B | 2500 Vrms | - | - | SPST | 163.2 V | 1 FORM A | 82.5 V | - | - | - | - | - | - | 27.92 mm | - | ||
![]() AZ2151-1C-6DE American Zettler | 36 |
| - | - | Through Hole | - | - | - | 25 g | 6 | Silver Cadmium Oxide | - | 6 V | 40 Ohms | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ2151-1C-6DE | - | American Zettler | 100 °C | -55 °C | Box | Active | Active | 2.28 | - | Yes | -55°C ~ 85°C | - | AZ2151 | e3 | - | - | - | EAR99 | Tin | - | - | - | - | compliant | UL; VDE | PC Pin | - | 31.8 mm | 26.9 mm | 31.8mm x 26.9mm x 19.1mm | 20 mΩ | 1000000000 Ω | - | EPOXY | - | - | SOLDER | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 12 ms | 6VDC | Non Latching | 300VAC, 30VDC - Max | 150 mA | 5 ms | - | 4.5 VDC | 40 A | - | 0.6 VDC | - | AC/DC | LATCHED | - | DC | 6 | Sealed - Fully | 1500 Vrms | Random | Class B | 2500 Vrms | - | - | SPDT | 8.9 V | 1 FORM C | 4.5 V | - | - | - | - | 0.0033 inch | - | 19.1 mm | - | ||
![]() AZ2151-1A-70DE American Zettler | 36 |
| - | - | Through Hole | - | - | - | 25 g | 6 | Silver Cadmium Oxide | - | 70 V | 5.5 kOhms | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ2151-1A-70DE | - | American Zettler | 100 °C | -55 °C | Box | Active | Active | 2.24 | - | Yes | -55°C ~ 85°C | - | AZ2151 | e3 | - | - | - | EAR99 | Tin | - | - | - | - | compliant | UL; VDE | PC Pin | - | 31.8 mm | 26.9 mm | 31.8mm x 26.9mm x 19.1mm | 20 mΩ | 1000000000 Ω | 40 A | EPOXY | 30 V | - | SOLDER | - | - | - | SPST-NO (1 Form A) | General Purpose | 40 A | - | 12 ms | 70VDC | Non Latching | 300VAC, 30VDC - Max | 12.7 mA | 5 ms | - | 52.5 VDC | 40 A | - | 7 VDC | 300 V | AC/DC | LATCHED | - | DC | 6 | Sealed - Fully | 1500 Vrms | Random | Class B | 2500 Vrms | - | - | SPST | 104.4 V | 1 FORM A | 52.5 V | - | - | - | - | 0.0033 inch | - | 19.1 mm | - | ||
![]() AZ743-2C-5DE American Zettler | 36 |
| - | - | Through Hole | - | - | - | 16 g | 8 | Silver Cadmium Oxide | - | 5 V | 62 Ohms | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ743-2C-5DE | - | American Zettler | 100 °C | -40 °C | Box | Active | Active | 2.06 | - | Yes | -40°C ~ 100°C | - | AZ743 | - | - | - | - | - | - | - | - | - | - | compliant | UL; VDE | PC Pin | - | 29.5 mm | 13.2 mm | 29.5mm x 13.2mm x 16.2mm | 50 mΩ | 1000000000 Ω | 10 A | EPOXY | 150 V | - | SOLDER | - | - | - | DPDT (2 Form C) | General Purpose | 10 A | - | 7 ms | 5VDC | Non Latching | 400VAC, 150VDC - Max | 80.6 mA | 4 ms | - | 3.5 VDC | 10 A | - | 0.5 VDC | 400 V | AC/DC | LATCHED | - | DC | 8 | Sealed - Fully | 1000 Vrms | Random | Class B | 5000 Vrms | - | - | DPDT | 10.2 V | 2 FORM C | 3.5 V | - | - | - | - | 0.0041 inch | - | 16.2 mm | - | ||
![]() AZ943-1CH-6DE American Zettler | 1527 | - | - | - | Through Hole | - | - | - | 10 g | 5 | Silver Tin Oxide | - | 6 V | 100 Ohms | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ943-1CH-6DE | - | American Zettler | 90 °C | -40 °C | Tube | Active | Active | 2.27 | - | Yes | -40°C ~ 90°C | - | AZ943 | e3 | - | - | - | EAR99 | Tin (Sn) | - | - | - | - | compliant | TUV; UL | PC Pin | - | 19.25 mm | 15.49 mm | 19.25mm x 15.49mm x 15.95mm | 100 mΩ | 100000000 Ω | 10 A | EPOXY | 30 V | - | SOLDER | - | - | - | SPDT (1 Form C) | General Purpose | 10 A | - | 10 ms | 6VDC | Non Latching | 277VAC, 30VDC - Max | 60 mA | 5 ms | - | 4.5 VDC | 10 A | - | 0.6 VDC | 277 V | AC/DC | LATCHED | - | DC | 5 | Sealed - Fully | 750 Vrms | Random | Class B | 1500 Vrms | - | - | SPDT | 7.8 V | 1 FORM C | 4.5 V | - | - | - | - | 0.0035 inch | - | 15.95 mm | - | ||
![]() AZ2700-1A-120A American Zettler | 36 |
| - | - | Chassis Mount | NO | PANEL MOUNT | - | 120 g | 4 | Silver Cadmium Oxide | - | 120 V | 5.217 kOhms | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ2700-1A-120A | AZ2700 | American Zettler | 85 °C | -40 °C | Box | Active | Active | 5.66 | - | Yes | -40°C ~ 85°C | - | AZ2700 | e3 | Yes | - | - | EAR99 | Tin (Sn) | - | - | COIL OPERATE VOLTAGE(AC): 96 V | 8536.49.00.75 | compliant | TUV; UL | Quick Connect - 0.250" (6.3mm) | - | 50.5 mm | 33.5 mm | 50.5mm x 33.5mm x 36mm | 100 mΩ | 1000000000 Ω | 30 A | - | 150 V | - | QUICK CONNECT | - | - | - | SPST-NO (1 Form A) | General Purpose | 30 A | - | 30 ms | 120VAC | Non Latching | 400VAC, 150VDC - Max | 23 mA | 30 ms | - | 96 VAC | 30 A | 2760 mW | 18 VAC | 400 V | AC/DC | MOMENTARY | - | AC | - | - | 2000 Vrms | - | Class B | 4000 Vrms | - | - | SPST | - | 1 FORM X | - | - | 0.023 A | 120 V | - | - | 96 V | 36 mm | - | ||
![]() AZ951-1CH-24DE American Zettler | 36 |
| - | - | Through Hole | - | - | - | 3.5 g | 5 | Silver Nickel | GOLD | 24 V | 1.28 kOhms | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ951-1CH-24DE | AZ951 | American Zettler | 55 °C | -25 °C | Box | Active | Active | 2.26 | - | Yes | -25°C ~ 55°C | - | AZ951 | e3 | - | - | - | EAR99 | Tin (Sn) | - | - | - | - | compliant | UL | PC Pin | - | 15.75 mm | 10.75 mm | 15.75mm x 10.75mm x 11.81mm | 50 mΩ | 100000000 Ω | 5 A | EPOXY | 150 V | - | SOLDER | - | - | - | SPDT (1 Form C) | General Purpose | 5 A | - | 5 ms | 24VDC | Non Latching | 220VAC, 60VDC - Max | 18.8 mA | 1 ms | - | 18 VDC | 5 A | - | 2.4 VDC | 300 V | AC/DC | LATCHED | - | DC | 5 | Sealed - Fully | 500 Vrms | Random | - | 1000 Vrms | - | - | SPDT | 32 V | 1 FORM C | 18 V | - | - | - | - | 0.0032 inch | - | 11.81 mm | - |