- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Coil nominal voltage | Coil Voltage-Nom | CoilResistance | Connections | Contact Materials | Content | Dim | ElectricalLife | Fall time | Ihs Manufacturer | Insulation voltage | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. pick-up voltage | Max. switching capacity | Max. temperature | Mfr | Min. pick-up voltage | Min. temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Resistance (coil) | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Operating Temperature | Series | JESD-609 Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Contact type | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Durability | Throw Configuration | Max Voltage Rating (DC) | Response time | Contact Form | Control mode | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Features | Terminal Length | Height | Length | Width | Body Height | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ742-2C-230A ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 230V AC | - | - | - | AgNi | 1pc(s) | (L x W x H) 29.00 x 12.70 x 15.70 mm | - | - | - | - | - | - | - | 345V AC | 240W | +70°C | - | 172.5V AC | -40°C | - | - | - | - | - | 38500Ω | - | - | - | - | 10 | 300V DC | - | - | - | - | - | AZ742-2C-230A | - | - | - | 2 change-overs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 x 10E7 | - | - | 7ms | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.70mm | 29.00mm | 12.70mm | - | - | ||
![]() AZ943-1CH-12DEFGW ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 12V DC | - | - | - | AgSnO<sub>2</sub> | 1pc(s) | (L x W x H) 19.00 x 15.30 x 15.70 mm | - | - | - | - | - | - | - | 26.8V DC | 300W | +85°C | - | 9V DC | -40°C | - | - | - | - | - | 400Ω | - | - | - | Yes | 15 | 30V DC | - | - | - | - | - | AZ943-1CH-12DEFGW | - | - | - | 1 change-over | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E6 | - | - | 10ms | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.70mm | 19.00mm | 15.30mm | - | - | ||
![]() AZ888-1A-12DE ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 12V DC | - | - | - | AgSnO<sub>2</sub> | 1pc(s) | (L x W x H) 20.20 x 11.30 x 10.50 mm | - | - | - | - | - | - | - | 15.6V DC | 150W | +85°C | - | 9.6V DC | -40°C | - | - | - | - | - | 480Ω | - | - | - | - | 8 | 240V DC | - | - | - | - | - | AZ888-1A-12DE | - | - | - | 1 maker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E7 | - | - | 10ms | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.50mm | 20.20mm | 11.30mm | - | - | ||
![]() AZSR190T-1A-24DL ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 24V DC | - | - | - | AgNi | 1pc(s) | (L x W x H) 38.00 x 33.00 x 41.50 mm | - | - | - | - | - | - | - | 26.4V DC | - | +85°C | American Zettler | 18V DC | -40°C | - | - | Tube | - | Active | 300Ω | - | - | - | - | 100 | - | - | * | - | - | - | AZSR190T-1A-24DL | - | - | - | 1 maker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E6 | - | - | 40ms | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41.50mm | 38.00mm | 33.00mm | - | - | ||
![]() AZ921-1AE-12DEF ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 12V DC | - | - | - | AgSnO<sub>2</sub> | 1pc(s) | (L x W x H) 20.30 x 5.30 x 12.80 mm | - | - | - | - | - | - | - | 39.8V DC | 150W | +85°C | - | 8.4V DC | -40°C | - | - | - | - | - | 1200Ω | - | - | - | - | 5 | 150V DC | - | - | - | - | - | AZ921-1AE-12DEF | - | - | - | 1 maker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x 10E7 | - | - | 6ms | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.80mm | 20.30mm | 5.30mm | - | - | ||
![]() AZ763-1A-24D ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 24V DC | - | - | - | AgNi | 1pc(s) | (L x W x H) 29.00 x 12.70 x 15.70 mm | - | - | - | - | - | - | - | 61.2V DC | 360W | +85°C | - | 16.8V DC | -40°C | - | - | - | - | - | 1440Ω | - | - | - | - | 12 | 300V DC | - | - | - | - | - | AZ763-1A-24D | - | - | - | 1 maker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 x 10E7 | - | - | 7ms | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.70mm | 29.00mm | 12.70mm | - | - | ||
![]() AZ943-1AH-12D ZETTLER | 45 |
| - | - | Through Hole | - | - | - | - | - | 12V DC | - | 400 Ohms | - | AgSnO<sub>2</sub> | 1pc(s) | (L x W x H) 19.00 x 15.30 x 15.70 mm | - | - | - | - | - | - | - | 26.8V DC | 300W | +70°C | American Zettler | 9V DC | -40°C | - | - | Tube | - | Active | 400Ω | - | - | - | Yes | 15 | 30V DC | -40°C ~ 90°C | AZ943 | - | - | - | AZ943-1AH-12D | - | - | - | 1 maker | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E6 | - | - | 10ms | SPST-NO (1 Form A) | monostable, 1 coil | General Purpose | - | - | 10 ms | 12VDC | Non Latching | 277VAC, 30VDC - Max | 30 mA | 5 ms | - | 9 VDC | 15 A | 1.2 VDC | - | - | - | - | - | - | Sealed - Flux Protection | - | - | Class B | - | - | - | - | - | - | - | - | - | 15.70mm | 19.00mm | 15.30mm | - | - | ||
![]() AZSR190-1A-24DL ZETTLER | 209 |
| - | - | Through Hole | - | - | - | - | - | 24V DC | - | 300 Ohms | - | AgNi | 1pc(s) | (L x W x H) 38.00 x 33.00 x 41.50 mm | - | - | - | - | - | - | - | 26.4V DC | - | +85°C | American Zettler | 18V DC | -40°C | - | - | Tube | - | Active | 300Ω | - | - | - | - | 90 | - | -40°C ~ 85°C | * | - | - | - | AZSR190-1A-24DL | - | - | - | 1 maker | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E6 | - | - | 40ms | SPST-NO (1 Form A) | monostable, 1 coil | General Purpose | - | - | 40 ms | 24VDC | Non Latching | 800VAC - Max | 80 mA | 10 ms | - | 18 VDC | 100 A | 2.4 VDC | - | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | 41.50mm | 38.00mm | 33.00mm | - | - | ||
![]() AZ963-1CE-12DE ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 12V DC | - | - | - | AgSnO<sub>2</sub> | 1pc(s) | (L x W x H) 20.30 x 10.20 x 10.70 mm | - | - | - | - | - | - | - | 26.4V DC | 144W | +85°C | - | 9V DC | -40°C | - | - | - | - | - | 720Ω | - | - | - | - | 6 | 220V DC | - | - | - | - | - | AZ963-1CE-12DE | - | - | - | 1 change-over | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E7 | - | - | 6ms | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.70mm | 20.30mm | 10.20mm | - | - | ||
![]() 2349920 ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 24V DC | - | - | Pins | AgSnO | 1pc(s) | (L x W x H) 29.5 x 13.2 x 16.2 mm | - | - | - | 500V | - | - | - | 49.4V DC | 240W,2500W | 100°C | - | 16.8V DC | -40°C | - | - | - | - | - | 1440Ω | - | - | - | Yes | 8A | 250V AC | - | - | - | - | - | AZ743-2CE-24DE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.2mm | 29.5mm | 13.2mm | - | - | ||
![]() AZ6962-1AE-24DE ZETTLER | 8 |
| - | Through Hole | - | 4 | 8 g | 5 | Silver Tin Oxide | - | 24V DC | 24 V | 2.35 kΩ | Solder pins | AgSnO<sub>2</sub> | 1pc(s) | (L x W x H) 28.5 x 10.1 x 12.5 mm | 100000 Cycle(s) | 3ms | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ6962-1AE-24DE | - | - | 300W | +85°C | American Zettler | - | -40°C | 100 °C | -40 °C | Box | Obsolete | Active | 2350Ω | 5.79 | Non-Compliant | Yes | - | 10A | 240V DC,440V AC | - | * | - | PC Pin | EAR99 | AZ6962-1AE-24DE | - | 85 °C | -40 °C | 1 maker | compliant | UL; VDE | - | 28.5 mm | 10.1 mm | 28.5mm x 10.1mm x 12.5mm | 100 mΩ | 1000000000 Ω | 10 A | EPOXY | 240 V | 440 V | SOLDER | 10 A | 1 x 10E7 | SPST | 240 V | 7ms | - | monostable, 1 coil | POWER/SIGNAL RELAY | 10 A | - | 7 ms | - | - | - | 10.21 mA | 3 ms | - | - | - | - | 440 V | AC/DC | LATCHED | 24 V | DC | 5 | - | 1000 Vrms | Random | - | 5000 Vrms | - | - | SPST | 53.1 V | 1 FORM A | 16.8 V | - | 0.0035 inch | 12.5mm | 28.5mm | 10.1mm | 12.5 mm | Lead Free | ||
![]() AZ6991-1AE-12DE ZETTLER | 45 |
| - | - | Through Hole | - | - | - | - | - | 12V DC | - | 848 Ohms | - | AgSnO<sub>2</sub> | 1pc(s) | (L x W x H) 28.00 x 5.00 x 15.00 mm | - | - | - | - | - | - | - | 18V DC | 180W | +85°C | American Zettler | 9V DC | -40°C | - | - | Box | - | Active | 848Ω | - | - | - | - | 8 | 125V DC | -40°C ~ 85°C | AZ6991 | - | - | - | AZ6991-1AE-12DE | - | - | - | 1 maker | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E7 | - | - | 8ms | SPST-NO (1 Form A) | monostable, 1 coil | General Purpose | - | - | 8 ms | 12VDC | Non Latching | 400VAC, 125VDC - Max | 14.2 mA | 4 ms | - | 9 VDC | 8 A | 0.6 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | 15.00mm | 28.00mm | 5.00mm | - | - | ||
![]() AZ763-1A-5D ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 5V DC | - | - | Solder pins | AgNi | 1pc(s) | (L x W x H) 29 x 12.7 x 15.7 mm | - | 3ms | - | - | - | - | - | - | 360W | +85°C | - | - | -40°C | - | - | - | - | - | 60Ω | - | - | - | - | 12A | 300V DC,400V AC | - | - | - | - | - | AZ763-1A-5D | - | - | - | 1 maker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 x 10E7 | - | - | 7ms | - | monostable, 1 coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | 29mm | 12.7mm | - | - | ||
![]() AZ942-1CH-48DE American Zettler | 38 |
| - | - | Through Hole | - | 13 g | 5 | Ag-Ce | - | - | 48 V | 6.4 kOhms | - | Silver Cerium (AgCe) | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ942-1CH-48DE | - | - | - | - | American Zettler | - | - | 100 °C | -40 °C | Tube | Active | Active | - | 5.54 | - | - | - | - | - | -40°C ~ 100°C | AZ942 | - | - | - | - | - | - | - | - | compliant | UL | PC Pin | 22.5 mm | 16.5 mm | 22.5mm x 16.5mm x 16.8mm | 100 mΩ | 100000000 Ω | 10 A | EPOXY | 30 V | - | SOLDER | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | 10 A | - | 10 ms | 48VDC | Non Latching | 300VAC, 30VDC - Max | 7.5 mA | 5 ms | - | 38.4 VDC | 10 A | 4.8 VDC | 300 V | AC/DC | LATCHED | - | DC | 5 | Sealed - Fully | 1000 Vrms | Random | Class B | 1750 Vrms | - | - | SPDT | 107.3 V | 1 FORM C | 38.4 V | - | 0.0035 inch | - | - | - | 16.8 mm | - | ||
![]() AZ2250-1C-24DTF American Zettler | 38 |
| - | - | Through Hole | - | - | - | - | - | - | - | 660 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | AZ2250 | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36.4 mA | 10 ms | - | 18 VDC | 30 A | 2.4 VDC | - | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ942-1CH-5DE American Zettler | 38 |
| - | - | Through Hole | - | 13 g | 5 | Ag-Ce | - | - | 5 V | 70 Ohms | - | Silver Cerium (AgCe) | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ942-1CH-5DE | - | - | - | - | American Zettler | - | - | 100 °C | -40 °C | Tube | Active | Active | - | 5.66 | - | Yes | - | - | - | -40°C ~ 100°C | AZ942 | e3 | - | - | - | Tin | - | - | - | compliant | UL | PC Pin | 22.5 mm | 16.5 mm | 22.5mm x 16.5mm x 16.8mm | 100 mΩ | 100000000 Ω | 10 A | EPOXY | 30 V | - | SOLDER | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | 10 A | - | 10 ms | 5VDC | Non Latching | 300VAC, 30VDC - Max | 71.4 mA | 5 ms | - | 4 VDC | 10 A | 0.5 VDC | 300 V | AC/DC | LATCHED | - | DC | 5 | Sealed - Fully | 1000 Vrms | Random | Class B | 1750 Vrms | - | - | SPDT | 11.2 V | 1 FORM C | 4 V | - | 0.0035 inch | - | - | - | 16.8 mm | - | ||
![]() AZ952-1C-12DSE American Zettler | 38 |
| - | - | Through Hole | - | 3.5 g | 5 | Silver | GOLD | - | 12 V | 700 Ohms | - | Silver (Ag), Gold (Au) | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ952-1C-12DSE | AZ952 | - | - | - | American Zettler | - | - | 75 °C | -25 °C | Box | Active | Active | - | 2.25 | - | Yes | - | - | - | -25°C ~ 75°C | AZ952 | e3 | - | EAR99 | - | Tin (Sn) | - | - | - | compliant | UL | PC Pin | 15.75 mm | 10.75 mm | 15.75mm x 10.75mm x 11.81mm | 50 mΩ | 100000000 Ω | 1 A | EPOXY | 150 V | - | SOLDER | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | 1 A | - | 5 ms | 12VDC | Non Latching | 220VAC, 60VDC - Max | 17.1 mA | 1 ms | - | 9 VDC | 1 A | 1.2 VDC | 300 V | AC/DC | LATCHED | - | DC | 5 | Sealed - Fully | 500 Vrms | Random | - | 1000 Vrms | - | - | SPDT | 20.5 V | 1 FORM C | 9 V | - | 0.0032 inch | - | - | - | 11.81 mm | - | ||
![]() AZ733-2A-24DE American Zettler | 38 |
| - | Through Hole | Through Hole | 6 | 18 g | 6 | Silver Cadmium Oxide | - | - | 24 V | 1.1 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ733-2A-24DE | - | - | - | - | American Zettler | - | - | 90 °C | -40 °C | Box | Active | Active | - | 5.67 | Non-Compliant | Yes | - | - | - | -40°C ~ 85°C | * | - | PC Pin | EAR99 | - | - | 90 °C | -40 °C | - | compliant | TUV; UL | PC Pin | 29 mm | 13 mm | 29mm x 13mm x 25.9mm | 50 mΩ | 1000000000 Ω | 12 A | EPOXY | 150 V | 380 V | SOLDER | 12 A | - | DPST | 150 V | - | DPST-NO (2 Form A) | - | General Purpose | 12 A | - | 15 ms | 24VDC | Non Latching | 400VAC, 250VDC - Max | 21.8 mA | 5 ms | - | 19.2 VDC | 12 A | 2.4 VDC | 380 V | AC/DC | LATCHED | 24 V | DC | 6 | Sealed - Fully | 1000 Vrms | Random | Class F | 5000 Vrms | - | - | DPST | 45.7 V | 2 FORM A | 16.8 V | - | 0.0042 inch | - | - | - | 25.9 mm | - | ||
![]() AZ761-1AE-5DE American Zettler | 30 |
| - | - | Through Hole | - | - | - | - | - | - | - | 62 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | AZ761 | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | 15 ms | 5VDC | Non Latching | 440VAC, 125VDC - Max | 80.6 mA | 8 ms | - | 3.5 VDC | 12 A | 0.5 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2150-1A-110D American Zettler | 38 |
| - | - | Through Hole | - | 25 g | 6 | Silver Cadmium Oxide | - | - | 110 V | 13.45 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ2150-1A-110D | AZ2150 | - | - | - | American Zettler | - | - | 100 °C | -55 °C | Box | Active | Active | - | 5.66 | - | Yes | - | - | - | -55°C ~ 85°C | AZ2150 | - | - | EAR99 | - | - | - | - | - | compliant | UL; VDE | PC Pin | 31.8 mm | 26.9 mm | 31.8mm x 26.9mm x 19.1mm | 20 mΩ | 1000000000 Ω | 40 A | - | 30 V | - | SOLDER | - | - | - | - | - | SPST-NO (1 Form A) | - | General Purpose | 40 A | - | 12 ms | 110VDC | Non Latching | 300VAC, 30VDC - Max | 8.2 mA | 5 ms | - | 82.5 VDC | 40 A | 11 VDC | 300 V | AC/DC | LATCHED | - | DC | 6 | - | 1500 Vrms | Random | Class B | 2500 Vrms | - | - | SPST | 163.2 V | 1 FORM A | 82.5 V | - | 0.0033 inch | - | - | - | 19.1 mm | - |