- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | CoilResistance | Contact Materials | Mfr | Model | Package | Product Status | Operating Temperature | Series | Depth | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ7709-1AE-24DF ZETTLER | 46 |
| - | Through Hole | - | 1.28 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | - | Box | Active | -40°C ~ 105°C | AZ7709 | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | 18.8 mA | 4 ms | 16.8 VDC | 5 A | 1.2 VDC | - | Class F | - | - | - | ||
![]() AZ7709T-1AE-48DEF ZETTLER | 1125 |
| - | Through Hole | - | 5.12 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | - | Box | Active | -40°C ~ 105°C | AZ7709T | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 48VDC | Non Latching | 250VAC, 30VDC - Max | 9.4 mA | 4 ms | 33.6 VDC | 10 A | 2.4 VDC | Sealed - Fully | Class F | - | - | - | ||
![]() AZ762H-1CBE-12DE ZETTLER | 29 |
| - | Through Hole | - | 360 Ohms | Silver Nickel (AgNi), Gold (Au) | American Zettler | - | Box | Active | -40°C ~ 105°C | AZ762H | - | PC Pin | SPDT (1 Form C) | General Purpose | 7 ms | 12VDC | Non Latching | 440VAC, 125VDC - Max | 33.3 mA | 3 ms | 8.4 VDC | 16 A | 1.2 VDC | Sealed - Fully | Class F | - | - | - | ||
![]() AZ2701-2A-110DTF ZETTLER | 12 |
| - | Socketable | - | 6.3 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | - | Box | Active | -40°C ~ 105°C | AZ2701 | - | Plug In, Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 30 ms | 110VDC | Non Latching | 400VAC, 150VDC - Max | 17.5 mA | 30 ms | 82.5 VDC | 30 A | 5.5 VDC | - | Class F | - | - | - | ||
![]() AZ2280-1CET-120AF ZETTLER | In Stock | - | - | Chassis Mount | - | 2.5 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | - | Box | Active | -55°C ~ 60°C | AZ2280 | - | Quick Connect - 0.187/0.250 | SPDT (1 Form C) | General Purpose | 15 ms | 120VAC | Non Latching | 277VAC, 28VDC - Max | 48 mA | 10 ms | 102 VAC | 20 A | 24 VAC | - | Class F | - | - | - | ||
![]() AZ7709-1AE-6DF ZETTLER | 33 |
| - | Through Hole | - | 80 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | - | Box | Active | -40°C ~ 105°C | AZ7709 | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 6VDC | Non Latching | 250VAC, 30VDC - Max | 75 mA | 4 ms | 4.2 VDC | 5 A | 0.3 VDC | - | Class F | - | - | - | ||
![]() AZ2150-1AE-12DE ZETTLER | 32 |
| - | Through Hole | - | 155 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | - | Box | Active | -55°C ~ 85°C | AZ2150 | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 12 ms | 12VDC | Non Latching | 300VAC, 30VDC - Max | 77.4 mA | 5 ms | 9 VDC | 40 A | 1.2 VDC | Sealed - Fully | Class B | - | - | - | ||
![]() AZ7709T-1AE-3DEF ZETTLER | In Stock | - | - | Through Hole | - | 20 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | - | Box | Active | -40°C ~ 105°C | AZ7709T | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 3VDC | Non Latching | 250VAC, 30VDC - Max | 150 mA | 4 ms | 2.1 VDC | 10 A | 0.15 VDC | Sealed - Fully | Class F | - | - | - | ||
![]() AZ7555-1C-5DSKEF ZETTLER | 33 |
| - | Through Hole | - | 48.5 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | - | Box | Active | -40°C ~ 85°C | * | - | PC Pin | SPDT (1 Form C) | General Purpose | 20 ms | 5VDC | Non Latching | 277VAC, 30VDC - Max | 103.1 mA | 8 ms | 3.75 VDC | 20 A | 0.5 VDC | Sealed - Fully | Class F | - | - | - | ||
![]() AZ762P2-1AT-5DE ZETTLER | 17 |
| - | - | - | - | - | American Zettler | - | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ7621P2-1C-24D ZETTLER | 46 |
| - | - | - | - | - | American Zettler | - | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2250-1CE-24DE ZETTLER | In Stock | - | - | Through Hole | - | 660 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | - | Box | Active | -40°C ~ 85°C | AZ2250 | - | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36.4 mA | 10 ms | 18 VDC | 30 A | 2.4 VDC | Sealed - Fully | Class F | - | - | - | ||
![]() AZ940-1AB-12DE ZETTLER | 49 |
| - | Through Hole | - | 320 Ohms | Silver Nickel (AgNi) | American Zettler | - | Box | Active | -40°C ~ 90°C | * | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 12VDC | Non Latching | 400VAC, 150VDC - Max | 37.5 mA | 5 ms | 9 VDC | 10 A | 0.6 VDC | Sealed - Fully | Class B | - | - | - | ||
![]() AZ2280-1AE-22D ZETTLER | 49 |
| - | Chassis Mount | - | - | Silver Tin Oxide (AgSnO) | American Zettler | - | Box | Active | -55°C ~ 85°C | AZ2280 | - | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 22VDC | Non Latching | 277VAC, 28VDC - Max | - | 10 ms | - | 40 A | 2.2 VDC | - | Class F | - | - | - | ||
![]() AZ2270-1CT-120AEF ZETTLER | In Stock | - | - | Through Hole | - | 2.5 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | - | Box | Active | -55°C ~ 85°C | AZ2270 | - | PC Pin, Quick Connect | SPDT (1 Form C) | General Purpose | 15 ms | 120VAC | Non Latching | 277VAC, 28VDC - Max | 48 mA | 10 ms | 102 VAC | 30 A | 24 VAC | Sealed - Fully | Class F | - | - | - | ||
![]() AZ7621P-1C-24D ZETTLER | 37 |
| - | - | - | - | - | American Zettler | - | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZEV140-1AE-12D ZETTLER | 214 |
| - | Through Hole | - | 68.5 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | - | Tray | Active | -40°C ~ 85°C | AZEV140 | - | PC Pin, Quick Connect - 0.187 (4.7mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 12VDC | Non Latching | 440VAC - Max | 175.2 mA | 10 ms | 9 VDC | 50 A | 0.6 VDC | - | Class F | - | - | - | ||
![]() AZ762H-1CBE-48DSEF ZETTLER | In Stock | - | - | Through Hole | - | 9.216 kOhms | Silver Nickel (AgNi), Gold (Au) | American Zettler | - | Box | Active | -40°C ~ 105°C | AZ762H | - | PC Pin | SPDT (1 Form C) | General Purpose | 7 ms | 48VDC | Non Latching | 440VAC, 125VDC - Max | 5.2 mA | 3 ms | 36 VDC | 10 A | 4.8 VDC | Sealed - Fully | Class F | - | - | - | ||
![]() AZ2100-1AE-110DE ZETTLER | 38 |
| - | Through Hole | Plastic | 13.45 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Base front/back | Box | Active | -55°C ~ 85°C | AZ2100 | 310 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 15 ms | 110VDC | Non Latching | 300VAC, 30VDC - Max | 8.2 mA | 10 ms | 82.5 VDC | 40 A | 11 VDC | Sealed - Fully | Class B | - | 200 | 785 | ||
![]() AZ2160-1AE-15DEF ZETTLER | In Stock | - | - | Socketable | - | 256 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | - | Box | Active | -55°C ~ 125°C | * | - | Plug In, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 12 ms | 15VDC | Non Latching | 300VAC, 30VDC - Max | 58.6 mA | 5 ms | 10.5 VDC | 40 A | 1.5 VDC | Sealed - Fully | Class F | - | - | - |