- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Coil nominal voltage | CoilResistance | Connections | Contact Materials | Content | Dim | Fall time | Max. pick-up voltage | Max. switching capacity | Max. temperature | Mfr | Min. pick-up voltage | Min. temperature | Package | Product Status | Resistance (coil) | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Operating Temperature | Series | Type | Termination Style | Durability | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2100-1CE-110DEF American Zettler | 24 |
| - | Through Hole | - | 13.45 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | - | - | Tray | Active | - | - | - | - | -55°C ~ 105°C | - | - | PC Pin, Quick Connect - 0.250" (6.3mm) | - | SPDT (1 Form C) | General Purpose | 15 ms | 110VDC | Non Latching | 300VAC, 30VDC - Max | 8.2 mA | 10 ms | 82.5 VDC | 40 A | 11 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ9322-1CH-12D American Zettler | 1193 |
| - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Tray | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZEV132-1AE-24D American Zettler | 49 |
| - | Through Hole | - | 372 Ohms | - | Silver Tin Oxide (AgSnO); Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | American Zettler | - | - | Box | Active | - | - | - | - | -40°C ~ 85°C | - | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 30 ms | 24VDC | Non Latching | 400VAC - Max | 64.5 mA | 10 ms | 18 VDC | 32 A | 1.2 VDC | - | Class F | - | - | - | - | ||
![]() AZ2100-1CE-12DEF American Zettler | 322 |
| - | Through Hole | - | 155 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | - | - | Tray | Active | - | - | - | - | -55°C ~ 105°C | - | - | PC Pin, Quick Connect - 0.250" (6.3mm) | - | SPDT (1 Form C) | General Purpose | 15 ms | 12VDC | Non Latching | 300VAC, 30VDC - Max | 77.4 mA | 10 ms | 9 VDC | 40 A | 1.2 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ7709T-1AE-12DSEF American Zettler | 2297 |
| - | Through Hole | 12V DC | 720 Ohms | Solder pins | Silver Tin Oxide (AgSnO) | 1pc(s) | (L x W x H) 18.9 x 10.7 x 15.7 mm | 4ms | - | 300W | +85°C | American Zettler | - | -40°C | Tray | Active | 720Ω | - | 10A | 30V DC,250V AC | -40°C ~ 85°C | - | AZ7709T-1AE-12DSEF | PC Pin | 1 x 10E7 | SPST-NO (1 Form A) | General Purpose | 8 ms | 12VDC | Non Latching | 250VAC, 30VDC - Max | 16.7 mA | 4 ms | 9 VDC | 10 A | 0.6 VDC | Sealed - Fully | Class F | - | 15.7mm | 18.9mm | 10.7mm | ||
![]() AZ2150-1AE-24DEF American Zettler | 1136 |
| - | Through Hole | - | 660 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | - | - | Tray | Active | - | - | - | - | -55°C ~ 105°C | - | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 12 ms | 24VDC | Non Latching | 300VAC, 30VDC - Max | 36.4 mA | 5 ms | 18 VDC | 40 A | 2.4 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ9422-1CE-12DF American Zettler | 133 |
| - | Through Hole | - | 400 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | - | - | Tray | Active | - | - | - | - | -40°C ~ 85°C | - | - | PC Pin | - | SPDT (1 Form C) | General Purpose | 10 ms | 12VDC | Non Latching | 277VAC, 30VDC - Max | 30 mA | 5 ms | 9 VDC | 20 A | 1.2 VDC | Sealed - Flux Protection | Class F | - | - | - | - | ||
![]() AZ9322-1AH-24D American Zettler | 457 |
| - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Tube | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2100-1AE-24DEF American Zettler | 373 |
| - | Through Hole | - | 660 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | - | - | Tray | Active | - | - | - | - | -55°C ~ 105°C | - | - | PC Pin, Quick Connect - 0.250" (6.3mm) | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Non Latching | 300VAC, 30VDC - Max | 36.4 mA | 10 ms | 18 VDC | 40 A | 2.4 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ9322-1BH-48D American Zettler | 983 |
| - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Tray | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9422-1AE-5DF American Zettler | 587 |
| - | Through Hole | - | 70 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | - | - | Tray | Active | - | - | - | - | -40°C ~ 85°C | - | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 10 ms | 5VDC | Non Latching | 277VAC, 30VDC - Max | 71.4 mA | 5 ms | 3.8 VDC | 20 A | 0.5 VDC | Sealed - Flux Protection | Class F | - | - | - | - | ||
![]() AZ9322-1BH-12D American Zettler | 650 |
| - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Tray | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ7709T-1AE-5DEF American Zettler | 1843 |
| - | Through Hole | - | 55 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | - | - | Tray | Active | - | - | - | - | -40°C ~ 85°C | - | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 8 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 90.9 mA | 4 ms | 3.5 VDC | 10 A | 0.25 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ2100-1CE-24DEF American Zettler | 288 |
| - | Through Hole | - | 660 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | - | - | Tray | Active | - | - | - | - | -55°C ~ 105°C | - | - | PC Pin, Quick Connect - 0.250" (6.3mm) | - | SPDT (1 Form C) | General Purpose | 15 ms | 24VDC | Non Latching | 300VAC, 30VDC - Max | 36.4 mA | 10 ms | 18 VDC | 40 A | 2.4 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ9422-1CE-24DEF American Zettler | 1534 |
| - | Through Hole | - | 1.6 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | - | - | Tray | Active | - | - | - | - | -40°C ~ 85°C | - | - | PC Pin | - | SPDT (1 Form C) | General Purpose | 10 ms | 24VDC | Non Latching | 277VAC, 30VDC - Max | 15 mA | 5 ms | 18 VDC | 20 A | 2.4 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ9422-1AE-12DF American Zettler | 696 |
| - | Through Hole | - | 400 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | - | - | Tray | Active | - | - | - | - | -40°C ~ 85°C | - | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 10 ms | 12VDC | Non Latching | 277VAC, 30VDC - Max | 30 mA | 5 ms | 9 VDC | 20 A | 1.2 VDC | Sealed - Flux Protection | Class F | - | - | - | - | ||
![]() AZ733-2CE-5DE American Zettler | 395 |
| - | Through Hole | - | 47 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | - | - | Tray | Active | - | - | - | - | -40°C ~ 85°C | - | - | PC Pin | - | DPDT (2 Form C) | General Purpose | 8 ms | 5VDC | Non Latching | 380VAC, 150VDC - Max | 106.4 mA | 5 ms | 3.5 VDC | 12 A | 0.5 VDC | Sealed - Fully | Class B | - | - | - | - | ||
![]() AZ2100-1CE-5DEF American Zettler | 2815 |
| - | Through Hole | - | 27 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | - | - | Tray | Active | - | - | - | - | -55°C ~ 105°C | - | - | PC Pin, Quick Connect - 0.250" (6.3mm) | - | SPDT (1 Form C) | General Purpose | 15 ms | 5VDC | Non Latching | 300VAC, 30VDC - Max | 185.2 mA | 10 ms | 3.75 VDC | 40 A | 0.5 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ733-2CE-9DE American Zettler | 353 |
| - | Through Hole | 9V DC | 160 Ohms | Solder pins | Silver Tin Oxide (AgSnO) | 1pc(s) | (L x W x H) 29 x 13 x 25.9 mm | - | 17.4V DC | 300W,2500VA | +85°C | American Zettler | 6.3V DC | -40°C | Tray | Active | 160Ω | Yes | 12A | 150V DC,380V AC | -40°C ~ 85°C | - | AZ733-2CE-9DE | PC Pin | - | DPDT (2 Form C) | General Purpose | 8 ms | 9VDC | Non Latching | 380VAC, 150VDC - Max | 56.3 mA | 5 ms | 6.3 VDC | 12 A | 0.9 VDC | Sealed - Fully | Class B | - | 25.9mm | 29mm | 13mm | ||
![]() AZ2150-1AE-5DEF American Zettler | 74 |
| - | Through Hole | - | 27 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | - | - | Tray | Active | - | - | - | - | -55°C ~ 105°C | - | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 12 ms | 5VDC | Non Latching | 300VAC, 30VDC - Max | 185.2 mA | 5 ms | 3.75 VDC | 40 A | 0.5 VDC | Sealed - Fully | Class F | - | - | - | - |