- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Base Product Number | Coil nominal voltage | CoilResistance | Connections | Contact Materials | Content | Dim | Factory colour | Fall time | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max. pick-up voltage | Max. switching capacity | Max. temperature | Mfr | Min. pick-up voltage | Min. temperature | Package | Part Life Cycle Code | Product Status | Resistance (coil) | Risk Rank | Rohs Code | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Operating Temperature | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Reach Compliance Code | Termination Style | Durability | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ9322-1CH-5D American Zettler | 861 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9403-1A-12DE American Zettler | 1385 |
| - | Through Hole | - | AZ9403 | - | 320 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Tray | - | Active | - | - | - | - | - | - | -40°C ~ 110°C | - | - | - | - | - | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 8 ms | 12VDC | Non Latching | 400VAC, 150VDC - Max | 37.5 mA | 5 ms | 9 VDC | 10 A | 0.6 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ9403-1A-24DE American Zettler | 321 |
| - | Through Hole | - | AZ9403 | - | 1.28 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Tray | - | Active | - | - | - | - | - | - | -40°C ~ 110°C | - | - | - | - | - | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 8 ms | 24VDC | Non Latching | 400VAC, 150VDC - Max | 18.8 mA | 5 ms | 18 VDC | 10 A | 1.2 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZEV132-1AE1BG-24D American Zettler | 337 |
| - | Through Hole | 35g | AZEV132 | 24V DC | 372 Ohms | Pins | Silver Tin Oxide (AgSnO); Silver Nickel (AgNi), Gold (Au) | 1pc(s) | (L x W x H) 35 x 16 x 27.9 mm | Black | - | - | - | - | 28.8V DC | 12800VA | +85°C | American Zettler | 8.4V DC | -40°C | Tray | - | Active | 372Ω | - | - | Yes | 32A | 277V AC | -40°C ~ 85°C | - | - | - | AZEV132-1AE1BG-24D | - | - | PC Pin | - | DPST-NO/NC (1 Form A, 1 Form B) | EV Charging, Solar | 30 ms | 24VDC | Non Latching | 400VAC - Max | 64.5 mA | 10 ms | 18 VDC | 32 A | 1.2 VDC | - | Class F | - | 27.9mm | 35mm | 16mm | ||
![]() AZSR250-2AE-12D American Zettler | 79 | - | - | Through Hole | - | AZSR250 | - | 300 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZSR250-2AE-12D | - | - | - | American Zettler | - | - | Box | Active | Active | - | 5.65 | Yes | - | - | - | -40°C ~ 85°C | - | e3 | EAR99 | - | Tin | compliant | Plug In | - | DPST-NO (2 Form A) | EV Charging, Solar | 40 ms | 12VDC | Non Latching | 440VAC, 150VDC - Max | 40 mA | 5 ms | 9 VDC | 55 A | 0.6 VDC | - | Class F | - | - | - | - | ||
![]() AZ9403-1C-12DE American Zettler | 38 |
| - | Through Hole | - | AZ9403 | - | 320 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Tray | - | Active | - | - | - | - | - | - | -40°C ~ 110°C | - | - | - | - | - | - | PC Pin | - | SPDT (1 Form C) | General Purpose | 8 ms | 12VDC | Non Latching | 400VAC, 150VDC - Max | 37.5 mA | 5 ms | 9 VDC | 3 A | 0.6 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ9403-1C-24DE American Zettler | 364 |
| - | Through Hole | - | AZ9403 | - | 1.28 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Tray | - | Active | - | - | - | - | - | - | -40°C ~ 110°C | - | - | - | - | - | - | PC Pin | - | SPDT (1 Form C) | General Purpose | 8 ms | 24VDC | Non Latching | 400VAC, 150VDC - Max | 18.8 mA | 5 ms | 18 VDC | 3 A | 1.2 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZSR1200-1AE-24D American Zettler | 79 |
| - | Through Hole | - | AZSR1200 | - | 192 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Tube | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | PC Pin | - | SPST-NO (1 Form A) | EV Charging, Solar | 40 ms | 24VDC | Non Latching | 920VAC - Max | 125 mA | 15 ms | 18 VDC | 200 A | 1.2 VDC | - | Class F | - | - | - | - | ||
![]() AZSR143-1AE-12D American Zettler | 3000 |
| - | Through Hole | 25g | AZSR143 | 12V DC | 90 Ohms | Pins | Silver Tin Oxide (AgSnO) | 1pc(s) | (L x W x H) 35 x 16 x 27.9 mm | Black | - | - | - | - | 14.4V DC | 13850VA | +85°C | American Zettler | 4.2V DC | -40°C | Tray | - | Active | 90Ω | - | - | Yes | 50A | 277V AC | -40°C ~ 85°C | - | - | - | AZSR143-1AE-12D | - | - | PC Pin | - | SPST-NO (1 Form A) | EV Charging, Solar | 20 ms | 12VDC | Non Latching | 277VAC - Max | 133.3 mA | 10 ms | 9 VDC | 50 A | 0.6 VDC | - | Class F | - | 27.9mm | 35mm | 16mm | ||
![]() AZSR131-1AE-24D American Zettler | 515 | - | - | Through Hole | - | AZSR131 | - | 410 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Tray | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | PC Pin | - | SPST-NO (1 Form A) | EV Charging, Solar | 20 ms | 24VDC | Non Latching | 277VAC - Max | 58.5 mA | 10 ms | 16.8 VDC | 35 A | 2.4 VDC | - | Class F | - | - | - | - | ||
![]() AZEV132-1AE1BG-12D American Zettler | 162 |
| - | Through Hole | 35g | AZEV132 | 12V DC | 93 Ohms | Pins | Silver Tin Oxide (AgSnO); Silver Nickel (AgNi), Gold (Au) | 1pc(s) | (L x W x H) 35 x 16 x 27.9 mm | Black | - | - | - | - | 14.4V DC | 12800VA | +85°C | American Zettler | 4.2V DC | -40°C | Tray | - | Active | 93Ω | - | - | Yes | 32A | 277V AC | -40°C ~ 85°C | - | - | - | AZEV132-1AE1BG-12D | - | - | PC Pin | - | DPST-NO/NC (1 Form A, 1 Form B) | EV Charging, Solar | 30 ms | 12VDC | Non Latching | 400VAC - Max | 129 mA | 10 ms | 9 VDC | 32 A | 0.6 VDC | - | Class F | - | 27.9mm | 35mm | 16mm | ||
![]() AZSR165-1A-12DL American Zettler | 566 |
| - | Socketable | - | AZSR165 | 12V DC | 65 Ohms | Solder pins | Silver Nickel (AgNi) | 1pc(s) | (L x W x H) 38 x 33 x 41.5 mm | - | 10ms | - | - | - | - | - | +85°C | American Zettler | - | -40°C | Tube | - | Active | 65Ω | - | - | Yes | 80A | 690V AC | -40°C ~ 85°C | - | - | - | AZSR165-1A-12DL | - | - | Plug In, Quick Connect - 0.110" (2.8mm) | 1 x 10E6 | SPST-NO (1 Form A) | Solar | 40 ms | 12VDC | Non Latching | 690VAC - Max | 184.6 mA | 20 ms | 9 VDC | 80 A | 0.6 VDC | - | Class F | - | 41.5mm | 38mm | 33mm | ||
![]() AZSR190T-1AE-24D American Zettler | 256 |
| - | Through Hole | 85g | AZSR190 | 24V DC | 300 Ohms | Pins | Silver Tin Oxide (AgSnO) | 1pc(s) | (L x W x H) 38 x 33 x 43 mm | White | - | - | - | - | 26.4V DC | 48000VA | +85°C | American Zettler | 9.6V DC | -40°C | Tube | - | Active | 300Ω | - | - | Yes | 100A | 800V AC | -40°C ~ 85°C | - | - | - | AZSR190T-1AE-24D | - | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 40 ms | 24VDC | Non Latching | 800VAC - Max | 80 mA | 10 ms | 18 VDC | 100 A | 2.4 VDC | - | Class F | - | 43mm | 38mm | 33mm | ||
![]() AZ7709-1AE-24DE American Zettler | 183 |
| - | Through Hole | - | AZ7709 | - | 1.28 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Tray | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 8 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | 18.8 mA | 4 ms | 16.8 VDC | 5 A | 1.2 VDC | Sealed - Fully | - | - | - | - | - | ||
![]() AZ2150-1AE-12DEF American Zettler | 92 |
| - | Through Hole | - | - | - | 155 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Tray | - | Active | - | - | - | - | - | - | -55°C ~ 105°C | - | - | - | - | - | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 12 ms | 12VDC | Non Latching | 300VAC, 30VDC - Max | 77.4 mA | 5 ms | 9 VDC | 40 A | 1.2 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ9422-1AE-24DF American Zettler | 2071 |
| - | Through Hole | - | - | - | 1.6 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Tray | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 10 ms | 24VDC | Non Latching | 277VAC, 30VDC - Max | 15 mA | 5 ms | 18 VDC | 20 A | 2.4 VDC | Sealed - Flux Protection | Class F | - | - | - | - | ||
![]() AZDC6-2AE-24D American Zettler | 462 |
| - | Through Hole | - | - | - | 410 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Tray | - | Active | - | - | - | - | - | - | -40°C ~ 90°C | - | - | - | - | - | - | PC Pin | - | DPST-NO (2 Form A) | General Purpose | 30 ms | 24VDC | Non Latching | 600VDC - Max | 58.5 mA | 10 ms | 18 VDC | 12.5 A | 1.2 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZSR235-2AE-24D American Zettler | 44 |
| - | Through Hole | - | - | - | 1.2 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZSR235-2AE-24D | - | - | - | American Zettler | - | - | Tray | Active | Active | - | 5.69 | Yes | - | - | - | -40°C ~ 85°C | - | e3 | EAR99 | - | Tin | compliant | PC Pin, Quick Connect - 0.250" (6.3mm) | - | DPST-NO (2 Form A) | General Purpose | 40 ms | 24VDC | Non Latching | 440VAC, 150VDC - Max | 20 mA | 5 ms | 18 VDC | 35 A | 1.2 VDC | - | Class F | - | - | - | - | ||
![]() AZ2100-1AE-5DEF American Zettler | 422 |
| - | Through Hole | - | - | - | 27 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Tray | - | Active | - | - | - | - | - | - | -55°C ~ 105°C | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250" (6.3mm) | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 5VDC | Non Latching | 300VAC, 30VDC - Max | 185.2 mA | 10 ms | 3.75 VDC | 40 A | 0.5 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ733-2AE-9DE American Zettler | 1041 |
| - | Through Hole | - | - | - | 160 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Tray | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | PC Pin | - | DPST-NO (2 Form A) | General Purpose | 8 ms | 9VDC | Non Latching | 380VAC, 150VDC - Max | 56.3 mA | 5 ms | 6.3 VDC | 12 A | 0.9 VDC | Sealed - Fully | Class B | - | - | - | - |