- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | CoilResistance | Contact Materials | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Termination Style | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Coil Voltage (DC) | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ762-1AB-24D ZETTLER | 29 |
| - | - | Through Hole | - | 1.44 kOhms | Silver Nickel (AgNi) | American Zettler | Box | Active | - | -40°C ~ 85°C | * | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Non Latching | 440VAC, 125VDC - Max | 16.7 mA | 8 ms | 16.8 VDC | 20 A | 2.4 VDC | - | - | - | - | ||
![]() AZ420-1011-4L ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ762H-1AB-5DE ZETTLER | 29 |
| - | - | Through Hole | - | 62 Ohms | Silver Nickel (AgNi), Gold (Au) | American Zettler | Box | Active | - | -40°C ~ 105°C | AZ762H | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 7 ms | 5VDC | Non Latching | 440VAC, 125VDC - Max | 80.6 mA | 3 ms | 3.5 VDC | 16 A | 0.5 VDC | - | Sealed - Fully | Class F | - | ||
![]() AZ755-1C-24D(203) ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ22801-1A-240AE ZETTLER | In Stock | - | - | - | Chassis Mount | - | 15.74 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | - | -55°C ~ 100°C | AZ22801 | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 240VAC | Non Latching | 300VAC, 110VDC - Max | 15.2 mA | 10 ms | 180 VAC | 40 A | 72 VAC | - | - | Class B | - | ||
![]() AZ22801-1A-24AE ZETTLER | 29 |
| - | - | Chassis Mount | - | 120 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | - | -55°C ~ 100°C | AZ22801 | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VAC | Non Latching | 300VAC, 110VDC - Max | 200 mA | 10 ms | 18 VAC | 40 A | 7.2 VAC | - | - | Class B | - | ||
![]() AZ762FV-1AB-60DF ZETTLER | In Stock | - | - | - | Through Hole | - | 7.5 kOhms | Silver Nickel (AgNi) | American Zettler | Box | Active | - | -40°C ~ 125°C | * | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 7 ms | 60VDC | Non Latching | 440VAC, 150VDC - Max | 8 mA | 3 ms | 42 VDC | 20 A | 6 VDC | - | - | Class F | - | ||
![]() AZ7705T-1A-9DEF ZETTLER | 29 |
| - | - | Through Hole | - | 180 Ohms | Silver Alloy, Cadmium Free | American Zettler | Box | Active | - | -30°C ~ 85°C | * | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 9VDC | Non Latching | 277VAC, 30VDC - Max | 50 mA | 4 ms | 6.3 VDC | 5 A | 0.9 VDC | - | Sealed - Fully | Class F | - | ||
![]() AZ832-2C-24DHE ZETTLER | 29 |
| - | - | - | - | - | - | American Zettler | Box | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2700-1A-24D ZETTLER | 29 |
| - | - | Chassis Mount | - | 300 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | - | -40°C ~ 85°C | AZ2700 | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 30 ms | 24VDC | Non Latching | 400VAC, 150VDC - Max | 80 mA | 30 ms | 18 VDC | 30 A | 1.2 VDC | - | - | Class B | - | ||
![]() AZ9481-1A-48D ZETTLER | 29 |
| - | - | Through Hole | - | 11.52 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | - | -40°C ~ 85°C | * | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10 ms | 48VDC | Non Latching | 250VAC, 30VDC - Max | 4.2 mA | 5 ms | 38.4 VDC | 10 A | 4.8 VDC | - | - | Class F | - | ||
![]() AZ733-2A-48DE ZETTLER | In Stock | - | - | Through Hole | Through Hole | 6 | 4.17 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | Non-Compliant | -40°C ~ 85°C | * | 90 °C | -40 °C | PC Pin | 380 V | 12 A | DPST | 150 V | DPST-NO (2 Form A) | General Purpose | 15 ms | 48VDC | Non Latching | 400VAC, 250VDC - Max | 11.5 mA | 5 ms | 38.4 VDC | 12 A | 4.8 VDC | 48 V | Sealed - Fully | Class F | - | ||
![]() AZ21501-1CH-24DE ZETTLER | 29 |
| - | - | Through Hole | - | 640 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | - | -55°C ~ 100°C | AZ21501 | - | - | PC Pin | - | - | - | - | SPDT (1 Form C) | General Purpose | 15 ms | 24VDC | Non Latching | 300VAC, 110VDC - Max | 38 mA | 10 ms | 18 VDC | 30 A | 2.4 VDC | - | Sealed - Fully | Class B | - | ||
![]() AZ743-2A-115AE ZETTLER | 29 |
| - | - | Through Hole | - | 8.1 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | - | -40°C ~ 100°C | AZ743 | - | - | PC Pin | - | - | - | - | DPST-NO (2 Form A) | General Purpose | 7 ms | 115VAC | Non Latching | 400VAC, 150VDC - Max | 6.6 mA | 4 ms | 86.3 VAC | 10 A | 17.25 VAC | - | Sealed - Fully | Class B | - | ||
![]() AZ22801-1C-120AF ZETTLER | 29 |
| - | - | Chassis Mount | - | 3.04 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | - | -55°C ~ 130°C | AZ22801 | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | SPDT (1 Form C) | General Purpose | 15 ms | 120VAC | Non Latching | 300VAC, 110VDC - Max | 39.5 mA | 10 ms | 90 VAC | 40 A | 36 VAC | - | - | Class F | - | ||
![]() AZ21501-1AE-120AEF ZETTLER | 29 |
| - | - | Through Hole | - | 3.04 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | - | -55°C ~ 125°C | AZ21501 | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 120VAC | Non Latching | 300VAC, 110VDC - Max | 39.5 mA | 10 ms | 90 VAC | 50 A | 36 VAC | - | Sealed - Fully | Class F | - | ||
![]() AZ21501-1AH-12DEF ZETTLER | 29 |
| - | - | Through Hole | - | 160 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | - | -55°C ~ 125°C | AZ21501 | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Non Latching | 300VAC, 110VDC - Max | 75 mA | 10 ms | 9 VDC | 30 A | 1.2 VDC | - | Sealed - Fully | Class F | - | ||
![]() AZ9321-1C-9DE ZETTLER | 29 |
| - | - | Through Hole | - | 225 Ohms | Silver Nickel (AgNi) | American Zettler | Box | Active | - | -40°C ~ 95°C | AZ9321 | - | - | PC Pin | - | - | - | - | SPDT (1 Form C) | General Purpose | 10 ms | 9VDC | Non Latching | 277VAC, 30VDC - Max | 40 mA | 5 ms | 6.8 VDC | 16 A | 0.9 VDC | - | Sealed - Fully | Class F | - | ||
![]() AZ762H-1AB-24DS ZETTLER | 29 |
| - | - | Through Hole | - | 2.3 kOhms | Silver Nickel (AgNi), Gold (Au) | American Zettler | Box | Active | - | -40°C ~ 105°C | AZ762H | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 7 ms | 24VDC | Non Latching | 440VAC, 125VDC - Max | 10.4 mA | 3 ms | 18 VDC | 10 A | 2.4 VDC | - | - | Class F | - | ||
![]() AZ2280-1B-240AF ZETTLER | 226 |
| - | - | Chassis Mount | - | 13.49 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | - | -55°C ~ 60°C | AZ2280 | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | SPST-NC (1 Form B) | General Purpose | 15 ms | 240VAC | Non Latching | 277VAC, 28VDC - Max | 17.8 mA | 10 ms | 187 VAC | 15 A | 48 VAC | - | - | Class F | - |