- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Base Product Number | Coil Voltage AC | CoilResistance | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Fastening Type | Voltage - Supply | Orientation | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Max Voltage Rating (AC) | Max Current Rating | Load Capacitance | Operating Mode | Throw Configuration | Frequency Tolerance | Max Voltage Rating (DC) | Spread Spectrum Bandwidth | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Absolute Pull Range (APR) | Seal Rating | Coil Insulation | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ943-1AH-18DE ZETTLER | 25 |
| - | - | Through Hole | - | - | - | - | - | - | - | 900 Ohms | - | Silver Tin Oxide (AgSnO) | Glenair | Retail Package | - | Active | - | -40°C ~ 90°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10 ms | 18VDC | Non Latching | 277VAC, 30VDC - Max | 20 mA | 5 ms | 13.5 VDC | 15 A | 1.8 VDC | - | Sealed - Fully | Class B | - | - | - | ||
![]() AZ2701-1A-24D ZETTLER | 25 |
| - | - | Socketable | - | - | - | - | - | - | - | 300 Ohms | - | Silver Cadmium Oxide (AgCdO) | PEI-Genesis | Bulk | - | Active | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 30 ms | 24VDC | Non Latching | 400VAC, 150VDC - Max | 80 mA | 30 ms | 18 VDC | 30 A | 1.2 VDC | - | - | Class B | - | - | - | ||
![]() AZ9481-1AE-24DE ZETTLER | 25 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | SG-8101 | - | 2.88 kOhms | - | Silver Tin Oxide (AgSnO) | EPSON | Tape & Reel (TR) | - | Active | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | 36.48 MHz | ±20ppm | CMOS | - | - | PC Pin | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | 8.3 mA | 5 ms | 19.2 VDC | 10 A | 2.4 VDC | - | Sealed - Fully | Class F | - | 0.055 (1.40mm) | - | ||
![]() AZ943S-1AH-12D ZETTLER | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2160-1C-15DEF ZETTLER | 25 |
| - | - | Socketable | - | - | - | - | - | - | - | 256 Ohms | - | Silver Cadmium Oxide (AgCdO) | Glenair | Retail Package | - | Active | Non-Compliant | -55°C ~ 125°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 12 ms | 15VDC | Non Latching | 300VAC, 30VDC - Max | 58.6 mA | 5 ms | 10.5 VDC | 40 A | 1.5 VDC | - | Sealed - Fully | Class F | - | - | - | ||
![]() AZ9321-1AE-24DE ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | 1.6 kOhms | - | Silver Tin Oxide (AgSnO) | Glenair | Retail Package | - | Active | - | -40°C ~ 95°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10 ms | 24VDC | Non Latching | 277VAC, 30VDC - Max | 15 mA | 5 ms | 18 VDC | 16 A | 2.4 VDC | - | Sealed - Fully | Class F | - | - | - | ||
![]() AZ770-1A-24DSEK ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya Inc. | Tape & Reel (TR) | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8-1AH-12D ZETTLER | 25 |
| - | - | Through Hole | - | - | - | - | - | - | - | 320 Ohms | - | Silver Nickel (AgNi) | Knowles Syfer | Tape & Reel (TR) | - | Active | - | -55°C ~ 90°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 37.5 mA | 2 ms | 9 VDC | 6 A | 0.6 VDC | - | - | Class B | - | - | - | ||
![]() AZ762-1A-60DE ZETTLER | 25 |
| - | - | Through Hole | - | - | - | - | - | - | - | 7.5 kOhms | - | Silver Cadmium Oxide (AgCdO) | Glenair | Retail Package | - | Active | - | -40°C ~ 100°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 7 ms | 60VDC | Non Latching | 440VAC, 150VDC - Max | 8 mA | 3 ms | 42 VDC | 16 A | 6 VDC | - | Sealed - Fully | Class B | - | - | - | ||
![]() AZ697-1A-48DE ZETTLER | 25 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | 4.17 kOhms | - | Silver Cadmium Oxide (AgCdO) | Suntsu Electronics, Inc. | Bulk | - | Active | - | -10°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | 48 MHz | ±30ppm | - | - | - | PC Pin | - | - | - | 40 Ohms | - | - | - | - | 11pF | Fundamental | - | ±30ppm | - | - | SPST-NO (1 Form A) | General Purpose | 8 ms | 48VDC | Non Latching | 277VAC, 150VDC - Max | 11.5 mA | 5 ms | 36 VDC | 10 A | 4.8 VDC | - | Sealed - Fully | Class B | - | 0.031 (0.80mm) | - | ||
![]() AZ2704-1A-6A ZETTLER | 25 |
| - | - | Socketable | 0603 (1608 Metric) | - | - | - | 0603 | RN73R1J | - | 18.809 Ohms | - | Silver Cadmium Oxide (AgCdO) | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -55°C ~ 155°C | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±10ppm/°C | - | - | 5.62 kOhms | - | - | Thin Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.110 (2.8mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 30 ms | 6VAC | Non Latching | 400VAC, 150VDC - Max | 319 mA | 30 ms | 4.8 VAC | 30 A | 0.9 VAC | - | - | Class B | Automotive AEC-Q200, Moisture Resistant | 0.022 (0.55mm) | AEC-Q200 | ||
![]() AZ2704-2A-240A ZETTLER | 25 |
| - | Through Hole | Surface Mount | 4-SMD, No Lead | - | 6 | - | - | SG-8101 | 240 V | 26.667 kOhms | - | Silver Cadmium Oxide (AgCdO) | EPSON | Tape & Reel (TR) | - | Active | Non-Compliant | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | 85 °C | -40 °C | - | - | - | - | 1.8V ~ 3.3V | - | 7.3738 MHz | ±20ppm | CMOS | - | - | Plug In, Quick Connect - 0.110 (2.8mm) | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | 3.5mA | 400 V | 30 A | - | - | DPST | - | 150 V | - | DPST-NO (2 Form A) | General Purpose | 30 ms | 240VAC | Non Latching | 400VAC, 150VDC - Max | 9 mA | 30 ms | 192 VAC | 30 A | 36 VAC | - | - | Class B | - | 0.055 (1.40mm) | - | ||
![]() AZ21501-1AE-24AE ZETTLER | 25 |
| - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | 120 Ohms | Gold | Copper Alloy | Glenair | Retail Package | Metal | Active | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | - | Olive Drab | - | Threaded | - | D | - | - | - | Olive Drab Cadmium | 20-44 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VAC | Non Latching | 300VAC, 110VDC - Max | 200 mA | 10 ms | 18 VAC | 50 A | 7.2 VAC | - | Sealed - Fully | Class B | - | - | - | ||
![]() AZ762-1CB-12DE ZETTLER | 25 |
| - | - | Through Hole | - | - | - | - | - | - | - | 360 Ohms | - | Silver Nickel (AgNi) | Glenair | Retail Package | - | Active | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 15 ms | 12VDC | Non Latching | 440VAC, 125VDC - Max | 33.3 mA | 8 ms | 8.4 VDC | 20 A | 1.2 VDC | - | Sealed - Fully | Class F | - | - | - | ||
![]() AZ762H-1AB-12DEF ZETTLER | 8 |
| - | - | Through Hole | - | - | - | - | - | - | - | 360 Ohms | - | Silver Nickel (AgNi), Gold (Au) | Glenair | Retail Package | - | Active | - | -40°C ~ 105°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 7 ms | 12VDC | Non Latching | 440VAC, 125VDC - Max | 33.3 mA | 3 ms | 8.4 VDC | 16 A | 1.2 VDC | - | Sealed - Fully | Class F | - | - | - | ||
![]() AZ762-1CE-48DI ZETTLER | 25 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | 5.76 kOhms | - | Silver Tin Oxide (AgSnO) | Suntsu Electronics, Inc. | Bulk | - | Active | - | -30°C ~ 85°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | 27 MHz | ±20ppm | - | - | - | PC Pin | - | - | - | 50 Ohms | - | - | - | - | 18pF | Fundamental | - | ±10ppm | - | - | SPDT (1 Form C) | General Purpose | 15 ms | 48VDC | Non Latching | 440VAC, 125VDC - Max | 8.3 mA | 8 ms | 33.6 VDC | 20 A | 4.8 VDC | - | - | - | - | 0.031 (0.80mm) | - | ||
![]() AZ21501-1A-12DEF ZETTLER | 25 |
| - | - | Through Hole | - | - | - | - | - | - | - | 96 Ohms | - | Silver Cadmium Oxide (AgCdO) | Glenair | Retail Package | - | Active | - | -55°C ~ 125°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Non Latching | 300VAC, 110VDC - Max | 75 mA | 10 ms | 9 VDC | 50 A | 1.2 VDC | - | Sealed - Fully | Class F | - | - | - | ||
![]() AZ21501-1CH-12DEF ZETTLER | 25 |
| - | - | Through Hole | - | - | - | - | - | - | - | 160 Ohms | - | Silver Cadmium Oxide (AgCdO) | KYOCERA AVX | Tape & Reel (TR) | - | Active | - | -55°C ~ 125°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 15 ms | 12VDC | Non Latching | 300VAC, 110VDC - Max | 75 mA | 10 ms | 9 VDC | 30 A | 1.2 VDC | - | Sealed - Fully | Class F | - | - | - | ||
![]() AZ22801-1C-12DEF ZETTLER | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | 160 Ohms | - | Silver Cadmium Oxide (AgCdO) | PEI-Genesis | Bulk | - | Active | - | -55°C ~ 130°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 15 ms | 12VDC | Non Latching | 300VAC, 110VDC - Max | 75 mA | 10 ms | 9 VDC | 40 A | 1.2 VDC | - | - | Class F | - | - | - | ||
![]() AZ697-1C-24DEF ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | 1.1 kOhms | - | Silver Cadmium Oxide (AgCdO) | Glenair | Retail Package | - | Active | - | -40°C ~ 110°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 8 ms | 24VDC | Non Latching | 277VAC, 150VDC - Max | 21.8 mA | 5 ms | 18 VDC | 10 A | 2.4 VDC | - | Sealed - Fully | Class F | - | - | - |