- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | CoilResistance | Contact Finish Mating | Contact Materials | Contact Sizes | Mfr | Number of I/Os | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Note | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Cable Opening | Contact Form | Relay Type | Number of Logic Elements/Cells | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Includes | Coil Current | Release Time | Total RAM Bits | Must Operate Voltage | Contact Rating (Current) | Number of Gates | Number of LABs/CLBs | Must Release Voltage | Absolute Pull Range (APR) | Seal Rating | Coil Insulation | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ21501-1AE-24AEF ZETTLER | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | 120 Ohms | - | Silver Tin Oxide (AgSnO) | - | EPSON | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 40.97 MHz | ±20ppm | CMOS | - | - | PC Pin | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 15 ms | 24VAC | Non Latching | 300VAC, 110VDC - Max | - | 200 mA | 10 ms | - | 18 VAC | 50 A | - | - | 7.2 VAC | - | Sealed - Fully | Class F | - | 0.055 (1.40mm) | - | - | - | ||
![]() AZ21501-1CE-240AEF ZETTLER | In Stock | - | - | Panel Mount, Through Hole | - | Bulkhead | - | Aluminum Alloy | - | - | - | KPT07 | 15.74 kOhms | Gold | Silver Tin Oxide (AgSnO) | - | ITT Cannon, LLC | - | Bulk | Metal | Active | 600VAC, 850VDC | -55°C ~ 125°C | KPT | - | - | - | Solder | - | Receptacle, Male Pins | - | - | 6 | - | Olive Drab | - | - | Bayonet Lock | - | 7.5A | - | N (Normal) | - | - | - | - | - | Olive Drab Cadmium | 10-6 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 15 ms | 240VAC | Non Latching | 300VAC, 110VDC - Max | - | 15.2 mA | 10 ms | - | 180 VAC | 50 A | - | - | 72 VAC | - | Sealed - Fully | Class F | - | - | 50.0µin (1.27µm) | - | - | ||
![]() AZ22801-1A-24DF ZETTLER | 8 |
| - | Chassis Mount | Axial | - | - | - | Axial | - | - | - | 640 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | RCD Components | - | Bulk | - | Active | - | -55°C ~ 150°C | PR | 0.225 Dia x 0.598 L (5.72mm x 15.20mm) | ±5% | 2 | - | ±100ppm/°C | - | - | 510 mOhms | - | Wirewound | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 15 ms | 24VDC | Non Latching | 300VAC, 110VDC - Max | - | 38 mA | 10 ms | - | 18 VDC | 40 A | - | - | 2.4 VDC | - | - | Class F | High Voltage, Pulse Withstanding | - | - | - | - | ||
![]() AZ762-1C-24AE ZETTLER | 25 |
| - | Through Hole | - | - | - | - | - | - | - | - | 350 Ohms | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | -40°C ~ 70°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 10 ms | 24VAC | Non Latching | 440VAC, 125VDC - Max | - | 31.6 mA | 8 ms | - | 18 VAC | 20 A | - | - | 3.6 VAC | - | Sealed - Fully | Class F | - | - | - | - | - | ||
![]() AZ743-2CE-48DE ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 5.76 kOhms | - | Silver Tin Oxide (AgSnO) | - | Glenair | - | Retail Package | - | Active | - | -40°C ~ 100°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 7 ms | 48VDC | Non Latching | 400VAC, 150VDC - Max | - | 8.3 mA | 4 ms | - | 33.6 VDC | 10 A | - | - | 4.8 VDC | - | Sealed - Fully | Class B | - | - | - | - | - | ||
![]() AZ9371-1A-3DE ZETTLER | 25 |
| - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | - | CIR06 | - | Silver | - | - | ITT Cannon, LLC | - | Bulk | Metal | Active | 900VAC, 1250VDC | -55°C ~ 125°C | CIR | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 3 | - | Olive Drab | - | - | Bayonet Lock | - | 46A | - | N (Normal) | - | - | - | - | - | Olive Drab Cadmium | 22-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamp | - | - | - | - | ||
![]() AZ743-2C-230AE ZETTLER | In Stock | - | - | Through Hole | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | 32.5 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | Kamaya Inc. | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 155°C | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 825 kOhms | - | Thick Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 7 ms | 230VAC | Non Latching | 400VAC, 150VDC - Max | - | 3.2 mA | 4 ms | - | 172.5 VAC | 10 A | - | - | 34.5 VAC | - | Sealed - Fully | Class B | - | 0.026 (0.65mm) | - | - | - | ||
![]() AZ762H-1CB-24DE ZETTLER | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | 1.44 kOhms | - | Silver Nickel (AgNi), Gold (Au) | - | EPSON | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 46 MHz | ±15ppm | CMOS | - | - | PC Pin | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 7 ms | 24VDC | Non Latching | 440VAC, 125VDC - Max | - | 16.7 mA | 3 ms | - | 16.8 VDC | 16 A | - | - | 2.4 VDC | - | Sealed - Fully | Class F | - | 0.055 (1.40mm) | - | - | - | ||
![]() AZ697-1CE-12DEF ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 275 Ohms | - | Silver Tin Oxide (AgSnO) | - | PEI-Genesis | - | Bulk | - | Active | - | -40°C ~ 110°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 8 ms | 12VDC | Non Latching | 277VAC, 150VDC - Max | - | 43.6 mA | 5 ms | - | 9 VDC | 10 A | - | - | 1.2 VDC | - | Sealed - Fully | Class F | - | - | - | - | - | ||
![]() AZ743-2A-48DE ZETTLER | 25 |
| - | Through Hole | 0201 (0603 Metric) | - | - | - | 0201 | - | - | - | 5.76 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | Walsin Technology Corporation | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 125°C | WR02X | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | - | ±200ppm/°C | - | - | 180 kOhms | - | Thick Film | - | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | - | 7 ms | 48VDC | Non Latching | 400VAC, 150VDC - Max | - | 8.3 mA | 4 ms | - | 33.6 VDC | 10 A | - | - | 4.8 VDC | - | Sealed - Fully | Class B | - | 0.010 (0.26mm) | - | - | - | ||
![]() AZ21501-1CE-12AEF ZETTLER | 25 |
| - | Through Hole | - | - | - | - | - | - | - | - | 27 Ohms | - | Silver Tin Oxide (AgSnO) | - | PEI-Genesis | - | Bulk | - | Active | - | -55°C ~ 125°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 15 ms | 12VAC | Non Latching | 300VAC, 110VDC - Max | - | 444.4 mA | 10 ms | - | 9 VAC | 50 A | - | - | 3.6 VAC | - | Sealed - Fully | Class F | - | - | - | - | - | ||
![]() AZ22801-1AE-12AEF ZETTLER | 25 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | 27 Ohms | - | Silver Tin Oxide (AgSnO) | - | Glenair | - | Retail Package | - | Active | - | -55°C ~ 130°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 15 ms | 12VAC | Non Latching | 300VAC, 110VDC - Max | - | 444.4 mA | 10 ms | - | 9 VAC | 40 A | - | - | 3.6 VAC | - | - | Class F | - | - | - | - | - | ||
![]() AZ22801-1C-24AE ZETTLER | In Stock | - | - | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | Polychloroprene | - | KPTC6 | 120 Ohms | - | Silver Cadmium Oxide (AgCdO) | 20 | ITT Cannon, LLC | - | Bulk | - | Active | - | -55°C ~ 125°C | KPTC | - | - | - | - | - | Plug Housing | For Male Pins | - | 26 | - | - | - | - | Bayonet Lock | Solder Cup | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | Zinc Cobalt | 16-26 | Quick Connect - 0.187/0.250 | - | - | - | Black | - | - | - | Contacts Not Included | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 15 ms | 24VAC | Non Latching | 300VAC, 110VDC - Max | - | 200 mA | 10 ms | - | 18 VAC | 40 A | - | - | 7.2 VAC | - | - | Class B | Backshell, Cable Clamp, Coupling Nut | - | - | - | - | ||
![]() AZ22801-1A-12DF ZETTLER | 8 |
| - | Panel Mount | - | Flange | - | Aluminum Alloy | - | - | - | MS27656E23F | 160 Ohms | Gold | Copper Alloy | - | Amphenol Aerospace Operations | - | Bulk | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series I, LJT | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 100 | - | Silver | Aviation, Marine, Military | - | Bayonet Lock | - | - | - | A | Unshielded | Environment Resistant | - | - | - | Electroless Nickel | 23-35 | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 15 ms | 12VDC | Non Latching | 300VAC, 110VDC - Max | - | 75 mA | 10 ms | - | 9 VDC | 40 A | - | - | 1.2 VDC | - | - | Class F | - | - | 50.0µin (1.27µm) | - | - | ||
![]() AZ9405-1A-5DSE ZETTLER | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ762-1CE-110DEI ZETTLER | 25 |
| - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | 435F | 25.2 kOhms | - | Silver Tin Oxide (AgSnO) | - | CTS-Frequency Controls | - | Tape & Reel (TR) | - | Active | - | -20°C ~ 70°C | 435 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.4912 MHz | ±50ppm | - | - | - | PC Pin | - | - | - | - | 40 Ohms | - | - | - | 8pF | Fundamental | - | ±10ppm | - | - | SPDT (1 Form C) | General Purpose | - | 15 ms | 110VDC | Non Latching | 440VAC, 125VDC - Max | - | 4.4 mA | 8 ms | - | 77 VDC | 20 A | - | - | 11 VDC | - | Sealed - Fully | Class F | - | 0.043 (1.10mm) | - | - | - | ||
![]() AZ761-1A-230AE ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 32.5 kOhms | - | - | - | Glenair | - | Retail Package | - | Active | - | -40°C ~ 70°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 10 ms | 230VAC | Non Latching | 440VAC, 125VDC - Max | - | 3.2 mA | 8 ms | - | 172.5 VAC | 12 A | - | - | 34.5 VAC | - | Sealed - Fully | Class F | - | - | - | - | - | ||
![]() AZ743-2CB-110DE ZETTLER | 8 |
| - | Through Hole | - | - | - | - | - | - | - | - | 25.2 kOhms | - | Silver Nickel (AgNi) | - | PEI-Genesis | - | Bulk | - | Active | - | -40°C ~ 100°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 7 ms | 110VDC | Non Latching | 400VAC, 150VDC - Max | - | 4.4 mA | 4 ms | - | 77 VDC | 10 A | - | - | 11 VDC | - | Sealed - Fully | Class B | - | - | - | - | - | ||
![]() AZ743-2CE-5DE ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 62 Ohms | - | Silver Tin Oxide (AgSnO) | - | Glenair | - | Retail Package | - | Active | - | -40°C ~ 100°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 7 ms | 5VDC | Non Latching | 400VAC, 150VDC - Max | - | 80.6 mA | 4 ms | - | 3.5 VDC | 10 A | - | - | 0.5 VDC | - | Sealed - Fully | Class B | - | - | - | - | - | ||
![]() AZ22801-1AE-12DE ZETTLER | 25 |
| - | Surface Mount | 208-BFQFP | - | - | - | 208-PQFP (28x28) | - | - | XC3S250 | 160 Ohms | - | Silver Tin Oxide (AgSnO) | - | AMD | 158 | Tray | - | Obsolete | - | 0°C ~ 85°C (TJ) | Spartan®-3E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.14V ~ 1.26V | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 5508 | 15 ms | 12VDC | Non Latching | 300VAC, 110VDC - Max | - | 75 mA | 10 ms | 221184 | 9 VDC | 40 A | 250000 | 612 | 1.2 VDC | - | - | Class B | - | - | - | - | - |