- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2250-1A-24DEF ZETTLER | 5 |
| - | Through Hole | 660 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36.4 mA | 10 ms | 18 VDC | 40 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2800-2A-240A6E ZETTLER | In Stock | - | - | Chassis Mount | 3.8 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 65°C | AZ2800 | Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 25 ms | 240VAC | Non Latching | 600VAC, 30VDC - Max | 16.7 mA | 25 ms | 192 VAC | 40 A | 48 VAC | Sealed - Fully | Class F | - | ||
![]() AZ2700-2A-12DTF ZETTLER | 40 |
| - | Chassis Mount | 75 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2700 | Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 30 ms | 12VDC | Non Latching | 400VAC, 150VDC - Max | 160 mA | 30 ms | 9 VDC | 30 A | 0.6 VDC | - | Class F | - | ||
![]() AZ2800-2A-22D ZETTLER | 36 |
| - | Chassis Mount | - | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2800 | Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 25 ms | 22VDC | Non Latching | 600VAC, 30VDC - Max | - | 25 ms | - | 40 A | 2.2 VDC | - | Class F | - | ||
![]() AZ2200-1C-6D ZETTLER | 49 |
| - | Through Hole | 40 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2200 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPDT (1 Form C) | General Purpose | 15 ms | 6VDC | Non Latching | 277VAC, 28VDC - Max | 150 mA | 10 ms | 4.5 VDC | 30 A | 0.6 VDC | - | Class F | - | ||
![]() AZ2100-1AE-15D ZETTLER | 36 |
| - | Through Hole | 256 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2100 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 15 ms | 15VDC | Non Latching | 300VAC, 30VDC - Max | 58.6 mA | 10 ms | 11.25 VDC | 40 A | 1.5 VDC | - | Class B | - | ||
![]() AZ2270-1CE-24DF ZETTLER | In Stock | - | - | Through Hole | 660 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2270 | PC Pin, Quick Connect | SPDT (1 Form C) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36 mA | 10 ms | 18 VDC | 30 A | 2.4 VDC | - | Class F | - | ||
![]() AZ21501-1AEH-24DEF ZETTLER | 35 |
| - | Through Hole | 640 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 125°C | AZ21501 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Non Latching | 300VAC, 110VDC - Max | 38 mA | 10 ms | 18 VDC | 30 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
![]() AZ7709T-1AE-5D ZETTLER | 46 |
| - | Through Hole | 55 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ7709T | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 90.9 mA | 4 ms | 3.5 VDC | 10 A | 0.25 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2701-2A-24DTWF ZETTLER | 13 |
| - | Socketable | 300 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2701 | Plug In, Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 30 ms | 24VDC | Non Latching | 400VAC, 150VDC - Max | 80 mA | 30 ms | 18 VDC | 30 A | 1.2 VDC | - | Class F | - | ||
![]() AZ7555-1A-18DSKF ZETTLER | 5 |
| - | Through Hole | 600 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ7555 | PC Pin | SPST-NO (1 Form A) | General Purpose | 20 ms | 18VDC | Non Latching | 277VAC, 30VDC - Max | 30 mA | 8 ms | 13.5 VDC | 20 A | 1.8 VDC | - | Class F | - | ||
![]() AZ2501P1-1C-48D ZETTLER | In Stock | - | - | Through Hole | 1.536 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 70°C | * | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 48VDC | Latching, Single Coil | 440VAC - Max | 31.3 mA | 15 ms | 38.4 VDC | 50 A | - | - | - | - | ||
![]() AZ2700-1A-6ATWF ZETTLER | 17 |
| - | Chassis Mount | 18.809 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2700 | Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 6VAC | Non Latching | 400VAC, 150VDC - Max | 319 mA | 30 ms | 4.8 VAC | 30 A | 0.9 VAC | - | Class F | - | ||
![]() AZ8-1C-48DSE ZETTLER | 34 |
| - | Through Hole | 7.12 kOhms | Silver (Ag) | American Zettler | Box | Active | -55°C ~ 90°C | AZ8 | PC Pin | SPDT (1 Form C) | General Purpose | 5 ms | 48VDC | Non Latching | 300VAC, 150VDC - Max | 6.7 mA | 2 ms | 36 VDC | 3 A | 2.4 VDC | Sealed - Fully | Class B | - | ||
![]() AZ2200-1CE-22D ZETTLER | 8 |
| - | Through Hole | - | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2200 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPDT (1 Form C) | General Purpose | 15 ms | 22VDC | Non Latching | 277VAC, 28VDC - Max | - | 10 ms | - | 30 A | 2.2 VDC | - | Class F | - | ||
![]() AZ2280-1A-120AKF ZETTLER | 5 |
| - | Chassis Mount | 2.5 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 60°C | AZ2280 | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 120VAC | Non Latching | 277VAC, 28VDC - Max | 48 mA | 10 ms | 102 VAC | 40 A | 24 VAC | - | Class F | - | ||
![]() AZ8-1CH-12DSEF ZETTLER | In Stock | - | - | Through Hole | 440 Ohms | Silver Nickel (AgNi) | American Zettler | Box | Active | - | AZ8 | PC Pin | SPDT (1 Form C) | General Purpose | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 27.3 mA | 2 ms | 9 VDC | 6 A | 0.6 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2150-1CE-18DF ZETTLER | 7 |
| - | Through Hole | 380 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 105°C | AZ2150 | PC Pin | SPDT (1 Form C) | General Purpose | 12 ms | 18VDC | Non Latching | 300VAC, 30VDC - Max | 47.4 mA | 5 ms | 13.5 VDC | 40 A | 1.8 VDC | - | Class F | - | ||
![]() AZ2150W-1AE-24DEFT ZETTLER | 44 |
| - | Through Hole | 520 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | * | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Non Latching | 440VAC, 250VDC - Max | 46.2 mA | 10 ms | 18 VDC | 30 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2100-1CE-18DE ZETTLER | 7 |
| - | Through Hole | 380 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2100 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPDT (1 Form C) | General Purpose | 15 ms | 18VDC | Non Latching | 300VAC, 30VDC - Max | 47.4 mA | 10 ms | 13.5 VDC | 40 A | 1.8 VDC | Sealed - Fully | Class B | - |