- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2280-1AT-220AF ZETTLER | 24 |
| - | Chassis Mount | 13.49 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 60°C | AZ2280 | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 220VAC | Non Latching | 277VAC, 28VDC - Max | 16.3 mA | 10 ms | 187 VAC | 40 A | 44 VAC | - | Class F | - | ||
![]() AZ762H-1ABE-60DEF ZETTLER | 42 |
| - | Through Hole | 7.5 kOhms | Silver Nickel (AgNi), Gold (Au) | American Zettler | Box | Active | -40°C ~ 105°C | AZ762H | PC Pin | SPST-NO (1 Form A) | General Purpose | 7 ms | 60VDC | Non Latching | 440VAC, 125VDC - Max | 8 mA | 3 ms | 42 VDC | 16 A | 6 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2850-2A-240A5 ZETTLER | 24 |
| - | Through Hole | 4.5 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 65°C | AZ2850 | PC Pin | DPST-NO (2 Form A) | General Purpose | 25 ms | 240VAC | Non Latching | 600VAC, 30VDC - Max | 16.7 mA | 25 ms | 192 VAC | 40 A | 48 VAC | - | Class F | - | ||
![]() AZ2800-2A-240A6EK ZETTLER | 40 |
| - | Chassis Mount | 3.8 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 65°C | AZ2800 | Quick Connect - 0.187 (4.7mm) | DPST-NO (2 Form A) | General Purpose | 25 ms | 240VAC | Non Latching | 600VAC, 30VDC - Max | 16.7 mA | 25 ms | 192 VAC | 40 A | 48 VAC | Sealed - Fully | Class F | - | ||
![]() AZ2150-1A-12D ZETTLER | In Stock | - | - | Through Hole | 155 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2150 | PC Pin | SPST-NO (1 Form A) | General Purpose | 12 ms | 12VDC | Non Latching | 300VAC, 30VDC - Max | 77.4 mA | 5 ms | 9 VDC | 40 A | 1.2 VDC | - | Class B | - | ||
![]() AZ756-1A-24DF ZETTLER | 8 |
| - | Through Hole | 1.1 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | * | PC Pin, Quick Connect - 0.187 (4.7mm) | SPST-NO (1 Form A) | General Purpose | 20 ms | 24VDC | Non Latching | 277VAC, 150VDC - Max | 21.8 mA | 10 ms | 19.2 VDC | 20 A | 2.4 VDC | - | Class F | - | ||
![]() AZ888P1-1A-12D ZETTLER | 8 |
| - | Through Hole | 960 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | * | PC Pin | SPST-NO (1 Form A) | General Purpose | 5 ms | 12VDC | Latching, Single Coil | - | 12.5 mA | 3 ms | 9.6 VDC | 8 A | 1.2 VDC | - | Class F | - | ||
![]() AZ576P-1C-12DE ZETTLER | 8 |
| - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8-1CH-5DSEF ZETTLER | 8 |
| - | Through Hole | 80 Ohms | Silver Nickel (AgNi) | American Zettler | Box | Active | - | AZ8 | PC Pin | SPDT (1 Form C) | General Purpose | 5 ms | 5VDC | Non Latching | 300VAC, 150VDC - Max | 62.5 mA | 2 ms | 3.75 VDC | 6 A | 0.25 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2150-1CE-24DF ZETTLER | 12 |
| - | Through Hole | 660 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 105°C | AZ2150 | PC Pin | SPDT (1 Form C) | General Purpose | 12 ms | 24VDC | Non Latching | 300VAC, 30VDC - Max | 36.4 mA | 5 ms | 18 VDC | 40 A | 2.4 VDC | - | Class F | - | ||
![]() AZ2270-1A-6DE ZETTLER | 12 |
| - | Through Hole | 40 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2270 | PC Pin, Quick Connect | SPST-NO (1 Form A) | General Purpose | 15 ms | 6VDC | Non Latching | 277VAC, 28VDC - Max | 150 mA | 10 ms | 4.5 VDC | 30 A | 0.6 VDC | Sealed - Fully | Class F | - | ||
![]() AZ733WC-2CE-24DE ZETTLER | 12 |
| - | Through Hole | 720 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 70°C | * | PC Pin | DPDT (2 Form C) | General Purpose | 10 ms | 24VDC | Non Latching | 400VAC, 150VDC - Max | 33.3 mA | 4 ms | 24 VDC | 10 A | 2.4 VDC | Sealed - Fully | Class B | - | ||
![]() AZ697-1C-12DEF ZETTLER | In Stock | - | - | Through Hole | 275 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 110°C | * | PC Pin | SPDT (1 Form C) | General Purpose | 8 ms | 12VDC | Non Latching | 277VAC, 150VDC - Max | 43.6 mA | 5 ms | 9 VDC | 10 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2280-1AE-48DE ZETTLER | In Stock | - | - | Chassis Mount | 2.56 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2280 | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 48VDC | Non Latching | 277VAC, 28VDC - Max | 19 mA | 10 ms | 36 VDC | 40 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2250-1AT-12DF ZETTLER | 48 |
| - | Through Hole | 155 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77.4 mA | 10 ms | 9 VDC | 40 A | 1.2 VDC | - | Class F | - | ||
![]() AZ2270-1CE-24DEF ZETTLER | In Stock | - | - | Through Hole | 660 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2270 | PC Pin, Quick Connect | SPDT (1 Form C) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36 mA | 10 ms | 18 VDC | 30 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2700-2A-3DTWF ZETTLER | 31 |
| - | Chassis Mount | 5 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2700 | Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 30 ms | 3VDC | Non Latching | 400VAC, 150VDC - Max | 600 mA | 30 ms | 2.25 VDC | 30 A | 0.15 VDC | - | Class F | - | ||
![]() AZ2704-1A-24A ZETTLER | 31 |
| - | Socketable | 300 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2704 | Plug In, Quick Connect - 0.110 (2.8mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 24VAC | Non Latching | 400VAC, 150VDC - Max | 80 mA | 30 ms | 19.2 VAC | 30 A | 3.6 VAC | - | Class B | - | ||
![]() AZ2100-1CE-24DF ZETTLER | 23 |
| - | Through Hole | 660 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 105°C | AZ2100 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPDT (1 Form C) | General Purpose | 15 ms | 24VDC | Non Latching | 300VAC, 30VDC - Max | 36.4 mA | 10 ms | 18 VDC | 40 A | 2.4 VDC | - | Class F | - | ||
![]() AZ7709T-1AE-9DSF ZETTLER | 7 |
| - | Through Hole | 400 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ7709T | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 9VDC | Non Latching | 250VAC, 30VDC - Max | 22.5 mA | 4 ms | 6.75 VDC | 10 A | 0.45 VDC | - | Class F | - |