- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Housing Material | Insert Material | Backshell Material, Plating | Base Product Number | CoilResistance | Contact Finish Mating | Contact Materials | Current - Saturation (Isat) | Current-IEC | Current-UL | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Primary Material | Product Status | RoHS | Torque-Screw | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Gender | Fastening Type | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Insulation Height | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Contact Tail Length | Inductance | DC Resistance (DCR) | Number of Levels | Shell Size, MIL | Spread Spectrum Bandwidth | Q @ Freq | Cable Opening | Contact Mating Finish | Wire Gauge or Range - AWG | Contact Form | Positions Per Level | Plug Wire Entry | Header Orientation | Relay Type | Wire Gauge or Range - mm² | Wire Strip Length | Collector Emitter Voltage (VCEO) | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Screw Size | Contact Rating (Current) | Must Release Voltage | Absolute Pull Range (APR) | Seal Rating | Coil Insulation | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ9405-1C-12DSF ZETTLER | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | Box | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2270-1CT-24DEF ZETTLER | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 660 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | American Zettler | Box | - | Active | - | - | - | - | -55°C ~ 85°C | - | AZ2270 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | General Purpose | - | - | - | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36 mA | 10 ms | 18 VDC | - | 30 A | 2.4 VDC | - | Sealed - Fully | Class F | - | - | - | - | - | ||
![]() AZ2850-2AE-24DE ZETTLER | 47 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 350 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | Box | - | Active | - | - | - | - | -40°C ~ 85°C | - | AZ2850 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | - | - | - | General Purpose | - | - | - | 25 ms | 24VDC | Non Latching | 600VAC, 30VDC - Max | 68.5 mA | 25 ms | 18 VDC | - | 40 A | 2.4 VDC | - | Sealed - Fully | Class F | - | - | - | - | - | ||
![]() AZ2100-1CE-15DE ZETTLER | 47 |
| - | Silver | Free Hanging | Through Hole | - | - | - | - | - | - | - | - | - | 256 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | Box | - | Active | Non-Compliant | - | - | - | -55°C ~ 85°C | Bulk | AZ2100 | - | - | Crimp | Plug | - | 4 | 125 °C | -55 °C | - | - | Male | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | General Purpose | - | - | - | 15 ms | 15VDC | Non Latching | 300VAC, 30VDC - Max | 58.6 mA | 10 ms | 11.25 VDC | - | 40 A | 1.5 VDC | - | Sealed - Fully | Class B | - | - | - | - | Fluid Resistant | ||
![]() AZ2250-1CE-12DE ZETTLER | 24 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 155 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | Box | - | Active | - | - | - | - | -40°C ~ 85°C | - | AZ2250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | General Purpose | - | - | - | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77.4 mA | 10 ms | 9 VDC | - | 30 A | 1.2 VDC | - | Sealed - Fully | Class F | - | - | - | - | - | ||
![]() AZ2701-2A-24A ZETTLER | 44 |
| - | - | - | Socketable | - | - | - | - | - | - | - | - | - | 300 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | American Zettler | Box | - | Active | - | - | - | - | -40°C ~ 85°C | - | AZ2701 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | - | - | - | General Purpose | - | - | - | 30 ms | 24VAC | Non Latching | 400VAC, 150VDC - Max | 80 mA | 30 ms | 19.2 VAC | - | 30 A | 3.6 VAC | - | - | Class B | - | - | - | - | - | ||
![]() AZ2250-1AE-6DE ZETTLER | 44 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 40 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | Box | - | Active | Non-Compliant | - | - | - | -40°C ~ 85°C | - | AZ2250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | General Purpose | - | - | - | 15 ms | 6VDC | Non Latching | 277VAC, 28VDC - Max | 150 mA | 10 ms | 4.5 VDC | - | 40 A | 0.6 VDC | - | Sealed - Fully | Class F | - | - | - | - | - | ||
![]() AZ832P2-2C-15DSE ZETTLER | 44 |
| - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | Box | - | Active | Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2701-1A-110DW ZETTLER | 44 |
| - | - | - | Socketable | - | - | - | - | - | - | - | - | - | 6.3 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | American Zettler | Box | - | Active | - | - | - | - | -40°C ~ 85°C | - | AZ2701 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | General Purpose | - | - | - | 30 ms | 110VDC | Non Latching | 400VAC, 150VDC - Max | 17.5 mA | 30 ms | 82.5 VDC | - | 30 A | 5.5 VDC | - | - | Class B | - | - | - | - | - | ||
![]() AZ2700-1A-220ATWF ZETTLER | 44 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | 22 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | Box | - | Active | - | - | - | - | -40°C ~ 105°C | - | AZ2700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | General Purpose | - | - | - | 30 ms | 220VAC | Non Latching | 400VAC, 150VDC - Max | 10 mA | 30 ms | 176 VAC | - | 30 A | 33 VAC | - | - | Class F | - | - | - | - | - | ||
![]() AZ2250-1AET-24DF ZETTLER | 34 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 660 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | Box | - | Active | Compliant | - | - | - | -40°C ~ 85°C | - | AZ2250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | General Purpose | - | - | 100 V | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36.4 mA | 10 ms | 18 VDC | - | 40 A | 2.4 VDC | - | - | Class F | - | - | - | - | - | ||
![]() AZ7621P-1C-24DE ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | Box | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ7709T-1AE-48DSF ZETTLER | 9 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | KJB7T | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | ITT Cannon, LLC | Bulk | - | Active | - | - | - | - | -40°C ~ 105°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | General Purpose | - | - | - | 8 ms | 48VDC | Non Latching | 250VAC, 30VDC - Max | - | 4 ms | - | - | 10 A | 2.4 VDC | - | - | Class F | - | - | - | - | - | ||
![]() AZ761-1AB-48DEK ZETTLER | 30 |
| - | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | - | - | JT06RT12 | 5.76 kOhms | Gold | Copper Alloy | - | - | - | - | - | - | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series II, JT | - | - | Crimp | Plug, Female Sockets | - | 4 | - | - | - | Aviation, Marine, Military | - | Bayonet Lock | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | - | Cadmium over Nickel | 12-4 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | General Purpose | - | - | - | 15 ms | 48VDC | Non Latching | 440VAC, 125VDC - Max | 8.3 mA | 8 ms | 33.6 VDC | - | 12 A | 4.8 VDC | - | Sealed - Fully | Class F | Coupling Nut | - | 50.0µin (1.27µm) | - | - | ||
![]() AZ2701-1A-220AW ZETTLER | 30 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | SG-8101 | 22 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 34.4 MHz | ±15ppm | CMOS | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | General Purpose | - | - | - | 30 ms | 220VAC | Non Latching | 400VAC, 150VDC - Max | 10 mA | 30 ms | 176 VAC | - | 30 A | 33 VAC | - | - | Class B | - | 0.055 (1.40mm) | - | - | - | ||
![]() AZ2280-1C-220AEF ZETTLER | 30 |
| - | - | - | Through Hole | - | - | - | - | - | Thermoplastic | - | - | VK16 | 13.49 kOhms | - | Copper | - | - | 8 A | - | - | - | Amphenol Anytek | Bulk | - | Active | - | - | 300 V | - | -40°C ~ 115°C | - | VK | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 16 | - | - | Green | - | - | - | - | 0.138 (3.50mm) | - | - | - | - | 0.433 (11.00mm) | - | - | - | - | - | Solder | - | - | - | - | 0.134 (3.40mm) | - | - | 1 | - | - | - | - | Tin | - | SPDT (1 Form C) | 16 | - | 45° | General Purpose | - | - | - | 15 ms | 220VAC | Non Latching | 277VAC, 28VDC - Max | 16.3 mA | 10 ms | 187 VAC | - | 20 A | 44 VAC | - | Sealed - Fully | Class F | Mating Flange | - | - | UL94 V-0 | - | ||
![]() AZ21501P-1C-24DE ZETTLER | 30 |
| - | - | - | Surface Mount | 4-SMD, J-Lead | - | - | 4-SMD | - | - | - | - | - | 384 Ohms | - | Silver Tin Oxide (AgSnO) | 8A | - | - | 14MHz | 100 kHz | Alloy Powder | Eaton - Electronics Division | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | -55°C ~ 155°C | - | ACDL1V | 0.472 L x 0.378 W (12.00mm x 9.60mm) | ±20% | - | - | - | - | - | - | - | - | - | - | 5.3 A | - | - | - | Shielded | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 7.5 µH | 30mOhm Max | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | General Purpose | - | - | - | 15 ms | 24VDC | Latching, Single Coil | 277VAC, 110VDC - Max | 62.5 mA | 15 ms | 19.2 VDC | - | 50 A | - | - | Sealed - Fully | Class F | - | 0.457 (11.60mm) | - | - | AEC-Q200 | ||
![]() AZ888-2A-12DEA ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | Box | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ22801-1AE-24DE ZETTLER | 28 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | 640 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | Box | - | Active | - | - | - | - | -55°C ~ 100°C | - | AZ22801 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | General Purpose | - | - | - | 15 ms | 24VDC | Non Latching | 300VAC, 110VDC - Max | 38 mA | 10 ms | 18 VDC | - | 40 A | 2.4 VDC | - | - | Class B | - | - | - | - | - | ||
![]() AZ22801-1C-12AEF ZETTLER | 28 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | 27 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | American Zettler | Box | - | Active | - | - | - | - | -55°C ~ 130°C | - | AZ22801 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | General Purpose | - | - | - | 15 ms | 12VAC | Non Latching | 300VAC, 110VDC - Max | 444.4 mA | 10 ms | 9 VAC | - | 40 A | 3.6 VAC | - | - | Class F | - | - | - | - | - |