- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2704-1A-6AW ZETTLER | 49 |
| - | Socketable | 18.809 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2704 | Plug In, Quick Connect - 0.110 (2.8mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 6VAC | Non Latching | 400VAC, 150VDC - Max | 319 mA | 30 ms | 4.8 VAC | 30 A | 0.9 VAC | - | Class B | - | ||
![]() AZ943-1AH-36DE ZETTLER | 49 |
| - | Through Hole | - | Silver Tin Oxide (AgSnO) | American Zettler | Tube | Active | -40°C ~ 90°C | AZ943 | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 36VDC | Non Latching | 277VAC, 30VDC - Max | - | 5 ms | - | 15 A | 3.6 VDC | Sealed - Fully | Class B | - | ||
![]() AZ832-2C-15DSE ZETTLER | In Stock | - | - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2200-1CE-5DE ZETTLER | 46 |
| - | Through Hole | 27 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2200 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPDT (1 Form C) | General Purpose | 15 ms | 5VDC | Non Latching | 277VAC, 28VDC - Max | 185 mA | 10 ms | 3.75 VDC | 30 A | 0.5 VDC | Sealed - Fully | Class F | - | ||
![]() AZ9481-1CE-12D ZETTLER | 46 |
| - | Through Hole | 360 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | * | PC Pin | SPDT (1 Form C) | General Purpose | 10 ms | 12VDC | Non Latching | 250VAC, 30VDC - Max | 33.3 mA | 5 ms | 9.6 VDC | 10 A | 1.2 VDC | - | Class F | - | ||
![]() AZ755-1C-24DEF ZETTLER | 46 |
| - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ761-1A-5DEK ZETTLER | 37 |
| - | Through Hole | 62 Ohms | - | American Zettler | Box | Active | -40°C ~ 85°C | AZ761 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 5VDC | Non Latching | 440VAC, 125VDC - Max | 80.6 mA | 8 ms | 3.5 VDC | 12 A | 0.5 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2700-1A-110DTWF ZETTLER | In Stock | - | - | Chassis Mount | 6.3 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2700 | Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 110VDC | Non Latching | 400VAC, 150VDC - Max | 17.5 mA | 30 ms | 82.5 VDC | 30 A | 5.5 VDC | - | Class F | - | ||
![]() AZ2160-1CE-12DEF ZETTLER | 23 |
| - | Socketable | 155 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 125°C | * | Plug In, Quick Connect - 0.250 (6.3mm) | SPDT (1 Form C) | General Purpose | 12 ms | 12VDC | Non Latching | 300VAC, 30VDC - Max | 77.4 mA | 5 ms | 9 VDC | 40 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2270-1CET-12DETF ZETTLER | In Stock | - | - | Through Hole | 155 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2270 | PC Pin, Quick Connect | SPDT (1 Form C) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77 mA | 10 ms | 9 VDC | 30 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
![]() AZ7709-1AE-6DS ZETTLER | 16 |
| - | Through Hole | 180 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ7709 | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 6VDC | Non Latching | 250VAC, 30VDC - Max | 33.3 mA | 4 ms | 4.5 VDC | 5 A | 0.3 VDC | - | - | - | ||
![]() AZ2270-1C-22D ZETTLER | 7 |
| - | Through Hole | - | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2270 | PC Pin, Quick Connect | SPDT (1 Form C) | General Purpose | 15 ms | 22VDC | Non Latching | 277VAC, 28VDC - Max | - | 10 ms | - | 30 A | 2.2 VDC | - | Class F | - | ||
![]() AZ2270-1A-24DE ZETTLER | 20 |
| - | Through Hole | 660 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2270 | PC Pin, Quick Connect | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36 mA | 10 ms | 18 VDC | 30 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
![]() AZ8A-1CH-48DSEF ZETTLER | 20 |
| - | Through Hole | - | Silver Alloy | American Zettler | Box | Active | - | AZ8A | PC Pin | SPDT (1 Form C) | General Purpose | 5 ms | 48VDC | Non Latching | 300VAC, 150VDC - Max | - | 2 ms | - | 10 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2280-1C-22D ZETTLER | 40 |
| - | Chassis Mount | - | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2280 | Quick Connect - 0.187/0.250 | SPDT (1 Form C) | General Purpose | 15 ms | 22VDC | Non Latching | 277VAC, 28VDC - Max | - | 10 ms | - | 20 A | 2.2 VDC | - | Class F | - | ||
![]() AZ2250-1AE-5D ZETTLER | 40 |
| - | Through Hole | 27 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 5VDC | Non Latching | 277VAC, 28VDC - Max | 185.2 mA | 10 ms | 3.75 VDC | 40 A | 0.5 VDC | - | Class F | - | ||
![]() AZ770-1C-48DE ZETTLER | 49 |
| - | Through Hole | 5.12 kOhms | Silver Nickel (AgNi) | American Zettler | Box | Active | -40°C ~ 85°C | * | PC Pin | SPDT (1 Form C) | General Purpose | 8 ms | 48VDC | Non Latching | 250VAC, 30VDC - Max | 9.4 mA | 4 ms | 36 VDC | 5 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2701-2A-12A ZETTLER | 40 |
| - | Socketable | 75 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2701 | Plug In, Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 30 ms | 12VAC | Non Latching | 400VAC, 150VDC - Max | 160 mA | 30 ms | 9.6 VAC | 30 A | 1.8 VAC | - | Class B | - | ||
![]() AZ9405-1C-6DE ZETTLER | 40 |
| - | Through Hole | 90 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | * | PC Pin | SPDT (1 Form C) | General Purpose | 10 ms | 6VDC | Non Latching | 277VAC, 30VDC - Max | 66.7 mA | 5 ms | 4.5 VDC | 10 A | - | Sealed - Fully | Class F | - | ||
![]() AZ2701-1A-120ATWF ZETTLER | 5 |
| - | Socketable | 5.217 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2701 | Plug In, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 120VAC | Non Latching | 400VAC, 150VDC - Max | 23 mA | 30 ms | 96 VAC | 30 A | 18 VAC | - | Class F | - |