- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Dielectric Material | Housing Material | Weight | Insert Material | Backshell Material, Plating | Approvals | Base Product Number | CoilResistance | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Mounting | Mounting Styles | Number of Outlets | Package | Primary Material | Product Status | RoHS | Shaft Type | Torque-Screw | Voltage Rating DC | Voltage, Rating | Voltage-UL | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Connector Type | Type | Number of Positions | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Insulation Height | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Efficiency | Output Voltage | Output Type | Lead Spacing | Current - Supply (Disable) (Max) | Contact Tail Length | Memory Size | Current - Output (Max) | Number of Levels | Shell Size, MIL | Spread Spectrum Bandwidth | Input Type | Cable Opening | Contact Mating Finish | Voltage - Output | Wire Gauge or Range - AWG | Contact Form | Positions Per Level | Plug Wire Entry | Header Orientation | Relay Type | Current - Max | Wire Gauge or Range - mm² | Wire Strip Length | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Screw Size | Contact Rating (Current) | Form | Must Release Voltage | Output Connector | Absolute Pull Range (APR) | Seal Rating | Form Factor | Speed - Read | Speed - Write | Coil Insulation | VA Rating | Features | Input Voltage | Phase | Bearings | IP Rating | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ21501-1CE-24AEF ZETTLER | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | - | - | 120 Ohms | Gold | Copper Alloy | - | - | - | - | - | Glenair | - | - | - | Retail Package | Metal | Active | - | - | - | - | - | - | -65°C ~ 175°C | 806 | - | - | Solder | Plug, Male Pins | - | - | Olive Drab | - | - | - | Threaded | - | - | - | E | - | - | - | - | - | - | Olive Drab Cadmium | 16-44 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | General Purpose | - | - | - | 15 ms | 24VAC | Non Latching | 300VAC, 110VDC - Max | 200 mA | 10 ms | 18 VAC | - | 50 A | - | 7.2 VAC | - | - | Sealed - Fully | - | - | - | Class F | - | Ground | - | - | - | - | - | - | - | - | ||
![]() AZ762-1AE-24DI ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 1.44 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | General Purpose | - | - | - | 15 ms | 24VDC | Non Latching | 440VAC, 125VDC - Max | 16.7 mA | 8 ms | 16.8 VDC | - | 20 A | - | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9375-1A-24D ZETTLER | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Micron Technology Inc. | - | - | - | Box | - | Active | - | - | - | - | - | - | 0°C ~ 70°C | 7400 | - | - | - | - | NVMe | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.4TB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 | 6.6GB/s | 5.4GB/s | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ762H-1CB-12DSEF ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 576 Ohms | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | AUTEC POWER SYSTEMS | - | - | - | Case | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | DT070B (54W) | - | - | - | - | - | - | - | ITE (Commercial) | 54 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | Level VI | - | - | - | - | - | - | 6A | - | - | - | IEC 320-C6 | - | - | 9V | - | SPDT (1 Form C) | - | - | - | General Purpose | - | - | - | 7 ms | 12VDC | Non Latching | 440VAC, 125VDC - Max | 20.8 mA | 3 ms | 9 VDC | - | 10 A | Desktop | 1.2 VDC | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. | - | Sealed - Fully | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ22801-1CE-120A ZETTLER | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | - | - | 3.04 kOhms | Gold | Copper Alloy | - | - | - | - | - | Glenair | - | - | - | Retail Package | Metal | Active | - | - | - | - | - | - | -65°C ~ 175°C | 806 | - | - | Solder | Plug, Male Pins | - | - | Silver | - | - | - | Threaded | - | - | - | C | - | - | - | - | - | - | Nickel/PTFE | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | General Purpose | - | - | - | 15 ms | 120VAC | Non Latching | 300VAC, 110VDC - Max | 39.5 mA | 10 ms | 90 VAC | - | 40 A | - | 36 VAC | - | - | - | - | - | - | Class B | - | Ground | - | - | - | - | - | - | - | - | ||
![]() AZ943S-1CH-24DF ZETTLER | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ951-1CH-24DSE ZETTLER | 25 |
| - | Panel Mount | - | Flange | Aluminum | - | - | - | Thermoplastic | - | - | TVP00DZ | - | Gold | Copper Alloy | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | Bulk | Metal | Active | - | - | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Crimp | Receptacle, Male Pins | - | 39 | Black | Aviation, Marine, Military | - | - | Threaded | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | - | Black Zinc Nickel | 21-39 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | General Purpose | - | - | - | 5 ms | 24VDC | Non Latching | 220VAC, 60VDC - Max | - | 1 ms | - | - | 5 A | - | 2.4 VDC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | 100.0µin (2.54µm) | - | - | ||
![]() AZ22801-1CE-120AE ZETTLER | 25 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 3.04 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | Active | - | - | - | - | - | - | -55°C ~ 100°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | General Purpose | - | - | - | 15 ms | 120VAC | Non Latching | 300VAC, 110VDC - Max | 39.5 mA | 10 ms | 90 VAC | - | 40 A | - | 36 VAC | - | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ21501-1CH-48DE ZETTLER | 17 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | 2.56 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | Kamaya Inc. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -55°C ~ 100°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | General Purpose | - | - | - | 15 ms | 48VDC | Non Latching | 300VAC, 110VDC - Max | 19 mA | 10 ms | 36 VDC | - | 30 A | - | 4.8 VDC | - | - | Sealed - Fully | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ165-2C-12D ZETTLER | 25 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | 160 Ohms | - | Silver Cerium (AgCe) | - | - | - | - | - | EPSON | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 33.792 MHz | ±15ppm | CMOS | - | - | Plug In | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | General Purpose | - | - | - | 25 ms | 12VDC | Non Latching | 250VAC, 30VDC - Max | 75 mA | 25 ms | 9.6 VDC | - | 7 A | - | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
![]() AZ21501-1AE-12AEF ZETTLER | 25 |
| - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | 27 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | TAW ELECTRONICS, INC | - | - | - | Bulk | - | Active | - | - | - | 100V | - | - | -55°C ~ 105°C | MKP 10 | 1.634 L x 0.787 W (41.50mm x 20.00mm) | ±10% | PC Pins | - | - | - | - | General Purpose | - | 10 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 1.476 (37.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | General Purpose | - | - | - | 15 ms | 12VAC | Non Latching | 300VAC, 110VDC - Max | 444.4 mA | 10 ms | 9 VAC | - | 50 A | - | 3.6 VAC | - | - | Sealed - Fully | - | - | - | Class F | - | - | - | - | - | - | 1.555 (39.50mm) | - | - | - | ||
![]() AZ165-2C-240A ZETTLER | 25 |
| - | Socketable | - | - | - | - | - | - | - | - | - | - | 22 kOhms | - | Silver Cerium (AgCe) | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | Active | - | - | - | - | - | - | -55°C ~ 70°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | General Purpose | - | - | - | 25 ms | 240VAC | Non Latching | 250VAC, 30VDC - Max | 5 mA | 25 ms | 192 VAC | - | 7 A | - | 72 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2150-1B-5DEF ZETTLER | 25 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | 27 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | Mercury United Electronics, Inc. | - | - | - | Strip | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | QuikXO | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | VCTCXO | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | 12.504 MHz | ±1ppm | LVPECL | - | - | PC Pin | Amplitude Control | Crystal | 28mA (Typ) | - | - | - | - | 18mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | SPST-NC (1 Form B) | - | - | - | General Purpose | - | - | - | 12 ms | 5VDC | Non Latching | 300VAC, 30VDC - Max | 185.2 mA | 5 ms | 3.75 VDC | - | 30 A | - | 0.5 VDC | - | ±8ppm | Sealed - Fully | - | - | - | Class F | - | - | - | - | - | - | 0.067 (1.70mm) | - | - | - | ||
![]() AZ22801-1CE-24DE ZETTLER | 22 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 640 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | American Zettler | - | - | - | Box | - | Active | - | - | - | - | - | - | -55°C ~ 100°C | AZ22801 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | General Purpose | - | - | - | 15 ms | 24VDC | Non Latching | 300VAC, 110VDC - Max | 38 mA | 10 ms | 18 VDC | - | 40 A | - | 2.4 VDC | - | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2280-1C-220AEF ZETTLER | 30 |
| - | Through Hole | - | - | - | - | Thermoplastic | - | - | - | - | VK16 | 13.49 kOhms | - | Copper | - | 8 A | - | - | - | Amphenol Anytek | - | - | - | Bulk | - | Active | - | - | - | - | - | 300 V | -40°C ~ 115°C | VK | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 16 | Green | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | - | 0.433 (11.00mm) | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | 0.134 (3.40mm) | - | - | 1 | - | - | - | - | Tin | - | - | SPDT (1 Form C) | 16 | - | 45° | General Purpose | - | - | - | 15 ms | 220VAC | Non Latching | 277VAC, 28VDC - Max | 16.3 mA | 10 ms | 187 VAC | - | 20 A | - | 44 VAC | - | - | Sealed - Fully | - | - | - | Class F | - | Mating Flange | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() AZ2280-1CE-24DEF ZETTLER | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | CE | - | 660 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | Dynapar | HS35R10248323 | - | American Zettler | - | Hollowshaft | - | Box | - | Active | Yes | Hollow | - | - | - | - | -40 to 85 Degrees C | AZ2280 | - | - | 12 Pin Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | 5~26 VDC | Single Ended | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | General Purpose | - | - | - | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36 mA | 10 ms | 18 VDC | - | 20 A | - | 2.4 VDC | - | - | Sealed - Fully | - | - | - | Class F | - | - | 5~26 VDC | - | Yes | IP67 | - | - | - | - | ||
![]() AZ2270-1C-48DF ZETTLER | 40 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | 2.56 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | Cutler Hammer, Div of Eaton Co | 460-0101 | - | American Zettler | DIN Rail | - | - | Box | - | Active | - | - | - | - | - | - | -55°C ~ 85°C | AZ2270 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | General Purpose | - | - | - | 15 ms | 48VDC | Non Latching | 277VAC, 28VDC - Max | 19 mA | 10 ms | 36 VDC | - | 30 A | - | 4.8 VDC | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ7709T-1AE-3DSEF ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 45 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | Miscellaneous | - | - | American Zettler | - | - | - | Box | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | AZ7709T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | General Purpose | - | - | - | 8 ms | 3VDC | Non Latching | 250VAC, 30VDC - Max | 66.7 mA | 4 ms | 2.25 VDC | - | 10 A | - | 0.15 VDC | - | - | Sealed - Fully | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2280-1C-9DE ZETTLER | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | CSA, UL | - | 97 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | Square D | 434108 | - | American Zettler | - | - | - | Box | - | Active | Yes | - | - | - | - | - | -55°C ~ 85°C | AZ2280 | - | - | Screw Clamp | - | Control | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | General Purpose | - | - | - | 15 ms | 9VDC | Non Latching | 277VAC, 28VDC - Max | 93 mA | 10 ms | 6.75 VDC | - | 20 A | - | 0.9 VDC | - | - | Sealed - Fully | - | - | - | Class F | 50 VA | - | - | 1 | - | - | - | - | - | - | ||
![]() AZ22801-1A-220A ZETTLER | 40 |
| - | Chassis Mount | - | - | - | - | Aluminum | - | - | - | - | - | 13.49 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | Grace Technologies | P-P27Q3R2-M3RF3 | - | American Zettler | - | - | (2) GFCI | Box | - | Active | - | - | - | - | - | - | -55°C ~ 100°C | AZ22801 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | General Purpose | - | - | - | 15 ms | 220VAC | Non Latching | 300VAC, 110VDC - Max | 16.3 mA | 10 ms | 165 VAC | - | 40 A | - | 66 VAC | - | - | - | - | - | - | Class B | - | - | - | - | - | IP65 | - | - | - | - |