- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Weight | Number of Terminals | End Contact Material | Approvals | Body Orientation | Coil Voltage-Nom | CoilResistance | Contact Classification | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Size / Insert Arrangement | Termination Method | Timing Range | Voltage, Rating | Operating Temperature | Series | JESD-609 Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Gender | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Gender | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Number of Ports | Throw Configuration | Max Voltage Rating (DC) | Family | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Shell Plating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Mode of Operation | Relay Form | Coil Operate Voltage(DC) | Features | Terminal Length | Strain Relief | Contacts | IP Rating | Product Length (mm) | Length | Body Height | Product Height (mm) | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ770-1A-5DSEK ZETTLER | 29 |
| - | - | Through Hole | - | - | - | - | - | - | - | 125 Ohms | - | Silver Nickel (AgNi) | - | - | - | - | American Zettler | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 8 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 40 mA | 4 ms | - | 3.75 VDC | 5 A | 0.25 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ165-4C-120A ZETTLER | In Stock | - | - | - | Socketable | - | - | - | - | - | - | - | 4.55 kOhms | - | Silver Cerium (AgCe) | - | - | - | - | American Zettler | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 70°C | * | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | 25 ms | 120VAC | Non Latching | 250VAC, 30VDC - Max | 10 mA | 25 ms | - | 96 VAC | 5 A | 36 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9481-1A-48D ZETTLER | 29 |
| - | - | Through Hole | - | - | - | - | - | - | - | 11.52 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | American Zettler | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10 ms | 48VDC | Non Latching | 250VAC, 30VDC - Max | 4.2 mA | 5 ms | - | 38.4 VDC | 10 A | 4.8 VDC | - | - | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ21501-1CH-24DE ZETTLER | 29 |
| - | - | Through Hole | - | - | - | - | - | - | - | 640 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | American Zettler | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 100°C | AZ21501 | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15 ms | 24VDC | Non Latching | 300VAC, 110VDC - Max | 38 mA | 10 ms | - | 18 VDC | 30 A | 2.4 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2200-1CE-5DE ZETTLER | 46 |
| - | - | Through Hole | - | - | - | - | - | - | - | 27 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | American Zettler | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 85°C | AZ2200 | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15 ms | 5VDC | Non Latching | 277VAC, 28VDC - Max | 185 mA | 10 ms | - | 3.75 VDC | 30 A | 0.5 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ21501-1CE-48AEF ZETTLER | 7 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | American Zettler | - | - | - | - | - | Box | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | -55°C ~ 125°C | AZ21501 | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15 ms | 48VAC | Non Latching | 300VAC, 110VDC - Max | - | 10 ms | - | - | 50 A | 14.4 VAC | - | - | - | - | - | - | Sealed - Fully | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ6991-1A-60D ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | 16.6 kOhms | - | Silver Nickel (AgNi) | - | - | - | - | American Zettler | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | AZ6991 | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 8 ms | 60VDC | Non Latching | 400VAC, 125VDC - Max | 3.6 mA | 4 ms | - | 45 VDC | 8 A | 3 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ21501-1CE-220AEF ZETTLER | 21 |
| - | - | Through Hole | - | - | - | - | - | - | - | 13.49 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 125°C | * | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15 ms | 220VAC | Non Latching | 300VAC, 110VDC - Max | 16.3 mA | 10 ms | - | 165 VAC | 50 A | 66 VAC | - | - | - | - | - | - | Sealed - Fully | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9405-1C-12DSSF ZETTLER | In Stock | - | - | - | Surface | - | - | - | - | CE, CSA, UL | - | - | 960 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | SSAC | THC431B-SSAC | American Zettler | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | 0 | - | -40°C ~ 105°C | * | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15 ms | 120 VAC | Non Latching | 277VAC, 30VDC - Max | 12.5 mA | 5 ms | - | 9 VDC | 10 A | - | - | - | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | One-Shot | - | - | - | - | - | 1NO | - | - | - | - | - | - | ||
![]() AZ2704-2A-24DTWF ZETTLER | 21 |
| - | - | Socketable | - | - | - | - | cULus | - | - | 300 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | ABB | OVRHTE254803D5 | American Zettler | Surface | - | - | - | - | Box | - | - | Active | - | - | Yes | - | - | - | - | - | -40°C ~ 105°C | AZ2704 | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.110 (2.8mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 30 ms | 24VDC | Non Latching | 400VAC, 150VDC - Max | 80 mA | 30 ms | - | 18 VDC | 30 A | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ7695-1A-12DKF ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | 160 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | American Zettler | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 20 ms | 12VDC | Non Latching | 250VAC, 30VDC - Max | 75 mA | 10 ms | - | 8.4 VDC | 25 A | 1.2 VDC | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ888P2-1AB-5D ZETTLER | 2056 |
| - | - | - | - | 4.5 g | 37 | Silver Tin Oxide | - | Straight | 5 V | 83 Ω | 37Signal | - | 30000 Cycle(s) | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ888P2-1AB-5D | American Zettler | - | Wall | -65C to 200C | 85 °C | -40 °C | Box | Active | 30.96(mm) | Active | No | 5.54 | - | - | 15-35 | Crimp | - | 400VAC | - | * | - | - | - | Circular | - | - | - | RCP | compliant | - | UL | - | 20.2 mm | 37(POS) | 11.3 mm | 20.2mm x 11.3mm x 10.5mm | SKT | 100 mΩ | 1000000000 Ω | 8 A | 240 V | - | SOLDER | 1(Port) | - | - | MS | - | - | 8 A | - | 5 ms | - | - | - | - | 3 ms | - | - | - | - | 380 V | AC/DC | LATCHED | - | DC | 8 | - | Electroless Nickel | 1000 Vrms | Random | - | 3000 Vrms | - | - | SPST | 6.5 V | - | 1 FORM A,B | 4 V | - | 0.0035 inch | No | - | - | 34.29(mm) | - | 10.5 mm | 30.96(mm) | - | ||
![]() AZ2850-2C-6D ZETTLER | 30 |
| - | Through Hole | Through Hole | 8 | 86 g | 16 | Silver Cadmium Oxide | - | - | 6 V | 22 Ohms | - | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2850-2C-6D | American Zettler | - | - | - | 85 °C | -40 °C | Box | Active | - | Active | - | 5.63 | Compliant | Yes | - | - | - | - | -40°C ~ 85°C | * | - | PC Pin | EAR99 | - | - | 85 °C | -40 °C | - | compliant | - | UL; VDE | PC Pin | 52.6 mm | - | 34.8 mm | 52.6mm x 34.8mm x 26.4mm | - | 50 mΩ | 1000000000 Ω | - | - | 600 V | SOLDER | - | DPDT | 30 V | - | DPDT (2 Form C) | General Purpose | - | - | 25 ms | 6VDC | Non Latching | 600VAC, 30VDC - Max | 272 mA | 25 ms | - | 4.5 VDC | 40 A | 0.6 VDC | - | AC/DC | LATCHED | 6 V | DC | 16 | - | - | 1500 Vrms | Random | Class F | 4000 Vrms | - | - | DPDT | 10.5 V | - | 2 FORM C | 4.5 V | - | 0.0084 inch | - | - | - | - | - | 26.4 mm | - | Lead Free | ||
![]() AZ2280-1C-6D ZETTLER | 41 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | 40 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | American Zettler | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 85°C | AZ2280 | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15 ms | 6VDC | Non Latching | 277VAC, 28VDC - Max | 150 mA | 10 ms | - | 4.5 VDC | 20 A | 0.6 VDC | - | - | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2151-1AE-5DE ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | 27 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 12 ms | 5VDC | Non Latching | 300VAC, 30VDC - Max | 185.2 mA | 5 ms | - | 3.75 VDC | 40 A | 0.5 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ7621-1C-12DE ZETTLER | 2167 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2701-2A-110DW ZETTLER | 28 |
| - | - | Socketable | - | - | - | - | - | - | - | 6.3 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | American Zettler | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | AZ2701 | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 30 ms | 110VDC | Non Latching | 400VAC, 150VDC - Max | 17.5 mA | 30 ms | - | 82.5 VDC | 30 A | 5.5 VDC | - | - | - | - | - | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2270-1C-22D ZETTLER | 7 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | American Zettler | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 85°C | AZ2270 | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15 ms | 22VDC | Non Latching | 277VAC, 28VDC - Max | - | 10 ms | - | - | 30 A | 2.2 VDC | - | - | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9481-1AET-12D ZETTLER | In Stock | - | - | - | Front Mount | 3 | 8 g | 4 | Silver Tin Oxide | CSA, UL | - | 12 V | 720 Ohms | - | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | AMERICAN ZETTLER INC | Turck | U-38803 | American Zettler | - | - | - | 85 °C | -40 °C | Box | Active | - | Active | - | 5.67 | - | Yes | - | - | - | - | -40°C ~ 85°C | * | e3 | - | EAR99 | - | Tin | - | - | - | compliant | 15 A | - | PC Pin | 22.5 mm | - | 16.5 mm | 22.5mm x 16.5mm x 11.4mm | - | 100 mΩ | 100000000 Ω | 16 A | 30 V | - | SOLDER | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 16 A | - | 10 ms | 12VDC | Non Latching | 250VAC, 30VDC - Max | 16.7 mA | 5 ms | - | 9.6 VDC | 16 A | 1.2 VDC | 250 V | AC/DC | LATCHED | - | DC | 4 | - | - | 1000 Vrms | Random | Class F | 2500 Vrms | - | - | SPST | 32.2 V | - | 1 FORM A | 9.6 V | - | 0.0037 inch | - | - | IP67 | - | 3 m | 11.4 mm | - | - | ||
![]() AZ2151-1C-9DE ZETTLER | 44 |
| - | - | Through Hole | - | - | - | - | - | - | - | 97 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | American Zettler | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 85°C | AZ2151 | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 12 ms | 9VDC | Non Latching | 300VAC, 30VDC - Max | 92.8 mA | 5 ms | - | 6.75 VDC | 40 A | 0.9 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |