- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- CoilResistance
- Operate Time
- Contact Materials
- Mounting Type
- Relay Type
- Release Time
- Coil Current
Attribute column
Manufacturer
ZETTLER Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Number of Terminals | End Contact Material | End Contact Plating | Base Product Number | Coil Voltage-Nom | CoilResistance | Contact Materials | Dropout Volt | ElectricalLife | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Power Rating | Mfr | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Voltage Rating (AC) | Voltage Rating (VDC) | Operating Temperature | Packaging | Series | JESD-609 Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Function | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Interface | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Fault Protection | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Battery Chemistry | Number of Cells | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Features | Terminal Length | Coil Suppression Diode | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ9571-1C-24DSE American Zettler | 8850 |
| - | Through Hole | Through Hole | DIP | - | - | 6 | - | 2.2 g | 6 | Silver | GOLD | - | 24 V | 3.84 kOhms | Silver (Ag), Gold (Au) | >2.4VDC | 100000 Cycle(s) | AMERICAN ZETTLER INC | No | American ZETTLER Inc | AZ9571-1C-24DSE | - | 30W/62.5VA | American Zettler | Through Hole | -40C to 70C | 70 °C | -40 °C | Tray | Active | 19.2VDC | 7.8(mm) | Active | No | Non-Latching | 5.65 | Non-Compliant | Yes | Sealed | - | 60(V) | -40°C ~ 70°C | - | - | e3 | PC Pin | - | Tin | 70 °C | -40 °C | - | - | - | compliant | - | 6 | UL | PC Pin | - | - | 12.8 mm | - | 7.8 mm | 12.8mm x 7.8mm x 10.8mm | 100 mΩ | 100000000 Ω | 1 A | EPOXY | - | 60 V | 125 V | SOLDER | 1 A | SPDT | 60 V | 1(A) | SPDT (1 Form C) | General Purpose | 1 A | - | 5 ms | 24VDC | Non Latching | 125VAC, 60VDC - Max | 6.3 mA | 5 ms | - | 19.2 VDC | 1 A | - | 2.4 VDC | - | 125 V | AC/DC | - | 24 | DC | - | - | 6 | Sealed - Fully | 400 Vrms | Random | - | 1000 Vrms | - | - | - | - | SPDT | SPDT | 48 V | - | 1 FORM C | 19.2 V | - | 0.0035 inch | No | 125(V) | 12.8(mm) | 10.3 mm | 12.8 mm | 7.8 mm | 10.8 mm | 10.3(mm) | - | - | ||
![]() AZ850P1-12 American Zettler | In Stock | - | Datasheet | Through Hole | - | - | - | - | 10 | - | - | - | - | - | - | - | 1.44 kΩ | Gold | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | Box | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | - | * | - | - | - | - | 70 °C | -40 °C | - | - | 875 mW | - | 2 A | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 250 V | - | 1 A | DPDT | 220 V | - | - | - | - | - | - | - | - | - | 8.33 mA | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | 70 °C | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 14 mm | 9 mm | - | - | RoHS non-compliant | - | ||
![]() AZ822-2C-9DSE American Zettler | 1866 |
| - | Through Hole | Through Hole | - | - | - | 8 | - | 4.5 g | 8 | Silver Palladium | GOLD | - | 9 V | 540 Ohms | Silver Palladium (AgPd), Gold (Au) | - | 500000 Cycle(s) | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ822-2C-9DSE | AZ822 | - | American Zettler | - | - | 90 °C | -55 °C | Tray | Active | - | - | Active | - | - | 2.26 | Compliant | Yes | - | - | - | -55°C ~ 90°C | Box | - | - | PC Pin | EAR99 | - | 90 °C | -55 °C | - | - | - | compliant | - | - | CUR; UL | PC Pin | - | - | 20 mm | - | 9.8 mm | 20mm x 9.8mm x 12mm | 50 mΩ | 1000000000 Ω | 2 A | EPOXY | - | 220 V | 250 V | SOLDER | 2 A | DPDT | 220 V | - | DPDT (2 Form C) | General Purpose | 2 A | - | 5 ms | 9VDC | Non Latching | 250VAC, 220VDC - Max | 16.7 mA | 2 ms | - | 6.3 VDC | 2 A | - | 0.45 VDC | - | 250 V | AC/DC | LATCHED | 9 V | DC | - | - | 8 | Sealed - Fully | 1000 Vrms | Random | - | 1000 Vrms | - | - | - | - | DPDT | - | 22.5 V | - | 2 FORM C | 6.3 V | - | 0.0035 inch | - | - | - | - | - | - | 12 mm | - | - | Lead Free | ||
![]() AZ822-2C-9DE American Zettler | 915 |
| - | - | Through Hole | - | - | - | - | - | 4.5 g | 8 | Silver Palladium | GOLD | - | 9 V | 405 Ohms | Silver Palladium (AgPd), Gold (Au) | - | 500000 Cycle(s) | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ822-2C-9DE | - | - | American Zettler | - | - | 90 °C | -55 °C | Tray | Active | - | - | Active | - | - | 5.68 | Non-Compliant | Yes | - | - | - | -55°C ~ 90°C | - | - | e3 | - | EAR99 | Tin | - | - | - | - | - | compliant | - | - | CUR; UL | PC Pin | - | - | 20 mm | - | 9.8 mm | 20mm x 9.8mm x 12mm | 50 mΩ | 1000000000 Ω | 2 A | EPOXY | - | 220 V | - | SOLDER | - | - | - | - | DPDT (2 Form C) | General Purpose | 2 A | - | 5 ms | 9VDC | Non Latching | 250VAC, 220VDC - Max | 22.2 mA | 2 ms | - | 6.3 VDC | 2 A | - | 0.45 VDC | - | 250 V | AC/DC | LATCHED | - | DC | - | - | 8 | Sealed - Fully | 1000 Vrms | Random | - | 1000 Vrms | - | - | - | - | DPDT | - | 19.5 V | - | 2 FORM C | 6.3 V | - | 0.0035 inch | - | - | - | - | - | - | 12 mm | - | - | - | ||
![]() AZ9571-1C-12DSE American Zettler | 2966 |
| - | Through Hole | Through Hole | DIP | - | - | 6 | - | 2.2 g | 6 | Silver | GOLD | - | 12 V | 960 Ohms | Silver (Ag), Gold (Au) | >1.2VDC | 100000 Cycle(s) | AMERICAN ZETTLER INC | No | American ZETTLER Inc | AZ9571-1C-12DSE | - | 30W/62.5VA | American Zettler | Through Hole | -40C to 70C | 70 °C | -40 °C | Tray | Active | 9.6VDC | 7.8(mm) | Active | No | Non-Latching | 5.66 | Non-Compliant | Yes | Sealed | - | 60(V) | -40°C ~ 70°C | - | - | e3 | PC Pin | - | Tin | 70 °C | -40 °C | - | - | - | compliant | - | 6 | UL | PC Pin | - | - | 12.8 mm | - | 7.8 mm | 12.8mm x 7.8mm x 10.8mm | 100 mΩ | 100000000 Ω | 1 A | EPOXY | - | 60 V | 125 V | SOLDER | 1 A | SPDT | 60 V | 1(A) | SPDT (1 Form C) | General Purpose | 1 A | - | 5 ms | 12VDC | Non Latching | 125VAC, 60VDC - Max | 12.5 mA | 5 ms | - | 9.6 VDC | 1 A | - | 1.2 VDC | - | 125 V | AC/DC | - | 12 | DC | - | - | 6 | Sealed - Fully | 400 Vrms | Random | - | 1000 Vrms | - | - | - | - | SPDT | SPDT | 24 V | - | 1 FORM C | 9.6 V | - | 0.0035 inch | No | 125(V) | 12.8(mm) | 10.3 mm | 12.8 mm | 7.8 mm | 10.8 mm | 10.3(mm) | - | - | ||
![]() AZ822-2C-24DE American Zettler | 1863 |
| - | - | Through Hole | - | - | - | - | - | 4.5 g | 8 | Silver Palladium | GOLD | AZ822 | 24 V | 2.88 kOhms | Silver Palladium (AgPd), Gold (Au) | - | 500000 Cycle(s) | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ822-2C-24DE | - | - | American Zettler | - | - | 90 °C | -55 °C | Tray | Active | - | - | Active | - | - | 2.27 | - | Yes | - | - | - | -55°C ~ 90°C | - | - | e3 | - | EAR99 | Tin | - | - | - | - | - | compliant | - | - | CUR; UL | PC Pin | - | - | 20 mm | - | 9.8 mm | 20mm x 9.8mm x 12mm | 50 mΩ | 1000000000 Ω | 2 A | EPOXY | - | 220 V | - | SOLDER | - | - | - | - | DPDT (2 Form C) | General Purpose | 2 A | - | 5 ms | 24VDC | Non Latching | 250VAC, 220VDC - Max | 8.3 mA | 2 ms | - | 16.8 VDC | 2 A | - | 1.2 VDC | - | 250 V | AC/DC | LATCHED | - | DC | - | - | 8 | Sealed - Fully | 1000 Vrms | Random | - | 1000 Vrms | - | - | - | - | DPDT | - | 52.9 V | - | 2 FORM C | 16.8 V | - | 0.0035 inch | - | - | - | - | - | - | 12 mm | - | - | - | ||
![]() AZ822-2C-5DE American Zettler | 1268 |
| - | Through Hole | Through Hole | - | - | - | 8 | - | 4.5 g | 8 | Silver Palladium | GOLD | - | 5 V | 125 Ohms | Silver Palladium (AgPd), Gold (Au) | - | 500000 Cycle(s) | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ822-2C-5DE | - | - | American Zettler | - | - | 90 °C | -55 °C | Tray | Active | - | - | Active | - | - | 5.67 | Non-Compliant | Yes | - | - | - | -55°C ~ 90°C | - | - | e3 | PC Pin | EAR99 | Tin | 90 °C | -55 °C | - | - | - | compliant | - | - | CUR; UL | PC Pin | - | - | 20 mm | - | 9.8 mm | 20mm x 9.8mm x 12mm | 50 mΩ | 1000000000 Ω | 2 A | EPOXY | - | 220 V | 250 V | SOLDER | 2 A | DPDT | 220 V | - | DPDT (2 Form C) | General Purpose | 2 A | 2A | 5 ms | 5VDC | Non Latching | 250VAC, 220VDC - Max | 40 mA | 2 ms | - | 3.5 VDC | 2 A | - | 0.25 VDC | - | 250 V | AC/DC | LATCHED | 5 V | DC | - | - | 8 | Sealed - Fully | 1000 Vrms | Random | - | 1000 Vrms | - | - | - | - | DPDT | - | 10.8 V | - | 2 FORM C | 3.5 V | - | 0.0035 inch | - | - | - | - | - | - | 12 mm | - | - | - | ||
![]() AZ822-2C-12DE American Zettler | 2941 | - | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | 4.5 g | 8 | Silver Palladium | GOLD | AZ822 | 12 V | 720 Ohms | Silver Palladium (AgPd), Gold (Au) | - | 500000 Cycle(s) | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ822-2C-12DE | - | - | American Zettler | - | - | 90 °C | -55 °C | Tube | Active | - | - | Active | - | - | 2.29 | - | Yes | - | - | - | -55°C ~ 90°C | - | - | - | - | EAR99 | - | - | - | LOW PROFILE | - | - | compliant | - | - | CUL; UL | PC Pin | - | - | 20 mm | - | 9.8 mm | 20mm x 9.8mm x 12mm | 50 mΩ | 1000000000 Ω | 2 A | EPOXY TERMINAL SEALED | - | 220 V | - | SOLDER | - | - | - | - | DPDT (2 Form C) | General Purpose | 2 A | - | 5 ms | 12VDC | Non Latching | 250VAC, 220VDC - Max | 16.7 mA | 2 ms | - | 8.4 VDC | 2 A | 204 mW | 0.6 VDC | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | 8 | Sealed - Fully | 1000 Vrms | Random | - | 1000 Vrms | - | - | - | - | DPDT | - | 12 V | 0.017 A | 2 FORM C | 8.4 V | - | 0.0035 inch | - | - | - | - | - | - | 12 mm | - | - | - | ||
![]() AZ822-2C-24DSE American Zettler | 21860 |
| Datasheet | PCB, Through Hole | Through Hole | DIP | NO | THROUGH HOLE-STRAIGHT MOUNT | 8 | - | 4.5 g | 8 | Silver Palladium | GOLD | AZ822 | 24 V | 2.88 kΩ | Gold, Silver | - | 500000 Cycle(s) | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ822-2C-24DSE | - | - | American Zettler | - | - | 90 °C | -55 °C | Tray | Active | - | - | Active | - | - | 2.23 | - | Yes | - | 250 V | - | -55°C ~ 90°C | - | - | e3 | PC Pin | EAR99 | Tin (Sn) | 90 °C | -55 °C | LOW PROFILE | 8536.49.00.50 | - | compliant | 2 A | - | UL | PC Pin | - | UL | 20 mm | 2 | 9.8 mm | 20mm x 9.8mm x 12mm | 50 mΩ | 1 GΩ | 2 A | EPOXY TERMINAL SEALED | - | 220 V | 250 V | SOLDER | 2 A | DPDT | 220 V | - | DPDT (2 Form C) | General Purpose | 2 A | - | 5 ms | 24VDC | Non-Latching | 250VAC, 220VDC - Max | 8.33 mA | 2 ms | - | 16.8 VDC | 2 A | 74 mW | 1.2 VDC | - | 250 V | AC/DC | MOMENTARY | 24 V | DC | - | - | 8 | Sealed - Fully | 1000 Vrms | Random | - | 1000 Vrms | 90 °C | - | 2 A | - | DPDT | - | 24 V | 0.008 A | 2 FORM C | 16.8 V | - | 0.0035 inch | - | - | - | 12 mm | 20 mm | 9.8 mm | 12 mm | - | RoHS Compliant | Lead Free | ||
![]() D1C12C ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8521PS-9TR ZETTLER | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8512S-48 ZETTLER | 17 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | AZ8512 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 3 ms | 48VDC | Non Latching | 125VAC, 110VDC - Max | - | 3 ms | - | - | 2 A | - | 4.8 VDC | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8512SP1-1.5 ZETTLER | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 22.5 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | AZ8512 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 3 ms | 1.5VDC | Latching, Single Coil | 125VAC, 110VDC - Max | 66.7 mA | 3 ms | - | 1.13 VDC | 2 A | - | 0.15 VDC | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8512P2S-24TR ZETTLER | 48 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 1.92 kOhms | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | AZ8512 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 3 ms | 24VDC | Latching, Dual Coil | 125VAC, 110VDC - Max | 12.5 mA | 3 ms | - | 18 VDC | 2 A | - | 2.4 VDC | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8462S-6TR ZETTLER | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 257 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | AZ8462 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4 ms | 6VDC | Non Latching | 250VAC, 220VDC - Max | 23.3 mA | 4 ms | - | 4.5 VDC | 2 A | - | 0.6 VDC | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8521S-6 ZETTLER | 29 |
| - | - | Surface Mount | SOT-23-8 | - | - | - | SOT-23-8 | - | - | - | - | MAX6442 | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Monitor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Chemistry | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8512-48 ZETTLER | 24 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | AZ8512 | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 3 ms | 48VDC | Non Latching | 125VAC, 110VDC - Max | - | 3 ms | - | - | 2 A | - | 4.8 VDC | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8462S-48TR ZETTLER | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 8.533 kOhms | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | AZ8462 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4 ms | 48VDC | Non Latching | 250VAC, 220VDC - Max | 5.6 mA | 4 ms | - | 36 VDC | 2 A | - | 4.8 VDC | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8512P2-3 ZETTLER | 8 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 45 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | AZ8512 | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 3 ms | 3VDC | Latching, Dual Coil | 125VAC, 110VDC - Max | 66.7 mA | 3 ms | - | 2.25 VDC | 2 A | - | 0.3 VDC | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8462S-4.5TR ZETTLER | 8 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 145 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | AZ8462 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4 ms | 4.5VDC | Non Latching | 250VAC, 220VDC - Max | 31 mA | 4 ms | - | 3.38 VDC | 2 A | - | 0.45 VDC | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |