- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- CoilResistance
- Operate Time
- Contact Materials
- Mounting Type
- Relay Type
- Release Time
- Coil Current
Attribute column
Manufacturer
ZETTLER Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Number of Terminals | End Contact Material | End Contact Plating | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Operating Temperature | Series | Tolerance | JESD-609 Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Features | Terminal Length | Height | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ851-3 ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8462P1S-5TR ZETTLER | 8 |
| - | Surface Mount | - | - | - | - | - | 250 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | American Zettler | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | AZ8462 | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4 ms | 5VDC | Latching, Single Coil | 250VAC, 220VDC - Max | 20 mA | 4 ms | - | 3.75 VDC | 2 A | 0.5 VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8521-1.5 ZETTLER | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | Non-Compliant | - | - | - | * | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | 10 | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8521PS-5 ZETTLER | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | 50 V | - | * | 1 % | - | 100 ppm/°C | 422 Ω | - | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() AZ8521S1-12 ZETTLER | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8512P2S-5TR ZETTLER | 5 |
| - | Surface Mount | - | - | - | - | - | 125 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | American Zettler | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 70°C | AZ8512 | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 3 ms | 5VDC | Latching, Dual Coil | 125VAC, 110VDC - Max | 40 mA | 3 ms | - | 3.75 VDC | 2 A | 0.5 VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8512P2-1.5 ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | - | 11.3 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | - | -40°C ~ 70°C | AZ8512 | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 3 ms | 1.5VDC | Latching, Dual Coil | 125VAC, 110VDC - Max | 132.7 mA | 3 ms | - | 1.13 VDC | 2 A | 0.15 VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8512S-3 ZETTLER | 25 |
| - | Surface Mount | - | - | - | - | - | 64.3 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | - | -40°C ~ 70°C | AZ8512 | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 3 ms | 3VDC | Non Latching | 125VAC, 110VDC - Max | 46.7 mA | 3 ms | - | 2.25 VDC | 2 A | 0.3 VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8222-2C-5DME American Zettler | 36 |
| - | - | 5 g | 8 | Silver Nickel | GOLD | 5 V | 90 Ω | - | 100000 Cycle(s) | AMERICAN ZETTLER INC | AZ8222-2C-5DME | American Zettler | 70 °C | -40 °C | Box | Active | Active | 5.69 | - | Yes | - | - | * | - | e3 | - | - | Tin | - | - | - | - | - | compliant | UL | - | 20.2 mm | - | 10 mm | 20.2mm x 10mm x 11.5mm | - | 100 mΩ | 1000000000 Ω | 2 A | EPOXY | 120 V | SOLDER | - | POWER/SIGNAL RELAY | 2 A | - | 6 ms | - | - | - | - | 4 ms | - | - | - | - | 240 V | AC/DC | LATCHED | DC | 8 | - | 1000 Vrms | Random | - | 1500 Vrms | - | - | DPDT | 8 V | 2 FORM C | 3.8 V | - | 0.003 inch | - | 11.5 mm | ||
![]() AZ8512S-3TR ZETTLER | 22 |
| - | Surface Mount | - | - | - | - | - | 64.3 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | American Zettler | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 70°C | AZ8512 | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 3 ms | 3VDC | Non Latching | 125VAC, 110VDC - Max | 46.7 mA | 3 ms | - | 2.25 VDC | 2 A | 0.3 VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8512S-9TR ZETTLER | In Stock | - | - | Surface Mount | - | - | - | - | - | 579 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | American Zettler | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 70°C | AZ8512 | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 3 ms | 9VDC | Non Latching | 125VAC, 110VDC - Max | 15.5 mA | 3 ms | - | 6.75 VDC | 2 A | 0.9 VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8512P2S-6TR ZETTLER | In Stock | - | - | Surface Mount | - | - | - | - | - | 180 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | American Zettler | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 70°C | AZ8512 | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 3 ms | 6VDC | Latching, Dual Coil | 125VAC, 110VDC - Max | 33.3 mA | 3 ms | - | 4.5 VDC | 2 A | 0.6 VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8462P2S-24TR ZETTLER | 38 |
| - | Surface Mount | - | - | - | - | - | 2.88 kOhms | Silver Nickel (AgNi), Gold (Au) | - | - | - | American Zettler | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | AZ8462 | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4 ms | 24VDC | Latching, Dual Coil | 250VAC, 220VDC - Max | 8.3 mA | 4 ms | - | 18 VDC | 2 A | 2.4 VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8521P-24 ZETTLER | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8462P2S-9TR ZETTLER | In Stock | - | - | Surface Mount | - | - | - | - | - | 405 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | American Zettler | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | AZ8462 | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4 ms | 9VDC | Latching, Dual Coil | 250VAC, 220VDC - Max | 22.2 mA | 4 ms | - | 6.75 VDC | 2 A | 0.9 VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8462S-5TR ZETTLER | In Stock | - | - | Surface Mount | - | - | - | - | - | 178 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | American Zettler | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | AZ8462 | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4 ms | 5VDC | Non Latching | 250VAC, 220VDC - Max | 28.1 mA | 4 ms | - | 3.75 VDC | 2 A | 0.5 VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8462S-3TR ZETTLER | 39 |
| - | Surface Mount | - | - | - | - | - | 64.3 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | American Zettler | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | AZ8462 | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4 ms | 3VDC | Non Latching | 250VAC, 220VDC - Max | 46.7 mA | 4 ms | - | 2.25 VDC | 2 A | 0.3 VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ832P1-2C-15DE ZETTLER | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8512P1S-9 ZETTLER | 8 |
| - | Surface Mount | - | - | - | - | - | 810 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | - | -40°C ~ 70°C | AZ8512 | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 3 ms | 9VDC | Latching, Single Coil | 125VAC, 110VDC - Max | 11.1 mA | 3 ms | - | 6.75 VDC | 2 A | 0.9 VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ832-2C-3DSE ZETTLER | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |