- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- CoilResistance
- Operate Time
- Contact Materials
- Mounting Type
- Relay Type
- Release Time
- Coil Current
Attribute column
Manufacturer
ZETTLER Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Base Product Number | CoilResistance | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | RoHS | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Fastening Type | Orientation | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Termination Style | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | ESR (Equivalent Series Resistance) | Failure Rate | Contact Resistance | Max Voltage Rating (AC) | Max Current Rating | Current - Output (Max) | Load Capacitance | Operating Mode | Throw Configuration | Frequency Tolerance | Max Voltage Rating (DC) | Voltage - Output 2 | Contact Form | Relay Type | Voltage - Output 3 | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Coil Voltage (DC) | Seal Rating | Coil Insulation | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ8462-5 ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | 178 Ohms | - | Silver Nickel (AgNi), Gold (Au) | American Zettler | Box | - | Active | - | - | -40°C ~ 85°C | AZ8462 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 4 ms | 5VDC | Non Latching | 250VAC, 220VDC - Max | 28.1 mA | 4 ms | 3.75 VDC | 2 A | 0.5 VDC | - | Sealed - Fully | - | - | - | - | ||
![]() AZ8512P1S-4.5 ZETTLER | 5 |
| - | - | Surface Mount | - | - | - | - | - | - | 203 Ohms | - | Silver Nickel (AgNi), Gold (Au) | American Zettler | Box | - | Active | - | - | -40°C ~ 70°C | AZ8512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 3 ms | 4.5VDC | Latching, Single Coil | 125VAC, 110VDC - Max | 22.2 mA | 3 ms | 3.38 VDC | 2 A | 0.45 VDC | - | Sealed - Fully | - | - | - | - | ||
![]() AZ8462P2-1.5 ZETTLER | 46 |
| - | - | Through Hole | - | - | - | - | - | - | 11.2 Ohms | - | Silver Nickel (AgNi), Gold (Au) | American Zettler | Box | - | Active | - | - | -40°C ~ 85°C | AZ8462 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 4 ms | 1.5VDC | Latching, Dual Coil | 250VAC, 220VDC - Max | 133.9 mA | 4 ms | 1.13 VDC | 2 A | 0.15 VDC | - | Sealed - Fully | - | - | - | - | ||
![]() AZ8512P2S-9 ZETTLER | 40 |
| - | - | Surface Mount | - | - | - | - | - | - | 405 Ohms | - | Silver Nickel (AgNi), Gold (Au) | American Zettler | Box | - | Active | - | - | -40°C ~ 70°C | AZ8512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 3 ms | 9VDC | Latching, Dual Coil | 125VAC, 110VDC - Max | 22.2 mA | 3 ms | 6.75 VDC | 2 A | 0.9 VDC | - | Sealed - Fully | - | - | - | - | ||
![]() AZ8521S-9TR ZETTLER | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8512S-24TR ZETTLER | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | 2.88 kOhms | - | Silver Nickel (AgNi), Gold (Au) | American Zettler | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 70°C | AZ8512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 3 ms | 24VDC | Non Latching | 125VAC, 110VDC - Max | 8.3 mA | 3 ms | 18 VDC | 2 A | 2.4 VDC | - | Sealed - Fully | - | - | - | - | ||
![]() AZ8462S-24 ZETTLER | 25 |
| - | - | Surface Mount | - | - | - | - | - | - | 4.114 kOhms | - | Silver Nickel (AgNi), Gold (Au) | PEI-Genesis | Bulk | - | Active | - | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 4 ms | 24VDC | Non Latching | 250VAC, 220VDC - Max | 5.8 mA | 4 ms | 18 VDC | 2 A | 2.4 VDC | - | Sealed - Fully | - | - | - | - | ||
![]() AZ8462P1S-6 ZETTLER | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | 360 Ohms | - | Silver Nickel (AgNi), Gold (Au) | Suntsu Electronics, Inc. | Bulk | - | Active | - | - | -30°C ~ 85°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | 52 MHz | ±30ppm | - | - | Gull Wing | - | - | - | - | - | 35 Ohms | - | - | - | - | - | 11pF | Fundamental | - | ±30ppm | - | - | DPDT (2 Form C) | General Purpose | - | 4 ms | 6VDC | Latching, Single Coil | 250VAC, 220VDC - Max | 16.7 mA | 4 ms | 4.5 VDC | 2 A | 0.6 VDC | - | Sealed - Fully | - | - | 0.031 (0.80mm) | - | ||
![]() AZ957-1C-9DSE ZETTLER | 17 |
| - | - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 155°C | SG73S-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±200ppm/°C | - | - | 22.6 kOhms | - | - | Thick Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | 0.016 (0.40mm) | - | ||
![]() AZ8222-2C-6DSE ZETTLER | 25 |
| - | - | Through Hole | Quarter Brick | - | - | - | - | QBDE067 | - | - | - | ABB Power Electronics Inc. | Box | - | Active | - | 12V | -40°C ~ 85°C | Barracuda™ QBDE067A0B (800W) | 2.30 L x 1.45 W x 0.50 H (58.4mm x 36.8mm x 12.7mm) | - | - | - | - | - | Intermediate Bus Converter | - | - | - | - | - | ITE (Commercial) | 804 W | - | - | - | - | - | - | - | 1 | 96.1% | 2.25 kV | 60V | 40V | - | - | - | - | - | 67A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | ||
![]() AZ8462P1S-12 ZETTLER | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | 1.44 kOhms | - | Silver Nickel (AgNi), Gold (Au) | KYOCERA AVX | Bulk | - | Active | - | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 4 ms | 12VDC | Latching, Single Coil | 250VAC, 220VDC - Max | 8.3 mA | 4 ms | 9 VDC | 2 A | 1.2 VDC | - | Sealed - Fully | - | - | - | - | ||
![]() AZ8462S-4.5 ZETTLER | 8 |
| - | Surface Mount | Panel Mount, Through Hole | - | Flange | 8 | Stainless Steel | - | - | 145 Ohms | Gold | Copper Alloy | Glenair | Retail Package | Metal | Active | Non-Compliant | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | 85 °C | -40 °C | - | Silver | - | - | Threaded | F | - | - | Passivated | 22-5 | Gull Wing | - | - | - | - | - | - | - | - | 250 V | 2 A | - | - | - | DPDT | - | 220 V | - | DPDT (2 Form C) | General Purpose | - | 4 ms | 4.5VDC | Non Latching | 250VAC, 220VDC - Max | 31 mA | 4 ms | 3.38 VDC | 2 A | 0.45 VDC | 4.5 V | Sealed - Fully | - | - | - | - | ||
![]() AZ8462S-5 ZETTLER | 8 |
| - | Surface Mount | Panel Mount, Through Hole | - | Flange | 8 | Aluminum | - | - | 178 Ohms | Gold | Copper Alloy | Glenair | Retail Package | Metal | Active | Non-Compliant | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | 85 °C | -40 °C | - | Silver | - | - | Threaded | C | - | - | Nickel/PTFE | 40-3 | Gull Wing | - | - | - | - | - | - | - | 50 mΩ | 250 V | 2 A | - | - | - | DPDT | - | 220 V | - | DPDT (2 Form C) | General Purpose | - | 4 ms | 5VDC | Non Latching | 250VAC, 220VDC - Max | 28.1 mA | 4 ms | 3.75 VDC | 2 A | 0.5 VDC | 5 V | Sealed - Fully | - | Ground | - | - | ||
![]() AZ832-2C-48DSE ZETTLER | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | Box | - | Active | Non-Compliant | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8521S1-3TR ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8512S-12 ZETTLER | 46 |
| - | - | Surface Mount | - | - | - | - | - | - | 1.028 kOhms | - | Silver Nickel (AgNi), Gold (Au) | American Zettler | Box | - | Active | - | - | -40°C ~ 70°C | AZ8512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 3 ms | 12VDC | Non Latching | 125VAC, 110VDC - Max | 11.7 mA | 3 ms | 9 VDC | 2 A | 1.2 VDC | - | Sealed - Fully | - | - | - | - | ||
![]() AZ8512P1-5 ZETTLER | 26 |
| - | - | Through Hole | - | - | - | - | - | - | 250 Ohms | - | Silver Nickel (AgNi), Gold (Au) | American Zettler | Box | - | Active | Yes | - | -40°C ~ 70°C | AZ8512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 3 ms | 5VDC | Latching, Single Coil | 125VAC, 110VDC - Max | 20 mA | 3 ms | 3.75 VDC | 2 A | 0.5 VDC | - | Sealed - Fully | - | - | - | - | ||
![]() AZ8462P2S-4.5TR ZETTLER | 7 |
| - | - | Surface Mount | - | - | - | - | - | - | 101 Ohms | - | Silver Nickel (AgNi), Gold (Au) | American Zettler | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | AZ8462 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 4 ms | 4.5VDC | Latching, Dual Coil | 250VAC, 220VDC - Max | 44.6 mA | 4 ms | 3.38 VDC | 2 A | 0.45 VDC | - | Sealed - Fully | - | - | - | - | ||
![]() AZ8462P2S-1.5TR ZETTLER | 7 |
| - | - | Surface Mount | - | - | - | - | - | - | 11.2 Ohms | - | Silver Nickel (AgNi), Gold (Au) | American Zettler | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | AZ8462 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 4 ms | 1.5VDC | Latching, Dual Coil | 250VAC, 220VDC - Max | 133.9 mA | 4 ms | 1.13 VDC | 2 A | 0.15 VDC | - | Sealed - Fully | - | - | - | - | ||
![]() AZ8462P2S-6TR ZETTLER | 35 |
| - | - | Surface Mount | - | - | - | - | - | - | 180 Ohms | - | Silver Nickel (AgNi), Gold (Au) | American Zettler | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | AZ8462 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 4 ms | 6VDC | Latching, Dual Coil | 250VAC, 220VDC - Max | 33.3 mA | 4 ms | 4.5 VDC | 2 A | 0.6 VDC | - | Sealed - Fully | - | - | - | - |