- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- CoilResistance
- Operate Time
- Contact Materials
- Mounting Type
- Relay Type
- Release Time
- Coil Current
Attribute column
Manufacturer
ZETTLER Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Weight | Insert Material | Number of Terminals | Backshell Material, Plating | End Contact Material | End Contact Plating | Base Product Number | Brand | Coil Voltage-Nom | CoilResistance | Contact Finish Mating | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Fastening Type | Subcategory | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Reference Standard | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Physical Dimension | Failure Rate | Contact Resistance | Current - Supply (Disable) (Max) | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Shell Size, MIL | Throw Configuration | Max Voltage Rating (DC) | Spread Spectrum Bandwidth | Cable Opening | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Coil Voltage (DC) | Coil/Input Supply Type | Absolute Pull Range (APR) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Features | Product Category | Height Seated (Max) | Contact Finish Thickness - Mating | Body Height | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ850P1-9 ZETTLER | 25 |
| - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | Bulk | - | - | Active | - | - | - | - | -55°C ~ 155°C | CF | 0.067 Dia x 0.130 L (1.70mm x 3.30mm) | ±5% | - | 2 | - | - | ±400ppm/°C | - | - | 3.3 Ohms | - | - | - | - | Carbon Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() AZ8462S-48 ZETTLER | 8 |
| - | Surface Mount | Panel Mount | - | Flange | 8 | Aluminum Alloy | - | - | - | - | - | - | - | LJT00RP11 | - | - | 8.533 kOhms | Gold | Copper Alloy | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | Bulk | - | Metal | Active | - | Non-Compliant | - | 400VAC, 500VDC | -65°C ~ 175°C | MIL-DTL-38999 Series I, LJT | - | - | - | - | Crimp | - | - | Receptacle, Male Pins | - | - | 13 | - | 85 °C | -40 °C | - | Olive Drab | Aviation, Marine | - | Bayonet Lock | - | - | - | B | Unshielded | - | - | - | - | - | Olive Drab Cadmium over Nickel | - | 11-35 | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | 2 A | - | DPDT | 220 V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 4 ms | 48VDC | Non Latching | 250VAC, 220VDC - Max | 5.6 mA | 4 ms | - | 36 VDC | 2 A | 4.8 VDC | - | - | 48 V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | Potted | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() AZ8462-4.5 ZETTLER | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | 145 Ohms | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | EPSON | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 36.76 MHz | ±15ppm | CMOS | - | - | - | PC Pin | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 4 ms | 4.5VDC | Non Latching | 250VAC, 220VDC - Max | 31 mA | 4 ms | - | 3.38 VDC | 2 A | 0.45 VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
![]() AZ8462P1S-24 ZETTLER | 25 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.76 kOhms | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | - | Active | - | - | - | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 4 ms | 24VDC | Latching, Single Coil | 250VAC, 220VDC - Max | 4.2 mA | 4 ms | - | 18 VDC | 2 A | 2.4 VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ832P1-2C-6DSE ZETTLER | 17 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ832P1-2C-6DE ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ832P2-2C-6DE ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8222-2C-9DME ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8521S-5 American Zettler | In Stock | - | - | - | - | - | - | - | - | - | 0.8 g | - | 8 | - | Silver Alloy | GOLD | - | - | 5 V | 178 Ω | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | - | AZ8521S-5 | AZ8521 | American Zettler | 85 °C | -40 °C | Box | Active | - | Active | 5.68 | - | Yes | - | - | * | - | - | e3 | - | - | EAR99 | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | CSA; UL | - | - | - | - | - | 10 mm | 6.5 mm | 10mm x 6.5mm x 5.65mm | - | 70 mΩ | - | 1000000000 Ω | 2 A | 220 V | - | SOLDER | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 2 A | - | 3 ms | - | - | - | - | 3 ms | - | - | - | - | 250 V | AC/DC | - | DC | - | - | 1500 Vrms | Random | - | 2500 Vrms | - | - | DPDT | 7.5 V | 2 FORM C | 3.75 V | - | - | - | - | 5.65 mm | - | - | ||
![]() AZ8512P1-24 ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.84 kOhms | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | American Zettler | - | - | Box | - | - | Active | - | - | - | - | -40°C ~ 70°C | AZ8512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 3 ms | 24VDC | Latching, Single Coil | 125VAC, 110VDC - Max | 6.3 mA | 3 ms | - | 18 VDC | 2 A | 2.4 VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8222-2C-48DME ZETTLER | 33 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | 1000 | - | TE Connectivity | - | - | American Zettler | - | - | Box | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Labels & Markers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Labels & Markers | - | - | - | - | - | ||
![]() AZ8512S-1.5TR ZETTLER | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 Ohms | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | American Zettler | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 70°C | AZ8512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 3 ms | 1.5VDC | Non Latching | 125VAC, 110VDC - Max | 93.8 mA | 3 ms | - | 1.13 VDC | 2 A | 0.15 VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8512P2S-9TR ZETTLER | 46 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 405 Ohms | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | American Zettler | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 70°C | AZ8512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 3 ms | 9VDC | Latching, Dual Coil | 125VAC, 110VDC - Max | 22.2 mA | 3 ms | - | 6.75 VDC | 2 A | 0.9 VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8512P2S-1.5 ZETTLER | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.3 Ohms | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | American Zettler | - | - | Box | - | - | Active | - | - | - | - | -40°C ~ 70°C | AZ8512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 3 ms | 1.5VDC | Latching, Dual Coil | 125VAC, 110VDC - Max | 132.7 mA | 3 ms | - | 1.13 VDC | 2 A | 0.15 VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8521S-6TR ZETTLER | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8512S-1.5 ZETTLER | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 Ohms | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | American Zettler | - | - | Box | - | - | Active | - | - | - | - | -40°C ~ 70°C | AZ8512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 3 ms | 1.5VDC | Non Latching | 125VAC, 110VDC - Max | 93.8 mA | 3 ms | - | 1.13 VDC | 2 A | 0.15 VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8512P1-4.5 ZETTLER | 47 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 203 Ohms | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | American Zettler | - | - | Box | - | - | Active | - | - | - | - | -40°C ~ 70°C | AZ8512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 3 ms | 4.5VDC | Latching, Single Coil | 125VAC, 110VDC - Max | 22.2 mA | 3 ms | - | 3.38 VDC | 2 A | 0.45 VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8512P1S-6 ZETTLER | 45 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 360 Ohms | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | American Zettler | - | - | Box | - | - | Active | - | - | - | - | -40°C ~ 70°C | AZ8512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 3 ms | 6VDC | Latching, Single Coil | 125VAC, 110VDC - Max | 16.7 mA | 3 ms | - | 4.5 VDC | 2 A | 0.6 VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8521P-4.5 ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Box | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8512P1S-4.5TR ZETTLER | 46 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 203 Ohms | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | American Zettler | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 70°C | AZ8512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 3 ms | 4.5VDC | Latching, Single Coil | 125VAC, 110VDC - Max | 22.2 mA | 3 ms | - | 3.38 VDC | 2 A | 0.45 VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |